Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sigma-Aldrich
Description: Heavy-wall, borosilicate glass with fire-polished edge provides durability. May be slightly out-of-round due to O.D. variability.
- Diameter: 65 mm
- Glass Material: Glass - Borosilicate, Pyrex®
-
Supplier: Sigma-Aldrich
Description: Molded-in ribs allow vapors to escape during boiling to eliminate pressure buildup. Meets EPA requirements for methods 3005, 3010, 3020.
- Diameter: 125.00000000000001 mm
- Glass Material: Glass - Borosilicate, Pyrex®
-
Supplier: Cole-Parmer
Description: • Large GL-45 threaded openings with drip-free pouring ring These space-saving bottles are made of borosilicate glass for good chemical and thermal resistance. Bottles include matching polypropylene caps. Autoclavable.
-
-
Supplier: Cole-Parmer
Description: • Large GL-32 threaded openings with drip-free pouring ring These space-saving bottles are made of borosilicate glass for good chemical and thermal resistance. Bottles include matching polypropylene caps. Autoclavable.
-
Supplier: Cole-Parmer
Description: • Large GL-45 threaded openings with drip-free pouring ring These space-saving bottles are made of borosilicate glass for good chemical and thermal resistance. Bottles include matching polypropylene caps. Autoclavable.
-
Supplier: Cole-Parmer
Description: • Feature ROTAFLO
dual plug, white enamel markings, and ROTAFLO stopcock These pyrex burettes feature automatic zero and ROTAFLO dual stopcocks, which help eliminate titration errors. While designed for conditions ranging from general purpose to high vaccum, ROTAFLO stopcocks are - Volume: 50 cc
-
Supplier: Parco Scientific Company
Description: Recommended for use where preventing contamination by solubility or pH change is important. Stopper is ground to an interchangeable 1:10 taper. Pipet capacities are .25, .5 and 1.0mL respectively p>
-
Supplier: Houde Glass of NJ, Inc.
Description: 7740 Pyrex Rod (Borosilicate)
- Width / O.D.: 0.429 inch
- Coeff. of Thermal Expansion (CTE): 3.25 µm/m-C
- Glass Type: Borosilicate
- Shape / Form: Rod Stock
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Solid Rod
- Width / O.D.: 0.2362206 inch
- Glass Type: Borosilicate
- Shape / Form: Rod Stock
-
Supplier: Foctek Photonics, Inc.
Description: Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available
- Diameter, Square Side, or Rectangular Length: 8 to 30 mm
- Thickness: 1 to 50 mm
- Surface Flatness: λ/10, λ/2
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Medium Wall Tubing
- Width / O.D.: 1.50000081 inch
- Thickness / Wall Thickness: 0.09448824 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Special Wall Tubing
- Width / O.D.: 0.4330711 inch
- Thickness / Wall Thickness: 0.0787402 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: VM Glass Co.
Description: Pyrex® Brand Heavy Wall Tubing
- Width / O.D.: 1.74803244 inch
- Thickness / Wall Thickness: 0.1574804 inch
- Glass Type: Borosilicate
- Shape / Form: Hollow Stock / Shape, Tube Stock
-
Supplier: Oil-Rite Corp.
Description: This Replacement Pyrex Sleeve is for use with 9 ounce capacity Pyrex gravity lubricators and reservoirs (for questions regarding compatibility, please consult factory). This 9 ounce clear Pyrex (glass) sleeve has an outside diameter of 3”. The total height of the tube is
- Diameter: 3 inch
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: Oil-Rite Corp.
Description: This Replacement Pyrex Sleeve is for use with 5 ounce capacity Pyrex gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This 5 ounce clear Pyrex (glass)
- Diameter: 2.5 inch
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: Oil-Rite Corp.
Description: This Replacement Pyrex Sleeve is for use with 1 quart capacity Pyrex gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This 1 quart, clear Pyrex (glass)
- Diameter: 4.25 inch
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: Oil-Rite Corp.
Description: This Replacement Pyrex Sleeve is for use with 1 ounce capacity Pyrex gravity lubricators and reservoirs. Before purchasing replacement parts, consult the factory to verify suitability with the particular lubricator or reservoir model. This 1 ounce clear Pyrex (glass)
- Diameter: 1.5 inch
- Features: Other
- Sleeving: Wrap Around Sleeving
-
Supplier: Parco Scientific Company
Description: Manufactured from Pyrex borosilicate glass for chemical and thermal resistance. Square bottles are easier to handle, require less space on the shelf or in the autoclave and are ideal for mixing, sampling and storage. Features include white enamel graduations, large marking spot and a
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket
- Thread or Flange Size: 1.5 inch
- Optical / Window: Glass
- Features: Other
- Connection Type: Threaded - NPT
-
Supplier: Parco Scientific Company
Description: Heavy duty bottle which can be used for storage as well as mixing and sampling. Includes linerless, one-piece autoclavable polypropylene plug seal cap with drip free pouring rings. Glass bead indicates full capacity line on 100mL through 1L size. Bottles have permanent white enamel
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: What's the Composition of Fused Silica Glass? Fused silica is composed exclusively of high-purity silica (SiO2) in amorphous (non-crystalline) form. In contrast, other common glasses (Borosilicate, soda-lime, pyrex...etc.) are mixed composition glasses – in addition to SiO2, they
- Parallelism or Wedge Angle: 180 arcmin
- Surface Flatness: λ/10
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket
- Thread Size: 0.5 inch
- Face to Face Dimensions or Overall Length: 4.75 inch
- Flow Indicator Style:: Full View
- Mounting Orientation: Horizontal Mounting, Vertical Mounting
-
Supplier: OMEGA Engineering, Inc.
Description: Pyrex Probe is 5" Long and 3/16" Diameter with Stainless Steel Transition to 120" (3 meters) of PVC Cable and Phone Plug Connector
- Sensed Temperature: 212 F
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 5 inch
- Process Connection: None or Hand held
-
Supplier: GEA Process Engineering Inc.
Description: development of drying and cooling curves Portable, self-contained, bed area 0.018 m2 Contains own air supply, exhaust system, electric heater, water-cooled heat exchanger Handles wide range of fluidizing velocities, 0.2 to 2.0 m/sec For inlet air temperatures from ambient to 230°C Pyrex
-
Supplier: Morris Coupling Company
Description: Clear acrylic standard; pyrex available on request
- Face to Face Dimensions or Overall Length: 3.25 inch
- Mounting Orientation: Horizontal Mounting, Vertical Mounting
- Body Materials: Other
- Flow Indicator Style:: Plain
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.003 to 0.07 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.125 to 6 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Fredericks Company - Televac
Description: Physical Data Tubulation:3/4", 1" Pyrex® or Nonex® Glass or 3/4", 1" Kovar®, flanges are available Envelope: Nonex® 7720 Glass Mounting Position: Vertical Collector: .005" Tungsten Filament: Thoria-Coated Iridium or Tungsten Grid: Tungsten helix configuration Operating Data
- Vacuum Range: 0.19999999999914228 to 0.09999999999961626 torr
- Features: Bottom, Other
- Media: Gas
- Measurement Type: Gauge, Vacuum
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.02 to 0.12 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Argyle International, Inc.
Description: Spherical and flat Aluminum, silver, gold, or dielectric Substrates of glass, metal, Pyrex®, Zerodur®, or other materials. Round, elliptical, or rectangular Custom designs Argyle International offers custom optical components in a broad array of materials. Glass, coating, and
- Mirror Materials: BK7 Glass, Fused Silica, Optical Crown Glass, Pyrex, UV Grade Fused Silica, Zerodur
- Mirror Coatings: Dielectric, Protected Aluminum, Protected Gold, Silver
- Mirror Types: Flat Mirror, Spherical Mirror
- Features: Other Mirror Material
-
Supplier: Argyle International, Inc.
Description: We do windows! Substrates of glass, metal, Pyrex®, Zerodur®, or other materials. Round, elliptical, or rectangular Custom designs Coated or uncoated Parallelism to 1 sec Finish to 10/5 Flatness to 1/10 wave Argyle International offers custom optical components in a broad array of
- Parallelism or Wedge Angle: 0.01666666666666668 arcmin
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Windows Features: Antireflective, Conductive
-
Supplier: OptoSigma Corp.
Description: Gold (Au) coated reflection mirrors have high reflectance in a wide infrared range. —¦Chromium (Cr) is deliberately undercoated to better reinforce the adhesion of gold to the substrate. —¦Gold mirrors with silicon substrates have higher durability than glass because gold coating adheres much
- Diameter/Width: 20.000000000000004 to 50 mm
- Thickness: 3 to 8 mm
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: aluminum, brass, copper, iron, lead, nickel, steel, gold, titanium, pyrex and quartz glass, nylon, polyethylene, and silicone rubber. See accessories for high-temperature, miniature and replacement transducer, contact gel and ISO calibration options.
- Range: 0.0393701 to 1.181103 inch
- Graduation / Resolution: 0.00393701 inch
- Resolution: 0.00393701 inch
- Display: Digital Display
Find Suppliers by Category Top
Featured Products Top
-
The new UNE-EN 673:2025 standard is now available which specifies a calculation method for determining the thermal transmittance (U value) of glass with flat, parallel faces in a vertical position in the (read more)
Browse Datasheets for AENOR -
Glass Ceramics These specialty materials have been formulated by producers to achieve stability of thermal expansion as well as featuring best properties of constituent materials. Some are more transparent like glass, some more opaque like (read more)
Browse Datasheets for Insaco, Inc. -
Engineers face challenges in high-temperature, high-purity, and precision applications where ordinary glass cannot withstand thermal shock, chemical corrosion, or optical demands. Standard materials often fail in (read more)
Browse Glass Materials Datasheets for Fountyl Technologies Pte. Ltd. -
Zerodur® (Schott Glass) Zerodur® is a glass ceramic with an extremely low thermal expansion coefficient. Zerodur is a glass ceramic made by Schott Glass that is designed and formulated to exhibit (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
Zirconium Dioxide, commonly known as Zirconia, is a high-performance ceramic material which exhibits excellent mechanical properties such as high hardness and fracture toughness. This makes zirconia ideal for a variety of wear resistance applications.
It is difficult to manufacture zirconia in large sizes compared to other oxide materials like alumina. In addition, zirconia is a r...
(read more)
Browse Glass Fabrication Services Datasheets for Top Seiko Co., Ltd. -
fabricator of parts from all technical ceramics, sapphire, glass and quartz. We machine these materials to very precise tolerances (many times measured in millionths of an inch) for dimension, flatness, wedge and roundness or cylindricity. Our (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc.
Conduct Research Top
-
Borosilicate Glass (PYREX 7740; Schott 8330)
Borosilicate glass is composed of 80.6% SiO2, 12.6% NaO2, 2.2% Al2O3 and traces of other key materials. This glass was formulated to achieve excellent thermal shock resistance and high-temperature resistance. Additional benefits include low thermal expansion and high resistance to chemical attack
-
Glass Components
MDC glass to metal adapters provide a means of attaching glass components to a metal vacuum system and or metal hardware to a glass system. These glass adapters are produced with the latest in glass-to-metal seal technology and are available in either Pyrex® code 7740 or Borosilicate code 7052
More Information Top
-
Bonding in Microsystem Technology
Consequently it is recommended to store the wafers in containers made of Pyrex glass .
-
Fabrication of 3-D Submicron Glass Structures by FIB
The fabrication characteristic of focused ion beam (FIB) for Pyrex glass was investigated.
-
Influences of interface oxidation on transmission laser bonding of wafers for microsystem packaging
The TLB is implemented for bonding Pyrex glass -to-silicon wafers, with and without interface oxide layers, using a Q-switch pulsed Nd:YAG laser.
-
Anodic bonding
Despite its industrial relevance the bonding mechanism is mainly only qualitatively understood and is almost solely applied to the bonding of silicon to Pyrex glass .
-
Effects of surface roughness and contact pressure on wafer bonding strength using transmission laser bonding technique
An emerging wafer bonding technique, referred to as transmission laser bonding TLB , is examined and implemented for the bonding of Pyrex glass -to-silicon wa- fers using a solid-state pulsed neodymium: yttrium aluminum garnet Nd:YAG laser.
-
Final report of experimental laboratory-scale brittle fracture studies of glasses and ceramics
Pyrex glass contained no waste additives but was used as a reference material for our tests because of its ready availability and known material properties.
-
Mechanics of locomotion in amoeba proteus with special reference to the factors involved in attachment to the substratum
Pyrex glass .
-
http://www.nanotech.dtu.dk/~/media/institutter/nanotech/research/research-groups/optofluidics/publications/msc%20theses/2002-helbo_msc.ashx
The Pyrex glass lid is anodic bonded onto the silicon wafer.
-
http://dr.library.brocku.ca/bitstream/handle/10464/1939/Brock_Elozi_Khaled_1991.pdf?sequence=1
The Raman spectra for the fused quartz and the pyrex glass were obtained at .
-
Using Transmission Laser Bonding Technique for Line Bonding in Microsystem Packaging
Guided by this model, experiments have been conducted to bond Pyrex glass -to-Si wafers at various bonding conditions.
Indicates content that may require registration and/or purchase.