Products/Services for Pyrok Board

  • Board to Board Connectors-Image
    Board to Board Connectors - (260 companies)
    Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB. Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a separate PCB. Board to board...
    Connector Type
    Gender
    Geometry
  •  
    Board Cameras - (36 companies)
    Board cameras, a.k.a. PCB cameras, are video cameras with image sensors mounted directly onto circuit boards. These devices are favored for their flexibility and comprehensiveness with a small footprint. These cameras are prominent in mobile devices...
  •  
    Board Mount Connectors - (298 companies)
    Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board. Single row connector. USB connector. Image Credit: Digi-Key Female wire-to-board connector. Image Credit: samtec. Board...
  • Wire to Board Connectors-Image
    Wire to Board Connectors - (208 companies)
    Description. Wire-to-board connectors are used to interconnect printed circuit boards (PCBs) by using connectors attached to wires. Specifications. Specifications for a wire to board connector include the following. Wire-entry angle...
  • Single Board Computers (SBC)-Image
    Single Board Computers (SBC) - (346 companies)
    Single board computers (SBC) serve as the motherboard for instrumentation systems including modern PCs. SBCs are composed of a microprocessor, memory chip, and serial and parallel interfaces to communicate with other devices. Processor or CPU type...
  •  
    Board Mount Transformers - (196 companies)
    Board mount transformers are transformers designed to be embedded in or mounted on computer boards. The purpose of a transformer, in general, is to transfer power from one device or circuit to another. Normally this is done by means of a process...
  •  
    Board Mount Power Supplies - (170 companies)
    Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards. Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards. They are not IC power...
  •  
    Board Mount RF Filters - (65 companies)
    Board mount RF filters are devices mounted to a printed circuit board (PCB) which pass or reject signals by frequency. Board mount RF filters are devices mounted to a printed circuit board (PCB) which pass or reject signals by frequency. The filter...
  •  
    Board Mount Surge Suppressors - (45 companies)
    Board mount surge suppressors are devices mounted on a printed circuit board (PCB) used to protect equipment from transient over voltages in power, data, and telephone circuits. Board mount surge suppressors are devices mounted on a printed circuit...
  •  
    Board Mount Electrical Terminations - (12 companies)
    Board mount electrical terminations include RF terminators, SCSI terminators as well as all other electrical terminators that are surface mount, through hole or any other method meant to be mounted on a printed circuit board. Board mount electrical...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire