-
Supplier: Houghton International, Inc.
Description: Aqua-Quench® 145 was the world’s first biostable polymer quenchant formulated specifically for induction and flame hardening applications. The polyalkylene glycol based product has a proven biostable technology that eliminates the need for sump-side additions of antimicrobial agents to the
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
- Features: Specialty
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: SAE International
Description: This specification covers two types of polyalkylene glycol in the form of a liquid.
-
Supplier: Accuris
Description: POLYALKYLENE GLYCOL HEAT TREAT QUENCHANT
-
-
Supplier: Accuris
Description: Polyalkylene Glycol Heat Treat Quenchant
-
Supplier: SAE International
Description: This specification covers two types of polyalkylene glycol in the form of a liquid.
-
Supplier: Accuris
Description: Standard Guide for Evaluation of Aqueous Polymer Quenchants
-
Supplier: ASTM International
Description: 1.1 This guide provides information, without specific limits, for selecting standard test methods for testing aqueous polymer quenchants for initial qualification, determining quality, and the effect of aging. 1.2 This standard does not purport to address all of the safety concerns, if any,
-
Supplier: Accuris
Description: Standard Guide for Evaluation of Aqueous Polymer Quenchants - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This test method covers the equipment and the procedure for evaluation of quenching characteristics of a quenching fluid by cooling rate determination. 1.2 This test method is designed to evaluate quenching fluids with agitation, using the Drayton Agitation Unit. 1.3 The values in SI units are
-
Supplier: ASTM International
Description: 1.1 This test method covers the description of the equipment and the procedure for evaluating quenching characteristics of aqueous polymer quenchants by cooling rate determination. 1.2 This test method is designed to evaluate aqueous polymer quenchants for aluminum alloys in a
-
Supplier: ASTM International
Description: 1.1 This test method covers the description of the equipment and the procedure for evaluating quenching characteristics of aqueous polymer quenchants by cooling rate determination. 1.2 This test method is designed to evaluate aqueous polymer quenchants for steel alloys in a
-
Supplier: Total Lubricants USA, Inc.
Description: Mineral based, slow speed, marquench oil.
- Function: Quenchant / Heat Treat
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Quick Cure 275 is a high purity, eutectic mixture of nitrate and nitrite salts, formulated specifically for curing extruded rubber profiles at the lowest possible temperature ranges. It is used as a molten liquid salt bath and is especially effective for curing silicone profiles and
- Operating / Use Temperature: 315 to 1,100 F
- Pour Point: 275 F
- Function: Quenchant / Heat Treat
- Features: Specialty
-
Supplier: Chevron Lubricants
Description: Designed to provide controlled cooling of steel. Chevron Quenching Oil 70 provides a high initial cooling rate inducing maximum hardness, yet once the critical transformation temperature is passed, the ideal fluid cooling rate decreases to help eliminate the possibility of stresses and metal
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Quenchol 521 and 624 are highly stable quench oils designed especially for use in steel heat treating operations. They are formulated with premium high viscosity index base oils and additives to provide outstanding service life and performance. CITGO Quenchol products provide: • Excellent
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
-
Supplier: Houghton International, Inc.
Description: Dasco-Quench™ cold quenching oils were developed to meet most industrial heat treating challenges. They are formulated from carefully selected, highly refined virgin paraffinic base stocks enhanced with unique additive packages. Dasco-Quench LPA 15 is a premium cold quenching oil with specialty
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
- Features: Specialty
-
Supplier: Houghton International, Inc.
Description: Mar-Temp® 355 is a high-performance accelerated hot quenching oil suitable for use at temperatures of up to 375 ºF (190 ºC). It is based on solvent-refined mineral oils and contains a specially formulated additive package which provides accelerated quenching characteristics and excellent oxidation
- Type / Function: Metal Working Fluid, Quenchant / Heat Treat, Specialty / Other
- Features: Specialty
-
Supplier: Surventis Surface Treatment LLC
Description: Form: Liquid Synthetic, mildly alkaline cleaner/rust preventative used in deburring and burnishing applications. Leaves a dry film and provides up to 6 months indoor protection. Provides light-duty detergency removing coolants, machine oils, shop soils, drawing compounds, and quenchants.
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Rust / Corrosion Remover
-
Supplier: Dry Coolers, Inc.
Description: SAFETY System Does Not Require Water, Protecting Your Facility from Steam Explosions Caused by Leaking Heat Exchangers. SELF-CLEANING Scrubbing Action of the High Velocity Quenchant Effectively Eliminates Tube Fouling and Plugging. LONG SERVICE LIFE Straight-Through Tube Design and 1” Heavy
-
Supplier: L&L Special Furnace Co., Inc.
Description: viscous polymer. They feature proper agitation which insures uniform quench temperatures and disperses the bubbles of vaporized quenchant that form on the surface of the hot parts being quenched. These bubbles, if not dispersed, can cause uneven quenching times which would result in a poorly
- Process Temperature: 50 to 60 C
- Height: 914.3995062242667 mm
- Width / Tube O.D.: 1,219.1993416323555 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides specialty Lubricant so you can get the job done.
- Kinematic Viscosity (@ 40°C): 2.1 to 12,000 cSt
- Operating / Use Temperature: 25 to 100 F
- Pour Point: -76 to 21 F
- Flash Point: 180 to 684 F
-
Supplier: SMS Elotherm North America
Description: are available for this machine in regard to higher throughput requirement or monitoring the quality output. FEATURES OF THE G-KWH Welded machine body with quenchant collecting basin. Clamping shorter crankshafts with length 1.500 mm to 3.000 mm in chucks at both ends. Clamping longer
-
Supplier: Filtertech, Inc.
Description: In many manufacturing processes, coolants, quenchants and other aqueous solutions become contaminated with tramp, lube and hydraulic oils which detrimentally affect the process. In addition, catch basins, storm sewers and retention ponds are often mixed with motor oil, gasoline and other
-
Supplier: Filtertech, Inc.
Description: In many applications, tramp oils find their way into coolants, quenchants, surface waters, and other aqueous solutions. This can have detrimental results such as reduced cooling in machining and drawing processes, poor product quality such as dimensional instability and contamination of
Find Suppliers by Category Top
More Information Top
-
Handbook of Residual Stress and Deformation of Steel
Hardening by Reheating and Quenching ...
-
Principles of Fluorescence Spectroscopy
distance-dependent quenching .
-
Chlorophyll a Fluorescence
…by the redox state ofthe quencher Q (now known as QA), and chlorophyll excitation quenching by carotenoids.
-
RESULTS OF THE FY09 ENHANCED DOE HIGH LEVEL WASTE MELTER THROUGHPUT STUDIES AT SRNL
XRD patterns of (a) quenched and (b) ccc EM-01..
-
A STATISTICAL REVIEW OF THE CHEMICAL COMPOSITION MEASUREMENTS AND PCT RESULTS FOR THE GLASSES FABRICATED AS PART OF THE US TEST MATRIX
In addition, two heat treatments ( quenched and centerline canister cooled, ccc) of each glass were subjected to…
-
Practical Induction Heat Treating
Quench Systems...
-
Failure Analysis of Heat Treated Steel Components
Quenching and Grinding Cracks ...
-
Light Microscopy of Carbon Steels
64 Quench Aging ...
-
MATRIX 1 RESULTS OF THE FY07 ENHANCED DOE HIGH-LEVEL WASTE MELTER THROUGHPUT STUDIES AT SRNL
To confirm that the as-fabricated ( quenched ) glasses met the target compositions, a representative sample from each…
-
Heat Treating 2015: Proceedings of the 28th ASM Heat Treating Society Conference, October 20-22, 2015, Detroit, Michigan, USA
Quenching and Distortion Analyses in Aluminum .
Indicates content that may require registration and/or purchase.