-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Newly developed rotary function allows 360˚ swivelling! Big improvement for handling of pneumatic tools! Rotary neck plug for hose connection to pneumatic tools and pneumatic devices. Fits at angle to the tool eliminating annoying offset load caused by connected hose. Ideal compact
- English Size: 0.25 to 0.375 inch
- Features: Carbon & Alloy Steel, English, Pneumatic Fitting
- Fitting Type: Hose Fitting, Quick Coupler
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: RS Components, Ltd.
Description: RS PRO 0018500002 Quick Air Coupling
- Connection Type: Barbed, Threaded
- Features: Brass/Bronze, Pneumatic Fitting
- Fitting Type: Coupling, Hose Fitting, Quick Coupler
-
Supplier: Hy-Lok USA, Inc.
Description: applications, and gas distribution. Click the image to enlarge. Q, Keyed Q, and QF Series Quick Connectors are very easy to use. No tools are required to couple or uncouple Quick Connectors, and a minimum amount of equipment must be shut down. With Hy-Lok Quick Connectors, there
- English Size: 0.25 to 1 inch
- Features: Brass/Bronze, English, Stainless Steel
- Fitting Type: Quick Coupler
-
-
Supplier: WEH Technologies Inc.
Description: WEH® Connector for pressure and function tests on components with banjo tube connections, hose and tube connections The type TW131 quick connector is the manual version of the type TW130 multifunction connector. The connector has been developed specially for testing components with
- English Size: 0.125 inch
- Material: Aluminum, Stainless Steel
- Features: English
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: disconnection and admixture volume of air on connection. Best suited for hydraulic lines with drastic high pressure pulsation such as in die casting machines . Push to connect operation and sleeves topper design preventing accidental disconnection under vibration or impacts enhances
- English Size: 0.375 to 1 inch
- Fitting Type: Ball and Sleeve, Hydraulic Fitting, Quick Coupler
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting
-
Supplier: Boyd
Description: areas of expertise include custom radiator hoses, various high pressure hose, turbocharger hose, air intake hose and high temperature silicone radiator hose. Solutions Various manufacturing methodologies to achieve specific design requirements including:
- Application: Agricultural, Automotive
- Material: Elastomers, Metal, Thermoplastics
- Product Form: Hose (including Duct)
-
Supplier: Advanced Technology Products
Description: Coupler, Safety-Slide, Full Flow, 3/8″ Body SizeThe Safety-Slide™ features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide™ eliminates the valve and spring often seen in traditional couplers, providing unrestricted flow and
- English Size: 0.375 inch
- Features: Carbon & Alloy Steel, English, Pneumatic Fitting
- Fitting Type: Hose Fitting, Quick Coupler
- Connection Type: Threaded
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service only. MATERIAL SPECIFICATIONS ASTM A27, Grade 1030 Zinc Plated Carbon Steel.
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Features: English
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect coupling, fluid
- Material: Polypropylene (PP)
- Fitting Type: Quick Coupler
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect coupling, fluid
- English Size: 0.25 inch
- Features: English
- Material: Polypropylene (PP)
- Fitting Type: Quick Coupler
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect coupling, fluid
- English Size: 0.125 inch
- Features: English
- Material: Polypropylene (PP)
- Fitting Type: Quick Coupler
-
Supplier: Kuriyama of America, Inc.
Description: FEATURES AND ADVANTAGES Applications include compressed air systems and pneumatic tools. Available in both two lug and four lug styles for quick connecting. Designed for compressed air and water service only. MATERIAL SPECIFICATIONS ASTM A27, Grade 1030 Zinc Plated Carbon Steel.
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Connection Type: Crimp
- Features: English
-
Supplier: Allegro Industries
Description: made from silicone, is easy to clean and it won't lose its shape in storage. NIOSH approved Made from silicone for durability Will not lose shape in storage Low profile to fit under welding shields Unique "over the shoulder" hose design holds air hose out of the way of work
-
Supplier: Mi-T-M Corporation
Description: pressure relief valve · Start/stop control set at 95 to 125-PSI · Quick connect fittings
- Flow Capacity: 4.1 to 4.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase, Gasoline
- Mounting: Portable, Tank Mounted
-
Supplier: Radwell International
Description: PNEUMATIC AIR CYLINDER, 1/4 NPT, TWIST LOCK, QUICK CONNECT, COUPLER AIR HOSE FITTING, 0.75USU1600.25. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: This SAE Recommended Practice defines the minimum performance and dimensional requirements for quick connect couplings between flexible tubing or hose and rigid tubing or tubular fittings used in coolant systems. This document applies to automotive and light duty truck
-
Supplier: Air Compressors Direct
Description: Quick Connect Stud (F) •1/4” NPT Quick Connect Coupler (M) •Dash Panel Gauge with ON/OFF Switch •Pressure Switch with Relay (110 PSI on, 150 PSI off) •Reducer (1/8” NPT F to 1/4” NPT M) •1/4” NPT 175 PSI Safety Valve •1/4” NPT Drain Cock •(3) 1/4” NPT Compression
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.84 to 1.41 SCFM
- Power Source: DC
-
Description: The connection is made the same way as with all other quick connect coupling series, by simply pushing the plug in the coupling. The audible latching when the plug is securely in place signifes that the coupling is locked. The sleeve must be pulled back to release the frst locking
- Metric Size: 10.000000000000002 mm
- Connection Type: Barbed
- Features: Brass/Bronze, Metric, Non Valved, Pneumatic Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
Description: The connection is made the same way as with all other quick connect coupling series, by simply pushing the plug in the coupling. The audible latching when the plug is securely in place signifies that the coupling is locked. The sleeve must be pulled back to release the first locking
- Metric Size: 9 mm
- Connection Type: Barbed
- Features: Brass/Bronze, Metric, Non Valved, Pneumatic Fitting
- Fitting Type: Quick Coupler, Tube Fitting
-
Supplier: Pfannenberg
Description: from the internal air circuit eliminating the risk of contaminants entering the cabinet. Push to Connect Fittings Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or 1/2 inch I.D. hose with included adapter. Unlike other units that
- Liquid Flow Rate: 5 GPM
- Gas / Air Flow Rate: 1,180 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 34 to 95 F
-
Supplier: HydraCheck Inc.
Description: PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment. Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or in hose assemblies. PD couplers are then attached to test instruments. Used in
- English Size: 0.375 to 0.5625 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling, Hydraulic Fitting, Quick Coupler
- Features: English, Hose Fitting, Nipple, Threaded, Tube Fitting
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: shut-off valves in both socket and plug facilitates easy fluid handling. Suitable for a wide range of vacuum applications as high as 1.3x10^-1 Pa even when disconnected Three types of seal material are available to suit any of the diversified production lines for air conditioners,
- English Size: 0.25 to 0.75 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English, Gas Fitting, Pneumatic Fitting, Push-to-Connect / Push-On
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Cole-Parmer
Description: • Less than 0.025 mL of spillage • Unique valve design for ultra-low air inclusion in line • Non-spill protection and high-flow fluid processign with a small footprint • Economical alternative for non-spill solutions With the miniature non-spill quick-disconnect coupling, fluid
- Fitting Type: Coupling
- Connection Type: Ferrule
- Material: Polypropylene (PP)
-
Supplier: Hosco Finishing System Components
Description: quick disconnects, restrictors and flow regulators, paint and air hoses, plus paint system accessories. Our global customer base and application environments include automotive assembly and component manufacture, truck and bus, farm and construction equipment, and aerospace
- English Size: 0.375 inch
- Fitting Type: Adapter
- Features: English
-
Supplier: Mile-X Equipment, Inc.
Description: construction provides 110% secondary containment. Automatic air shut-off prevents overfilling. Locking security/environmental cover. High-gloss enamel paint finish. 3/4" x 10' suction hose with quick-connect coupler. Quick-connect adapter kit to used oil
-
Supplier: Mile-X Equipment, Inc.
Description: construction provides 110% secondary containment. Automatic air shut-off prevents overfilling. Locking security/environmental cover. High-gloss enamel paint finish. 3/4" x 10' suction hose with quick-connect coupler. Quick-connect adapter kit to used oil
-
Supplier: HDT Global
Description: to the exterior of the vehicle Insulated vent/exhaust ducts Integral heat ducts direct heated air into the cargo space Both fuel and power connections use quick-connect fittings The Cargo Bay Heater Kit comes complete with all materials, connections and fittings
- Maximum Air Flow: 225 SCFM
- Heater Type: Air Heater, Forced Air Heater
- Features: Electric, Other
-
Supplier: Terra Universal, Inc.
Description: 1.5" (38 mm)-thick reinforced acrylic walls support full vacuum (to 29.9"Hg)* Dual hose barb fittings simplify connection to vacuum pump to allow rapid air removal and backfill with clean, dry process gas Perfect for anaerobic processing in a low-humidity nitrogen or argon
- Number of Glove Ports: 2
- Main Chamber Width: 32 inch
- Main Chamber Depth: 29 inch
- Main Chamber Height: 29.5 inch
-
Description: and the relevant provisions of API Bulletin1584, installed in the ground well of the airport hydrant refueling system, the docking port is consistent with API Bulletin1584, and used with hose fittings to achieve pressure refueling of aircraft. Structure The ground well refueling
- Valve Type: Shut Off Valves
Find Suppliers by Category Top
Featured Products Top
-
welding methods, quick couplings have the characteristics of tight connection, good sealing, and less air leakage, thus avoiding safety hazards in the workplace. In addition, quick connectors do not require extensive processing and installation, so material costs, labor costs, and installation and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
fitting ensures secure connections, optimal performance, and ease of use. The PC602 is a robust and compact solution for compressed air systems, offering features like leak-proof design, corrosion resistance, and compatibility with various hoses and tubing sizes, making it a go-to component for engineers (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
TBS400 models feature a side spout connector. TBS3200 models employ a metal fitting adapter which allows the tubing to be clamped to the fitting while (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and cover, reinforced by two high-tensile steel wire braids, and terminated with precision-crimped metal fittings for secure, leak-free connections. The smooth cover minimizes surface drag (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Dependability in Demanding Conditions: This hose features a synthetic rubber tube and cover, reinforced by two high-tensile steel wire braids. The smooth cover construction minimizes surface friction, resists dirt buildup, and simplifies cleaning, making it (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Built for Dependability in Demanding Conditions: This hose features a synthetic rubber tube and cover, reinforced by two high-tensile steel wire braids. The smooth cover construction minimizes surface friction, resists dirt buildup, and simplifies cleaning (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
EXAIR's compressed air powered Line Vac Air Operated Conveyors connect to standard hose, tube, or pipe to create a powerful in-line conveyor. The compact design features large throat diameters for maximum throughput capability. They are able to move large volumes of material over long distances (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
1/4” male quick connect or #8 screw terminals for electrical connections A variety of mounting pan and pressure fitting materials; plated steel, stainless steel or injection molded plastic • Wide array of pressure fittings; 1/8” NPT male, 1/4” NPT male (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
diameter selected. Broad Media Compatibility: Compatible with petroleum-based hydraulic fluids, water, ethylene glycol, lubricating oils, and air. This versatility streamlines spare parts inventory by reducing the need for multiple hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
' (3m) static resistant hose, hose hanger, 1/2 NPT quick connects coupling, 20' (6m) compressed air hose, pressure gauge and aluminum chip wand (drum included with Premium Systems). (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
More Information Top
-
Biomimetic and Biohybrid Systems
Rather than long continuous fibers as in MeshWorm [30] and Softworm [3], our robot is comprised of short “links” of flexible tubing or rod secured by quick connect air hose fittings that are connected via rigid “vertex” pieces – the white 3 …
-
CR4 - Thread: Lightweight Containment of Helium
Again the fill hose should be purged and the fill port should be a quick connect air hose type fitting .
-
Vinyl chloride monomer explosion
The bypass consisted of quick - connect fittings on the air hoses so operators could disconnect the valve actuator from its controller and open the valve by connecting an emer- gency air hose directly to the actuator.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41028/43354026-MIT.pdf?sequence=2
Air pressure hose with quick - connect fitting moved to side of cap to accommodate probe b.
-
Communication protocol management tool between Rigs in "CAT-A" wells and the successful story to deliver sour gas project
3/8” id x 25 foot low pressure breathing air hose w/ foster quick connect fittings 15 .
-
A cask fleet operations study
Air hoses may break a quick - connect fitting if .
-
CR4 - Thread: hydraulics hose covers
… and it is held in place by exterior grade black electrical cable tie wraps and spring tensioned whip stops used for high pressure air hose to safely hold air hose in the event of a quick connect fitting coming loose from a …
-
Plant Maintenance Product | Exair's Premium Chip Vac System cleans up chips or other dry materials | Plant Services
The Premium Chip Vac System comes with a Chip Vac, lever lock drum lid, shutoff valve, filter bag, 10-foot (3-meter) flexible vacuum hose, aluminum tools, 20-foot (6.1-meter) air hose , drum dolly, tool holder and quick connects fittings .
Indicates content that may require registration and/or purchase.