-
Supplier: Festo Corporation
Description: Bulkhead quick connector Sealing cap for plastic tube fittings and barbed fittings Multiple distributor Union nut for CK tube fitting Operating media: compressed air, vacuum, (water) Aluminum, steel, POM, or zinc
- Features: Aluminum
- Fitting Type: Bulkhead Fitting, Quick Coupler
-
Supplier: FasTest, Inc.
Description: for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches Safety feature will not allow disconnect under pressure No damage to threaded parts Easy sleeve action
- Connection Size: 0.375 inch
- Pressure Rating: 5,000 psi
- Actuation Method: Sleeve Actuation
-
Supplier: FasTest, Inc.
Description: port to get an instant leak tight and high pressure connection. Instant connections from vacuum to 5000 psi eliminates tape, sealant and wrenches Modular operation methods are interchangeable - Lever, Thumb Valve and Pneumatic No damage to threaded parts Split collet design locks securely
- Pressure Rating: 5,000 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
-
Supplier: Festo Corporation
Description: Bulkhead quick connector Sealing cap for plastic tube fittings and barbed fittings Multiple distributor Union nut for CK tube fitting Operating media: compressed air, vacuum, (water) Aluminum, steel, POM, or zinc
- Features: Aluminum
- Fitting Type: Quick Coupler
-
Supplier: WEH Technologies Inc.
Description: the connector, ease of maintenance is provided. Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® Jaw locking mechanism Rated from vacuum up to max. 5,000 psi (350 bar) High-grade materials
- English Size: 0.25 to 1 inch
- Metric Size: 12 to 30 mm
- Features: English, Hose Fitting, Metric, Push-to-Connect / Push-On, Threaded
- Fitting Type: Hydraulic Fitting, Quick Coupler
-
Supplier: WEH Technologies Inc.
Description: connectors meet the stringent requirements of industrial testing. The type TW800 quick connector is designed for a pressure range up to max. 725 psi (50 bar). Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® Jaw locking mechanism
- English Size: 0.125 to 1.25 inch
- Metric Size: 10.000000000000002 to 40.00000000000001 mm
- Features: English, Metric
- Connection Type: Push-to-Connect / Push-On
-
Supplier: WEH Technologies Inc.
Description: WEH® Connector TW18P for testing of components with male thread, pneumatic actuation, vacuum up to max. 5,000 psi
- English Size: 0.5 inch
- Metric Size: 8 to 38 mm
- Features: Aluminum, English, Metric, Stainless Steel
- Connection Type: Push-to-Connect / Push-On, Threaded
-
Supplier: FIPA Inc.
Description: Construction of vacuum systems by means of simple installation of push-in fittings or quick fittings Suitable for vacuum and compressed air
- Supply Ports: 2
- Outlet Ports: 2 to 3
- Size: 1", 3/4"
- Features: Other
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these CF flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT, ball socket and Welch pump fittings as standards. Other
- Operating / Bake-out Temperature: -4 to 392 F
- Component Type: Adapter, Quick Disconnect
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Ultra-high Vacuum (< 10-8 torr)
- Features: Multiple Port Type / Adapter
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these NW flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT. Other combinations can be supplied quickly as specials.
- Operating / Bake-out Temperature: -4 to 302 F
- Component Type: Adapter, Quick Disconnect
- Port Type: Flange
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
-
Supplier: Terra Universal, Inc.
Description: 1.5" (38 mm)-thick reinforced acrylic walls support full vacuum (to 29.9"Hg)* Dual hose barb fittings simplify connection to vacuum pump to allow rapid air removal and backfill with clean, dry process gas Perfect for anaerobic processing in a low-humidity nitrogen or argon
- Number of Glove Ports: 2
- Main Chamber Width: 32 inch
- Main Chamber Depth: 29 inch
- Main Chamber Height: 29.5 inch
-
Supplier: IMI Norgren
Description: detection • Material handling • Monitoring vacuum • Leak testing Features/Benefits: • Fully Programmable – simple push button calibration – no tools required • 2 switched outputs • Convenient – standard with M8, 4-pin Quick Disconnect with 6” Pigtail • Vacuum port – Available
-
Supplier: Cole-Parmer
Description: time.|Twin Tube
series|With two lines in one fitting, you can connect or disconnect with the push of a button. Each line is capable of independently handling anything from vacuum to 120 psi. The coupling allows rotation of both tubing lines to prevent kinking. The Twin - Fitting Type: Quick Coupler
-
Supplier: IMI Norgren
Description: • Independent hysteresis adjustment – to meet application requirements • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Standard with M8, 3-pin Quick Disconnect on 6” Pigtail • Compact – placed at point of use for accurate reading and
-
Supplier: Instrumentation Northwest, Inc.
Description: measures up to 1102 mbar (16.0 PSIA). Features Barometric or vacuum Weatherproof ABS (IP66/67) enclosure Quick-connect vacuum port Thermally stable Operation The BV9800 requires a datalogger or control system and 9 - 24 VDC excitation for operation; it achieves stability
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Features: Metric
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Material: Brass/Bronze
- Features: Metric
-
Supplier: Schmalz Inc.
Description: Screw in push fittings for quick connection of smooth hoses without the need for tools For use as a connecting element in vacuum systems Suitable for hoses with external tolerances in accordance with CETOP RP 54 P
- Material: Brass/Bronze
- Features: Metric
-
Supplier: SAE International
Description: control systems. b Operating pressure up to 500 kPa, 5 bar, (72 psig). c Operating vacuum down to -50 kPa, -0.5 bar (-7.2 psi). d Operating temperatures from -40 °C (-40 °F) to 115 °C (239 °F). Quick connect couplings function by joining the connector to a mating tube end form
-
Supplier: DME Company
Description: Full through flow, thus minimum loss of pressure, and no heat buildup Safely connect and disconnect - under pressure Simultaneous venting greatly reduces dangerous whiplash effect Wide range of interchangeability Easy to operate, ergonomic design Suitable for vacuum applications
- Fitting Type: Coupling, Hose Fitting, Quick Coupler
- Features: Pneumatic Fitting
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these CF flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT, ball socket and Welch pump fittings as standards. Other
- Flange OD: 1.33 to 2.75 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Component Type: Adapter
- Flange System & Fitting Seal: Conflat
, VCRTM / VCOTM
-
Description: Flange-to-fitting adapters are commonly used on chamber ports to connect flanges to special fittings. Nor-Cal offers these CF flanges for Swagelok, male and female VCR, quick disconnect, male and female NPT, ball socket and Welch pump fittings as standards. Other
- Flange OD: 1.33 to 2.75 inch
- Operating / Bake-out Temperature: -4 to 392 F
- Component Type: Adapter
- Flange System & Fitting Seal: Conflat
, VCRTM / VCOTM
-
Supplier: Nitto Kohki U.S.A., Inc.
Description: Automatic shut-off valves in both socket and plug for vacuum applications. Each can withstand a vacuum of as high as 1.3x10^-1 Pa even when disconnected. Uses automatic shut-off valves with ultra-tight sealed construction in both socket and plug. Idea for vacuum applications
- English Size: 0.25 to 0.75 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English, Gas Fitting, Pneumatic Fitting, Push-to-Connect / Push-On
- Fitting Type: Hose Fitting, Quick Coupler
-
Supplier: Cole-Parmer
Description: Unique quick-connect fittings tighten easily by hand, no tools or tape needed • Built-in gas-liquid isolator protects pump from moisture and dirt • Variety of models to meet your application and budget
- Maximum Discharge Pressure: -14 to 600 psi
- Features: Other
-
Supplier: Cole-Parmer
Description: Unique quick-connect fittings tighten easily by hand, no tools or tape needed • Built-in gas-liquid isolator protects pump from moisture and dirt • Variety of models to meet your application and budget
- Maximum Discharge Pressure: -14 to 375 psi
- Features: Other
-
Supplier: Cole-Parmer
Description: Unique quick-connect fittings tighten easily by hand, no tools or tape needed • Built-in gas-liquid isolator protects pump from moisture and dirt • Variety of models to meet your application and budget
- Maximum Discharge Pressure: -14 to 60 psi
- Features: Other
-
Supplier: Festo Corporation
Description: Bulkhead quick connector Sealing cap for plastic tube fittings and barbed fittings Multiple distributor Union nut for CK tube fitting Operating media: compressed air, vacuum, (water) Aluminum, steel, POM, or zinc
-
Supplier: Radwell International
Description: SENSING VACUUM SWITCH, HIGH CURRENT, 0-12 PSI, 125/250 VAC, 1/8 INCH NPT, 1/4 QUICK CONNECT FITTING PORT, 10 MILLION LIFE CYCLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Morris Coupling Company
Description: A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range
- English Size: 6.25 inch
- Features: Coupling, English, Sanitary / Food Grade Fitting
- Material: Stainless Steel
- Fitting Type: Tube Fitting
-
Supplier: Morris Coupling Company
Description: A hook-style latching coupling providing a secure seal for installation or removal of low pressure or vacuum tubing lines. Wrap around design, quick connect and disconnect coupling All stainless-steel construction Improved support over rubber hose and band clamps Sizes range
- English Size: 4.5 inch
- Features: Coupling, English, Sanitary / Food Grade Fitting
- Material: Stainless Steel
- Fitting Type: Tube Fitting
-
Supplier: ASCO
Description: flexible sealing lip and supporting ribs on the suction surface Made of wear-proof material Elastodur ED-65 Models with diameter up to 30 mm feature plug-in connection element for quick change of suction cup Starting at 40 mm diameter with a 2-piece connection fitting: consisting of
- Diameter / Maximum Dimension: 20.000000000000004 to 50 mm
- Type: Flat
- General: In-line Filter
- Style: Other, Quick-connect, Threaded
-
Supplier: ValueTronics International, Inc.
Description: pressure module and one to connect to a unit under test Slim design, easy to carry and use One year warranty Includes: (2) adapters to convert the reference and UUT port hose fitting to 1/4" BSP female Adapter to convert the reference port hose fitting to 1/4" NPT female for
- Features: Other Specific Calibration
- Environmental Properties: Pressure / Vacuum, Temperature
-
Supplier: Ralston Instruments, Inc.
Description: ft (1.83 m) long (QTQT-HOS-6ft) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0)
- Operating Temperature: 0 to 130 F
- Environmental Properties: Gas (Concentration), Pressure / Vacuum
- Calibrator Style: Hand Held
-
Supplier: Ralston Instruments, Inc.
Description: 6 ft (1.83 m) long (QTQT-HOS-6ft) Hose - Quick-test 6900 psi hose, brass hose ends, 3 ft (92 cm) long (QTQT-HOS-3ft) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass (QTHA-2MB0) Hose Adapter - 1/4" male NPT x male Quick-test, no check-valve, brass
- Operating Temperature: 0 to 130 F
- Environmental Properties: Gas (Concentration), Pressure / Vacuum
- Calibrator Style: Hand Held
Find Suppliers by Category Top
Featured Products Top
-
The main functions of quick connectors include convenience, speed, safety, reliability, and cost reduction. In the industrial field, quick couplings can be easily disassembled and connected, improving work efficiency and productivity. Compared with traditional threaded connections and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
testing on quick connectors is only growing. Marposs HeTech’s proven vacuum technology and automation expertise have positioned it as a key supplier not only for current projects but also for future developments in this rapidly evolving market (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Cincinnati Test Systems’ compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy (read more)
Browse Vacuum Gauges and Instruments Datasheets for Cincinnati Test Systems, Inc. -
a QDE3NL. The dry break design feature minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting and connecting. Machined with M8 external threads, this fitting allows for a substantial amount of flow (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
' (3m) static resistant hose, hose hanger, 1/2 NPT quick connects coupling, 20' (6m) compressed air hose, pressure gauge and aluminum chip wand (drum included with Premium Systems). (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
external ends when connected) to essentially eliminate any leakage when disconnecting and connecting. Machined with M8 external threads, this fitting allows for a substantial amount of flow (0.180 inch- effective orifice) while maintaining a small envelope 9/16 inch hexagonal body. Flow (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Gas Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Thermal Vacuum Chambers (TVAC) for Aerospace Product Qualification and Mission Assurance: Validating Products for the Harshness of Space In the unforgiving (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The LEMO B Series offers a modular, ergonomic, rugged and reliable circular multipole connector for applications needing quick and secure Push-Pull latching, making it an ideal choice for semiconductor manufacturing and testing processes, test and measurement, instrumentation, medical devices (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Nonthermal plasma synthesis of metal sulfide nanocrystals from metalorganic vapor and elemental sulfur
The metal ring was placed at the midpoint between the upstream and down- stream metal quick - connect vacuum fittings , which served as ground electrodes.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > SW-846 Manual > Test Methods > 0000 Series > [F...
7.4.3.1 Disconnect the vacuum line quick connect fitting from the rigid bag container (the quick connect fitting has a valve to seal the line).
-
Enhancements to High Temperature In-Pile Thermocouple Performance
The 2.54 cm/1 in OD cross is stainless steel and fitted with quick connect vacuum flanges on all five legs.
-
Radiochemical measurement of diffusion in the cesium chloride-tin and barium-sodium systems
tubing with a 5-cm long "Pyrex" counting section connected by "Veeco Quick - Connect " vacuum fittings .
-
XENON-TAGGING OF EBR-II DRIVER FUEL. EBR-II Project.
Within the argon-atmosphere glovebox, the tagging system consists of three valves and a quick - connect vacuum coupling, all fitted to a coupling block.
-
Mobile Melt-Dilute Technology Development Project FY 2005 Test Report
The quick disconnect fitting is used to connect the vacuum drying system to the canister.
-
Skull melting as a technique in the growth of single crystals
Electromagnetic power is applied; when the initial charge is completely melted, more material is added from the powder hopper, which is operated without loss of atmosphere control, from the exterior via a vacuum -tight " quick - connect " fitting .
-
CH Packaging Program Guidance
This tool is equipped with a quick - connect fitting to interface with sampling, vacuum , and helium backfill equipment and is used for the following operations: .
-
CH Packaging Program Guidance
This tool is equipped with a quick - connect fitting to interface with sampling, vacuum , and helium backfill equipment and is used for the following operations: - OCV annulus venting and sampling - Vacuum pump interface for OCA upper assembly installation and removal - Helium backfill …
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Aldrich/Brochure/al_chemfile_v3_no4.pdf
The PTFE vacuum adapters allow insertion of a variety of tubes and connections, and have quick -disconnect fittings to provide a convenient vacuum connection (Corning® 41088).
Indicates content that may require registration and/or purchase.