-
Supplier: Electro Standards Laboratories
Description: The QuickSwitch® 6258 Fiber Optic Online/Offline 6-Channel Switch allows the user to CONNECT each input fiber optic cable to its respective output fiber optic cable or, alternatively, to DISCONNECT the input fiber optic cable from its respective output fiber optic
- Wavelength Range: 1,300 nm
- Number of Input Ports: 6
- Number of Output Ports: 6
- Connector Type: LC
-
Supplier: L-com, Inc.
Description: video and large file transfers are lightning fast. These connectors feature a unique tool-less termination on the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: Category 6 RJ45 tool-less connectors for panels over .062" thickness Unique tool-less termination on the back allowing for quick termination of cables Packaged as a kit to allow for termination before installing onto a panel Application 10/100 TX LAN Ethernet Premise wiring
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
-
Supplier: L-com, Inc.
Description: allowing for quick termination of cables Available in White, Black or Ivory Packaged as a kit to allow for termination before installing onto a panel Panel mount Category 6 RJ45 tool-less connectors for panels over .062" thickness Application 10/100 TX LAN Premise wiring
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: the back allowing for quick termination of cables. Each jack is color coded for both the EIA/TIA568 A and B standards making for a quick and painless installation. Each connector is gated to prevent unwanted and accidental disconnects and an innovative built-in dust
- Cable Specifications: Category 5/5E
-
Supplier: Glenair, Inc.
Description: missions and lighter loads. Importantly, all STAR-PAN„¢ technologies, from the high-density Glenair Mighty Mouse quick-disconnect connectors and cables to the low-profile hub enclosure itself are designed for optimal size and weight reduction as well as ruggedized mil-spec
- Number of Ports: 9 #
- Form Factor: Desktop / Standalone
- Network Equipment: Hub
- Features: Ruggedized
-
Supplier: ValueTronics International, Inc.
Description: USB ports: One for PC connection and another for quick, simple data download to standard USB thumb drives, or other USB devices, allowing you to leave the measurement device in place without disrupting logging. Ethernet connectivity: Wired and wireless connections for instrument setup
- Phase: Three-Phase
-
Supplier: ValueTronics International, Inc.
Description: another. The AC input employs power factor correction. Quick Disconnects Each power module has quick disconnects for easy system setup and maintenance. Rack Mount Kit The N6700 is easily rack-mounted using available option 908. This kit provides all the necessary hardware
- DC Output Power: 400 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
categories, they can also be used in repair-, maintenance-, or class 1 safety-switches in accordance with EN 62626?1. The two flameproof enclosure sizes are designed to accommodate switch-disconnectors with rated currents from 40 A to 100 A. Cable connection is made via terminals in the type of (read more)
Browse Electrical Connectors Datasheets for BARTEC -
connectors, resulting in a more efficient testing process by reducing the time and effort required to connect and disconnect the test cable. The 2.92 mm and High-Frequency SMA Quick Connect adapters are popular with test and R&D labs, supporting frequencies up to 40, 26.5, and 18 GHz with (read more)
Browse RF Adapters Datasheets for Heilind Electronics, Inc. -
the cable ready for assembly when it hits your dock. Interpower can add any of a variety of cable terminations, such as ring terminals, spade terminals, ferrules, or quick disconnects, which are available in flag and straight styles. This service will prove particularly useful with larger, hard (read more)
Browse Cable Assemblies Datasheets for Interpower -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
discrete lengths. The cable may also have special stripping on the ends or it can be delivered to the customer ready for assembly. A variety of cable terminations are available, such as ring terminals, spade terminals, ferrules, or quick disconnects in flag or straight styles. Interpower also (read more)
Browse AC Power Cords Datasheets for Interpower -
) signal integrity over extended distances, even with multiple disconnects. OPTIMIZE YOUR DESIGNS WITH ENHANCED PORT DENSITY Gain up to 10 ports of 10G Ethernet with MACHFORCE (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PIC Wire & Cable -
-
performance and quick fault identification. Key Features • Multi-Protocol Support: Tests Ethernet, CPRI/OBSAI, and optical fiber networks. • Portable Design: Lightweight and rugged, perfect for field technicians. • High (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
reliable network performance and quick fault identification in both field and laboratory environments. Key Features • Broad Testing Range: Supports 10G to 400G Ethernet, CPRI/OBSAI, and optical fiber networks. • High-Performance Analysis: Delivers (read more)
Browse Fiber Optic Test Equipment Datasheets for Anritsu Company -
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc
More Information Top
-
Practical considerations of applying IEC61850 GOOSE based zone selective interlocking scheme in industrial applications
… trip the upstream breaker, either the tie breaker or the main breaker, quickly per the ZSI overcurrent setting, which is quicker than the traditional overcurrent … … x Break the communication cable from each feeder relay to Ethernet switch ( disconnect both Ethernet cable when …
-
Manual of the Mess- and automation technique in the production
Theodolites 336 Thermal measuring process 189 thermistor 155 thermoelement 149 thermography, 405 active thermometers, rapid 389 Thick- ethernet 600 Thin ethernet 600 thyristor 658 … … wave 381 separating membrane 100, 106 separation , galvanic 460 triangulation sensor … … 505, 601 Twisted Pair- cables 507 .
-
costant activity on cable modem
This even happens when I lock all internet access with Zonealarm, but if I disconnect the ethernet cable there is no activity. Quick Navigation General Broadband Forum Top .
-
Windows 7 Made Simple
NOTE: If you are using Gigabit cards, your transfer rate will be much quicker than using the USB-based Easy Transfer cable . The only difficulty in using this method is that you must disconnect both the old and new … … different versions of Windows (Windows XP, Windows Vista, and Windows 7) by using Ethernet and wireless connections.
-
http://www.cisco.com/en/US/docs/ios/12_2/interface/command/reference/irf_bk.pdf
Setting the keepalive timer to a low value is very useful for rapidly detecting Ethernet interface failures (transceiver cable disconnecting , cable not terminated, and so on). … failure is typically noticed within a few milliseconds, adjusting the keepalive timer for quicker routing recovery is …
-
http://www.cisco.com/en/US/docs/wireless/mwr_1941_dca/software_configuration/guide/1941_dcascg.pdf
Setting the keepalive timer to a low value is very useful for rapidly detecting Ethernet interface failures (such as a transceiver cable disconnecting , or cable that is not terminated). … failure is typically noticed within a few milliseconds, adjusting the keepalive timer for quicker routing recovery is …
-
http://www.cisco.com/en/US/docs/wireless/mwr_1941/software_configuration/current_scg/SCG.pdf
Setting the keepalive timer to a low value is very useful for rapidly detecting Ethernet interface failures (transceiver cable disconnecting , cable not terminated, and so on). … failure is typically noticed within a few milliseconds, adjusting the keepalive timer for quicker routing recovery is …
-
Means for constructing distributed process control systems on the basis of the SARGON computerized automation suite
… however, only two of them comply with all the above requirements for important quick - response systems: the … … design of a module, which con- sists of two units (a terminal block installed on a DIN rail and a detachable electronic unit), allows for easy “hot” replacement of a module without disconnecting the signal and network cables ; (iv) the use of … Software support for data exchange via an Ether- net network.
-
EXPRESS Rack: the extension of International Space Station resources for multi-discipline subrack payloads
These connector panels provide data and power interfaces for the middeck payloads and quick disconnects for the fluid interfaces for locker or drawer payloads to access. The EXPRESS Rack Project provides standard cables and fluid lines to connect the payloads to the connectorpanels. The EXPRESS Rack Interface Controller (RIC) and Payload Ethernet Hub/Bridge (PEHB) interface with the ISS data and …
-
something is connecting to the net
… application and so far the only way to stop it has been to disconnect the phone line. For a while I had the cable modem on a hub with everything else on the net. I have since put the cable modem on its own ethernet card but nothing has changed. Quick Navigation Windows Server 2000-2012 Top .
Indicates content that may require registration and/or purchase.