Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a pinion is a small cylindrical gear meshing with the
- Number of Teeth: 30 to 300
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Integral Rack and Rail
-
Description: pinion linear actuator boxes can convert rotational motion to linear motion or convert linear motion into rotational motion, as your application requires. Available in five different models of stroke lengths between 10mm and 30mm, it’s
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Vansichen Linear Technology
Description: Vansichen has the ability to create personalized tracks designed specifically for paint applications. The tracks feature linear guideways utilizing ball type guides and are driven by rack and pinion mechanisms. Vansichen also holds an ATEX certificate for Zone 2.
-
-
Supplier: TrimTeck
Description: and are easy to maintain. RPA actuators are designed for extremely long cycle life when utilized in normal loading applications. The Series RPA actuators are also offered for all our rotary valves: Series DX and Series VB.
- Air Supply Pressure: 40 to 120 psi
- Air Supply Pressure Range: 40 to 120 psi
- Acting type: Double Acting (Air to Air)
- Valve Motion: Linear Motion Valve
-
Supplier: THK America, Inc.
Description: Its cage, based on that of model LS, has a rack and pinion mechanism, thereby preventing the cage from slipping. More detailed specifications are available in our digital catalog.
- Stroke or X-Axis Travel: 1.968505 inch
- Base Width: 2.5984266 inch
- Base Height: 0.9842525 inch
-
Supplier: Andantex USA, Inc.
Description: Overview The Preloaded Double Pinions, PDP, from Andantex (WMH Herion) is designed to provide a cost effective method of eliminating backlash between the rack and pinion in high precision linear motion applications. The PDP is made of two ground WMH
- Gear Type: Pinion
-
Supplier: THK America, Inc.
Description: VRG is a finite stroke linear motion guide with rack and pinion mechanism. It provides smooth and highly accurate linear motion without cage-creep. More detailed specifications are available in our digital catalog.
-
Supplier: KHK USA, Inc.
Description: Spur pinions used for molded flexible racks Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Guide / Rail Shape: Linear Motion Guide
- Features: Other
-
Supplier: KHK USA, Inc.
Description: Spur pinions used for molded flexible racks Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Guide / Rail Shape: Linear Motion Guide
- Features: Other
-
Supplier: KHK USA, Inc.
Description: Spur pinions used for molded flexible racks Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Guide / Rail Shape: Linear Motion Guide
- Features: Other
-
Supplier: KHK USA, Inc.
Description: Spur pinions used for molded flexible racks Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Guide / Rail Shape: Linear Motion Guide
- Features: Other
-
Gears - Pinion, 1.5 Module, 24 Teeth, 8mm Bore, 6mm Face Width. Material- Acetal. -- A 1M 2MYHF15024
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a
- Number of Teeth: 24
- Pitch Diameter: 36 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 8 mm
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a
- Number of Teeth: 24
- Pitch Diameter: 48 mm
- Face Width: 8 mm
- Bore Diameter (if applicable): 10 mm
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a
- Number of Teeth: 32
- Pitch Diameter: 32 mm
- Face Width: 5 mm
- Bore Diameter (if applicable): 6 mm
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a
- Features: Other Metal
- Gear Type: Rack
-
Supplier: Boston Gear
Description: Overview Gear rack, when used with spur gears, converts rotary motion into linear motion. Gear rack from Boston Gear is designed to operate with our stock 14 1/2° and 20° PA spur gears. Our broad in-stock inventory includes nylon, brass, and steel
- Length: 12 to 72 inch
- Pressure Angle: 14.5°, 20°
- Material: Brass, Carbon / Alloy Steel, Nylon
- Design: English
-
Description: For demanding requirements with regard to dynamics and accuracy in high-end applications. Ultimate linear motion performance can be achieved with Premium Class rack systems from Wittenstein. For high-duty applications requiring optimal positioning accuracy and
- Gearing: Straight Tooth
-
Description: For standard linear applications in mid-range/low-cost applications. The economic line of Wittenstein's rack is the Value Class rack - offering performance and dynamics for low-duty applications. If you are looking at basic linear motion, then this is the
- Gearing: Straight Tooth
-
Supplier: PHD, Inc.
Description: PHD Multi-Motion Actuators (Series 1000-8000) provide both linear and rotary motion from the same output shaft, but these larger units have linear thrust up to 10,603 lb [46,223 N] and rotational torques to 4,100 in-lb [463 Nm]. Advantages: Pneumatically or
- Stroke or X-Axis Travel: 1 to 12 inch
- Material: Aluminum
- Features: Ball/Roller Bearing, Other, Rotary Axis
- Mounting Type: Flange, Foot, Threaded
-
Supplier: THK America, Inc.
Description: VRG is a finite stroke linear motion guide with rack and pinion mechanism. It provides smooth and highly accurate linear motion without cage-creep.
- Guide Width or Diameter: 0.4724412 to 0.8661422 inch
- Guide Length: 0.2362206 to 0.4330711 inch
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
-
Description: A gear is a rotating machine part that utilizes cut teeth, or cogs, to mesh with another toothed part—usually another gear or a linear toothed part (called a gear rack)—to transmit rotational motion and torque. By using a combination of precision gears with the correct
- Face Width: 0.094 to 0.438 inch
- Material: Aluminum, Stainless Steel
- Features: Anti-backlash
- Gear Center: Center Bore
-
Supplier: Rotomation, Inc.
Description: The PX22 nitpicker actuator features a rotary section similar to our X22 indexing actuator coupled with a linear cylinder to produce independently controlled linear and indexing motion of the rod. With standard linear strokes up to 12 inches, optional rod ends,
- Operating Pressure Range: 0 to 75 psi
- Maximum Torque: 68.25 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Rotomation, Inc.
Description: The PA01 pick & place actuator features a rotary section similar to our A01 rotary actuator coupled with a linear cylinder to produce independently controlled linear and rotary motion of the rod. With standard linear strokes up to 12 inches, optional rod ends,
- Operating Pressure Range: 0 to 100 psi
- Maximum Torque: 7.7 In-lbs
- Linear Stroke: 0.5 to 12 inch
- Operating Temperature: 0 to 180 F
-
Supplier: Reid Supply
Description: Gearing systems are less intricate and have lesser mating components compared to other linear motion components. This allows gear racks to be able to function over long distances. . GE-2400
- Face Width: 0.25 inch
- Length: 48 inch
- Design: English
- Gear Type: Rack
-
Supplier: Festo Corporation
Description: Twin-piston rotary actuator, power transmission via rack and pinion principle Very high accuracy in the end positions Very high load-bearing capacity Very good axial run-out at the flanged shaft Greater stability even with smaller sizes
- Operating Pressure Range: 43.51131 to 116.03016 psi
- Operating Temperature: 14 to 140 F
- Rotation Angle: 180°
- Actuator Style: Multi-Motion (Linear & Rotary), Rack and Pinion (Single) / Helical
-
Supplier: SAE International
Description: Traditionally, automated fiber placement (AFP) motion platforms use rack and pinion drive trains coupled through a gearbox to a rotary motor. Extensive use of non-contact linear motors on a new AFP motion platform produces a quiet, low-maintenance system
-
Supplier: SAE International
Description: ball screws, sliding contact screws, roller screws, helical splines, rack and pinion assemblies, and skewed roller actuators. It is a reference for preparing detail specifications for mechanical actuators compatible and applicable to military or commercial aircraft
-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 1,117.5 In-lbs
- Shaft / Table Axial Load Capacity: 300 lbs
- Shaft / Table Radial Load Capacity: 300 lbs
-
Supplier: Rotork plc
Description: Pressure compensated rack and pinion, scotch yoke and linear subsea actuator designs with ROV or diver operated facilities for both double-acting and spring-return applications. The Subsea range is designed to meet the stringent approvals demanded for subsea
- Features: Hydraulic
- Valve Motion: Linear Motion Valve, Rotary Motion Valve
-
Supplier: Kollmorgen Corporation
Description: ways consist of two opposing rows of magnets to maximize the generated thrust force and to provide a flux return path for the magnet circuit. Smooth motion and speeds as low as 1 micron/second Low mass coil assembly for high accelerations Benefits Zero maintenance No ball
- Rated Continuous Thrust Force: 6.81144 to 58.8976 lbs
- Peak Force: 26.976 to 359.68 lbs
- Maximum Acceleration: 4.60754332313965 to 11.7227319062181 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: PHD, Inc.
Description: Advantages: Four bore sizes available in single and double rack models, wide range of options available.
- Operating Pressure Range: 20 to 1,500 psi
- Operating Temperature: -20 to 180 F
- Rotation Angle: 180°, 270°, 360°, 45°, 90°, >360°
- Actuator Style: Multi-Motion (Linear & Rotary), Rack and Pinion (Double & Four Piston) / Helical, Rack and Pinion (Single) / Helical
-
Supplier: IKO International, Inc.
Description: Anti-Creep Cage Crossed Roller Way Guides (CRWG) prevent cage creep with a rack and pinion mechanism, while enabling smooth linear motion with impressive accuracy. For applications that require high load capacity, the CRWG-H features a heavy duty raceway to handle
- Guide Width or Diameter: 0.393701 to 0.5511814 inch
- Guide Length: 3.149608 to 13.779535 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: IKO International, Inc.
Description: rack and pinion mechanism that eliminates cage creep Highly accurate and stable linear motion Suitable for use on a vertical axis.
- Guide Width or Diameter: 1.574804 to 3.149608 inch
- Guide Length: 1.3779535 to 8.0708705 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: IKO International, Inc.
Description: rack and pinion mechanism that eliminates cage creep Highly accurate and stable linear motion Suitable for use on a vertical axis.
- Guide Width or Diameter: 1.181103 to 2.362206 inch
- Guide Length: 0.9842525 to 8.0708705 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
Find Suppliers by Category Top
Featured Products Top
-
The LM Guide (Linear Motion Guide) is our main product, incorporating a part with a linear rolling motion into practical usage for the first time in the world. It realizes the development of high-precision, high-rigidity, energy-saving, high-speed machines with long service lives. (read more)
Browse Linear Slides and Linear Stages Datasheets for THK America, Inc. -
reduce initial setup times, manufacture cost-effectively, and handle shorter product life cycles. Simplified Motion Series products are ideally suited for this purpose. They consist of different electromechanical components with an application-optimized combination of motor and controller (read more)
Browse Linear Actuators Datasheets for Festo Corporation -
motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and dovetail slides. Non-motorized slides include (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
HIWIN ballscrews and linear guideways deliver smooth, accurate motion for demanding automation applications. Improve positioning performance, increase reliability, and support long-term productivity with proven motion control solutions. (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
Actuonix Motion Devices (formerly Firgelli Technologies) has been a leading manufacturer of micro linear actuators and servos since 2004. All of our products are designed from scratch, by our in-house team of engineers. We pride ourselves on providing affordable, quality micro-motion solutions to a wide variety of industries. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
THK's linear motion systems help provide the guidance that makes this precision and speed possible. All the various parts used in machine tools are produced by 'mother machines' that manufacture components themselves. Whether fine and complex or massive and heavy, the manufacturing precision of parts produced by machine tools continues to increase at an accelerating pace. (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
Linear motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
When you need fine control of your laser alignment, linear stages, rotary stages, etc., the Newport(TM) New Focus™ brand has an innovative, reliable solution for you. Here we outline several reasons why our Picomotor™ actuators and motorized stages and mounts are optimum (read more)
Browse Linear Actuators Datasheets for Newport MKS -
this Design Guide, we build on the information presented in previous Design Guides & explain the parameters employed to properly specify linear bearings (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
A look into the different applications Isotech's linear motion products have been utilized. A video showcase of Isotech''s linear motion products in action! See Product Details on Isotech's website. (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc.
Conduct Research Top
-
ATLANTA Rack & Pinion Drives Featured in Motion Systems Design Magazine Article
The November 2011 issue of Motion Systems Design Magazine features ATLANTA Rack and Pinion Drives in an article titled "Separating Rack & Pinion Myths From Reality". Rack and pinion drives are an age-old mechanism widely used for converting rotary motion into linear motion. However, myths
-
Differences Abound Between Traditional Rack and Pinion Twin Drives, Split-Pinion-Based Designs, and Roller-Pinion Systems
From aerospace to machine tooling, glass cutting, medical and more, manufacturing processes depend on reliable motion control. Delivering the speed and precision required by these applications are various servo-controlled linear drive systems. One common setup combines servo controls
-
What are Planar Errors and How Do They Affect the Accuracy of a Linear Motion System?
In an ideal world, a linear motion system would exhibit perfectly flat, straight motion and reach the intended position with zero error every time. But even the highest precision linear guides and drives (screws, rack and pinions, belts, linear motors) have some errors due to machining tolerances
-
How Axial and Radial Loads Affect Linear Motion Systems
. But for rotating components such as screws, rack and pinion drives, or belt and pulley systems, loads are typically described as axial or radial -- terms adopted from rotary bearing technology. These terms are also sometimes used to describe loads on linear guides, although their relation to the direction
-
Hybrid Linear Actuators: Technical Overview
Converting the rotary motion of a stepping motor into linear motion can be accomplished by several mechanical means, including rack and pinion, belts and pulleys and other mechanical linkages. All of these designs require various mechanical components. The most effective way to accomplish
-
Tractor Steering
The tough operating environment of off-road equipment is a natural for Temposonics sensor steering position feedback. These proven sensors stand up to the most abusive shock and vibration requirements. MTS Temposonics sensors are ideally suited to linear rack and pinions or hydraulic-steering
More Information Top
-
rack pinion linear motion,China rack pinion linear motion Manufacturers, Suppliers - ECOL
Home > Product > By r > rack pinion linear motion .
-
Linear Guides - China Linear Guides Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 10
Related Products: THK linear guide rail ,the motion of linear guide,High Quality,thk cnc linear guide rail, rack pinion linear motion .
-
Linear Guides - China Linear Guides Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 14
Related Products:HRW27CAM , THK linear guide rail ,the motion of linear guide,High Quality,thk cnc linear guide rail, rack pinion linear motion , HRW27CAM .
-
Linear Guides - China Linear Guides Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 2
Related Products:HRW35CAM , THK linear guide rail ,the motion of linear guide,High Quality,thk cnc linear guide rail, rack pinion linear motion , HRW35CAM .
-
Linear Guides - China Linear Guides Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Related Products:HRW35CAM , THK rail ,the motion of linear guide,High Quality,thk cnc linear guide rail, rack pinion linear motion , HRW35CAM .
-
HRW35CAM , THK rail ,the motion of linear guide, China Suppliers and Manufacturers
• rack pinion linear motion .
-
Key Engineering Materials II
For every step, the force applied during heel strike gives linear motion to rack and pinion section in downward direction.
-
Robotics Technology and Flexible Automation, Second Edition > Robot Drives, Actuators and Control
When motors are used, rotary motion is converted to linear motion through rack and pinion gearing, lead screws, worm gearing or ball screws.
-
New Directions in Intelligent Interactive Multimedia Systems and Services - 2
Rotary motion of motor is converted into linear motion using rack and pinion gearing in robot’s axes of X, Y and Z, so positioning and trajectory interpo- lation in three-dimensional Cartesian coordinate system is achieved.
-
Transparent telemanipulation in the presence of time delay
The rotational motion of the motor was trans- formed to linear motion via rack and pinion .
Indicates content that may require registration and/or purchase.