Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Inductotherm Group
Description: The Alpha™ Rack and Pinion Accelerator upgrade is the ideal solution for tube and pipe producers seeking improved operational performance. Designed to significantly improve repeatability of cut length tolerance, the installation will improve mill productivity and
- Technology: Servo (Driven / Control)
-
Supplier: Andantex USA, Inc.
Description: Overview DRP+ planetary gearboxes are the dedicated solution to ZERO-BACKLASH rack & pinion and rotary table drive applications. They consist of two top quality planetary reducers mounted in parallel inside of a super rigid universal housing. Two integral output pinions
- Axis Drive Force: 30,000 lbs
- Axis Weight Rating: 200,000 lbs
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: the pinion shaft. DUAL-PINION ELECTRICAL PRELOAD: Another method to remove the backlash at the rack & pinion is to use two motor/reducer assemblies with dual pinions operating on the same rack in a master/slave setup. One pinion drives the axis
- Axis Drive Force: 1,180 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
-
Supplier: Andantex USA, Inc.
Description: Overview The Preloaded Double Pinions, PDP, from Andantex (WMH Herion) is designed to provide a cost effective method of eliminating backlash between the rack and pinion in high precision linear motion applications. The PDP is made of two ground WMH pinions, each ½
- Gear Type: Pinion
-
Supplier: Andantex USA, Inc.
Description: Andantex is pleased to introduce a smaller size, KRP 0, rack and pinion dedicated reducer. This compact, cost effective solution includes integral module 3 helical output pinions. There are two standard output pinions 14 teeth or 18 teeth along with three standard
- Gear Ratio: 5 to 10 (X : 1)
- Output Torque: 2,212.38938053097 to 3,097.34513274336 In-lbs
- Gearing: Bevel / Miter
- Reducer Style: Integral Base
-
Supplier: MotiCont
Description: small form factor, traditionally possible by bulky and much larger actuators using rotary motors in conjunction with some other intermediate rotary to linear conversion methods such as lead screws, rack and pinion or belt driven systems.
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Kollmorgen Corporation
Description: pinions, or belts and pulleys Zero backlash and compliance High stiffness High positional accuracy Compact mechanical assembly Reduced machine parts count Very smooth velocity Quiet operation Co-engineering capabilities to meet your application’s stroke and payload
- Rated Continuous Thrust Force: 6.81144 to 58.8976 lbs
- Peak Force: 26.976 to 359.68 lbs
- Maximum Acceleration: 4.60754332313965 to 11.7227319062181 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: Kollmorgen Corporation
Description: cooling for increased continuous force and lower temperature rise Benefits Highest rated thrust force per size—ideal for accelerating and moving high masses Maintains the stiffness required for machining and other process forces Zero maintenance No ball screws, gearboxes,
- Rated Continuous Thrust Force: 32.3712 to 1,554.7168 lbs
- Peak Force: 70.812 to 1,889.8936 lbs
- Maximum Acceleration: 15.3 to 21.5 g
- Nominal Stator Length: 2.5196864 to 20.1574912 inch
-
Supplier: igus® inc.
Description: linear guides and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Z-axis: drylin GRW-0630 rack and pinion drive with NEMA17 stepper motor with encoder Y-axis: drylin ZLW-1080 toothed belt axis
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 3.93701 inch
- Carriage Load: 5.5125 lbs
-
Description: Sets standards in terms of power density, modularity and easy installation. The new RP+ gearhead series unites all the advantages of the proven WITTENSTEIN alpha gearheads. The RP+ high-performance planetary gearhead is optimized for rack-and-pinion applications.
- Gear Ratio: 4 to 220 (X : 1)
- Backlash: 1.000000000000002 arcmin
- Reducer Style: Motor Mount / Gearhead
- Shaft Alignment: Parallel In-line
-
Supplier: Ryobi Technologies, Inc.
Description: 5 Speed Selections for various drilling applications Integrated work light Exactline laser alignment system Accepts mortising attachments Heavy duty induction motor for long lasting performance Locking Depth Stop for repetitive applications Rack and pinion adjustable
-
Description: Sets standards in terms of power density, modularity and easy installation. The new RPK+ combines the advantages of the RP+ high performance planetary gearhead with state-of-the-art hypoid gearing. The RPK+ high-performance planetary gearhead is optimized for rack and
- Gear Ratio: 48 to 5,500 (X : 1)
- Backlash: 1.000000000000002 arcmin
- Mounting Style: Flange(s)
- Gearing: Hypoid
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is
- Gearbox Ratio: 18 to 58 : 1
- Shaft Size: 0.625 inch
- Motor Shape: Cylindrical Body
- Motor Type: DC Motor
-
Supplier: Ryobi Technologies, Inc.
Description: Powerful 2.5 Amp Induction Motor. Blade Tracking Sight Window. Rapidset Blade Tensioning System. Rack and Pinion Blade Guide Adjustment. Independent Upper and Lower Tracklock Blade Guides. Table Tilts From 0-45 Degrees. Flexible Work Light. Sliding Miter Gauge.
- Blade Size: 9 inch
- Saw Power Source: AC Electricity / Plug-in
- Use Type: Bench Top
-
Supplier: Lee Controls, LLC
Description: When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide
- Features: Double Carriage, Other, Side Motor / Mount
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
- Drive Type: Rack & Pinion
-
Supplier: Lee Controls, LLC
Description: When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide
- Features: Double Carriage, Other, Side Motor / Mount
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
- Drive Type: Rack & Pinion
-
Supplier: Lee Controls, LLC
Description: When searching for a complete pre-engineered slide table, LEE LINEAR has just the item! The LEE Full Slide. The LEE Full Slide incorporates two shafts, a precision ball screw, a preloaded ball nut, and a carriage plate. All items are matched and adjusted to provide a quality slide
- Features: Double Carriage, Other, Side Motor / Mount
- Orientation: Horizontal
- Bearing Type: Linear Guide Bearing
- Drive Type: Rack & Pinion
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 890 Series actuators combine our standard 8500 series DC motor gearbox with a right angle worm drive gearbox providing a rugged and reliable motorized gearbox typically used with the above floor rack and pinion style slide out system. It is
- Gear Ratio: 20 (X : 1)
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
- Shaft Alignment: Right Angle
-
Supplier: SAE International
Description: Traditionally, automated fiber placement (AFP) motion platforms use rack and pinion drive trains coupled through a gearbox to a rotary motor. Extensive use of non-contact linear motors on a new AFP motion platform produces a quiet, low-maintenance system without
-
Supplier: Progressive Surface
Description: Ultra high pressure water jet cleaning cell for cleaning rubber and insulation from the interior of space shuttle solid rocket motors. The manipulator has a 30 foot long horizontal stroke driven by an electric servo control rack and pinion. There are two hydraulic
-
Supplier: Andantex USA, Inc.
Description: design allows for easy machine integration, and excellent heat dissipation. A wide variety of input flanges and couplings are available to allow easy mounting of nearly any servo-motor and custom flanges can be accommodated. Output configurations with pinion,
- Gear Ratio: 2 to 2.50069444444444 (X : 1)
- Output Torque: 52,800 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 to 6 arcmin
-
Supplier: KraussMaffei
Description: 100% compatibility with other injection molding machine manufacturers Attractive price/performance ratio Optimal equipment for pick-and-place applications Fast process adjustment Highlights Precision with rack-and-pinion drive Rack-and-pinion drive
- Number of Axes: 3 to 4 #
- Load Capacity: 5 kg
- Robot Type: Cartesian Robot, Gantry Robot
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast, smooth and accurate Features a 15.0 Amp high-torque motor with the power to cut pressure-treated
- Blade Size: 10 inch
- Weight: 58 lbs
- Saw Type: Table Saw
-
Supplier: Vansichen Linear Technology
Description: Vansichen Linear Technology has developed two distinct types of tracks to be used in cleanroom environments: For ISO class 7 conditions, the tracks are constructed with linear guideways utilizing ball type guides. The drive system features a rack and plastic pinion. In contrast,
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features
-
Supplier: Milacron LLC
Description: injection molding, configured to suit production requirements and applications by combining a large range of clamp and injection units. Features: Rack-and-pinion clamp for high-speed, quiet operation Ultra precision, reliable and repeatable to 0.001”
- Stroke: 39.37 inch
- Daylight / Opening: 78.74 inch
- Shot Size: 38 to 195 lbs
- Actuation: Electric
-
Supplier: DEWALT Industrial Tool Co.
Description: and accurate Telescoping fence rails retract to create a small, portable package On Board Storage provides easy access to the Site-Pro Guarding components and push stick when not in use Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber
- Blade Size: 10 inch
- Weight: 57 lbs
- Saw Type: Table Saw
-
Supplier: Rotolok Valves, Inc.
Description: Although Rotolok manufactures a stock range of round and square outlet valves 165, 215, 265, 320, 370 and 420mm, mainly to match Screw Conveyor outlets, a full range of standard and heavy duty valves are made in versions: manual, rack and pinion, single
- Valve Size: 6 to 16.5 inch
- Number of Ports/Ways: 1
- Features: Bolt Flange, Other
- Actuation: Electric, Manual / Hand, Pneumatic
-
Supplier: Technic, Inc.
Description: Sidearm Hoists are designed so that only the work boom travels over the tanks thereby minimizing the potential for bath contamination during operation. Mounted to a single sided support structure the rack/pinion drive motor and controls provide a smooth and stable
- Load Capacity: 100 to 1,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: igus® inc.
Description: motor with encoder Z-axis: drylin GRW boom axis with rack and pinion drive and NEMA17 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics Tasks in small
- Number of Axes: 3 #
- Load Capacity: 2.5 kg
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
-
Supplier: igus® inc.
Description: stepper motor with encoder Z-axis: drylin GRW-0630 cantilever axis with rack and pinion drive and NEMA17 stepper motor with encoder Applications: Measuring and testing machines Handling and assembly technology Identification in microelectronics
- Number of Axes: 3 #
- Load Capacity: 2.5 kg
- X-axis Travel: 400 mm
- Y-axis Travel: 400 mm
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
contact between the pinion and rack, increasing load-bearing capacity and reducing backlash. Smooth and Quiet Operation: The gradual engagement of teeth minimizes noise and vibration, providing quieter operation ideal for sensitive environments. Greater (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
The direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. (read more)
Browse Linear Motors Datasheets for Tecnotion -
Efficiency: Designed to maximize performance while minimizing space and energy consumption. Wide Range of Outputs: Choose from models offering speeds of 100–2,000 RPM (25/40/90 W) or 100–4,000 RPM (30/60/120 W). Versatile Motor Options: (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Brushless DC Motors With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
specification, customization might also be required, particularly to enhance design integration. Features such as customized mounting plates and output pinions might be necessary, as well as modifications to the motor itself. Partnering with a micro motor manufacturer like Portescap that provides (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
, pinion shaft motors, gearheads, and motor-to-VFD cable (CC005BYFF) sold separately Currently available with a forward-facing cable option To learn more about Oriental Motor’s brushless DC motors lineup, including the new 750 W (1 HP) brushless DC motor, contact the (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Rosenberg's redesigned and improved GD84 500-Watt, 230-Volt single phase EC motors run cooler and more efficiently, while increasing airflow. They are available now on Rosenberg axial and backward curved fans for HVAC and equipment cooling applications. The new UL-recognized motors (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. For more information, or to place an order, contact Rosenberg USA by phone at (704) 893-0883; fax (704) 882-0755 or e-mail sales@rosenbergusa.com. (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
How to Size Servo Motors: Advanced Inertia Calculations
When selecting the appropriate servo motor for a motion control application, one must know the inertia of the load being rotated. Most servo motor manufacturers have software for sizing applications using basic mechanisms, such as ballscrews or rack-and-pinion. More complex systems, however, may
-
Motor Application: Horizontal Panel Beam Saw
by a brushless motor matched to either a belt drive or rack and pinion system.
-
Hybrid Linear Actuators: Technical Overview
Converting the rotary motion of a stepping motor into linear motion can be accomplished by several mechanical means, including rack and pinion, belts and pulleys and other mechanical linkages. All of these designs require various mechanical components. The most effective way to accomplish
-
Saw Machine - Horizontal Panel Beam Saw
by a brushless motor matched to either a belt drive or rack and pinion system.
-
What are Planar Errors and How Do They Affect the Accuracy of a Linear Motion System?
In an ideal world, a linear motion system would exhibit perfectly flat, straight motion and reach the intended position with zero error every time. But even the highest precision linear guides and drives (screws, rack and pinions, belts, linear motors) have some errors due to machining tolerances
-
Carbon Fiber Placement Application
systems with Zero-backlash ensure that the axes synchronize and the part is compliant. Due to the reducer pinion and rack precision, the position is controlled by an encoder on the servo-motor eliminating the need for expensive linear scales.
-
4 Primary Application Parameters-Stroke, Load, Speed and Precision
of drive mechanisms-ball screws, belts, rack and pinions, linear motors, and pneumatics-with guide and housing options to fit virtually any application, environment, or space constraint. The dilemma for engineers now is less about finding a system that will work for their application, and more
-
Can a Linear Actuator Provide the Rigidity and Accuracy of a Linear Stage?
. This distinction implies that linear actuators can provide longer strokes and use a variety of drive mechanisms (belt, screw, rack and pinion), while stages generally have higher rigidity and use high-precision linear guides and drive mechanisms (typically a ball screw or linear motor) for excellent
More Information Top
-
A method for the control of the dissolved oxygen tension in microbial cultures
UPPER GUIDE SPARGE PIPE RACK PINION MOTOR .
-
Spinning Sensors: A Middleware for Robotic Sensor Nodes with Spatiotemporal Models
illuminance sensor sound sensor temperature sensor servo motor rack pinion linear actuator .
-
Turning Segways into soccer robots
For a rack and pinion motor system with a back emf of k;, voltage of V, forward torque per amp of K, terminal resistance of R, pinion radius of r, gear ratio of N, and total kicking components mass of m,the …
-
Syringe pump malfunction
Probably produced by friction between carriage rack and motor pinion caused by adhesive ‘label’ .
-
Linear electric machines—A personal view
… rotor, modeled onthe filing pattern, i.e., it con- sists of a row of thin discs of highly hysteretic steel mounted on a common lateral shaft, as shown in Fig. 70,the resulting “ rack and pinion motor ” (for its action …
-
Using accelerometers to analyse slip for prosthetic application
Rack and pinion motor .
-
A New Method of Magnetic Separation of Ferro- and Para-Magnetic Minerals from Feebly Magnetic and Non-Magnetic Minerals - Document Summary
The concept of using travelling magnetic fields created by linear motors was stimulated by Laithwaite who advanced ideas on motors with shaded poles (Laithwaite, 1968), rack and pinion motors (Laithwaite, 1970) as well as low speed, brushless motors and three dimensional motors …
-
Linear-motion electrical machines
[43] E. R. Laithwaite and M. T.Hardy, “ Rack and pinion motors ,” Proc. IEE (London), to be published.
Indicates content that may require registration and/or purchase.