-
Supplier: KCF Technologies, Inc.
Description: The military has experienced problems with clogging of air filters on its vehicles when operating in desert conditions such as those in Iraq and Afghanistan. The air filter in military vehicles traditionally needed to be removed periodically and tapped against the
- Device Type: Noise Source
- Form Factor: Rack Mount / Fixed
-
Supplier: EIC Solutions, Inc.
Description: components (other than fans) No compressor, refrigerant or filters Standard models to 140°F (High ambient models available) Various power options (AC, DC, or AC/DC) Hinged or removable covers Lifting and carrying handles included Air conditioner mounts to shock-mount
- Features: Rack Case
-
Supplier: EIC Solutions, Inc.
Description: moving components (other than fans) No compressor, refrigerant or filters Standard models to 140°F (high ambient models available) Various power options (AC, DC, or AC/DC) Hinged or removable covers Lifting and carrying handles included Air conditioner mounts to
- Features: Rack Case
-
-
Supplier: EIC Solutions, Inc.
Description: Various power options (AC, DC, or AC/DC) Hinged or removable covers Ergonomic lifting and carrying handles included Air conditioner mounts to shock-mount frame, under or on top of cover or in fully removable cooler housing MIL STD and rugged industrial designs available Case
- Features: Rack Case
-
Supplier: Hammond Manufacturing Company Inc.
Description: Resistant Screws Frame Joining Kit Rack and Cabinet Stem Casters 10-32 Mounting Hardware Universal Rack Shelf Rack Mount Locking Storage Drawer Adjustable Depth Shelf Power Distribution Units (PDUs) Vertical Cable Tray 10 AWG Bonding Wire Kits Copper Bonding Busbar
- Type: Rack Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Standard 19" rack mount Air delivery from more than 50% of their 17" width Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Heavy steel
-
Supplier: Tripp Lite by Eaton
Description: The self-contained SRCOOL2KWM SmartRack® 120V Wall-Mount Rack Air Conditioner mounts to the top of your wall-mount rack enclosure and delivers 2,000 BTU of close-coupled cooling power to the equipment mounted within the cabinet. The space-saving,
- Cooling Capacity: 2,047.0829068577275 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Window
-
Supplier: Kooltronic, Inc.
Description: Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Tripp Lite by Eaton
Description: 200 lb. NEMA 12 (IP54) Protection Rating Built-in air filter, louvered vents and sealing door gaskets keep out dirt, dust, lint, oil, drips and splashes Removable air filter can be replaced with standard, off-the-shelf furnace filters Built-in high-performance door
- Rack Height: 12 U
- Type: Rack Enclosures
- Features: RoHS Compliant
- Mounting Type: Wall Mount
-
Supplier: Tripp Lite by Eaton
Description: lint, oil, drips and splashes. Its built-in air filters, louvered vents on the front door and side panels, sealed gasket around the door frames and brush strips around cable access points prevent dripping water, oil and airborne contaminants from getting inside. You can replace the
- Rack Height: 12 U
- Type: Rack Enclosures
- Features: RoHS Compliant
- Mounting Type: Wall Mount
-
Supplier: Tripp Lite by Eaton
Description: effective. To compensate for the added air resistance of the filters, there are 4 large, high performance intake fans in the front door. The fans pull air through the enclosure, from front to side. Adjustable rack rails with square mounting holes accommodate up to 12U of
- Rack Height: 12 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: APX Enclosures, Inc.
Description: material is 14 gauge type 304 stainless steel. (Specifier must choose the material to be used.) 2. The enclosure are equipped with bracket provisions for rigid mounting of an optional EIA 19" rack frame assembly for mounting components. (Click here for EIA rack specifications and
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Kooltronic, Inc.
Description: Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to
- Cooling Capacity: 4,200 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: APX Enclosures, Inc.
Description: stainless steel round bar and has provisions for a padlock. 3. The standard main door lock is Corbin #1548-1 or equal (3R only). 4. A louvered air vent with reuseable metal filter and retaining brackets is provided (3R only). 5. The main door is sealed with closed-cell neoprene gasket.
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Kooltronic, Inc.
Description: Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Hartzell Air Movement
Description: standard Make Up Air Unit comes with a bird screen and filter racks. The units are accessible for easy maintenance. With direct drive motors, Series 78V Make Up Air Heaters have no belts to adjust or replace. Extended lube lines to motors are included. Additional Series
- Heater Type: Air Heater
- Features: Electric
- Sleeve (Sheath) Material: Steel
-
Supplier: Allied Electronics, Inc.
Description: 115 VAC Voltage Rating, Rack Cabinet Intake Blowers Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Includes permanent filter (replacement filters
-
Supplier: Allied Electronics, Inc.
Description: 115 VAC Voltage Rating, Rack Cabinet Intake Blowers Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Includes permanent filter (replacement filters
-
Supplier: Kooltronic, Inc.
Description: Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from 2,500 to
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Allied Electronics, Inc.
Description: 115 VAC Voltage Rating, Rack Cabinet Intake Blowers Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Includes permanent filter (replacement filters
-
Supplier: L-com, Inc.
Description: Made from 18-gauge perforated steel, Middle Atlantic's washable filter is 1" thick and mounts directly over fans, or it can be used as a filtered vent panel. Product features a black powder coat finish and occupies 3 spaces (5 1/4"). Features 3U height Filter can be washed Used
-
Supplier: Dynapower Corporation
Description: Dynapower offers the latest generation of air-cooled switchmode DC power supplies. Featuring an innovative design that provides operational and installation advantages, Dynapower air-cooled switchmode power supplies provide the reliability and functionality you need, while maximizing
- DC Output Voltage: 6 to 30 volts
- DC Output Current: 10 to 300 amps
- AC Input Voltage: 100 to 250 volts
- Input Frequency: 60 Hz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: filtering for any application, the R&S®ATCMC is available as either a VHF or a UHF model. Rohde&Schwarz also offers various R&S®ATCMC options with different filter characteristics. Available as 1-to-8 or 1-to-16 model For space and cost reasons, parallel operation of up to eight or 16
- Frequency Range: 112 to 144 MHz
- Divider / Combiner Type: 0º
- 0º Power Divider Division:: 16-Way
- Category: Active
-
Supplier: nVent Electric
Description: PROTEK Fan and Filter Packages are ideal for protecting sensitive 19-in. rack equipment from harmful environmental contaminants such as falling dirt, dust and dripping water. Use where the ambient air can be used to cool the internal equipment and where protection from falling
-
Supplier: nVent Electric
Description: PROTEK Fan and Filter Packages are ideal for protecting sensitive 19-in. rack equipment from harmful environmental contaminants such as falling dirt, dust and dripping water. Use for applications where the ambient air can be used to cool the internal equipment and where
-
Supplier: Hammond Manufacturing Company Inc.
Description: Thermostat with 13 foot long cable allows for placement near heat sensitive locations Maintenance LED indication light (filter status) Plastic components made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material Fluted filter-mat provides longer service life, holding
- Maximum Air Flow: 152 SCFM
- Application: Industrial/Commercial
-
Supplier: nVent Electric
Description: The PROTEK Thermal Package is an excellent, off-the-shelf choice for mounting 19-in. rack network equipment in wet or dirty environments where filtration or air conditioning is required and floor space is at a premium. Complete Fan and Filter and Air Conditioner Packages
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. 800W High-efficiency Power Supply 2. 8 x 3.5" SCA (Dual Channel) Ultra320/160 SCSI Hot-swappable Drive Bays 3. GPU Support 4. Adjustable Air Shroud for Any Configurations 5. 100% Cooling Redundancy 6. Rack mount / Tower Convertible 7. 2x Front USB Ports 8.
- Mounting Style: Rack Mounted, Tower
-
Supplier: TelephoneStuff.com
Description: This enclosure is an active communication closet that mounts in a 2’ x 2’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive connectivity
- Network Equipment: Gateway
-
Supplier: TelephoneStuff.com
Description: This enclosure is an active communication closet that mounts in a 2’ x 4’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive connectivity
- Network Equipment: Gateway
-
Supplier: Black Box
Description: Air filters on bottom of unit easily remove for cleaning. Scratch-resistant safety glass window for easy viewing of indicators. Shroud protects cabinet & fan from debris or water. 12-gauge frame & 14-gauge sides & doors.
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 24 inch
- Rack Height: 12 U
-
Supplier: ABB Measurement & Analytics
Description: start-up and commissioning. The key building block for modular based analyzer systems Power distribution for gas analyzers, gas sampling devices, heated sample probe filter units, heated sample gas lines Temperature controllers for heated sample gas line and heated sample probe filter
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Media: Gas / Air
- Form Factor: Rack Mount
-
Supplier: Rugged Information Technology
Description: 461 and 1668. The Model 7204 resilience comes from its unique "chassis-in-chassis" design. Moreover, it is highly resistant to airborne dust and sand. Easily-accessed air filters make service simple and fast. As with many of Ritec COTS and RCOTS chassis, Model 7204 is available in
- Mounting / Configuration: Rack Mount
- Features: Ruggedized
-
Supplier: ELMA Electronic Inc.
Description: shelf platform Various backplane configurations Single or dual redundant fan trays in push only or push/pull configurations Removable air filter(s) Optional locking bars to secure modules in chassis Optimized via thermal simulation studies Customized versions available See AMC Load
- Features: Other
- Mounting Style: Rack Mounted
Find Suppliers by Category Top
Featured Products Top
-
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Clean Air America, a leading manufacturer of industrial and educational air filtration solutions, is excited to announce its rebranding to Clean Air Industries. This change reflects the company’s evolution and recent growth, including the acquisition of (read more)
Browse Datasheets for Clean Air Industries -
Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Cabin air filters and engine intake pre-filters. Medical & Healthcare: The core material for N95/KN95 (read more)
Browse Filter Media Datasheets for Harbory Filtration -
Ducon supplies pulse-air and reverse air type baghouse filters for industrial and utility applications. Over the years Ducon has provided hundreds of successfully operating installations for a variety of industries, such as: coal, cement, steel, power, mining and chemical. Ducon's Bag (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Manufacturing and processing facilities that produce dangerous dusts and metal working fumes require dust collectors. For more than 25 years, Gold Series collectors have improved indoor air quality while reducing worker exposure to toxic and combustible dusts.
(read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
processing Key Benefits of MERV Air Filter Media 1. Optimized Indoor Air Quality Higher MERV ratings capture finer particles, including (read more)
Browse Filter Media Datasheets for Harbory Filtration
More Information Top
-
RGB Spectrum - display processing and windowing systems
The MediaWall is contained in a compact rack mountable enclosure with replaceable air filter , redundant power supplies and thermostatically controlled fans, which enable it to be used in challenging environments. Projectors.
-
Large-Scale Mercury Control Technology Testing for Lignite-Fired Utilities - Oxidation Systems for Wet FGD
• Inertial sampling system and probe • Mercury analyzer • Heated umbilical cord • Air and water filtrations systems • Mounting rack • Shipping .
-
Enhancing Carbon Reactivity in Mercury Control in Lignite-Fired Systems
• Inertial sampling system and probe • Mercury analyzer • Heated umbilical cord • Air and water filtrations systems • Mounting rack • Shipping .
-
A semi-automated approach for processing and extracting low-level plutonium from soil
the leaching acids was achieved by bubbling a stream of nitrogen gas or compressed filtered air from a manifold mounted on a rack and designed to fit over the leaching tubes.
-
GROWING RANGE OF RUGGEDIZED COMPUTERS
The 19in rack ‐ mounted machine incorporates forced airflow, air filtration and removable disk drives.
-
New Mini Spring Clip Improves Air Filter Performance And Versatility
Universal Air Filter has an impressive track record in rack mount , telco, and enterprise electronics cooling applications, and offers a free prototype service to design engineers worldwide at www.uaf.com.
-
UAF Introduces New Flame-Retardant, Low Initial Resistance Filter Media
Universal Air Filter has an impressive track record in rack mount , telco, medical, military, and enterprise server applications, and offers a free prototype service to design engineers worldwide at www.uaf.com.
-
UAF Introduces New Flame-Retardant, Low Initial Resistance Filter Media
Universal Air Filter has an impressive track record in rack mount , telco, medical, military, and enterprise server applications, and offers a free prototype service to design engineers worldwide at www.uaf.com.
-
The Accidental SysAdmin Handbook
They require expensive racks to mount them, proper environmental conditioning (air conditioning, air filtering , etc.), and rack - mounted UPS/PDU and KVM equipment.
-
The marine biogeochemistry of dissolved and colloidal iron
Upon reaching deck, shower caps were Immediately replaced, and each bottle was moved into the positive-pressure HEPA- filtered air GEOTRACES clean van and mounted onto plastic wall racks .
Indicates content that may require registration and/or purchase.