-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks CONNECTOR;STV-H15S4-FSF/CO;FEMALE;15 POLE;1 ROW;;RACK MOUNT;STRAIGHT;;15A;DIN41626;;-55to+105 C;UL REC;;FASTON TERMINALS;;
- Features: Other
-
Supplier: TelephoneStuff.com
Description: Chatsworth's Two Mounting Hole Ground Terminal Block provides a convenient way to attach ground wires to racks or cabinets and meets BICSI and ANSI/EIA/TIA two-hole mounting recommendations. Constructed of extruded, high-strength aluminum and accepts conductors ranging from #14
-
Supplier: TelephoneStuff.com
Description: Provides a convenient way to attach ground wires to racks or cabinets using (1) #12-24 screw (not included). Holds up to (2) #4 gauge wires. Features: - Zinc plated - UL Listed - One hole block
-
-
Supplier: Newark, An Avnet Company
Description: RACK, 1U FOR HFE2500, SINGLE OUT, TERMINAL BLOCK INPUT; For Use With:HFE2500 Series; Accessory Type:Mounting Hardware; Product Range:HFE Series RoHS Compliant: Yes
-
Supplier: Sealevel Systems, Inc.
Description: are only available on the first three ports (A-C) on the terminal block. Port D can be used for connecting extra Grounds. The TB07-KT ships with a terminal block, a 6 piece of slotted Snap Track, and two DIN-rail mounting clips.
-
Supplier: Sealevel Systems, Inc.
Description: signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc. The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The terminal block has four groups of eight screw
-
Supplier: Conxall Corporation
Description: MTPBK/TTPB 2x96 Sets of PPT Terminals (Tip, Ring, Sleeve), 3RU The Backpanel Series offers the end user the flexibility of configuring their own patchbay, or to use as a central patchpoint location. The backpanels utilize the PPT punchdown and come with a rugged cable tray. • Allows for
- Port Type: Audio Plugs and Jacks
-
Supplier: Newark, An Avnet Company
Description: 1U 16-CHANNEL ACTIVE BALUN HUB. ALLOWS UP TO 16 CCTV CAMERAS TO BE CONNECTED VIA INEXPENSIVE CAT5E/6 UTP CABLE. RACK MOUNT OR STACKABLE. 16 VIDEO INPUTS (TERMINAL BLOCK). 32 VIDEO OUTPUTS (2 PER CHANNEL). DUAL VOLTAGE: 12/24 VAC/VDC.
-
Supplier: Radwell International
Description: OUTPUT MODULE, DIGITAL, TRANSISTOR, 16 OUTPUTS, 24 VDC, SOURCE TYPE, REMOVABLE TERMINAL BLOCKS, HOT SWAP, ONE TOUCH, 140 MA, RACK MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Radwell International
Description: TERMINAL BLOCK RACK, LINERGY, STANDARD SQUARE D MOUNTING TRACK, 36 INCHES LONG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383601-2968373 Category: Relays>I/O Relay Module Racks Series: VARIOFACE, UM Connector Type: Header, Screw Terminal Blocks Package: Bulk Number of Channels: 32 Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS:
- Features: Other
- Mounting: PC Board
-
Supplier: Visual Sound, Inc.
Description: and channels packed into a small package with Sescom reliability! High Efficiency - Class D Operation. Inputs - 1 Balanced Or Unbalanced Stereo (Terminal Block). Output - Terminal Block For Speakers. Controls - Volume Control Knob & Mute Button. Gain Control DIP-Switch.
-
Supplier: Tripp Lite by Eaton
Description: output.Supports Plug or Hardwire InputThe transformer’s four-foot power cord with 208/240V 24A input connects to a NEMA L6-30R outlet. You can also use the hardwire terminals to connect the transformer module to the power module’s input and output terminal blocks.Versatile
- Operating Frequency Range: 60 Hz
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other
-
Supplier: Radwell International
Description: TERMINAL BLOCK, MULTIFUNCTIONAL I/O MODULE TERMINAL BLOCK, 16 SINGLE-ENDED CHANNELS, 1 PIN FEMALE BNC, 68-PIN FEMALE SCSI, DESKTOP OR RACK-MOUNT ANALOG BREAKOUT TERMINAL BLOCK, TWO ANALOG OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: 4 Amp Receptacle Mount Power Supply. Features: - Smaller Footprint - Less energy / less heat - 4 Amp / 24V - Barrel connection - Low energy screw terminal connecting block included - Wall, rack/rail mount mounting bracket included - Meets federal and state energy
-
Supplier: SAE International
Description: 6.8.2 ) (1) Feedback type ( 6.8.2.1 ) (2) Feedthrough type ( 6.8.2.2 ) b Racks (mounting holders) for blocks ( 6.8.3 ) c Brackets, block mounting ( 6.8.4 ) d Wire in-line junctions ( 6.8.5 ) e Grounding terminal ( 6.8.6 ) f Grounding blocks ( 6.8.7 ) g Electronic
-
Supplier: SAE International
Description: maximum continuous temperature. The components making up the system and covered by AS81714 include: a Terminal junction bussing blocks ( 6.12.2 ) 1 Feedback type ( 6.12.2.1 ) 2 Feedthrough type ( 6.12.2.2 ) b Racks (mounting holders) for blocks ( 6.12.3 ) c Brackets,
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The FP-MP1 is the ideal choice in most applications requiring a preamp. RDL's exclusive low-noise discrete circuitry produces studio quality low noise performance in an economical preamplifier. The XLR and plug-in terminal block connections make the FP-MP1
-
Supplier: Visual Sound, Inc.
Description: an 8? load. Inputs - 1 balanced stereo (terminal block). Output - Terminal block for speakers. Controls - Volume control knob & mute button. Gain Control DIP-Switch. Mute and On Indicator LEDs. Compact MultiTOOLS® - Up to 4 units can be rack mounted side-by-side in
-
Supplier: PHOENIX CONTACT USA
Description: Marshalling panel, contact inserts: x , type: 19" rack/fixed housing, degree of protection: IP20, material: Steel, powder-coated, connection method: Screw connection (in connection with the base element), color: light grey RAL 7035
- Features: Other
- Mounting Options: Panel Mount
-
Supplier: PHOENIX CONTACT USA
Description: Marshalling panel, contact inserts: x , type: 19" rack/fixed housing, degree of protection: IP20, material: Steel, powder-coated, connection method: Screw connection (in connection with the base element), size of housing: 1, color: light grey RAL 7035
- Features: Other
- Mounting Options: Panel Mount
-
Supplier: PHOENIX CONTACT USA
Description: Marshalling patchboard, nom. voltage: 500 V, nominal current: 17.5 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 32, number of connections: 128, width: 34.4 mm, length: 111 mm, color: gray, mounting: Wall mounting, 19" rack
- Number of Contacts: 128
- Conductor Size (North American): 14 to 26 AWG
- Voltage Rating: 500 volts
- Current Rating: 17.5 amps
-
Supplier: PHOENIX CONTACT USA
Description: Marshalling patchboard, nom. voltage: 500 V, nominal current: 17.5 A, cross section: 0.14 mm² - 2.5 mm², AWG: 14 - 26, connection method: Push-in connection, number of positions: 32, number of connections: 192, width: 44 mm, length: 111 mm, color: gray, mounting: Wall mounting, 19" rack
- Number of Contacts: 192
- Conductor Size (North American): 14 to 26 AWG
- Voltage Rating: 500 volts
- Current Rating: 17.5 amps
-
Supplier: TE Connectivity
Description: Electrical Characteristics DC Filter Current Rating (AMP) : 60 DC Filter Voltage (Max) (VDC) : 80 Mechanical Attachment Filter Mount Style : Panel, Rack Product Type Features Filter Type : DC Filtering Requirements : Filtered Input Termination Type : Terminal Block Output
- Operating Temperature: -10 to 55 C
- Filter Type: DC
- Standards and Certifications: RoHS Compliant
-
Broadcasting, Studio, and Theatrical Equipment and Supplies - Dimmermaster 624 wall mount -- 500-127Supplier: Premier Lighting & Production Company
Description: The rack mount dimmers are placed in a fixed or portable equipment rack providing lots of power in one box. The standard units are priced with dual U-ground out. These dimmers are very rugged. We've had rentals in service for over 10 years. DMX & Analog 0-10v control signal. The
-
Supplier: Premier Lighting & Production Company
Description: The rack mount dimmers are placed in a fixed or portable equipment rack providing lots of power in one box. The standard units are priced with dual U-ground out. These dimmers are very rugged. We've had rentals in service for over 10 years. DMX & Analog 0-10v control signal. The
-
Supplier: Premier Lighting & Production Company
Description: The rack mount dimmers are placed in a fixed or portable equipment rack providing lots of power in one box. The standard units are priced with dual U-ground out. These dimmers are very rugged. We've had rentals in service for over 10 years. DMX & Analog 0-10v control signal. The
-
Supplier: CE+T Power
Description: high efficiency. System Description The TSI Bravo HC is a 48VDC/230VAC inverter built in 19” reggudized sub-rack as per telecom standard Its massive power density provides up to 5KVA in a 2U package, or up to 10 kVA in two racks (4U). The use of the TSI technology* allows the systems
- DC Input Voltage: 40 to 60 volts
- DC Input Current: 56 to 84 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 200 to 240 volts
-
Supplier: Radwell International
Description: MOUNTING BOARD, PRINTED CIRCUIT BOARD, I/O MODULE RACK, 24 CHANNELS, 5 AMP LINE FUSE, 50 TRACE SIGNAL INPUT/OUTPUT, 1 AMP LOGIC SUPPLY FUSE, SCREW TERMINAL BARRIER BLOCKS, RESIDENT PULL-UP RESISTORS, LOGIC STATUS INDICATING LEDS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro Standards Laboratories
Description: The Model 7434 is enclosed in a 1U, half rack size, all metal black chassis designed to provide EMI/RFI shielding with rear panel ears for wall mounting. The switch is controlled remotely from six terminal blocks located on the bottom of the unit. Switch position state may be
- Number of Ports: 7 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Isotech North America
Description: reference block and connected to their marked input and output terminals in an isothermal enclosure. The uniform temperature throughout the enclosure ensures that no thermoelectric EMFs are generated at the terminals. One advantage of the TRU 937 is that the user need not be
- Operating Temperature: 0 to 70 C
- Features: Other
- Special Features: Rack Mount
-
Supplier: L-com, Inc.
Description: chosen cable plan. The DCP110C6-48 allows you to have 48 ports in a 1U (1.75")Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan High Performance Category 6 RJ45 Ports for High Speed Ethernet Connectivity Low Profile 48 Port 1U (1.75" x 19")
- Number of Ports: 48
- Cable Specifications: Category 6
-
Supplier: L-com, Inc.
Description: chosen cable plan. The DCP110C5E-24 allows you to have 24 ports in a 0.5U (.875") Rack Space Features Category 5E RJ45 Ports for Ethernet Connectivity Low profile 24 port 0.5U (.875" x 19") rack mount panel design allows for higher port density, while taking up less
- Number of Ports: 24
- Cable Specifications: Category 5/5E
-
Supplier: L-com, Inc.
Description: chosen cable plan. The DCP110C6-24 allows you to have 24 ports in a 0.5U (.875") Rack Space Features Industry Standard IDC 110 terminal blocks for fast and simple cable terminations EIA568A/B color codes for compatibility with your chosen cable plan High Performance Category 6
- Number of Ports: 24
- Cable Specifications: Category 6
-
Supplier: L-com, Inc.
Description: chosen cable plan. The DCP110C5E-48 allows you to have 48 ports in a 1U (1.75")Rack Space Features EIA568A/B color codes for compatibility with your chosen cable plan Low Profile 48 Port 1U (1.75" x 19") rack mount panel design allows for increased port density, while
- Number of Ports: 48
- Cable Specifications: Category 5/5E
Find Suppliers by Category Top
Featured Products Top
-
Altech pluggable terminal blocks are designed for fast, reliable wire to wire connections without tools or screw tightening. Their snap in DIN rail mounting, stackable pole options, and flexible configurations help simplify installation across a wide range of (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Double Row Terminal Blocks PCB & Surface Mount Screw Terminal Blocks Contact us to learn more and request samples! (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
BlockMaster Electronic’s Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187″ or 0.250″ QCTerminals and jumpers. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
"Infinity” High Power Linear Rack & Benchtop Power Supplies DC Outputs from 3.3 VDC to 150 VDC & Up to 1200 Watts Acopian, a leader in the design (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Double Row Terminal Blocks PCB & Surface Mount Screw Terminal Blocks Contact us to learn more and request samples! (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
standard 0.250” Q.C. tabs or optional 0.187” Q.C. tabs. These blocks mount with a single fastener and have a peg to prevent rotation. Terminal identification with laser marking is available. Standard configuration of these products are available for immediate delivery. (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
ABSOPULSE designs and manufactures custom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
standard 0.250” Q.C. tabs or optional 0.187” Q.C. tabs. These blocks mount with a single fastener and have a peg to prevent rotation. Terminal identification with laser marking is available. Standard configuration of these products are available for immediate delivery. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
ENERGY EFFICIENT THERMAL MANAGEMENT FOR NATURAL GAS ENGINE AFTERTREATMENT VIA ACTIVE FLOW CONTROL
The hardware components of the data acquisition system consist of the following: a shielded rack mounted BNC adapter chassis (BNC-2090), PXI-1002, shielded rack mounted terminal block (TC-2095), and a 4-slot chassis (NI SCXI-1000), as shown in Figure…
-
Tissue-Protective Cytokines
A rack - mounted terminal block (BNC 2090, National Instruments, USA).
-
CONCEPTUAL DESIGN REPORT
Station cabling from each voice/data will consist of two four-pair Category 6 cables terminated at the devices and on the rack mounted telephone terminal blocks .
-
NSLS-II Preliminary Design Report
Station cabling from each voice/data will consist of two four-pair Category 6 cables terminated at the devices and on the rack mounted telephone terminal blocks .
-
Cavitation Studies of Lumbar Zygapophysial Joints using Vibration Measurements
Figure A.4: NI BNC-2090 rack - mounted BNC terminal block .......................................161 .
-
Differential effects of conductances on the phase resetting curve of a bursting neuronal oscillator
The voltage waveform was amplified via the amplifier headstage, sent to a DAQ board (National Instruments, Austin, Texas) through a rack - mounted BNC ter- minal block (BNC-2090, National Instruments), and digitized .
-
Spatial conductivity mapping of carbon nanotube composite thin films by electrical
impedance tomography for sensing applications
By injecting a regulated alternating current using a current source (Keithley 6221) at a pair of adjacent electrodes, the NI- DAQ with a rack - mounted multiplexed terminal block is employed to simultaneously measure the potential between the remaining pairs of electrodes.
-
Human Capacity Building in Energy Efficiency and Renewable Energy System Maintenance for the Yurok Tribe
…amorphous) Slide wire resistors Multimeters Surface mount thermocouple and thermocouple reader Pyranometer Deep cycle lead acid battery (12 volt) Battery hydrometer Stand-alone PV system components (inverter, charge controller, breaker box, AC outlet, terminal blocks ) and mounting rack Wiring tools (cutters, strippers…
Indicates content that may require registration and/or purchase.