Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vaisala
Description: Computers and data processing technology rapidly evolve in respect to radar hardware. Breathe life into older radar by updating the data processing capabilities. This will modernize the benefits from existing radar networks. Computers and data processing
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK AFS1025 acquisition feedback system is a comprehensive measurement and control system integrating analog signal acquisition and signal output. It can be widely used in superconducting quantum computing, communication, radar, electronic warfare, and nuclear
- Analog Input Channels: 2 #
- Data Acquisition: I/O Module
- Form Factor: Rack Mount
-
Supplier: Infineon Technologies AG
Description: XENSIV™ BGT60ATR24C, an automotive 60 GHz radar sensor, enables ultra-wide bandwidth FMCW operation in a small package. Sensor configuration and data acquisition are enabled with a digital interface and the integrated state machine enables independent data
- Input (Supply) Voltage: 1.8 volts
- Operating Temperature: -40 to 105 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
-
Supplier: ELMA Electronic Inc.
Description: The SigPro1 OpenATR box is an OpenVPX™ based signal acquisition system intended for use in signal processing and recording applications such as data acquisition, radar, beamforming, and other high speed signal processing applications. Based on a Virtex™-6 series
- Features: Application Software Included, Data Acquisition Instrument / System, Stand Alone
- User Interface: Computer Programmable
-
Supplier: Airbus Group
Description: ensures stability for high definition images. It can both scan for and track targets. Detect with maritime radar TANAN can be fitted with a maritime radar for search, detection and tracking purposes. This radar can detect a 1 m2 target beyond 15 NM in sea state 3. Identify
-
Supplier: Elsys AG
Description: TPCX/TPCE waveform digitizer data acquisition cards and its turnkey TraNET data acquisition systems. To make work flow accurate and efficient, complete system settings and data related to a project can be stored and recalled from disk. BallAX 3 easily
-
Supplier: Infineon Technologies AG
Description: Vital sensing, Gesture sensing and Child presence detection etc. Summary of Features 60 GHz radar sensor for FMCW operation 4 GHz bandwidth 2 TX / 4 RX channels (in L-shaped configuration) Digital interface for chip configuration and radar data acquisition Optimized power
- Category: Development Board
- Features: Other
-
Supplier: SAE International
Description: and robustness is important to assure that all the sensors are reporting the same information, so that safety-critical Driver Assistance Systems can intervene effectively and robustly. An example of a fusion system will be discussed, consisting of a forward looking camera sensor paired
-
Supplier: Critical Link, LLC
Description: applications such as embedded radar control and signal processing, high data rate real-time data acquisition, and simultaneous multi-channel industrial monitoring and control. The MityDSP-6455F provides a large hammer in a very small footprint to meet serious processor
- Capacity: 64 to 128 MB
- Operating Temperature: -40 to 185 F
- Memory Type: DDR2
- Ports / Buses: I2C, USB
-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Active EV10AQ190A is fit for various applications, such as: High-Speed Data Acquisition High-Speed Test Instrumentation Automatic Test Equipment S-band Direct RF Down Conversion Ultra Wideband Satellite Digital Receiver Point-to-Point Microwave Receivers Machine
- Resolution: 10 bits
- Features: Other
-
Supplier: Richardson RFPD
Description: bandwidth analog signals up to the second Nyquist zone. The combination of wide input bandwidth, high sampling rate, and excellent linearity of the AD9625 is ideally suited for spectrum analyzers, data acquisition systems, and a wide assortment of military electronics
- Category: Development Board
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PXIe-9848/9848H is an 8-channel, 14-bit, 100 MS/s digitizer delivering both high-accuracy measurement results and high-dynamic performance. With a PXI Express bus interface and ample onboard acquisition memory up to 512 MB, the PXIe-9848/9848H can easily manage simultaneous 8-CH
- Sampling Frequency: 100,000 kHz
- Resolution: 14 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: PXI Bus
-
Supplier: Vaisala
Description: lifetime costs, helping you stretch your budget further. Features • Data acquisition: Vaisala weather transmitters, Vaisala air quality transmitters, Vaisala surface weather stations, Vaisala AviMet® airport systems, Vaisala AUTOSONDE® systems, Vaisala DigiCORA® sounding
-
Supplier: Airbus Group
Description: multifunction LCD displays is used to display sensor data and information on internal systems, as well as to interact with the aircraft's systems. An additional display system is provided with the helmet-mounted display (HMD) – which presents flight and fire data
-
Supplier: AgustaWestland
Description: classify and prioritise ground and air targets using advanced avionics and systems including Longbow fire control radar, Target Acquisition Designation Sight/Pilot Night Vision Sensor (TADS/PNVS) and Integrated Helmet and Display Sight System (IHADSS). A 30mm accurate
-
Supplier: GL Communications, Inc.
Description: Microsoft® Excel Allows easy reviewing any number of selected dial code sequences and their underlying tone sequences while ongoing capture and analysis is proceeding Operate the SS1 Analyzer either remotely from the data acquisition site, or as on the same PC that is capturing the
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: Embraer S.A.
Description: airline, from data acquisition to time-to-failure prognosis. Cockpit E2’s advanced integrated avionics system provides exceptional situational awareness enhanced by large landscape displays and reduced pilot workload. Innovative technologies such as synthetic vision and advanced
Find Suppliers by Category Top
Featured Products Top
-
enable direct connection with test software, data acquisition systems, and automatic control platforms. Enhances test stability and reliability Rugged industrial structure reduces vibration and ensures stable performance even in long-hour continuous testing (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
& Measurement: Used in high-speed test rigs, rotating machinery condition monitoring, and sensor data acquisition systems requiring long-distance, low-loss communication. 7.Aerospace & Marine: Applied to aircraft antenna systems, shipboard radar, and marine surveillance platforms (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Data Data Acquisition systems for Test (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
, luminance, and contrast of displays and display components. Radiant Vision Systems utilizes Fourier optics that map an emitting spot to an image sensor so that each pixel corresponds to a different emission angle. The conoscope lens captures a full cone of view angle data in a single measurement up to (read more)
Browse Datasheets for Radiant Vision Systems -
ProMetric Software, a powerful software suite that provides intuitive camera setup and control, data acquisition and image analysis. Extensive data analysis and display functions are also supported, including isometric plots, cross-section graphs, radar plots (read more)
Browse Datasheets for Radiant Vision Systems
Conduct Research Top
-
How to Choose a Marine Computer:Criteria for Selection (.pdf)
Technological advances have transformed the way many industries do business, and maritime shipping is no exception. Modern ships host an ever-increasing number of electronic devices and equipment. Such devices include sensors, radar systems, conning systems, data acquisition systems, and navigation
More Information Top
-
Stopping Distance and Acceleration Performance of Personal Watercraft
Figure 1 Personal Watercraft Tested Table 1 PWC Geometric Specifications Table 2 PWC Engine Specifications Radar Data Acquisition System PWC stopping distance, speed and acceleration data were collected with the Stalker ATS - Stalker Acceleration Testing System (Applied Concepts Inc., Plano, TX).
-
A quad channels large capacity data acquisition system for millimetre-wave fully polarized radar
The radar data acquisition system is used in various area.
-
1986-1999 combined index IEEE aerospace and electronic systems magazine vols. 1-14 [Subject Index]
ultra-high-speed, large-capacity radar data acquisition system .
-
Application of microwave pulse‐echo radar imaging to the nondestructive evaluation of buildings
The survey procedure consists of scanning surface areas of the building with the radar data acquisition system , imaging with the backward‐propagation method, and forming an image of the investigated region.
-
Use of ground-penetrating radar for asphalt thickness determination
FDOT-owned GPR system consists of a specially configured van, a computer controlled radar data acquisition system , an audio/video data record/playback system and a personal computer (PC) for radar data analysis.
-
The Buckland Park MF radar: routine observation scheme and
velocity comparisons
The radar data acquisition system (RDAS) consists of 16 receiving channels, each comprising of a receiver and sig- nal processor.
-
Processor Comparison: TI C6000 DSP and Motorola G4 PowerPC
Radar Data Acquisition System .
-
Research Laboratory
Performance data was collected via UTC Fuel Cells’ RADAR data acquisition system .
-
Helicopter-borne mtd radar development and flight test for moving clutter measurement
Through the helicopter-borne radar flight test using real-time radar data acquisition system , the Doppler shift of clutter spectrum due to the platform motion is measured and analyzed in terms of the various operational parameters.
Indicates content that may require registration and/or purchase.