-
Supplier: OTT Hydromet
Description: The OTT RLS is a non-contact radar level sensor with pulse radar technology. The OTT RLS offers a large measurement range with a small blanking distance and narrow beam width and it easily connects to most dataloggers. The RLS has extremely low power consumption and is ideal for
- Measuring Range: 15.74804 to 1,377.9535 inch
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: Madison Company
Description: Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic
- Measuring Range: 600 inch
- Material Temperature Range: -40 to 140 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Infineon Technologies AG
Description: This is a down-specified version of our BGT60LTR11AIP radar sensor. The operating temperature range is reduced from -20 to +85 °C towards -10 to +70 °C. The BGT60LTR11SAIP MMIC is a fully integrated microwave motion sensor including Antennas in Package (AIP) as well as
- Input (Supply) Voltage: 1.5 volts
- Operating Temperature: -10 to 70 C
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Fluidwell bv
Description: The Guidense TDR100 is a guided wave radar (GWR) for continuous level measurement and point level detection in liquids and solids, with active analog and digital control output. Mechanical installation has almost no restrictions and can be done easily. Due to its relatively small G3/4"
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Programmable, Top mount
- Meter Technology Type: Radar / Microwave
-
Supplier: VEGA Americas, Inc.
Description: Application area 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm VEGAPULS 11 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids,
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: Application area Axial cable outlet, 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm, PVC cable with 10 m length VEGAPULS C 11 is the ideal sensor for non-contact level measurement in simple applications where a high degree of protection is required. It is
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: OMEGA Engineering, Inc.
Description: Series radar technology can be adjusted for variables such as materials to be measured, vessel configuration, and system interface. These sensors are ideal when vapor, dust, or a foaming surface prevents ultrasonic-wave measurements. LVRD500 Series radar sensors can
- Measuring Range: 10 to 1,200 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Burkert Fluid Control Systems
Description: Type 8138 is a non-contact radar level meter for continuous level measurement. It is particularly suitable for use in small vessels that contain beverage liquids under hygienic process conditions.
- Measuring Range: 1,377.9535 to 393.701 inch
- Material Temperature Range: -40 to 392 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: KOBOLD Instruments, Inc.
Description: KOBOLD NGM Series guided wave radar level transmitter’s sensor can transmit the analyzed level as a 4-20 mA analog output, or it can convert the values into a freely programmable switching output signal.
- Measuring Range: 787.402 inch
- Maximum Operating Pressure: 580.1508 psi
- Material Temperature Range: -58 to 482 F
- Features: Analog Current, Top mount
-
Supplier: Pepperl+Fuchs SE
Description: Premium device for level measurement in bulk solids Measuring range up to 45 m (148 ft) Process connection 1-1/2 in thread or flange Temperature range up to 150 °C (302 °F) Pressure range up to 16 bar (232 psi) Up to SIL3 acc. to IEC 61508
-
Supplier: FineTek
Description: high accuracy and reliability. JFR FMCW Radar Level Transmitter, Liquid Level Sensor, Bulk solids handling The JFR series is an open-air radar level transmitter product line designed for use measuring liquids and bulk solids in tanks, bins and silos. These radar level
- Measuring Range: 1,560 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: ABB Measurement & Analytics
Description: LevelExpert concentrates 20 years of industrial level measurement experience into an intelligent instrument made to accurately detect levels, even in the most demanding conditions. Forget about baseline mapping and echo selection; LevelExpert knows how to find the right level through the
- Measuring Range: 1.968505 to 2,362.206 inch
- Maximum Operating Pressure: 3,000 psi
- Material Temperature Range: -58 to 400 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: ABB Measurement & Analytics
Description: The MT5200 Measures the Level of Bulk Solids Under the Harshest of Conditions with an Industry-Leading Accuracy of ±0.20 inches (5.1 mm). K-TEK's MT5200 Overcomes the False Echoes and Complicated Set-Up Normally Associated with Conventional Non-Contact Radar Level Transmitters, while
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: FineTek
Description: distinguish the main signal from background noise or echoes. Using a phase-lock Loop (PLL) circuit will result in a high accuracy and reliable measurement. JFR3 FMCW Radar Level Transmitter, Liquid Level Sensor, Level Gauge 。Non-contact measurement. 。Able to measure corrosive & toxic
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Handles Slurries / Suspended Solids
- Device Classification: Level Gauge, Transmitter
- Media Type: Liquid
-
Supplier: BinMaster, Inc.
Description: The CNCR-220 is a compact 80 GHz radar level sensor with an extended measuring range up to 49 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when
- Measuring Range: 588 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: The CNCR-110 is a compact non-contact 80 GHz radar sensor for liquid level measurement at distances up to 26 feet. The sensor features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It is installed using a 16,
- Measuring Range: 312 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: The compact CNCR-210 is a continuous liquid level sensor with a measuring range up to 26 feet. It features a two-wire 4-20 mA output and is offered with either a 1.5-inch threaded or straight NPT connection. It can measure liquid levels through the tank wall when used on a
- Measuring Range: 312 inch
- Maximum Operating Pressure: 43.51 psi
- Material Temperature Range: -40 to 140 F
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: dielectric materials down to 1.3. It has 4 -20 mA and Modbus RTU communication options, making it compatible with your HMI or PLC, as well as BinMaster's Binventory LAN-based software program or BinView cloud-based monitoring.
- Measuring Range: 1,200 inch
- Material Temperature Range: 392 F
- Features: Analog Current, Top mount
- Level Measurement Type: Continuous Level
-
Supplier: FineTek
Description: different temperature, pressure and medium. 。Contact measuring, capable of overcoming the steam, foam and stirring effects. 。4~20 mA / 2 lead wires, simple wiring, low power consumption (2.4W max.). 。128*64 LCM Display, easy on-site adjustment. 。Display distance, level, percentage,
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Transmitter
-
Supplier: KROHNE Messtechnik
Description: Radar (FMCW) level transmitter for agitated and corrosive liquids. The OPTIWAVE 7400 is a 2-wire 24 GHz radar (FMCW) level transmitter for liquids in harsh environments like tanks with agitators containing corrosive media. It is particularly designed for continuous, non-contact level
- Measuring Range: 0 to 3,937.01 inch
- Maximum Operating Pressure: 1,450 psi
- Material Temperature Range: -58 to 392 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: KROHNE Messtechnik
Description: Radar (FMCW) level transmitter for solids from granulates to rocks. The OPTIWAVE 6400 is a 2-wire 24 GHz radar (FMCW) level transmitter for basic applications with solids. This radar is designed for continuous, non-contact level measurement of stones, plastic granulates, coffee
- Measuring Range: 0 to 3,937.01 inch
- Maximum Operating Pressure: 232 psi
- Material Temperature Range: -58 to 266 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: Automation24, Inc.
Description: The LR2750 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA). The
- Maximum Operating Pressure: 40 psi
- Material Temperature Range: -40 to 302 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The LR2350 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA). The
- Maximum Operating Pressure: 16 psi
- Material Temperature Range: -4 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The LR2050 electronic level sensor from ifm with protection rating IP68/69K operates to the principle of guided wave radar. The rod length of L = 150-2,000 mm can be cut, if required. The unit has one programmable switching output and one analog output (4-20 mA or 0-10
- Maximum Operating Pressure: 16 psi
- Material Temperature Range: -4 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The LR3300 electronic level sensor from ifm with protection rating IP67 operates to the principle of guided wave radar. The housing can be rotated by 360° and the rod length of L = 100-1,600 mm can be cut, if required. The unit has one programmable switching output and one analog
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: 32 to 176 F
- Features: Analog Current, Instrument / Sensor System
- Level Measurement Type: Continuous Level
-
Supplier: ValueTronics International, Inc.
Description: Range: 300 MHz - 40 GHz 50 MHz video bandwidth Ideal for measuring Pulsed Radar and Communication signals Dynamic Range (dBm): -20 to +20 dBm SWR: <1.15; 0.3-2.5 GHz, <1.35; 2.5-26 GHz, <1.50; 26-40 GHz Rise Time1(ns): <8 Sensor Linearity: <4.5% 0.3 to 18 GHz; <7%
- Frequency Range: 40,000 MHz
-
Supplier: U.S. Plastic Corporation
Description: A new method of inventory management! The Level Display can be used in a variety of applications to monitor up to four tank levels and can also monitor inventory usage. It can accept any linear 4-20mA signal representing tank level. These sensors can be ultrasonic, pressure,
-
Supplier: Radwell International
Description: COMPACT RADAR SENSOR, 15 M SENSING RANGE, ON-SITE DISPLAY, 3-KEY OPERATION, 4-20 MA/HART OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: CONTACT LEVEL SENSOR, LIQUID,ECHOWAVE RADAR LIQUID LEVEL TRANSMITTER, 3' RANGE, 3/4" NPT PROCESS MOUNT, 316L SS ROD PROBE, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Solutions with Innovation, LLC
Description: The 703 GWR transmitter combines TDR (time domain reflectometry), ETS (equivalent time sampling) and modern low power circuitry. This combination of technologies brings to the level market a high-speed radar circuit (speed of light transmission) at a fraction of the cost of conventional
- Measuring Range: 6 to 192 inch
- Maximum Operating Pressure: 1,000 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Sitron
Description: LED indicator provides visual indication between 0…100% of the input signal. The TR202 will work with any type of sensor with a 4…20mA output (i.e. pressures sensors, radar and ultrasonic sensors, temperature sensors, vibration sensors, etc.).
- Maximum Current: 5 amps
- Maximum AC Switching Voltage: 250 volts
- Operating Temperature: 14 to 140 F
- Mounting: DIN Rail
-
Supplier: Infineon Technologies AG
Description: size Digital interface for configuration and data transfer to an MCU 2 LEDs illustrating the sensor outputs Radar MMIC is configured in SPI mode Requires microcontroller unit (e.g., Arm® Cortex®-M0) Radar Baseboard MCU7 64 mm x 25.4 mm size Can perform radar data
- Category: Development Board
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The 2880-LT uses HF capacitance technology — no moving parts, no routine cleaning. Probe-mounted electronics with 4-20 mA output. 2880-LT Probe Mounted Transmitter The 2880-LT provides reliable monitoring of (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
) +/- 10 V, +/- 20 mA, and 4-20 mA outputs Unipolar and bipolar options Customer-specific input/ output settings possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 61373, EN 61326 (EMC) MTBF: Approx. 96 (read more)
Browse Current Sensors Datasheets for Knick Interface LLC -
The ACME CEL-4 QuadSet series is a microprocessor-based up to 4 channels multigas detection and control system that can be used with GasPost sensors. The communication between the Control Panel and the remote Sensor-Transmitters is accomplished through a true RS485 daisy chain communication (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Sizes of 03-04-M4-M5 with sensing ranges from .6mm to 1.5mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
The AP4/AG4 gauge pressure sensor series is composed of a silicon piezeoresistive pressure sensing chip and a signal conditioning integrated circuit. The low-level signal from the sensing chip is amplified, temperature-compensated, calibrated and finally converted to digital data proportional (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Prevent equipment damage and protect workers with real-time SA220 + SCX gas monitoring, featuring easy retrofit options with 4-20mA & Modbus. (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Compact Analog Output (4-20mA only (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
There are two versions of these Hydrogen Chloride (HCL)sensors: 4HCL-20 0 – 20ppm resolution (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Fargo Controls Inc.'s analog output inductive proximity sensors give a 0-10Vdc and/or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc.
More Information Top
-
Detection algorithm implementation and measured results for a real-time, through-wall radar system using a TDM MIMO antenna array
A TDM MIMO array was developed and coupled to this radar sensor [ 4 ], which reduced the acquisition time from 20 minutes to approximately 2 seconds while providing compa- rable results to the rail SAR [5], making this more useful for practical applications.
-
A surface acoustic wave humidity sensor with high sensitivity based on electrospun
MWCNT/Nafion nanofiber films
… 2010 A surface acoustic wave humidity sensor based on electrosprayed silicon-containing polyelectrolyte Sensors Actuators B 145 516–20 [19] Kawalec A and Pasternak M 2006 Microwave saw humidity sensor Microwaves, Radar & Wireless Communications pp 662– 4 [ 20 ] Li P, Li Y …
-
Table of contents
TH2B- 4 11: 20 C Aerosol Particle Sensor Based on Millimeter Wave Coherent Radar with High Spatial Resolution .
-
Guide to Establishing Monitoring Programs for Travel Time Reliability
Finally, EIS’s remote traffic microwave sensor radar detectors make up 4 % of GDOT’s active detection network and report data every 20 seconds.
-
Time-Domain Ultra-Wideband Radar, Sensor and Components
… 16, 17, 20, 77, 79, 91, 95 Antenna loss, 15, 16 Antenna mismatch loss, 16, 21 Applications, 7 of UWB systems, 7 of sensor systems, 4 of UWB radar , 4 of UWB systems … … scope display, 114 Asphalt, 20 , 21, 125, 126 Attenuation …
-
Airbus Eagle/Harfang
… flights (as part of a network centric data collection/dissemination system development programme) from Kiruna AB (67° 49' 14.58" N; 20° 20 ' 47.63" E … … Space Corporation VDL Mode 4 IFF system, EO and SAR radar sensors , a civil transponder and …
-
SpaceOps Conferences > An effective shift method for multi-satellite operations in KGS
*MSC (Multi Spectral Camera, PAN: 1m, MS: 4 m) *AEISS(Advanced Earth Imaging Sensor System, PAN 0.7m, MS: 2.8m) *SAR(Synthetic Aperture Radar , Wide: 20 m, Standard: 3m, High Resolution: 1m) *AEISS-A(Advanced Earth Imaging Sensor System-A, PAN …
-
Beneath the radar: land-based air defence is back in business
Poland's Przemyslowy Instytut Telekomunikacji (PIT) has developed its TRC- 20 as a C-band ( 4 -8 GHz) mobile, 3-D, multifunction radar that can be used as a targeting sensor for anti-aircraft artillery and SAMs, or as a gap filler within …
-
Briefing: Sensor ships
The RQ- 4 Block 20 Global Hawk is fitted with Raytheon's Enhanced Integrated Sensor System (EISS) that incorporates EO/infrared imaging and X-band GMTI/SAR radar .
-
IHS Jane's Navigating the International Markets
MQ-4C Triton : The MQ-4C Triton is essentially an RQ- 4 Block 20 Global Hawk airframe that has been fitted with USN-specified ISR payloads, primarily the AN/ZPY-3 multi-function active- sensor (MFAS) radar .
Indicates content that may require registration and/or purchase.