-
Description: impellers. Motors comply with DIN EN 60034 and have IP 54 protection and insulation class F. Compressors F-RRE, F-RLE Volume flow 4.9 to 57 m³/min 172.9 to 2,011.8 cfm Radial blowers for pressure operation with capacities ranging 4.9 to 57 m³/min (172.9 to 2,011.8) and pressure
- Air Flow Rate: 78.8 to 2,011.8 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double
- Air Flow Rate: 160 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double
- Air Flow Rate: 215 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double
- Air Flow Rate: 265 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Kooltronic, Inc.
Description: Kooltronic Radial and Cetrifugal Blowers are available in five series designations as well as a variety of impellers to meet your cooling and air handling needs. The series of blowers includes: Single, High Pressure Centrifugal, High Pressure Radial, Double
- Air Flow Rate: 110 SCFM
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
- Design: Centrifugal
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TEK Impellers combine precision injection molding techniques with modern high strength plastics to produce a wheel that is stronger than steel, yet half its weight. These durable, backward curved airfoil impellers deliver fan performance approaching aerodynamic perfection. TEK
- Outside Diameter: 18 inch
- Type: Closed Radial Vane
- Features: Other
- Material: Plastic
-
Supplier: Mechatronics Fan Group
Description: Size: (223 dia x 71 mm) 8.78 dia x 2.79 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor base UL94V-0 reinforced nylon impeller Bearing option: motor quality ball bearings Motor: 2 pole
- Maximum Air Flow: 500 to 530 SCFM
- Maximum Static Pressure: 1.4 to 1.7000000000000002 in H2O
- Maximum Sound Level: 65 to 70 dbA
- Operating Current: 0.35 to 0.8 amps
-
Supplier: Mechatronics Fan Group
Description: Size: (120 x120 x 37 mm) 4.72 x 4.72 x 1.46 Features: single inlet blower Operating Voltage (VAC): 115 or 230 Operating Temp: -40°C ~ 60°C Construction: aluminum die cast motor base; UL94V-0 reinforced nylon impeller Bearing Option: motor quality ball bearings Motor: shaded pole
- Maximum Air Flow: 21 SCFM
- Maximum Static Pressure: 0.5 in H2O
- Maximum Sound Level: 51 dbA
- Operating Current: 0.1 to 0.21 amps
-
Supplier: Continental Blower, LLC
Description: corrosive gas applications Impellers: Cast or fabricated high strength aluminum, available in radial or backward curved vane configurations Bearings: Outboard mounted, grease or oil lubrication, sized for minimum 10 year bearing life. Optional water cooled bearings are available Seals:
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Mechatronics Fan Group
Description: Size: (51 x 51 x 15 mm) 2.01 x 2.01 x .59 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1061 lead wires Protection: thermal Options: tachometer output signal
- Maximum Air Flow: 3 to 5 SCFM
- Maximum Static Pressure: 0.35 to 0.8800000000000001 in H2O
- Maximum Sound Level: 35 to 45 dbA
- Operating Current: 0.09 to 0.4 amps
-
Supplier: Allied Electronics, Inc.
Description: Wiring: 22 AWG 12.8" (325 mm) leads. Features: Air Enters Through Center of Impeller and Exhausts Through Port in Housing Mount in Any Position Can Be Used for Either Pressurizing or Evacuating Excellent for Spot Cooling Ball Bearing Construction UL, CSA and VDE Approved
-
Supplier: Allied Electronics, Inc.
Description: Wiring: 22 AWG 12.2" (310 mm) leads. Features: Air Enters Through Center of Impeller and Exhausts Through Port in Housing Mount in Any Position Can Be Used for Either Pressurizing or Evacuating Excellent for Spot Cooling Ball Bearing Construction UL, CSA and VDE Approved
-
Supplier: Allied Electronics, Inc.
Description: Wiring: 22 AWG 13.4" (340 mm) leads Features: Air Enters Through Center of Impeller and Exhausts Through Port in Housing Mount in Any Position Can Be Used for Either Pressurizing or Evacuating Excellent for Spot Cooling Ball Bearing Construction UL, CSA and VDE Approved
-
Supplier: Allied Electronics, Inc.
Description: Wiring: 22 AWG 13.4" (340 mm) leads Features: Air Enters Through Center of Impeller and Exhausts Through Port in Housing Mount in Any Position Can Be Used for Either Pressurizing or Evacuating Excellent for Spot Cooling Ball Bearing Construction UL, CSA and VDE Approved
-
Supplier: ORION Fans
Description: Motor Brushless DC, dual ball bearing, IC protected Frame PBT, UL94V-0 Thermoplastic Impeller PBT, UL94V-0 Thermoplastic Power Connection 2x 24 AWG, 285mm lead wires Life Expectancy 50,000 hours (L10) Dielectric Strength 1 minute at 500VAC / 1 second, max leakage 500 microamp Insulation
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller Glass reinforced PBT, UL94V-0 Power Connection Two lead wires 300mm (12”)
-
Supplier: Pelonis Technologies, Inc.
Description: 51 x 51 x 15mm (2.0 x 2.0 x 0.59in). Airflow: 2.4 CFM to 4.4 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 5V, 12V, and 24V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
- Maximum Air Flow: 2.4 SCFM
- Maximum Static Pressure: 0.13858267716535344 in H2O
- Maximum Sound Level: 26 dbA
- Operating Current: 0.05 amps
-
Supplier: Pelonis Technologies, Inc.
Description: 182 x 171 x 82mm (7.20 x 6.70 x 3.20in). Airflow: 137 CFM. Frame/Impeller: Aluminum, Dual Ball Bearings. Available in 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM
- Maximum Air Flow: 136.8 SCFM
- Maximum Static Pressure: 2.511811023622031 in H2O
- Maximum Sound Level: 63 dbA
- Operating Current: 1.1 amps
-
Supplier: Pelonis Technologies, Inc.
Description: 120 x 120 x 32mm (4.72 x 4.72 x 1.26in). Airflow: 25.0 CFM to 33.1 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector
- Maximum Air Flow: 33.1 SCFM
- Maximum Static Pressure: 0.7913385826771602 in H2O
- Maximum Sound Level: 51 dbA
- Operating Current: 0.87 amps
-
Supplier: Pelonis Technologies, Inc.
Description: 97 x 94 x 33mm (3.82 x 3.70 x 1.30in). Airflow: 14.0 CFM to 21.9 CFM. Frame/Impeller: Reinforced Plastic PBT, Class UL94V-0, Dual Ball Bearings. Available in 12V, 24V and 48V. CE, UL, and cUL listed. RoHS Compliant. Optional Intelligent Motion Controls: Tachometer, Rotation Detector, PWM
- Maximum Air Flow: 18.4 SCFM
- Maximum Static Pressure: 0.5314960629921225 in H2O
- Maximum Sound Level: 45 dbA
- Operating Current: 0.5 amps
-
Supplier: Howden
Description: T Range Single and Double Stage Centrifugal Blowers The T range centrifugal blowers are equipped with backward-curved blades (made from single steel sheet) and a parallel side plate. Thanks to their sturdiness, specific design and high efficiency performances, they are suitable for use
- Air Flow Rate: 31,783.23 SCFM
- Static Pressure: 160.58553365316467 to 321.17106730633043 in H2O
- Media Temperature: 932 F
- Maximum Diameter (Fan or Blower Wheel): 78.7402 inch
-
Supplier: AirPro Fan & Blower Co.
Description: The AirPro industrial exhaust fan radial shrouded (IERS) is a true radial blade design with higher efficiency than the other radial options that fit into the Industrial Exhauster family of housings. The impeller design is preferred for process air that is particle laden.
- Air Flow Rate: 150,000 SCFM
- Static Pressure: 60 in H2O
- Media Temperature: 1,000 F
- Design: Centrifugal
-
Description: cfm Radial blowers with three to five stages for vacuum and pressure operation. Capacities from 3.2 to 8.9 m³/min (111.8 to 314.1 cfm) and vacuum up to 115 mbar. Compact design, low temperature even when throttled. Fast start-up due to lightweight impellers. Motors comply with
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Radwell International
Description: RADIAL FAN, SK SERIES, MOTORIZED IMPELLERS, 230-240 VAC, FOR 3304.500 & 3305.500. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: ebm-papst Inc.
Description: Centrifugal fans are the unbeatable high-pressure specialists in centrifugal design with 90° air deflection and carefully optimized impellers. The ideal match for highly compact 1U and 2U rack-mount servers. In many sizes and hardware extension levels.
- Maximum Air Flow: 181.20564 SCFM
- Maximum Sound Level: 75 dbA
- Motor Voltage: 38 to 57 volts
- Nominal Power: 59 watts
-
Supplier: Qualtek Electronics Corp.
Description: FDA5-19067QBKW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000
- Maximum Air Flow: 200 SCFM
- Maximum Static Pressure: 1.1019999999999999 in H2O
- Maximum Sound Level: 59 dbA
- Operating Current: 0.19 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDA5-13380NBKW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C Life Expectancy: 70,000
- Maximum Air Flow: 165 SCFM
- Maximum Static Pressure: 0.827 in H2O
- Maximum Sound Level: 65 dbA
- Operating Current: 0.24 amps
-
Supplier: Verantis
Description: Capacities from 50 CFM to 150,000 CFM at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved, and forward-curve
- Air Flow Rate: 50 to 150,000 SCFM
- Static Pressure: 40 in H2O
- Media Temperature: 70 to 250 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 88 inch
-
Supplier: Ostberg Americas, Inc.
Description: The IFK is designed as a kitchen extractor fan. It is suitable for mounting behind a spice rack and can be connected to our cooker hoods. IFK has a single inlet radial fan with a forward curved impeller. It provides high pressure with low sound level. The fan is sound insulated. It's 2
- Media Temperature: 185 F
- Maximum Diameter (Fan or Blower Wheel): 15.354339 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: LTG Incorporated
Description: Most LTG combustion air fans are radial fans with intake on one side and a direct drive. They have a rugged welded spiral housing, a welded high-alloy aluminium impeller and back-curved blades. Their modular design allows them to be set up in a variety of casing positions. An insulated
- Air Flow Rate: 235 to 3,249 SCFM
- Static Pressure: 21.67904704317718 to 41.350774915689925 in H2O
- Maximum Diameter (Fan or Blower Wheel): 2.48 to 11.09 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Howden
Description: the impeller looks more like fixed bladed axial type. Efficiency can match other types of fan, within its optimum operating envelope. Impeller design is robust and the plate blades are ideal for handling dust laden gases at elevated temperatures. Fan performance is less degraded by
- Design: Centrifugal
- Environment: Corrosive Gases, Dirty Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
Supplier: Industrial Air Filtration, Inc.
Description: Centrifugal fans take air from an inlet, then add velocity using kinetic force, and expel the air at a 90° angle from the original intake direction. The air usually enters through the side, and is accelerated by a series of impellers encased in a circular housing. After the air moves through
- Design: Centrifugal
-
Supplier: Gardner Denver, Inc.
Description: arrangement of the impeller within the casing creates variable compression chambers between the impeller blades during rotation, which causes the conveyed gas to be compressed within a full revolution. Vacuum producing pumping technologies, ideally suited to a multitude of industries
Find Suppliers by Category Top
Featured Products Top
-
, including airflow data, power requirements, and sound data. The Rosenberg and Ecofit product lines include radial fans with backward curved or forward curved motorized impellers, large axial fans, small (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg's EHAG Series single-inlet backward curved radial fans with electronically commutated (EC) motors can reduce energy consumption by up to 35% in many applications compared to standard AC fans. They are available in five sizes from 355 mm to 560 mm (14 to 22 inches) with (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg electronically commutated (EC) fans with built-in Modbus controls increase fan efficiency and significantly reduce power consumption. They are available in axial and backward-curved radial (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
airflow compared to standard impellers operating at the same speed. The blades are statically and dynamically balanced with the hub to level G6.3 DIN ISO 1940. Rosenberg GKHM backward curved radial fan modules employ long-life, low-temperature electronically commutated external rotor motors (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA
More Information Top
-
Blading impellers of radial-flow compressors
In some cases, the optimization of the impeller in terms of efficiency was performed by chang- ing the meridional contour at a constant shape of the blade (axial- radial blower impeller β2l = 90°), in other cases while retaining the meridional contour, the…
-
Determination of Strain Distribution in Single Stage Deep
Drawing Process by Finite Element Simulation
The main aim of presented work is to approach the single stage deep drawing process of thin walled, mild steel, conical back plate of radial impeller of blowers by means of a finite element analysis.
-
Turbines, Compressors and Fans, Fourth Edition > Centrifugal Fans and Blowers
• 15.2 A centrifugal blower with a radial impeller produces a pressure equivalent to 100 cm column of water.
-
CR4 - Blog Entry: Fixing The Pump: CR4 Challenge (04/08/08)
Reducing the flow losses in the discharge line from a radial impeller pump (or blower ) for increasing the flow rate should not be resorted to blindly.
-
Velocity measurements downstream of the impellers in a multistage centrifugal blower
Several detailed measurement sets have been performed using both single and crossed hot-wire probes, to obtain the velocity vectors and turbulence trends, just behind the blower impellers and in several radial positions of the vaneless diffusers.
-
Fast-axial-flow CO2 -laser with integrated turbo-blower
The blower is a radial . impeller with a diameter of 150 mm.
-
Turbines, Compressors and Fans, Fourth Edition > Fluid Dynamics
• 6.2 A radial -tipped blade impeller of a centrifugal blower has the following data: .
-
Mechanical Vacuum Pumps and Systems
• Centrifugal blower - Centrifugal blowers are high-speed impellers that produces radial air flow.
Indicates content that may require registration and/or purchase.