Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: IHS ESDU
Description: ESDU 80030 is primarily intended to provide a non-specialist with sufficient background for selection of an appropriate type of pump, for writing its specification and for the appraisal of tenders. Sections on pump performance characteristics, illustrations of typical configurations,
-
Standards and Technical Documents - Radial, mixed and axial-flow pumps. Conversion factors. -- 81002Supplier: IHS ESDU
Description: ESDU 81002 provides a comprehensive set of conversion factors between sets of units in common use in pump engineering, including SI and technical metric, foot-lb-second and other US and Imperial systems of units. Nineteen quantities are covered including density, specific speed, pressure,
-
Supplier: IHS ESDU
Description: ESDU 81001 provides a glossary of the terminology used in the rotodynamic pump industry, covering both fluid mechanics and mechanical design aspects of pump engineering. Many entries are illustrated and extensive cross references are used to clarify the individual entries.
-
-
Supplier: IHS ESDU
Description: ESDU 80031 provides performance estimates for a wide range of rotodynamic pumps so that a suitable standard pump may be selected readily. This information which would otherwise only be available from a bulky collection of manufacturers' catalogues, is complemented by a methodical
-
Supplier: HAWE North America Inc.
Description: The radial piston pumps consist of radially arranged, valve controlled pump cylinders. Higher delivery flows can be created by stacking of up to6 radials on a common shaft. The pump is usually driven by an electric motor, which is connected with the
- Maximum Discharge Flow: 24.0768 GPM
- Maximum Discharge Pressure: 10,152.639 psi
- Horsepower: 40.2066115470846 HP
- Power Source: None, Pump Only
-
Description: Vacuum pumps F-CEVF (29) Volume flow up to 5 m³/min up to 176.5 cfm Multi-stage radial blowers for vacuum operation complete with filter and dust separator. The models F-CEVF (29) are suitable for removing paper powder and dust. Capacities up to 5 m³/min (up to 176.5 cfm). Total
- Pumping Speed: 11.8 to 2,011.8 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: KSB AG
Description: Design Horizontal, radially split volute casing pump, dry-installed, made of duplex stainless steel (standard) or super duplex stainless steel (on request). Applications Booster pump for RO seawater desalination systems. Overview of technical data Type of installation Long- coupled
- Maximum Discharge Flow: 21.13376 GPM
- Pump Type: Booster Pumps, Centrifugal Pumps, Positive Displacement Pumps
- Pump Housing Material: Stainless Steel
- Features: Water Pumps
-
Supplier: DRUM-MATES Inc.
Description: Model No. DM-100SPFM/SS with 316ss Flow Chamber Max. 35 Gpm, 1" Npt, Accuracy: +/- 1.5%, 3 Flow Rates: 2-10 Gpm, 3-20 Gpm or 4-32 Gpm Smart Pump (SP) Series of flow meters are excellent for batch controlled dispensing of liquid into or from drums, totes (IBC’s) day tanks,
- Meter Technology: Turbine Meter
-
Supplier: Accuris
Description: Rotodynamic Vertical Pumps of Radial, Mixed, and Axial Flow Types for Nomenclature and Definitions
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some
- Number Of Blades / Vanes: 4
- Outside Diameter: 10 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some
- Number Of Blades / Vanes: 4
- Outside Diameter: 36 inch
- Bore Size: 2 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some
- Number Of Blades / Vanes: 4
- Outside Diameter: 7 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: The Radial flow turbine crates a radial flow pattern moving away from the impeller, towards the sides of the vessel. The flow impacts the side and moves in either an upward or downward direction to fill the top and bottom of the impeller to be ejected again. Some
- Number Of Blades / Vanes: 4
- Outside Diameter: 12 inch
- Bore Size: 1 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 100,000 GPM Heads to 100 feet Temperatures to 200° F Bowl Sizes from 6" to 60" diameter
- Maximum Discharge Flow: 100,000 GPM
- Maximum Discharge Pressure: 43.352601156 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Clark Solutions
Description: The PA series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing is brass. The rotor is AISI 303 stainless steel, and the pump chamber and vanes are carbon
- Maximum Discharge Flow: 2.1166666666666667 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 0.375 inch
- Features: Axial Flow Pumps, Circulation Pumps, Dewatering Pumps, Propeller Pumps, Radial Flow Pumps, Water Supply Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features "APCO-CHEM" 150 series Pumps for Low Flow High Pressure Applications Lower Operating Costs than Standard Centrifugal Pumps at Low Flow Conditions Steep Head Capacity Curves for Applications that Require Minimal Flow Change Steady Flow
- Maximum Discharge Flow: 130 GPM
- Maximum Discharge Pressure: 520.231213872 psi
- Media Temperature: 500 F
- Water Temperature: 500 F
-
Supplier: Griswold Pump Company
Description: Standard ANSI pumps (with expanding style volute casing) are not designed for low flow, high head applications. Throttling or recirculating flow to attain low flow conditions causes excessive radial load and shaft deflection-all of which can result in premature
- Discharge Size: 1 inch
- Horsepower: 30 HP
- Maximum Discharge Flow: 72 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves
- Maximum Discharge Flow: 750 GPM
- Maximum Discharge Pressure: 160 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Turbine Pumps
-
Supplier: Lee Co. (The)
Description: This radial piston design aids in self-priming at altitude and reduces cavitation. It includes integrated control electronics that allow full variable speed control for unparalleled flexibility. In addition, intelligence is built into the pump module to provide operational feedback
- Features: Other
- Pump Type: Piston / Plunger Pumps
-
Supplier: 3X Ceramic Parts Company Limited
Description: complex. It is divided into axial piston pump and radial piston pump. Among the two, the radial piston pump has a high technical content and is a high-efficiency pump. It will also be the main application object of piston pump in the future. The
- Media Temperature: 2,732 F
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 387 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Supplier: ARGAL s.r.l.
Description: polymers used to manifacture these pumps and various configuration of available mechanical seals allow to pump liquids laden with solids in suspension or moderately abrasive. LIQUID WITH HIGH SPECIFIC WEIGHT ZGE pumps can be fitted with motors of different power and are capable
- Discharge Size: 1.2598432 to 11.81103 inch
- Maximum Discharge Flow: 55.035833333333336 to 3,522.2933333333335 GPM
- Media Temperature: 248 F
- Water Temperature: 248 F
-
Supplier: KRAL AG
Description: The CG pump is a casing pump fitted with an easily installed CL pump module with flows ranging up to 581 gpm. Dependent on the requirements of the application radial shaft seals, mechanical seals or hermetically sealed magnetic coupling can be used. CG pumps
- Maximum Discharge Flow: 581 GPM
- Maximum Discharge Pressure: 1,450 psi
- Discharge Size: 0.9842525 to 5.905515 inch
- Media Temperature: 158 to 356 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: permits selection of flow within a range for each size. Mechanical Seal: A variety of face materials and elastomers to match application needs. Motors: Close coupled NEMA 56J motors in open drip proof or totally enclosed design. Single phase and three phase available. Ball bearings carry all
- Pump Type: Booster Pumps, Centrifugal Pumps
- Features: Water Pumps
-
Supplier: ARGAL s.r.l.
Description: SELF PRIMING REVERSIBLE FLOW PUMP The self priming , magnetic drive pumps of the TMA serie are volumetric, can deliver the flow in both directions reversing the direction of rotation of the motor and are adequate to speedily prime chemical liquids with high specific
- Discharge Size: 0.75 inch
- Maximum Discharge Flow: 10.56688 GPM
- Media Temperature: -4 to 194 F
- Water Temperature: -4 to 194 F
-
Supplier: PressureParts.Com
Description: Suitable Replacement for Excell Pressure Washers with Vertical Shaft using original A07846 A14292 Radial pump fits vertical shaft models Pump shaft Key NOT included (you can get one from your local hardware store 3/16" square key X 1" long), you may need to get new bolts to go
- Features: Axial Flow Pumps
-
Supplier: KSB AG
Description: Design Vertical tubular casing pump with mixed flow impeller, single-stage, with maintenance-free Residur shaft bearings, discharge nozzlearranged above or below floor. Applications Irrigation and drainage systems, stormwater pumping stations, hand ling of raw and pure water, water
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
- Water Temperature: 140 F
- Power Source: AC Powered
-
Supplier: KRAL AG
Description: A notable feature of the CL pump is the long spindle. The CL cartridge is easily installed in the casing pump CG as well as in the double stations DC, DS, DL. The CL is available, with either a small or a large mounting flange. The flow rate of the CL is 990 l/min. Depending
- Maximum Discharge Flow: 261.36 GPM
- Maximum Discharge Pressure: 1,450.377 psi
- Discharge Size: 0.75 to 3 inch
- Media Temperature: 158 to 356 F
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2500PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell Pump # PK16862 and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 3 BOLT PATTERN • Vertical Mount Direct Drive
- Features: Axial Flow Pumps
-
Supplier: SAE International
Description: aimed at developing a comprehensive multidomain simulation tool to model the operation of a rotating cam type radial piston pump, with particular reference to the lubricating gap flow between the pistons and the cylinder block. The model consists of a first module which
-
Supplier: KRAL AG
Description: Series M has been used in the medium pressure range for many years. Medium pressure range of up to 40 bar and a flow rate of up to 440 l/min means that the pump can be utilized in a wide range of industrial applications. The modular construction provides an advantage, as the M
- Maximum Discharge Flow: 0.792516156 to 112.80146620400001 GPM
- Maximum Discharge Pressure: 580.1508 psi
- Discharge Size: 0.5905515 to 3.149608 inch
- Media Temperature: 158 to 356 F
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2600PSI, 2.5GPM Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers (not Karcher) • AR Quality with parts availability. • Radial Axial Pump with popular 4 BOLT PATTERN • Vertical Mount Direct Drive with Gas Flange 3-6 HP •
- Features: Axial Flow Pumps
-
Supplier: Industrial Flow Solutions
Description: Patented dual-shredding RAD-AX® (Radial + Axial) technology solids handling pump designed to cut, shred, shear to expedite flow Prevents clogs in wastewater that includes <10% solids (by volume) Hardened 440C stainless steel cutting elements Tungsten carbide-tipped impeller
- Maximum Discharge Flow: 190 to 410 GPM
- Discharge Size: 3 inch
- Horsepower: 2 to 5 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High temperature, Dual shredding solids handling pump. High temperature up to 200°F (93°C) Dual shredding patented RAD-AX® (Radial + Axial) dual shredding technology designed to cut, shred, shear to expedite flow Designed to prevent clogs in wastewater that includes
- Maximum Discharge Flow: 190 to 410 GPM
- Discharge Size: 3 inch
- Horsepower: 2 to 5 HP
- Power Source: AC Powered
-
Supplier: Gardner Denver, Inc.
Description: cooling air is sucked in between the compression housing and a silencing cover before it leaves the pump. For vacuum pumps we offer seven technologies to choose from: radial, side channel, liquid ring, oil lubricated and dry running rotary vane, rotary lobe, claw and screw.
Find Suppliers by Category Top
Featured Products Top
-
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. This design makes the pump ideal for tanker truck, rail car, or underground tank unloading applications, since the HZS can purge the suction line of air and vapor. The HZS/HZSA pumps can offer flows up to 600 m3/hr (2,460 gpm) and differential heads up to 500 m (1,640 ft). The (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
emulsify immiscible liquids such as oil and water phases to a single micron droplet size distribution. Reversible axial flow allows the CJ-20 to accomplish tasks not offered by radial flow mixers including: drawing in light powders down from the surface into the shear zone for complete "wet out" and (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
radial flow mixers including: drawing in light powders down from the surface into the shear zone for complete "wet out" and dispersion.... directing a positive downward flow that blasts off any settled solids from the bottom of a process vessel..... operation at full speed for the highest shearing (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Do you need to convert hydraulic pressure and flow into torque and angular displacement? Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited
Conduct Research Top
-
Flow Conditioning Improves Flow Measurement Accuracy and Reduces Plant Process Costs
to problems with providing the upstream/downstream pipe straight runs required by pumps, compressors, valves, flow meters, blowers, burners and other devices that must have a stable material process flow in order to operate effectively. The necessary addition of elbows, expansions or reductions
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
field,. greatly improving the device throughput. In addition, the. DC field creates electrokinetic flow across the length of the. sample channel, alleviating the need for a pump in pressure-driven. flow [18, 20-28]. Contactless dielectrophoresis (cDEP) is a promising new. DEP technique [29
More Information Top
-
Practices of Irrigation & On-farm Water Management: Volume 2
Radial flow pumps 4,000–10,000 .
-
Engineering Fluid Mechanics
Figure 4.35 shows schematics for an idealized radial flow pump impeller, in which (a) is a control volume from the frontal view together with its me- ridian cross section.
-
Unsteady flow visualization at part-load conditions of a radial diffuser pump: by PIV and CFD
Flow Structure in a Radial Flow Pumping System Using High-Image-Density Particle Image Velocimetry, ASME Journal of Fluids Engineering, 116 (1994), 538 -554.
-
Qualitative comparison between numerical and experimental results of unsteady flow in a radial diffuser pump
Flow Structure in a Radial Flow Pumping System Using High-Image-Density Particle Image Velocimetry, ASME Journal of Fluids Engineering, 116 (1994), 538-554.
-
Fluid Machinery and Fluid Mechanics
… 1P., Eide SA, 1976, "Turbulent Boundary Layers on CentrifugalCompressorsImpeller",Journal of Fluids Engineering, p. 374 - 381 Wuibaut G., Dupont P., Caignaert G., Stanislas M., 2000, "Experimental analysis of velocities in the outlet part of a radial flow pump impeller and the vaneless …
-
Feed-pump hydraulic performance and design improvement, Phase I: research program design. Final report
"A Contribution to the Solutions of the Problem of Averaging the Absolute Flow at the Outlet of Radial Flow Pump Impellers." .
-
A New Analytical Approach to Predict the Operating Point of a Pumping System Having Groups of Different Types of Radial-Flow Pumps in Parallel and the Resultin...
Keywords Radial flow pump Á Parallel operation Á Head Á Discharge Á Piping network .
-
High-speed stereoscopic PIV study of rotating instabilities in a radial vaneless diffuser
Abstract This paper presents an experimental analysis of the unsteady phenomena developing in a vaneless diffuser of a radial flow pump .
-
Unsteady flow investigation in rotor-stator interface of a radial diffuser pump
2002) Analysis of unsteady flows in a vaned diffuser radial flow pump .
-
http://www.iosrjournals.org/iosr-jmce/papers/vol1-issue5/E0152126.pdf
Numerical Simulation of Cavitation Inception on Radial Flow Pump .
Indicates content that may require registration and/or purchase.