-
Supplier: H.O. Penn Machinery Company, Inc.
Description: hydraulic system includes three pumps with an independent swing circuit. The hydraulic circuit utilizes a load-sensing system to ensure high efficiency and productivity with little hydraulic loss. Swing Dampening Valve A swing dampening valve reduces wagging, which
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Certex UK
Description: emergency stop built acc. to NEN 1010 Control box IP 66 with low voltage IP 65 pendant control built acc. to NEN 1010 Load limiter (required by CE for applications exceeding 1000 kg W.L.L.) Frequency inverter for variable speed control Wireless radio remote control
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: emergency stop built acc. to NEN 1010 Control box IP 66 with low voltage IP 65 pendant control built acc. to NEN 1010 Load limiter (required by CE for applications exceeding 1000 kg W.L.L.) Frequency inverter for variable speed control Wireless radio remote control
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
-
Supplier: Certex UK
Description: emergency stop built acc. to NEN 1010 Control box IP 66 with low voltage IP 65 pendant control built acc. to NEN 1010 Load limiter (required by CE for applications exceeding 1000 kg W.L.L.) Frequency inverter for variable speed control Wireless radio remote control
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Certex UK
Description: emergency stop built acc. to NEN 1010 Control box IP 66 with low voltage IP 65 pendant control built acc. to NEN 1010 Load limiter (required by CE for applications exceeding 1000 kg W.L.L.) Frequency inverter for variable speed control Wireless radio remote control
- Load Capacity: 66,138.6 lbs
- Type: Hydraulic
-
Supplier: Arnold Magnetic Technologies
Description: Harmonic Generators Emission Controls Transformers Hydraulic Valves Compressor Clutches Oscillators Flux Gate Magnetometers Pulse Transformers CAPABILITIES Coated Copper – type of varnish specific to max temp requirement Terminations & Lead Wires as required Injection molding of
- Technology: Bobbin Core
-
Supplier: Lift Products, Inc.
Description: Gear pump with check, relief, & solenoid valve Truck inactive while lift is raised Includes hydraulic oil and filter Pallet Truck Features: Static torque control AC traction control Electric brake release Anti-roll braking Lugged drive tires Programmable parameters
- Type: Table Lift / Positioner
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: visibility means more production. Counterweight A large capacity fuel tank and hydraulic oil tank are integrated into the counterweight design. Electronic Control System The IQAN® computer based control system provides precise control of machine and attachment functions
- Horsepower: 157 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: visibility means more production. Counterweight A large capacity fuel tank and hydraulic oil tank are integrated into the counterweight design. Electronic Control System The IQAN® computer based control system provides precise control of machine and attachment functions
- Horsepower: 157 HP
- Features: Other
-
Supplier: Rotork plc
Description: Hydraulic subsea flow control valve, disgned in accordance with API 17F, flow up to 115l/min with a 2.2 CV and a 12 Bar max working pressure, 10,000 ft subsea working deth
- Flow (Cv): 2.2
- Valve Type: Control Valves
- Features: Hydraulic Fluid
-
Description: Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic operation, it
- Features: Air, Float Valves, Hydraulic Fluid
- Valve Type: Control Valves, Directional Valves, Pressure Relief Valves
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: DynaQuip Controls
Description: The EHC Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The EHC series is also full port and features 150 lb. ANSI flanges. The EHC series
- Valve Size: 1.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: API, Air, Ball Valves, Bolt Flange, Hydraulic Fluid, ISO, Other, Steel, Water
-
Supplier: DynaQuip Controls
Description: The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are pre-sized for clean water, air, or light oil
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Features: Air, Ball Valves, Brass / Bronze, Gas, Hydraulic Fluid, Metal Seated, Sanitary / Hygienic Valves, Threaded, Wastewater, Water
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic 2-Way Circuit Controls are in-line ball valves. They are used as a shut-off valve in simple circuits.
- Pressure Rating: 3,000 psi
- Valve Type: Control Valves
- Features: Hydraulic Fluid, Threaded
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds”
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Flow Control Valves are used to control the flow of pressure in a system, slow the movement of individual cylinders, or decrease shock. Note(s): Recommended for use with Swing Clamps.
- Pressure Rating: 5,000 psi
- Flow (Cv): 0.78
- Valve Type: Control Valves
- Features: Hydraulic Fluid, Threaded
-
Supplier: Continental Hydraulics
Description: VSD05M SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 38 gpm (145 l/min) Description These valves conform to NFPA D05 and ISO 4401 mounting standards. They are available in both 3 way and
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 3 to 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Bosch Rexroth Corporation
Description: Standard directional proportional valves are perfect for many hydraulics applications. There are low cost designs without spool feedback for manual and open loop control applications. These can be direct or pilot operated. General purpose valves have better axis
- Valve Size: 0.2362206 to 2.0472452 inch
- Pressure Rating: 4,568.68755 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Hydraulic Fluid
-
Supplier: Continental Hydraulics
Description: VSD05M-S SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE Mounting Surface NFPA D05 (ISO 4401-03-02-0-03) Max Pressure 4600 PSI (320 bar) Max Flow Rate 36 gpm (136 l/min) Description These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the valve
- Pressure Rating: 4,600 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
- Features: Hydraulic Fluid, ISO
-
Supplier: Continental Hydraulics
Description: VSD 03M EXA HAZARDOUS DUTY SOLENOID ACTUATED, DIRECT OPERATED, DIRECTIONAL CONTROL VALVE EXPLOSION-PROOF Mounting Surface NFPA D03 (ISO 4401-03-02-0-03) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (76 l/min) CSA certified Explosion-Proof coils (Class I / Zone I) Description
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Continental Hydraulics
Description: VSNG10 SOLENOID OPERATED DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 33 gpm (125 l/min)
- Pressure Rating: 4,600 psi
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
- Features: Hydraulic Fluid, ISO
-
Supplier: Bosch Rexroth Corporation
Description: Electronically adjusted orifices with pressure compensation, proportional flow control valves have an integrated compressor or hydrostatic that limits the pressure differential across the throttling orifice. This keeps the flow, or actuator speed, constant when the load forces change.
- Valve Size: 0.2362206 to 2.4803163 inch
- Pressure Rating: 4,568.68755 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Hydraulic Fluid
-
Supplier: HydraForce, Inc.
Description: Leakage The sealed compensator of the HSPECxx-34 valve reduces the potential for hydraulic leakage. Space Savings A single HSPECxx-34 valve replaces several valves as it combines the functionality of an electro-proportional flow control valve, a pressure
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
- Valve Type: Cartridge / Manifold Valves, Control Valves, Solenoid Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
Supplier: Eaton Hydraulics Group
Description: Pressure Control Relieve the pressure in hydraulic systems with Eaton Pressure Control Valves. Our high-performance Pressure Control products handles pressure relief, reduction, sequencing and unloading. Including both sub-plate and in-line mounting options as well
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Control Valves
- Features: Hydraulic Fluid
-
Supplier: Eaton Hydraulics Group
Description: Monoblock Valves Built to fit a wide range of applications, tough cast-iron Eaton monoblock valves are the perfect customizable solutions for sweepers, scrubbers, lift trucks and more. Available in one-, two- and three-spool configurations, they include optional adjustable relief
- Valve Size: 0.5625 to 0.875 inch
- Pressure Rating: 2,000 to 4,500 psi
- Number of Ports/Ways: 4
- Media Temperature: 224.6 F
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, normally-closed, proportional, poppet-type screw-in hydraulic cartridge valve providing an integral, non-isolated load signal to pilot counterbalance or other control valves in bridge circuit applications.
- Pressure Rating: 3,625.9425 psi
- Media Temperature: -15 to 400 F
- Number of Ports/Ways: 3
- Features: Aluminum, Double Check Valves, Hydraulic Fluid, ISO, Lift Check Valves, Pilot Valves, Poppet Valves, Threaded
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 5-way, 3-position, proportional, screw-in, motor-spool-type hydraulic cartridge valve with integral load sense port.
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Power: 10 to 24 volts
-
Supplier: Cylinders & Valves, Inc.
Description: Single Solenoid Pilot Operated
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Normally Open (Open Center), Potable Water, Powder / Solids, Salt Water, Single Solenoid, Sour Gas, Specialty / Corrosive Gases,
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 176 F
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, 2-way, bi-directional, poppet-type, normally closed, screw-in hydraulic cartridge valve for low-leakage blocking and load-holding.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: Ideal Valve Inc.
Description: No Description Provided
- Valve Size: 0.0625 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
Find Suppliers by Category Top
Featured Products Top
-
the valve should be automated. Today, automated ball and butterfly valves can be operated hundreds and even thousands of miles away from the control room. Using telephone, radio frequency and other such hard wire and wireless control signals a plant can now get almost instant response from their (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Watch>>>Introducing Plast-O-Matic Valves Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc. -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
unloading efficiency, operational safety, and equipment reliability. It is also suitable for customized hydraulic applications requiring compact design, reliable pressure control, and consistent performance. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
Electric motor actuators paired with mechanical check valves provide precise valve modulation, controlled transients, and inherent fail-safe closure without hydraulic or pneumatic stored-energy systems. This configuration reduces maintenance, simplifies system architecture, and ensures consistent performance under varying operating conditions—ideal for engineers seeking reliable, low-complexity pump control solutions. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc
More Information Top
-
Ventura County’s Changing Agriculture--California county mirrors nationwide challenges for ag and bio engineers
After-market suppliers provide radio - controlled units and electro- hydraulic valves , but crude linkage and cables are used to connect cylinders to the tractor-operating controls.
-
Mechanical hydraulic characteristic analysis scheme based on lightweight crowd data in mobile embedded devices
When a mechanical hydraulic control signal is sent to be sent, the mobile embedded node moves to the mechanical equipment end of the hydraulic valve radio frequency working area on the circumference.
-
Advances in Mechanical and Electronic Engineering
…diesel generating set, a 22 kW vehicular diesel generating set, motor, power controller of leveling and erecting, hydraulic pump, hydraulic electromagnetic valves , engine of tractor, 500 ultra shortwave radio and 154 shortwave radio … system, circuit of electronic control system and wireless interphone…
-
Development and Utilization of a Deepwater Pipeline Connector
Power and remote control can be provided via an electro- hydraulic cable system or alternatively by such methods as a commercially available radio -isotope power package or a line pressure valve operator, both activated acoustically.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Advertisment
gine Starters, Solenoid Switches, Booster Coils, Control Switches, Generators and Control Boxes, Radio Dynamotors, Supercharger Reg- ulators, Electric Retracting Motors, Propeller Anti-icer Pumps, Mechanical De-Icer Equip- ment, Air Pumps, Air Valves , Oil Separators, Hydraulic Pumps, Ammunition Rounds Count- ers and…
-
Suppliers to the new Jaguar XE
…EBERSPÄCHER 12 V PTC air heaters 1.000 W Parking heater with remote control EDSCHA Decklid hinge ELRINGKLINGER … Head Gaskets Hot Gaskets Valve Seats and Guides FTE Clutch hydraulic actuation system GKN 2 … system Infotainment Head Unit Radio , (FM/AM/DAB/HD), USB, AUX, SD…
-
Analytical bulletin of the committee of coordination of imperial telecommunications
Q. S. T. Amateur Radio (V. S. A.) (Sept. 1947), 31, nO 9, pp … 122, 124 and 128,2 fig. - The it distance control acts by transmission of hydraulic pressure has a cylinder … fill and drives a piston has the helicoidal movement.
-
Acceptance test report for core sample trucks 3 and 4
…Acceptance Test Procedure - Acceptance Test Report - Cognizant Engineer - ClockWise/CounterClockWi se - Drill String - Flow Control - Hydraulic Bottom Detector - Hydrostatic Head … Charge - Quality Assurance - Quality Control - Quick Disconnect - Quality Engineer - Radio Frequency -:-Remote Latch Unit … Changeout Assembly - Solenoid Operated Valve - Shielded Receiver - Test Director…
-
Economic and environmental evaluation of end-of-life aerospace aluminum options using optimization methods
…pneumatic systems in aircraft (for dispersion of anti-icing fluids, and for actuation of brakes, flaps, control servos, and landing gear); valve bodies, reservoirs, fittings, and accumulators in hydraulic and pneumatic systems in … antennas for radar and radio ground support equipment See…
-
Countries > Mexico > National > Standards > Secretary of Energy (SENER) > Natural Gas > NOM-013-SECRE-2012 - Safety Requirements for the Design‚ Construc...
Any automatic or radio - controlled system must have a manual system that prevails on the automatic … and rubble. e) when required a conduit to supply electrical and/or hydraulic services, adequate back-up … and controls of critical valves systems must incorporate failsafe.
Indicates content that may require registration and/or purchase.