-
Supplier: ValueTronics International, Inc.
Description: The 3040 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment
- Minimum Frequency Range: 13 MHz
- Maximum Frequency Range: 13 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: DigiKey
Description: 125MHz Arbitrary, Sweep Function Generator 2 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
- Generator Type: Function, Sweep
- Display: None
-
Supplier: DigiKey
Description: 20MHz Sweep Function Generator, DDS 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LCD
- Display: Digital Readout
- Generator Type: Function, Sweep
-
-
Supplier: DigiKey
Description: 20MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED
- Display: Digital Readout
- Generator Type: Function, Sweep
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.2 Hz to 2 MHz Sine, Square, Triangle, Pulse & Ramp output Variable duty cycle Variable DC offset Variable amplitude output plus 20dB attenuator 20Vpp output into open circuit (10Vpp into 50 Os) cUL certified
- Minimum Frequency Range: 2 MHz
- Maximum Frequency Range: 2 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: Product Highlights 0.5 Hz to 5 MHz Sine, Square, Triangle, Pulse, & Ramp output Coarse and Fine tuning 4 digit LED display Variable duty cycle Variable DC offset Variable amplitude output plus 20dB attenuator 20Vpp output into open circuit (10Vpp into 50 Ohms) Each Unit Includes Output cable
- Minimum Frequency Range: 5 MHz
- Maximum Frequency Range: 5 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: Product Highlights Built-in Function Generator Option Integrated 20 MHz function generator Turn on WaveGen at any time by ordering the DSOX2WaveGen option and install the license yourself The WaveGen can produce the following wave shapes: sine wave, square wave (with
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Fluke
Description: The 271 is a high performance function generator using Direct Digital Synthesis techniques. A wide variety of standard waveforms are provided and an arbitrary waveform capability allows it to be used to generate non-standard and user-defined waveforms. Extensive modulation capabilities
- User Interface: Front Panel and Display, Manual Controls
- Generator Type: Function, Noise, Pulse, Signal, Sweep
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Transcat, Inc.
Description: Product Highlights Models 4014B and 4040B are versatile sweep function generators, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. These instruments generate sine, square, and triangle waveforms with
- Minimum Frequency Range: 12 MHz
- Maximum Frequency Range: 12 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Tradeport Electronics Group
Description: Resolution Free Arbitrary Waveform Composer Software for Windows 95/98/2000/XP The SFG-830 30MHz Arbitrary Function Generator is one of the most versatile and highly qualitative signal generators utilizing DDS techniques. It not only offers standard generator
-
Supplier: PR electronics
Description: for up/down function. 2-phase encoder. Ramp generator with internal time measurement. Ramp generator with external pulses. Technical characteristics LED's for up, reset and down. 6 digital inputs make it possible to choose reset and up/down functions as
- Operating Temperature: -4 to 140 F
-
Supplier: Tradeport Electronics Group
Description: Frequency Range: 0.1Hz~10MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20Bx2) and Variable Attenuator - Built-in 6
-
Supplier: Tradeport Electronics Group
Description: Frequency Range 0.01Hz~15MHz - Maximum Frequency Resolution 10mHz - Frequency Accuracy 0.02% /- 5 Count - Dual Displays Indicate Frequency and Amplitude - Built-In 6 Digit Counter with INT/EXT Function up to 150MHz/High Resolution - Output Waveforms Sine, Square, Triangle, Ramp, Pulse,
-
Supplier: Krohn-Hite Corporation
Description: occurring in most other unprotected generators, when a voltage is inadvertently placed across the generator’s output terminals. The WAVEGUARD™ circuit clamps the external voltage to ground and resets automatically when the external voltage is removed. The output of the internal
- Minimum Frequency Range: 0.00000020000000000000002 MHz
- Maximum Frequency Range: 3 MHz
- Operating Temperature: 14 to 113 F
- Form Factor: Fixed/Rack mount, Portable / Benchtop
-
Supplier: Teledyne LeCroy
Description: With 5 basic signal types, and over 40 built-in arbitrary waveforms the WaveStation is a versatile waveform generator. A variety of modulation schemes, intuitive waveform editing software and remote control capabilities, enable versatile waveform generation of waveforms up to 160 MHz. The
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 160 MHz
- Frequency Resolution: 14 bits
-
Supplier: Wayne Kerr Electronics
Description: The multifunction generator WF1973/WF1974 can generate various waveforms and also provide wide array of functions including sequence, modulation, and sweep. These are up-and-coming general-purpose signal source that are must for engineers and should be kept on hand for a wide variety
- Maximum Input Channels: 2
- Minimum Frequency Range: 0.00000000000001 MHz
- Maximum Frequency Range: 30 MHz
- Display: Digital Readout
-
Supplier: Radwell International
Description: AMPLIFIER CARD, C-32 SERIES, 4-INPUT MODULE, 4-RAMP FUNCTION GENERATOR, 24 V NOMINAL INPUT VOLTAGE, 15 V OUTPUT VOLTAGE, 0-20 MA, FOR USE WITH THE KF*G4V-5 PROPORTIONAL VALVE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TPS Elektronik GmbH
Description: EA-ELR 11500-60 4U 30kW Regenerative DC Electronic Load! 0-1500V, 0-60A, 96.5% efficiency energy recovery. Built-in function generator with sine, triangle, rectangle, trapezoid, DIN 40839, arbitrary, ramp, IU table, battery test, and MPP tracking. Master-slave operation for up
- AC Output Voltage: 0 to 1,500 volts
- AC Output Current: 0 to 60 amps
- DC Output Voltage: 0 to 1,500 volts
- DC Output Power: 30,000 watts
-
Supplier: OROS
Description: Response Function Coherence Trigger blocks Averaged results Main Features Excel based acquisition route and settings (Sequencer) Accept/reject after averaging FRFs & Coherence True Zoom on X-function up to 128 times 6400 lines real-time results Time domain averaged X-functions
-
Supplier: Win Source Electronics
Description: Manufacturer: B&K Precision Win Source Part Number: 922461-4010A Series: 4010 Features: Sweep Function Generator, Analog Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display Package: Box Categories: Test and Measurement ECCN: EAR99 Popularity: High Fake Threat In
-
Supplier: AMETEK Programmable Power
Description: modulation (Amplitude, FSK, PSK) Sleep mode for portable applications The VM3640A is a high-performance VXIbus arbitrary waveform generator that is ideal for applications requiring standard function generator capability, or the need to generate custom-defined waveforms. Direct
- Card Format: 6U x 340 mm (Size C)
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Supplier: Microchip Technology, Inc.
Description: PIC16(L)F176X microcontrollers combine intelligent analog integration with digital peripherals to suit a variety of functions and applications. These 14/20-pin devices provide features like 10-bit A/D, op amps, zero cross detect, high current IOs, programmable ramp generator:
- Internal RAM Size: 1.024 KB
- Internal ROM Size: 14 KB
- Number of Timers: 4
- Number of A/D Converters: 12
-
Supplier: Win Source Electronics
Description: Manufacturer: Teledyne LeCroy Win Source Part Number: 861802-AS1104 Series: ArbStudio Features: 125 MHz Arbitrary, Sweep Function Generator 4 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display Package: Box Part Status: Obsolete Categories: Test and Measurement
- Form Factor: Integrated Circuit (IC)
-
Supplier: Allied Electronics, Inc.
Description: Overview The Agilent U3606A Source Multimeter is a 5-1⁄2 digit, 120,000 count digital multimeter and a 30 W DC source with a square wave generator, that is able to work simultaneously and independently. U3606A also comes with built-in 4-wire milliohm measurement functions. The power
-
Supplier: KNF Neuberger, Inc.
Description: Highlights Flow Rate (max.): 34 l/min Ultimate Vacuum (max.): 6 mbar (abs.) Automatic, accurate recognition and monitoring of the boiling point using the integrated ramp function High recovery rates even with low boiling point solvents Remote-controlled for safe operation from outside
- Ultimate Operating Vacuum: 4.50170294683844 torr
- Pumping Speed: 1.20056497175141 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: ValueTronics International, Inc.
Description: The EFT200 is EMI equipment from EM Test. EMI equipment is used to test the immunity of a circuit or system. Additional Features: Burst Generator The EM Test EFT200 is a Burst Generator. By means of the EM TEST generators (UCS500M, EFT500/EFT800 or EFT200) the EUT is subjected
-
Supplier: ValueTronics International, Inc.
Description: frequency domain resolution measurements High Pass, Low Pass and Band Pass Filter Functions 29,000 segmented memory sections and waveform search function I2C/SPI/UART/CAN/LIN serial bus trigger and decoding functions Data log function is able to track signal changes up to
- Bandwidth: 100 MHz
-
Supplier: ValueTronics International, Inc.
Description: The METRAHIT CAL is a calibrator from Gossen Metrawatt. Features: Universal calibrator, simulator mA / mV...V / °C/°F (Pt100/1000, Ni100/1000, thermocouples: J, L, T, U, K, E, S, R, B, N) / 5...2000Ω Frequency generator: 1 Hz...1000 Hz Ramp and staircase functions Easy operation
- Calibrator Style: Hand Held
- Environmental Properties: Temperature, Thermocouple
-
Integrated Development Environment (IDE) - Integrated Development Environment (IDE) -- GF_Project LXSupplier: Gefran
Description: reduces software development time • A Function and Function Block library (developed by Gefran) is available, with functions such as: - Linearization of analogue signals - Ramp generator - PID control - PID control for valves • The on-line test function for
-
Supplier: TelephoneStuff.com
Description: Large digital/analog LCD shows detailed measurement data - Cable or insulation capacitance - Leakage current - Ramp function (0-5000 V DC) for breakdown testing - Timer 1 to 99 minutes - Polarization index and dielectric absorption calculated automatically - 99 memory locations store
-
Supplier: Cirrus Logic, Inc.
Description: volume control, and includes de-emphasis, limiting functions and beep generator that delivers tones selectable across a range of two octaves. The stereo headphone amplifier is powered from a separate positive supply and the integrated charge pump provides a negative supply allowing for
- Pin Count: 40
- Resolution: 24 bits
- Interface Type: I2C
- Features: Other
-
Supplier: SMC International
Description: coordinated sequence, with simulated ramp and dynamic changes. All output signals are digitally generated, amplified, and internally controlled by the IGM’s (Intelligent Generator Modules) which interpret the commands received from the front panel to produce a highly accurate and
- Testing Voltage Range: 150 to 300 volts
- Testing Current Range: 8 to 50 amps
- Number of outputs: 2
- Test Variable: AC
-
Supplier: Cirrus Logic, Inc.
Description: variety of analog audio inputs. The DAC output includes a DSP engine with parametric EQ, volume control, limiting functions, and a beep generator. The Class H stereo headphone amplifier combines the efficiency of an integrated step-down and inverting charge pump with the linearity and
- Supply Voltage: 1.8 V, 2.5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Fuji America Corporation
Description: This is an all-in-on machine with scalability and the ultimate level of versatility necessary for increasing productivity for high-mix production. It features functions for performing operation smoothly in a short time for the work that comes with introducing new production and changing the
Find Suppliers by Category Top
Featured Products Top
-
fast temperature ramp scenarios for precision timing applications Select a resilient clock source for applications prone to shock and vibration (read more)
Browse IC Signal Generators Datasheets for SiTime Corporation -
Consider the range of step sizes, dwell times, and triggering options. Internal Function Generator Many RF signal generators include built-in function generators that can be useful for creating modulating signals or for general-purpose testing (read more)
Browse RF Generators Datasheets for Uni-Trend US -
Provides constant voltage (CV), constant current (CC), constant power (CP), and constant resistance (CR) regulation. Advanced Function Generator: Integrates a true arbitrary function generator for sine, rectangle, triangle, trapezoid, ramp, and (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
switches between sourcing and sinking without delay at the zero point, making it ideal for complex testing scenarios. It features a built-in function generator with modes including arbitrary, PV, and battery test functions, along with comprehensive remote control options via USB, Ethernet, and an isolated (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
308×103×415mm, approx.8.2kg, desktop foldable tilt stand + portable carry handle Active PFC(PF?0.99), auto-ranging CV/CC/CP/CR four modes with built-in internal resistance simulation Full multi-function generator: Sine/Triangle/Rect/Ramp/DIN40839/Arbitrary custom waveform for PV (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
electronic load (sink) into a single 4U rack-mount unit; as a 30 kW model, it delivers a voltage range of 0-500V and a current range of 0-180A, achieving up to 96.5% efficiency in energy recovery (recuperation) mode to feed energy back into the grid, features built-in function generators for simulating (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000045497&languagecode=en&documentpartid=1&action=launch
Ramp Function Generator RO .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000085967&languagecode=en&documentpartid=1&action=launch
Ramp function generator .
-
http://www05.abb.com/global/scot/scot201.nsf/veritydisplay/f27ad79f4a929f98c1257362003dfcb2/$File/EN_ACS550_02_U2_UM_C_A4_LowScreenRes.pdf
-2…-6 = DI2(INV)…DI6(INV) – Defines an inverted digital input DI2…DI6 as the control for forcing the ramp function generator input to 0.
-
http://www05.abb.com/global/scot/scot239.nsf/veritydisplay/985ec66897df0c8fc12575a2001bec71/$File/ACS510_01_UM_RevD_EN.pdf
-2…-6 = DI2(INV)…DI6(INV) – Defines an inverted digital input DI2…DI6 as the control for forcing the ramp function generator input to zero.
-
http://www05.abb.com/global/scot/scot239.nsf/veritydisplay/5d3d33dd805cc2968525776d00658143/$File/3AUA0000016461_REVD.pdf
Enter RAMP FUNCTION GENERATOR : ACCELERATION ENABLED .
-
http://www05.abb.com/global/scot/scot201.nsf/veritydisplay/e237d196965e3919c22570230037a6c7/$File/EN_RPBA01_UM_F_A4.pdf
Proceed to RAMP FUNCTION GENERATOR : ENABLE OUTPUT .
-
http://www05.abb.com/global/scot/scot201.nsf/veritydisplay/9c3b0794a798350ac1257345001eeca8/$File/en_RETA-02_um_A.pdf
Proceed to RAMP FUNCTION GENERATOR : ENABLE OUTPUT.
Indicates content that may require registration and/or purchase.