Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: problem requiring fast, accurate sensing and actuation, and the intelligence to play the game. The research reported here began as a series of experiments in building a true real-time vision system. The ping-pong machine incorporates sensor and processing techniques as well as the
-
Supplier: Advance Security Products
Description: Ultra Small Pocket Real Time Video/Audio DVR Recorder with built in Time Date Stamp and Motion Activation Small Body Worn DVR with Timedate Stamp The 499B is the smallest portable digital recorder with time/date stamp we know of. The overall dimensions are 3" x 2"
-
Supplier: IC Realtime, LLC
Description: surveillance installations, such as marine vessels and ATM machines. Hence its another popular name is ATM DVR. Though compact in size, it has the full list of features of a professional grade embedded DVR. 4 channel synchronized audio/video real-time recording, new SATA hard drive
- Number of Video Inputs: 4
- Features: Audio Capability
- Image: Color
- Digital Video Output: Ethernet, RS232, RS485
-
-
Supplier: Kollmorgen Corporation
Description: with the benefits of real-time determinism. Motion Programming The MPI (Motion Programming Interface) is an object-oriented C/C++ programming library for use with SynqNet® motion controllers. You can also program SynqNet motion controllers using the MPX
- Operating Temperature: 0 to 50 C
- Features: Auxiliary I/O
- Setup: Computer Interface
- System: PC-based Motion Control / Drive
-
Supplier: SAE International
Description: Real-time simulation of truck and trailer combinations can be applied to hardware-in-the-loop (HIL) systems for developing and testing electronic control units (ECUs). The large number of configuration variations in vehicle and axle types requires the simulation model to be
-
Supplier: Performance Motion Devices
Description: parameters. Pro-Motion features: Rapidly sets up, tunes, and tests motion control systems Easy-to-use axis wizard setup tool Motion oscilloscope shows tuning and systems parameters in real time Tuning of position loop, current loop, and field-oriented
-
Supplier: Aerotech, Inc.
Description: Design Features Family of industrial PCs preconfigured with Aerotech's A3200 motion controller Intel i5 and i7 processors Rack or panel-mount versions DVI and HDMI video outputs Optional EtherCAT™ or PROFINET interface Real time, high-speed TCP stack ideal for smart cameras and
- Rated Power: 300 watts
- Supply Voltage (AC): 85 to 230 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface, Web Enabled
-
Supplier: IntelLiDrives, Inc.
Description: global variables enables well-structured code development. CPL is based on the Netbeans Platform IDE, featuring an intuitive source code editor and powerful debugger. Project templates are provided for easy startup along with a comprehensive collection of example code. For real-time
-
Supplier: ETEL S.A.
Description: ULTIMET+ LIGHT - Smart Motion Coordinator A smart motion coordinator at the heart of ETEL's decentralized control architecture, ULTIMET+ LIGHT ensures real-time synchronization, fast data exchange, and efficient multi-axis control. ULTIMET+ LIGHT is ETEL's
- Number of Axes / Motors: 63
- Setup: Computer Interface
- Communication: Ethernet
- Product: Multi-axis Controller
-
Description: ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation
- Number of Axes / Motors: 16
- D/A Resolution: 16 bits
- Supply Voltage (AC): 90 to 240 volts
- Communication: CANopen, Ethernet, USB
-
Description: PLC for logic, data, communication, Motion Control, Visualisation Motion Control with function modules Easy to implement a Drive with the integrated Drive-Interface. PLC functionality: 4 real time tasks types, debugging, single step,watch function, log,
- Number of Axes / Motors: 1
- Setup: Computer Interface
- Configuration: Stand Alone
-
Supplier: Industrial Indexing Systems, Inc.
Description: and watch windows. Full Control for Less Cost Using the LMC-400 automation controller, one can setup electronic cam motion, electronic gear ratio functions and programmable limit/drum switch control to run as high priority synchronized background tasks. Deterministic
- Number of Axes / Motors: 4
- Rated Power: 400 watts
- Supply Voltage (AC): 100 to 240 volts
- Setup: Computer Interface
-
Supplier: Mad City Labs, Inc.
Description: function of input voltage is highly linear and free of positioning errors caused by inherent creep and hysteresis in the piezoactuators. All Nano-Drive® models provide standard analog control inputs (0-10V) via front panel BNC’s. Optional 16-bit or 20-bit USB 2.0 digital control
- Number of Axes / Motors: 1 to 3
- D/A Resolution: 20 bits
- Maximum Output Voltage: -20 to 165 volts
- Rated Power: 12 watts
-
Description: ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation
- Number of Axes / Motors: 1
- D/A Resolution: 12 bits
- Continuous Output Current: 3 to 6.3 amps
- Supply Voltage (AC): 120 to 240 volts
-
Supplier: PI (Physik Instrumente) L.P.
Description: 1 or 2 motor channels up to 4 sensor channels for 2 force and 2 position sensors each Depending on version, TCP/IP or USB interface for configuration and sending commands Depending on version, real-time SPI interface for sending commands Digital inputs and outputs Optional analog
- Maximum Output Voltage: 24 volts
- Supply Voltage (DC): 24 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface
-
Supplier: TRM International Ltd.
Description: Capabilities include G-code interpreter and, home offset, automatic tool change, 3D real time graphics, jog wheel for offset home position and spindle speed control. Features G-code interpreter Load programs via USB Stick Real Time graphics in 3D Home offset
-
Supplier: SAE International
Description: In the case of modern day vehicle control systems employing a feedback control structure, a real-time estimate of the tire-road contact parameters is invaluable for enhancing the performance of the chassis control systems such as anti-lock braking systems (ABS) and
-
Supplier: Photoneo s.r.o.
Description: Parallel Structured Light™ - the future of industrial machine vision Photoneo’s unique patented technology provides high quality and high resolution 3D data even for dynamic scenes. While ToF or Active Stereo systems provide real-time stream of data, the accuracy and resolution is
- Applications: Production & Quality Control
-
Supplier: PI (Physik Instrumente) L.P.
Description: Reference Class Digital Motion Controller Highly Stable 20-bit D/A Converters Real-Time Operating System for Excellent Trajectory Control Modular Design for Greatest Flexibility in Meeting Custom Requirements Auto-Calibrating from Stage ID-Chip for Interchangeability of
- Number of Axes / Motors: 3 to 6
- Rated Power: 100 watts
- Supply Voltage (AC): 90 to 240 volts
- Maximum Output Voltage: -30 to 135 volts
-
Supplier: Newport MKS
Description: pass through all defined positions at the defined times and velocities. PVT is a powerful tool for any kind of trajectory with varying speeds and for trajectories with nonlinear motion devices. Catmull-Rom spline Real-time Processing and Multitasking Based on QNX
- Number of Axes / Motors: 2
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: IntelLiDrives, Inc.
Description: IntelLIDrives distributed control software eliminates the development of low level code to control a CANopen or EtherCAT network. All network management is handled by a few simple commands linked into your application program. PVT generation and two dimensional path planning is
-
Supplier: Newport MKS
Description: The XPS-D4 is an extremely high-performance, easy to use, 4-axis integrated motion controller/driver. The XPS-D4 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T
- Number of Axes / Motors: 4
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Newport MKS
Description: The XPS-D6 is an extremely high-performance, easy to use, 6-axis integrated motion controller/driver. The XPS-D6 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T
- Number of Axes / Motors: 6
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, STEPPER/SERVO PXI MOTION CONTROL MODULE, 4 AXIS, W/ DUAL PROCESSORS, REAL-TIME ONBOARD OS, MULTIAXIS INTERPOLATION, FOR BOTH SIMPLE AND COMPLEX MOTION APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: The XPS-D8 is an extremely high-performance, easy to use, 8-axis integrated motion controller/driver. The XPS-D8 utilizes a robust real-time operating system while maintaining the feature-rich firmware of the XPS-D2. It offers high-speed communication through 10/100/1000 Base-T
- Number of Axes / Motors: 8
- Motor / System: DC Brushless Motor, DC Servomotor, Linear Motor
- Communication: Ethernet
-
Supplier: SAE International
Description: on the motion base simulator. These interface devices were then integrated with a real-time dynamics model of the HMMWV. The HMMWV dynamics model was built using the real-time vehicle modeling tool SimCreator 2x, which, in turn was integrated with two powertrain
-
Supplier: Instrumented Sensor Technology
Description: field test period is effectively partitioned into a user selectable number of time windows or bins. The size of the time windows is selected by the user. Event overwriting can only occur within the respective time windows. Improved Laboratory Simulation SWO enables the user to
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: ASME Standards and Certification
Description: systems and robust control; nonlinear systems and control; intelligent control; distributed parameter systems and control; energy systems and control; fluid control systems; instrumentation and components; manufacturing technology; aerospace systems;
-
Supplier: ASME
Description: systems and robust control; nonlinear systems and control; intelligent control; distributed parameter systems and control; energy systems and control; fluid control systems; instrumentation and components; manufacturing technology; aerospace systems;
-
Description: C3 powerPLmC: In Compax3 integrated PLC for logic, data, communication, Motion Control, Visualisation Motion Control with function modules Easy to implement a Drive with the integrated Drive-Interface. PLC functionality: 4 real time tasks types, debugging,
- Number of Axes / Motors: 1
- Continuous Output Current: 7.5 amps
- Peak Output Current: 15 amps
- Supply Voltage (AC): 400 volts
-
Supplier: Johnson Controls, Inc.
Description: high-energy usage environments; facilitates trending of floor space usage Liquid crystal display — provides an intuitive user experience, with real-time indication of control system and room conditions
- Temperature Set Point Range: 32 to 99 F
- Thermostat Type: Digital
- Features: Multiple Zones, WiFi
-
Supplier: Aerotech, Inc.
Description: Design Features Closed-loop, two-axis servo drive for Aerotech's AGV series scanners Infinite Field of View (IFOV) seamlessly combines AGV and servo motion to expand the scanner work area Full servo state control with "zero-tracking error" eliminates speed-related part distortion such
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Supply Voltage (DC): 40 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Mountz, Inc.
Description: fastening. The poka-yoke device system reduces the risks of improper fastening through the use of a position-control system (posi-control device). It consists of a torque arm equipped with an encoder and a touch screen posi-control device. Full control of tightening
- Torque Measurement Range: 105.6 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: fastening. The poka-yoke device system reduces the risks of improper fastening through the use of a position-control system (posi-control device). It consists of a torque arm equipped with an encoder and a touch screen posi-control device. Full control of tightening
- Torque Measurement Range: 884.4 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: fastening. The poka-yoke device system reduces the risks of improper fastening through the use of a position-control system (posi-control device). It consists of a torque arm equipped with an encoder and a touch screen posi-control device. Full control of tightening
- Torque Measurement Range: 220.8 In-lbs
- Special Type: Battery Powered, Portable
Find Suppliers by Category Top
Featured Products Top
-
needed specialized engineering expertise. For this team, that wasn’t a realistic option. The Breakthrough: Real-Time Flow Control Without the Redesign Instead of replacing the entire system, the team integrated a FLATREG Mass Flow (read more)
Browse Manifolds and Manifold Systems Datasheets for IMI Life Science -
The 2060 XRF Process Analyzer is a non-destructive online process analyzer employing Energy-Dispersive X-ray Fluorescence (EDXRF) technology. This analyzer ensures precise and nearly real-time monitoring of liquid sample streams within (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Metrohm USA, Inc. -
Digital twin gantry welding robots demand more than advanced robotics—they require a resilient industrial network capable of supporting high-speed vision, multi-axis motion, and AI-driven control in harsh steel manufacturing environments. To meet these demands, Volktek (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Feature Introduction – TSN Part 2 In high-precision industrial automation, delivering the right data is only half the challenge – it must also arrive on time. Missing or late packets can disrupt control loops, compromise coordinated motion, and trigger unplanned production (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Feature Introduction – TSN Part 1 Modern industrial automation requires networks that deliver deterministic, low-latency communication for motion control, machine vision, robotics, and other time-critical applications. Traditional Ethernet cannot guarantee predictable packet (read more)
Browse Network Switches Datasheets for Volktek Corporation -
results in seconds. This next generation of organics monitoring solutions utilize our tailored UV/VIS LEDs and algorithms, providing solutions in both field meters and real-time devices. This enables greater process control and decision-making to: (read more)
Browse Water Quality Testing Instruments Datasheets for ABB Measurement & Analytics -
Real-time gas monitoring to minimize wafer loss and maximize thermocouple life Conax Technologies is introducing LeakDefender™ brand thermocouples. These exclusive Conax TCs are used in (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
Ultrapure water quality is foundational to meeting global semiconductor specifications, especially as purity limits tighten and water reuse increases. This webinar explores how real-time ion chromatography supports continuous verification of UPW quality by detecting trace anions, cations, and (read more)
Browse Water Quality Testing Instruments Datasheets for Metrohm USA, Inc. -
Reliable real-time process monitoring with 2060 Platform Modular analyzers for 24/7 online monitoring, multiple parameters and real-time data to optimize process control and prevent downtime. (read more)
Browse Titration Instruments Datasheets for Metrohm USA, Inc. -
System Provides real-time 6 degrees of freedom (6DoF) tracking, capturing both position and (read more)
Browse 3D Scanners Datasheets for SCANOLOGY
Conduct Research Top
-
Real-Time Motion Control Explained
Real-time motion control can be very challenging, especially when you do not have the right application to use. In fact, it can push you into changing or modifying Windows to deliver the intended results in terms of real-time performance and determinism.
-
5 Key Benefits of a Real-Time Motion Control Architecture
When developing and setting up real-time motion control systems its best to plan an architecture and infrastructure the not only prepares you for today but also for tomorrow. Your real-time architecture therefore has to be flexible and malleable to external and internal changes. Here are some
-
Direct Motion Applications Using Real-time Software-based Machine Vision
As industries like robotics and manufacturing become increasingly complex, developers require more sophisticated solutions to meet their requirements. Software-based motion control and machine vision have arisen to address these needs. Real-time soft motion and machine vision allow organizations
-
Improving Network Electrical Noise Immunity
Designers of real-time motion control systems expect Ethernet-based motion networks to transport cyclic command and feedback data at specified intervals with perfect data integrity. The designer's selection of motion control system gains and trajectories are predicated on this assumption.
-
Improving Network Electrical Noise Immunity
Designers of real-time motion control systems expect Ethernet-based motion networks to transport cyclic command and feedback data at specified intervals with perfect data integrity. The designer's selection of motion control system gains and trajectories are predicated on this assumption.
-
Windows PC-Based Machine Automation: A Comparison of Motion Control with EtherCAT Fieldbus Offerings
For nearly a decade, innovative companies have been. quietly developing and deploying software-based machine controller solutions that execute directly on a Windows PC. This form of real-time machine control is referred to as software motion or soft motion.
-
PLC in Staple Machine Control
in real time, and take corresponding control measures as needed.
-
What is Windows PC-based Automation?
Windows PC-based automation is a process that entails the use of software to manage real-time (RTOS) applications written in C#, C++, .NET, etc... that can perform such functions as motion control and machine vision in various industrial procedural environments. With the right PC software, you can
More Information Top
-
Intelligent Robotics and Applications
It is applied to real time motion control of the exoskeleton robot and information feedback during EMGBFT.
-
A performance evaluation and task scheduling of EtherCAT networked soft motion control system (ISR 2013)
CONTROL SYSTEM For networked systems of real time motion control , as shown in fig. 3, each joint parts of a robot for automation are treated as a subsystem and they are coupled by complex mechanical connection between the joint parts.
-
An Application of Real-time Operating System in High Speed and High Precision Motion Control Systems
In this paper, our work studies a RTOS called RTX, and develops its application in real time motion control systems.
-
CAD/CAM, Robotics and Factories of the Future
This work proposes a new approach for real time motion control of an industrial robot by using the natural motion of the human arm.
-
An independent motion controlling method towards virtual 3D scene
The following description of human motion control will illustrate the real time motion control strategy and algorism which is on the basis of the above-mentioned path search method.
-
Advances in Artificial Reality and Tele-Existence
A recurrent neural network approach is used in lieu of the arm forward dynamics module to accomplish the real time movement control .
-
Distributed Motion Control Real-Time Contouring
Algorithm Implementation and Performance Test
[9] M. Aqil, N. Masud, S. M. Pasha and S. Nazir, “a novel control scheme for real time motion control ,” 9th International Multitopic Conference, IEEE INMIC 2005, pp. 1-5 .
-
PC-based feedback acceleration control using Linux RTAI
This paper shows that such a system offers adequate digital programming and signal processing capabilities to make real time motion control applications.
Indicates content that may require registration and/or purchase.