-
Description: Wireless handheld remote control pendant features 4 discrete function keys. When actuated, each sends a unique, coded telegram to one or more compatible, easily-programmed Receivers. Features Rugged ABS thermoplastic housing with surrounding shock protection
- Features: Approval Ratings, Battery Powered, Computer Programmable
- Form Factor: Handheld
- Interface Type: Keypad
- Number of Transmitters: 4
-
Supplier: RS Components, Ltd.
Description: The LINCOLN Remote Control System kit consists of a high-security key fob transmitter and a receiver. â?¢ RF Operating Frequency: 433MHz ISM Band. â?¢ Receiver Sensitivity: -105dBm. â?¢ Range: 100m (Line of Sight). â?¢ Receiver
-
Supplier: RS Components, Ltd.
Description: FOBBER is a range of FM radio key fobs from RF Solutions. Designed for remote control applications and available with up to 8 buttons. These key fobs are waterproof and rated to IP68. They have keyring loop and are made from robust materials to cope with daily use. FOBBER key
-
-
Supplier: RS Components, Ltd.
Description: FOBBER is a range of FM radio key fobs from RF Solutions. Designed for remote control applications and available with up to 8 buttons. These key fobs are waterproof and rated to IP68. They have keyring loop and are made from robust materials to cope with daily use. FOBBER key
-
Supplier: RS Components, Ltd.
Description: FOBBER is a range of FM radio key fobs from RF Solutions. Designed for remote control applications and available with up to 8 buttons. These key fobs are waterproof and rated to IP68. They have keyring loop and are made from robust materials to cope with daily use. FOBBER key
-
Supplier: Utmel Electronic Limited
Description: VISHAY TSOP34836Infrared Receiver, Remote Control, 36 kHz, 45m, 45 , 2.7 V, 5.5 V, 450 A
- Features: RoHS
- Form Factor / Package: Other
- Operating Frequency: 0.0360 MHz
- Operating Temperature: -25 to 85 C
-
Supplier: Utmel Electronic Limited
Description: VISHAY TSMP58000 Infrared Receiver, Remote Control, 60 kHz, 5m, 45 , 5.5 V, 2.5 V, -25 C
- Features: RoHS
- Form Factor / Package: Other
- Operating Temperature: -25 C
- Supply Current: 0.7000 mA
-
Supplier: Utmel Electronic Limited
Description: VISHAY TSMP1138 Infrared Receiver, Remote Control, 50 kHz, 30m, 55 , 5.5 V, 2.5 V, -25 C
- Features: RoHS
- Operating Temperature: -25 C
- Supply Current: 0.7000 mA
- Supply Voltage: 2.5 to 5.5 volts
-
Supplier: Utmel Electronic Limited
Description: VISHAY TSOP58338 Infrared Receiver, Remote Control, 38 kHz, 40m, 45 , 5.5 V, 2.5 V, -25 C
- Features: RoHS
- Operating Temperature: -25 to 85 C
- Supply Current: 0.7000 mA
- Supply Voltage: 5.5 volts
-
Supplier: DigiKey
Description: REMOTE CONTROL RECEIVER FM/LORA/
- Operating Frequency: 868 MHz
- Supply Voltage: 12 to 32 volts
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Polyester resin enclosure Output signal can be individually configurated at the receiver EnOcean® wireless technology No power supply, no wiring and pipe laying required Multi-network capable Easy programming of receiver
- Interface Type: Pushbutton, Other
- Operating Frequency: 8.68E8 Hz
- Radio Technology: Transceiver
- Receiver Display: None
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology No power supply, no wiring and pipe laying required Easy programming of receiver Output signal can be individually configurated at the receiver
- Interface Type: Pushbutton, Other
- Operating Frequency: 9.15E8 Hz
- Radio Technology: Transceiver
- Receiver Display: None
-
Supplier: steute
Description: Features/Options Ex zone 1 and 21 Thermoplastic enclosure Mounting details to EN 50047 EnOcean® wireless technology No power supply, no wiring and pipe laying required Easy programming of receiver Multi-network capable Output signal can be individually configurated at the receiver
- Interface Type: Pushbutton, Other
- Operating Frequency: 8.68E8 Hz
- Radio Technology: Transceiver
- Receiver Display: None
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) or EnOcean® wireless technology (EN868) No power supply, no wiring and pipe laying required Easy programming of receiver Multi-network capable Output signal can be individually configurated at the
- Interface Type: Pushbutton, Other
- Operating Frequency: 8.68E8 Hz
- Radio Technology: Transceiver
- Receiver Display: None
-
Supplier: Semtech Corp.
Description: European and North American standards. What makes our ISM band RF receivers unique are their extremely low current consumption of only 3mA in full active mode. Youll find our RF receiver circuits used in wireless security systems, sensor networks, industrial monitoring,
- Device Type: Receiver
- IC Package Type: Other
-
Supplier: Silicon Labs
Description: requires no production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home
- Data Rate: 115 to 256 kbps
- Device Type: Receiver
- Number of Devices in Package: 1 #
- Technology: Other
-
Supplier: Linx Technologies
Description: MS Series Remote Control Encoder & Decoder Integrated Circuits with Medium Security Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security
- Function: Decoders
- Operating Ambient Temperature: -40 to 85 C
- Output Lines: 8
- Package Type: SSOP
-
Supplier: Linx Technologies
Description: MS Series Remote Control Encoder & Decoder Integrated Circuits with Medium Security Trigger discrete actions with button presses or contact closures by using MS Series encoders and decoders with compatible Linx RF modules. The MS Series provides a medium level of security
- IC Package Type: SSOP
- Input Lines: 8
- Operating Temperature: -40 to 85 C
- Pin Count: 20
-
Supplier: Infineon Technologies AG
Description: Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Designers who used this product also designed with BSP77 E6433
-
Supplier: Infineon Technologies AG
Description: Potential Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Designers who used this product also designed with
-
Supplier: Infineon Technologies AG
Description: Applications Remote keyless entry systems Remote start applications Tire pressure monitoring Remote control units Cordless alarm systems Remote metering Designers who used this product also designed with BSP
-
Supplier: Linx Technologies
Description: programming is required for basic remote control operation, but it has a serial UART interface for more advanced operation. This interface allows configuration of everything that can be done in hardware plus advanced features such as automatic receiver power cycling, automatic
- Applications: Mobile / Wireless Systems
- Communication Interface: Serial Interface
- Features: Antenna Connector, LED Indicators
- Form Factor / Package: Surface Mount Technology (SMT)
-
Supplier: Linx Technologies
Description: programming is required for basic remote control operation, but it has a serial UART interface for more advanced operation. This interface allows configuration of everything that can be done in hardware plus advanced features such as automatic receiver power cycling, automatic
- Applications: Mobile / Wireless Systems
- Communication Interface: Serial Interface
- Data Rate: 9 to 60 kbps
- Features: Antenna Connector, LED Indicators
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1377804-AMRRQ3-433 Category: RF and Wireless - RF Receivers Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: RF Solutions Package: Bulk Product Status: Obsolete
- Form Factor / Package: Other
- Operating Frequency: 433 MHz
- Operating Temperature: -25 to 85 C
- Sensitivity: -107 dBm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351981-RXD-418-KH2 Category: RF and Wireless - RF Receivers Series: KH2 Features: Built-in Remote Control Decoder Package: Tube Applications: Garage Openers, RKE, Security Alarms Standard Package: 20 Frequency: 418MHz Data Interface: PCB
- Form Factor / Package: Other
- Operating Frequency: 418 MHz
- Operating Temperature: -30 to 70 C
- Sensitivity: -112 dBm
-
Supplier: DigiKey
Description: RF Remote Control System
- Applications: Other
- Features: RoHS
- Supply Voltage: 230 volts
-
Supplier: DigiKey
Description: RF Remote Control System
- Applications: Other
- Features: RoHS
- Supply Voltage: 230 volts
-
Supplier: DigiKey
Description: RF Remote Control System 315MHz
- Function: Transceiver
- Operating Frequency: 315 MHz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1383003-CARLTON-8T16 Category: RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units Features: IP67, 16km Range Package: Bulk Applications: General Remote Control Frequency: 868MHz Function: Transmitter Interface
- Operating Frequency: 868 MHz
- Supply Voltage: 3 to 5 volts
-
Supplier: Rohde & Schwarz USA, Inc.
Description: receiver’s built-in SD card Offline analysis of data recording during monitoring Efficient operation via remote control Full remote control via LAN interface (SCPI commands to IEEE 488.2) Efficient, remote receiver operation, e.g. in unattended
- Applications: Mobile / Wireless Systems
- Form Factor / Package: Stand Alone
- Modulation: Amplitude Modulation (AM), Frequency Modulation (FM), Other
- Operating Frequency: 0.0090 to 7500 MHz
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Exhaust Fan Controller Garage Door Opener Traffic Light Operator Vehicle Bay Lighting Control The Transmitter/Receiver is a remote control system between a vehicle and a building. It is designed to activate various electrical systems in the building
- Maximum Transmission Distance: 36.58 m
- Operating Frequency: 418 MHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: the ATC multicoupler. The integrated protective circuits at the RF input of the R&S®ATCMC reliably prevent large signals from damaging the connected receivers. Remote monitoring through floating alarm contact Featuring an integrated alarm contact as standard, the
- 0º Power Divider Division: 16-Way
- Category: Active
- Divider / Combiner Type: 0º
- Frequency Range: 112 to 144 MHz
-
Supplier: HydroLynx Systems, Inc.
Description: received reports ID numbers and decide whether to output the data. The two way communication feature of the 50386D-RP Repeater allows it to send control commands and to poll remote stations over SCADA networks. The Receiver/Decoder and Repeater are housed in separate enclosures
- Function: Transceiver
- Operating Temperature: -40 to 85 C
- Supply Current: 150 mA
- Supply Voltage: 12 volts
-
Supplier: Define Instruments
Description: wireless Point-to-Point system is fast and easy with Define ToolBox. Simply connect the Twin Link Input Node (P2P-I) to your PC via USB (Bridge Key required), and you'll be up and running in no time. Select from a wide range of pre-calibrated input types, easily scale your analog outputs, and
- Communication Interface: Serial Interface
- Form Factor / Package: Stand Alone
- Input Sensor Types: Voltage Input, Current Input, Thermocouple, Other
- Operating Frequency: 2405 to 2475 MHz
-
Supplier: Visual Sound, Inc.
Description: selected for monitoring via a headphone output. Several EM 1046-MF chassis can be linked together using a common antenna system for large multi-channel systems. Active antennas and boosters with selective RF filtering are available. The rear of the EM 1046-MF chassis houses modules for audio
- Features: Wireless Microphone
Find Suppliers by Category Top
Featured Products Top
-
Continually working to deliver solutions with the highest quality technology, Columbus McKinnon is now offering improved functionality for select Magnetek-brand radio remote control systems. The (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
applications. The family begins with the basic 50PA-516; a plug and play RF test solution consisting of two 50P-1857 programmable attenuators (on independent RF paths) integrated with a single Ethernet/RS-232 network interface for remote control, a front-panel interface for manual control (via sixteen (read more)
Browse RF Attenuators Datasheets for JFW Industries, Inc. -
also the only foot control company in the world to obtain FDA 510(k) Clearance on an IR Wireless Foot Switch. Linemaster’s RF wireless foot controls provide the ease of use, mobility, and hygiene while meeting the stringent safety and reliability requirements – whether your needs are (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
/O Large range of I/O options Panel or sub-panel Mount Analog and/or digital I/O Heavy EMI/RF filtering Special functions such as time or logic Convenient mounting (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
/O Heavy EMI/RF filtering Special functions such as time or logic Convenient mounting Input Options Single or multiple sensors Thermistor RTD (2,3 or 4 Wire) Thermocouple (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
frequencies are often tested. A receiving probe may be used to ensure the field strength is correct near the DUT. The device is then operated to determine when or if the outside RF interferes with normal operation and at what level. Devices such as radio receivers tend to be affected the most due to (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Download this article of Make Smart Use Of Preamps In RF Testing Learn more about Shielding (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
-noise amplifiers (LNAs) in antennas, controlling remote DC signals and testing of many RF applications. The unique rugged stripline design provides high current handling with high power at frequency and excellent isolation. KRYTAR connectorized Bias Tees are used in a variety of applications, but are (read more)
Browse RF Power Detectors Datasheets for KRYTAR, Inc. -
RF Twin Aero Wireless Drip Tight, Dust Tight, Watertight, Oil Tight, Rust Proof, Corrosion Resistant. Purpose digital rf wireless device (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
female 75 Ohm coaxial RF connectors. The RF connectors are located on the rear panel. The attenuators are bi-directional. Default Settings Attenuator assemblies with Ethernet/RS-232 remote control are shipped from JFW with the network interface set to DHCP mode and the serial baud (read more)
Browse RF Attenuators Datasheets for JFW Industries, Inc.
More Information Top
-
remote switch - offers from remote switch manufacturers, suppliers, exporters & wholesalers
Sell 12V 6-Way RF Remote Control Receiver 6 Channel Remote Switch .
-
receiver ( Page 8 ) - offers from receiver manufacturers, suppliers, exporters & wholesalers
Sell 12V 6-Way RF Remote Control Receiver 6 Channel Remote Switch .
-
Remote Control Selling Leads, Remote Control Manufacturers, Remote Control Exporters & Suppliers
Sell 12V 6-Way RF Remote Control Receiver 6 Channel Remote Switch .
-
remote control switch - offers from remote control switch manufacturers, suppliers, exporters & wholesalers
Sell 12V 6-Way RF Remote Control Receiver 6 Channel Remote Switch .
-
Remote Control of Microcontroller-Based Infant Stimulating System
The RF Remote Control Receiver and RECOMBIS System Control Circuit are fitted in a single board.
-
Engineered Technologies in Materials Science, Geotechnics, Environment and Mechanical Engineering
This paper selects high-speed RF transceiver module nRF24L01 of Nordic Semiconductor, which collected data at a fixed rate by 8051 in chip CY7C68013A to control RF remote receiver module and uploaded it to the computer real-time display.
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 4)
The system consists of two parts, the RF remote control and receiver components, to...