-
Description: manufactured from round wire in a cylindrical shape, compression springs are extremely customizable. Square, ovate, rectangular and other non-round cross section wire can be fashioned to meet differing requirements. Additionally, the spring can be altered to
- Coil Shape: Barrel, Conical, Hourglass, Straight
- End Configuration: Ground Ends
-
Supplier: Murphy & Read Spring Manufacturing Co.
Description: Compression springs apply a force by compressing or pushing on them. Typically they are cylindrical helical springs made out round wire. However they can be made conical, oval, barrel or virtually any other shape. The wire can also be round, square or
- Outer Diameter (OD): 0.24 inch
- Inner Diameter (ID): 0.208 inch
- Wire Diameter: 0.016 inch
- Free Length: 0.313 inch
-
Supplier: Diamond Wire Spring Company
Description: A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.
- Outer Diameter (OD): 0.72 inch
- Inner Diameter (ID): 0.562 inch
- Wire Diameter: 0.065 inch
- Free Length: 1.5 inch
-
-
Supplier: ASRaymond
Description: Heavy duty compression springs are ideally suited for applications where high loads are needed and limited space is available. SPEC heavy duty springs are designed to work in a hole or over a shaft. Material Chrome Silicon per Associated Spring SV 9254 or Chrome Vanadium
- Free Length: 1.25 inch
- Solid Height: 0.94 inch
- Spring Rate: 146 lbs/in
- End Configuration: Closed / Squared Ends, Ground Ends
-
Supplier: Accuris
Description: Cylindrical helical springs made from rectangular and square section wire and bar - Guide to calculation and design - Part 1: Compression springs
-
Description: ISO 10243:2010 establishes the technical specifications for compression springs made from rectangular wires. It is applicable to springs which are set. It does not attempt to specify the quality of the springs themselves, nor all of their dimensions (e.g.
-
Supplier: CSA Group
Description: ISO 10243:2010 establishes the technical specifications for compression springs made from rectangular wires. It is applicable to springs which are set. It does not attempt to specify the quality of the springs themselves, nor all of their dimensions (e.g.
-
Supplier: Radwell International
Description: DIE SPRING, SPRG.1.000X 1.50-GREEN, RECTANGULAR WIRE, A / HOLE DIAMETER / 1 INCH / 25 MM, C / FREE LENGTH / 1.50 INCH / 38 MM, SPRING CONSTANT / 37.00 / LBS PER 1/10 INCH. FREE 2 YEAR RADWELL WARRANTY
- Coil Shape: Die Spring
-
Supplier: Coiling Technologies, Inc.
Description: the buckling of springs. They are also known as high force compression spring as they can withstand higher loads, temperatures, and stresses than a standard compression spring. These can also be used in brake and clutch applications. The typical material utilized
- Coil Shape: Die Spring
-
Supplier: Lee Spring Company
Description: comparable rectangular wire springs, offering users a distinct value advantage. In recent independent testing conducted by the Institute of Spring Technology, Lee Spring's HEFTY Die Springs demonstrate a life-expectancy equal to traditional
- Outer Diameter (OD): 0.329 inch
- Inner Diameter (ID): 0.375 inch
- Wire Diameter: 0.059 inch
- Free Length: 2 inch
-
Supplier: Diamond Wire Spring Company
Description: A full line of chrome alloy, rectangular wire die springs made in our Tyler, Texas, facility is available from stock in four load specifications.
- Outer Diameter (OD): 1.25 inch
- Inner Diameter (ID): 0.625 inch
- Free Length: 8 inch
- Solid Height: 2.96 inch
-
Supplier: W.B. Jones Spring Company
Description: Wide selection of quality die springs. Die springs are used in die machinery, but also perform well in applications involving high-static or shock load stresses. Die springs are made of rectangular shaped material to reduce the solid height and increase efficiency.Our die
- Wire Diameter: 0.059 to 0.08 inch
- Free Length: 2 inch
- Spring Rate: 100 lbs/in
- End Configuration: Closed / Squared Ends, Ground Ends
-
Supplier: Dayton Lamina Corporation
Description: DieMax™ L Die springs are available in sizes from 3/8 to 2 inch diameter up to 12 inches in length. The DieMax™ L Die Springs are manufactured to industry standard colors, are made from high tensile strength chrome silicon material, and manufactured in an optimal rectangular
- Coil Shape: Die Spring
-
Description: production equipment means we're prepared to produce everything from pilot lots to million+ piece production runs. Whether you need springs in round, square or rectangular wire shapes, in virtually any diameter or size, Dudek and Bock has the expertise to engineer and produce
- Capabilities: Compression Springs, Conical / Taper Springs, Constant Force Springs, Extension Springs, Flat Springs, Garter Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Additional Services: Design Assistance, High Volume Production, Low Volume Production
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: Midwest US Only, North America, Other, Other / Special, United States Only
-
Supplier: Century Spring Corp.
Description: important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at
- Wire Diameter: 0.106 to 0.212 inch
- Free Length: 2.5 inch
- Spring Rate: 204 lbs/in
- Coil Shape: Die Spring, Straight
-
Supplier: Century Spring Corp.
Description: important. Rectangular wire is employed to reduce the solid height and increase the space efficiency of the design. Note: If the spring needed for your application cannot be found in our inventory, we can fabricate it for you. Call our Custom Spring department at
- Wire Diameter: 0.28 to 0.47 inch
- Free Length: 3.5 inch
- Spring Rate: 1,600 lbs/in
- Coil Shape: Die Spring, Straight
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.9842525 inch
- Solid Height: 0.261023763 inch
- Spring Rate: 62.46900996069286 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.787402 inch
- Solid Height: 0.581102676 inch
- Spring Rate: 117.74323449629678 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Coiling Technologies, Inc.
Description: the torsion spring experience bending force in contrast to torsion force in the compression springs. We can also design torsion springs with square or rectangular wire if required. Torsion springs are commonly seen in clipboards, counterbalance
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
- Features: Other
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel. For springs of the same specification, stainless steel springs will be more expensive than carbon steel springs. The price will be about 2 times more expensive. The spring force of stainless steel is lower than that of carbon steel spring, the hardness of
- Outer Diameter (OD): 0.9842525 inch
- Solid Height: 0.348031684 inch
- Spring Rate: 93.24670316801777 lbs/in
- Material: High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: steel compression coil spring, and a durable heat and chemical resistant nylon slide. Smooth, tough hook holds wire ends firmly against the nylon slide without cutting, nicking, or damaging lead wires. Single hook holds wire ends firmly against the nylon slide
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
wire featuring an overlap, gap or patented flat ends used in applications with limited radial or axial space, often replacing stamped wave washers when tighter load tolerances or improved spring rate accuracy are required. Common applications include bearing preload, connector interfaces (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
beneficial for springs with thicker wire cross-sections or applications where mating surfaces are sensitive. Single-Turn Wave Spring End Types Single (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Wire Construction: Wave springs are typically made from flat, pre-hardened spring wire. (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
A wave spring is a flat-wire compression spring formed into a continuous wave pattern. Compared to traditional coil springs, it provides the same load and deflection performance while occupying substantially less axial height (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Wire forms typically are made from wire that is bent to have specific angles and lengths. These springs/forms can be designed in almost any configuration to fit a wide range of projects. Coiling Technologies can manufacture our wire forms from many different materials to ensure they will have (read more)
Browse Wire Forming Services Datasheets for Coiling Technologies, Inc. -
Spring Basics Springs can be defined as an elastic body which deflects under load and later has the ability to recover to its original position. There are various types of springs such as custom, compression, torsion, and suspension. Each spring type has (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
compression, torsion, and suspension. Each spring type has unique features and design (read more)
Browse Extension Springs Datasheets for Coiling Technologies, Inc. -
compression, torsion, and suspension. Each spring type has unique features and design specifications. It is always important to choose the right spring that best (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
As mechanical systems become smaller and more highly integrated, engineers often need to maintain required spring force while working within increasingly limited axial space. Conventional round-wire compression springs can consume valuable installation space and increase overall assembly size (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Wave springs were first developed in the 1970s, initially designed specifically for the aerospace and military industries. Compared to conventional round wire (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd.