Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TRANSFUSION SANGUINEA. EQUIPO RECUPERABLE DE INYECCION A GOTEO
-
Supplier: Newark, An Avnet Company
Description: REPLACEMENT RECUPERATING SPRING, 24X1MM ROHS COMPLIANT: NA
-
Supplier: SAE International
Description: With the current state of ever rising fuel prices and unavailability of affordable alternate technologies, significant research and development efforts have been invested in recent times towards improving fuel efficiency of vehicles powered with conventional internal combustion engines. To achieve
-
-
Supplier: CSA Group
Description: Préface Ceci est la première édition de CSA B805/ICC 805, Système de récupération d'eau de pluie. Au cours des dernières années, les codes de la plomberie modèles, comme l’International Plumbing Code et le Code national de la plomberie du Canada, ont commencé à ajouter des informations sur la
-
Supplier: SAE International
Description: The conventional Diesel cycles engine is now approaching the practical limits of efficiency. The recuperated split cycle engine is an alternative cycle with the potential to achieve higher efficiencies than could be achieved using a conventional engine cycle. In a split cycle engine, the
-
Supplier: Accuris
Description: CYLINDER, RECUPERATOR, RECOIL, M119A1/A2 HOWITZER LIGHT, TOWED: 105MM
-
Supplier: SAE International
Description: This paper describes a model for the simulation of the joint operation of internal combustion engine (ICE) with methanol reformer when the ICE is fed by the methanol steam reforming (SRM) products and the energy of the exhaust gases is utilized to sustain endothermic SRM reactions. This approach
-
Supplier: Accuris
Description: CYLINDER, RECUPERATOR, RECOIL, M119A1/A2 HOWITZER, LIGHT, TOWED: 105MM
-
Supplier: RS Components, Ltd.
Description: SPARE RECUPERATING SPRING
- Free Length (Inside Hooks): 0.9448824 inch
-
Supplier: AENOR
Description: FOOTWEAR MATERIALS. STIFFENERS. DETERMINATION OF DEFORMATIONS RESISTANCE AND RECUPERATION CAPACITY.
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval RM Recuperator is a 2-port fusion-bonded plate heat exchanger made of 100% stainless steel. It is specifically designed for heat recovery from exhaust gas and separation of condensed water. Alfa Laval RM11 is a fusion-bonded plate heat exchanger made of 100% stainless steel. It is
- Liquid Flow Rate: 15.9 GPM
- Maximum Working Pressure: 0 to 217.55655 psi
- Temperature Range: 32 to 437 F
- Application / Industry: HVAC
-
Supplier: Harper International Corporation
Description: A major innovation in graphite systems technology, the heart of this patented new system is the Harper Hearth Load Carrier. It reduces load thermal mass, improves temperature uniformity and redistributes compressive stress and wear surfaces away from potentially corrosive/erosive environments. The
- Process Temperature: 3,000 C
-
Supplier: Johnson Controls, Inc.
Description: Our automotive AGM batteries offer improved reliability and performance to support vehicles with high accessory loads and start-stop systems with regenerative braking energy recuperation. They are engineered to provide up to two times the life of standard flooded batteries. Our AGM batteries also
- Features: Absorbed Glass Mat (AGM), Lead Acid Batteries
- Application: Automotive
- Specialty Cells: Prismatic Cells
-
Supplier: Dry Coolers, Inc.
Description: These smaller portable water-cooled systems utilize all the benefits of our larger water-cooled models including; integrated water regulation valves to minimize cool water usage, optional heat recuperation systems and reduced heat and noise on production floor. They also add significant logistical
-
Description: liners Recuperators Heat treating fixtures
- UNS Number: 8,120
- Tensile Strength (UTS, Break): 106,500 psi
- Yield Strength (YS): 45,600 psi
- Elongation: 50 %
-
Description: recuperator which provides a turn key solution Helical Channels increase surface area to maximize preheated combustion air temperatures Ideal for applications in Steel & Aluminum processing furnaces to reduce fuel consumption Customized mounting for fast effective installs with minimal
- Temperature Range: 2,450 F
- Features: Other
- Technology: Shell and Tube
-
Supplier: SAE International
Description: Enhancements of today's Micro-Hybrids based on stop-start systems with and without coasting and energy recuperation show a positive cost-benefit and a much shorter payback period compared to more complex and expensive Full-Hybrid concepts. However, improved Micro-Hybrid functionalities have a
-
Supplier: ContiTech AG
Description: For start-stop and mild hybrid applications. Properties: Especially suitable for applications with start-stop functionality in accessory drive systems (FEAD) Also suitable for mild hybrid applications in FEAD: Recuperation (= recovery of braking energy) Boosting (= aids acceleration) Special
-
Supplier: Nutec Bickley, Inc.
Description: Nutec Bickley developed this concept and has delivered over 500 Carbell® kilns to a variety of ceramic product manufacturers worldwide. The downdraft exhaust design provides for excellent temperature uniformity, atmosphere control as well as easy integration of afterburners and heat
- Application: Industrial
-
Supplier: Dry Coolers, Inc.
Description: From small point-of-use portable units to large central chilling systems, Dry Coolers has the experience to design the most reliable equipment for 24 hour, 365 days per year operation. Utilizing proven, state-of-the-art compressors, electronic expansion valves, and PLC control, Omni-Chill™ units
-
Supplier: AFC-HOLCROFT
Description: Metallurgical Processes: Neutral Hardening, Austempering, Carburizing, Carbonitriding, Normalizing, Annealing, Stress Relieving, Tempering, Solution Treating and Aging Types of Products: Stampings, Fasteners, Springs, Forgings, Castings, Valve Lifters, Camshafts and Precision Machined Components
-
Supplier: Dry Coolers, Inc.
Description: Our industrial water cooled chillers will integrate perfectly into your factory no matter the challenge. These systems size anywhere up to 400 tons-1000GPM (3785 liters/min) and can utilize any cooling medium, water, glycol, oil, fuel, etc. They can be designed to fit into any space so they can be
-
Supplier: LAND
Description: thermometer sights onto the internal refractory checker or bridge brick-work, using a selected wavelength to ignore combustion products and ensure process efficiency. The efficiency of the recuperators is dependent on the "health" of the refractory checker work. Accurate and rapid response
- Thermometer Type: Other
-
Supplier: Accuratus Corporation
Description: long term use at 1200°C--well above the use temperature of metal reflectors The refractoriness eliminates the need to actively cool the reflector surfaces Radiosity from the warm reflector surfaces improves heating efficiency and has a recuperator effect on the high temperature emitters
- Thickness / Wall Thickness: 2.9527575 inch
- Length: 17.716545 inch
- Diameter: 2.9527575 inch
- Density: 2.3 g/cc
-
Supplier: CSA Group
Description: ISO 8230-1:2008 specifies common safety requirements for dry-cleaning machines. It is applicable to dry-cleaning machines of all sizes intended for industrial and commercial use for the cleaning of articles made of textile, leather, furs and skins, using exclusively either perchloroethylene or
-
Description: ISO 8230-1:2008 specifies common safety requirements for dry-cleaning machines. It is applicable to dry-cleaning machines of all sizes intended for industrial and commercial use for the cleaning of articles made of textile, leather, furs and skins, using exclusively either perchloroethylene or
-
Supplier: CSA Group
Description: Préface Ce document constitue la troisième édition de la CSA C743, Évaluation des performances des refroidisseurs d'eau monobloc. Il remplace les éditions précédentes publiées en 2002 et 1993. Domaine d'application 1.1 Cette norme vise les refroidisseurs à compression de vapeur conçus en usine et
-
Supplier: CSA Group
Description: Préface Ce document constitue la deuxième édition de la CSA B55.1, Méthode d'essai pour la mesure de l'efficacité et de la perte de charge des récupérateurs de chaleur des eaux grises et remplace l'édition précédente publiée en 2012. L'appareillage d'essai vise à reproduire les conditions dans
-
Description: IEC 60095-6:2019 is applicable to lead-acid batteries with a nominal voltage of 12 V, used primarily as power source for the starting of internal combustion engines (ICE), lighting and also for auxiliary equipment of ICE vehicles. These batteries are commonly called "starter batteries". The
-
Supplier: NuAire, Inc.
Description: Model NU-8631 is a CO2 Incubator featuring an Oxygen monitoring and control system to suppress Oxygen levels in the growth chamber by injecting Nitrogen for hypoxia research. Temperature is control by using dual temperature sensor probes heating water surround the growth chamber for a more stable
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
Find Suppliers by Category Top
Featured Products Top
-
EA-ELR 10080-120 2U Programmable DC Electronic Load with Energy Recovery The EA-ELR 10080-120 2U is a state-of-the-art programmable DC electronic load, also known as an Energy Recovery Load or Recuperating Electronic Load. This 3000W DC Load is engineered to sink up to (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
electronic load (sink) into a single 4U rack-mount unit; as a 30 kW model, it delivers a voltage range of 0-500V and a current range of 0-180A, achieving up to 96.5% efficiency in energy recovery (recuperation) mode to feed energy back into the grid, features built-in function generators for simulating (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Forget About Noisy Gears: Marposs Nvh To Support Our Customers In Achieving Silent Drivetrains
improvements to deal with recuperation requirements. In EVs and HEVs noise from ICE is intermittent or no longer present, and the contribution of transmission noise to overall vehicle noise becomes dominant. Noise has thus become not only a mechanical issue for the performance of the transmission, but also
-
Maximizing Uptime for Mission-Critical Manufacturing Units
and operational efficiency for pharmaceutical facilities. Increasing life cycle value through improved equipment usually increases capital costs. Premium efficiency motors and variable frequency drives (VFDs) can increase capital costs, but most pharmaceutical companies find that those costs are recuperated
More Information Top
-
Gas turbines and flight drives
2.9 Turbo shaft-gas turbine with heat exchanger .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89307/48815447-MIT.pdf?sequence=2
Appendix A: Linear Recuperator Computer Model .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80596/44391842-MIT.pdf?sequence=2
… from that of a standard regenerative Stirling refrigerator due to a mass flow imbalance within the recuperator .
-
Miniature Joule-Thomson Cryocooling
8 1.1.4.1 Recuperators and Regenerators. . . . . . . . . . . . . . . . . . . . . . . . .
-
Aircraft engines
7.10 Turbo detention with recuperator .
-
Industrial Furnaces 6th Edition Complete Document
… 378 8.2.2 Air Supply Equipment Maintenance / 380 8.2.3 Recuperators and Dilution Air …
-
Fundamentals of Heat Exchanger Design Complete Document
… insightful material on such subjects as: Thermal and hydraulic design theory for both recuperators and regenerators Surface …
-
http://dspace.mit.edu/bitstream/handle/1721.1/68937/773747612-MIT.pdf?sequence=2
… 2.3: Schematic diagram and T-s plot of a baseline ORC with recuperator .--------------- 30 - Figure 2 …
Indicates content that may require registration and/or purchase.