Products/Services for Red Phosphorus Ephedrine Iodine Crystals

  • Crystals-Image
    Crystals - (467 companies)
    Crystals are naturally occurring materials that can be induced to resonate or vibrate at an exact frequency. Types of Crystals Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires...
  • Optical Crystals-Image
    Optical Crystals - (189 companies)
    Optical crystals are transparent in different spectral regions, depending upon the crystal material. They include nonlinear, photorefractive crystals, and laser crystals ' acousto-optic and electro-optic combinations; X-ray analysis...
  • Crystal Filters-Image
    Crystal Filters - (53 companies)
    Crystal filters are electronic filters that use monolithic crystals. They are used in all kinds of electronic and radio communication devices. A monolithic crystal filter uses one large crystal rather than an array of several discrete crystals...
  • Resins and Compounds-Image
    Resins and Compounds - (403 companies)
    Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
  • Liquid Crystal Display (LCD) Modules-Image
    Liquid Crystal Display (LCD) Modules - (666 companies)
    Liquid crystal display (LCD) modules are used at the component level in place of less efficient displays such as cathode ray tubes (CRTs). These modules do not include housing and must be incorporated into a larger instrument or system. Liquid...
  •  
    Halogen Lamps - (279 companies)
    Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies. Halogen lamps are high pressure, incandescent lamps...
  •  
    Helium Neon Lasers - (36 companies)
    Helium neon (HeNe) lasers have an emission that is determined by neon atoms by virtue of a resonant transfer of excitation of helium. They operate continuously in the red, infrared and far-infrared regions and emit highly monochromatic radiation...
  •  
    Bricks - (120 companies)
    Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications. Bricks...
  •  
    Resonators - (232 companies)
    Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit 's components (e.g., inductors, resistors, capacitors, crystals...
  •  
    Diffractometers - (36 companies)
    Diffractometers are used to measure crystal structure, grain size, texture, and/or residual stress of materials and compounds through the interaction of X-ray beams, gamma rays, electron beams, or neutron beams with a sample. Traditional...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire