Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POSITION SWITCH, MECHANICAL TURRET HEAD, 10 DEGREES PRETRACEL LEVER, 1 N.O., POWER REED CONTACTS, HEAVY DUTY, TYPE: 6P, 600 VOLTS, SNAP ACTION. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Linear Limit Switch
- Normal State: Normally Open (NO)
-
Supplier: PHD, Inc.
Description: Series 5360 Reed Switches are available in either AC or DC models. They are ideal for use as inputs for many types of sequencers and programmable controllers. In some cases, they can be used to drive some relays or valve solenoids. However, electrical transients (inrush currents
-
Supplier: Euchner-U.S.A., Inc.
Description: EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows
- Maximum Current Rating: 0.3 amps
- Maximum AC Voltage Rating: 230 volts
- Maximum DC Voltage Rating: 24 volts
- Operating Temperature: -25 to 80 C
-
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Chemically Aggressive Liquids SPDT Reed Switch (Mercury-Free) All PTFE Construction Maximum Temperature to 302°F Maximum Pressure to 15 PSIG KOBOLD Series NST float switches enable liquid levels to be monitored easily. Filling levels may also be
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 15 psi
- Material Temperature Range: 302 F
- Maximum Current: 1 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features For All Types of Liquids SPDT Reed Switch (Mercury-Free) Stainless Steel Wetted Construction Maximum Temperature to 302°F Maximum Pressure to 220 PSIG KOBOLD Series NSE float switches enable liquid levels to be monitored easily. Filling levels may also be
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: 302 to 32 F
- Media Type: Liquid
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic reed switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch,
- Operating Distance: 2.755907 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: ValueTronics International, Inc.
Description: functions. Robust digital I/O capabilities can be used for triggering, handshaking with other automation equipment, and alarm limit outputs. Scan rates of up to 500 channels/second (up to 3500 readings/second on a single channel) will increase test productivity. The Integra systems are fully
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing the
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing the
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Venture Mfg. Co.
Description: tubes for superior corrosion protection End mount design with swivel and built in standoffs for ½” bolt mounting. Easy to adjust clamp assembly for ½” bolt mounting Mounting bolt kit included Adjustable limit switches Water drains and vents throughout for freeze protection KU or C band
- Rated Force: 500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: Venture Mfg. Co.
Description: readily available) 20% Duty Cycle typical (1on/4 off) Clutch Limit Switches Feedback ~ Reed Switch, Hall Effect and Potentiometer available. Manual crank Up to 4000 lbs. dynamic and 7000 lbs. static load rating in tension and compression. Lifetime lubrication Designed for
- Stroke or X-Axis Travel: 12 to 40 inch
- Rated Force: 4,000 lbs
- Motor Voltage: 12 to 120 volts
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Venture Mfg. Co.
Description: steel end mount design with swivel and built in standoffs for ½” bolt mounting. Easy to install split clamp assembly for ½” bolt mounting Mounting bolt kit included Limit switches with single screw adjustment Water drains and vents throughout for freeze protection KU or C band
- Rated Force: 1,500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Drive Type: Ball Screw, Gear Drive
-
Supplier: Venture Mfg. Co.
Description: Medical, ATV, Lawn and Garden and many more… Features: Standard Strokes ~ 12”, 18”, 24”, 32”, 36”, and 52 inches (Custom strokes are readily available) 20% Duty Cycle typical (1on/4 off) Clutch Limit Switchesu Feedback ~ Reed Switch, Hall Effect and Potentiometer available. Manual
- Stroke or X-Axis Travel: 12 to 52 inch
- Rated Force: 1,500 lbs
- Motor Voltage: 12 to 120 volts
- Mounting Type: Clevis or Eye, Flange, Trunnion
-
Supplier: Joyce/Dayton Corp.
Description: limit switches for flexible travel settings Reed sensor digital feedback for accurate positioning Duty cycle is 25% (4 min. running, 12 min. rest) IP65 rating provides protection against outdoor conditions Lubricated for life Options Available in 24V and 36V Three stroke lengths
- Stroke or X-Axis Travel: 18 to 36 inch
- Rated Force: 2,023.2 lbs
- Motor Voltage: 24 to 36 volts
- Material: Aluminum
-
Supplier: EDrive Actuators, Inc.
Description: Precision Actuators for Linear Motion Industrial Application Its relative small size as well as the ease of adapting to any of the standard unit mounting styles makes the series of VT electric linear actuators a good fit in most linear motion industrial applications. Hall effect and Reed
- Stroke or X-Axis Travel: 6 to 30 inch
- Rated Speed: 9 to 40 in/sec
- Rated Force: 400 to 2,000 lbs
- Material: Aluminum
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal sending limit
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.65748031496063 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum
-
Supplier: Brooks Instrument
Description: include needle valve, flow controllers and alarms Available with 4-20 mA flow signal transmitter, and/or reed switch alarm signals or inductive alarms for high/low-flow conditions Benefits Engineered for repeatable accuracy in low-flow rate applications with high-pressure or hazardous fluids
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: ValueTronics International, Inc.
Description: units. Alarms are available on a per-channel basis as well. Enter a high limit, a low limit, or both. The unit compares each reading to its limits and flags any out-of-range measurements. You can assign one of four TTL alarm outputs to any input channel to trigger external alarm
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc.
Conduct Research Top
-
Application: Detect End Limit Position in Piston & Hydraulic Systems - Reed Sensor
Finally there is a reliable way to precisely detect. the end limit positions of pistons and cylinders,. particularly when that detection is critical to the. operation and/or can result in a disaster if the. detection fails. Mechanical limit switches have. been used successfully in the past, but can
-
SME Capabilities & Solutions - Miniaturization of Reed Switch, Sensors & Planar Transformers
. One key area where this trend is playing out is with reed sensors and planar transformers, where new manufacturing techniques are pushing the limits of smaller, faster, and cheaper.
-
Application: Mobility Equipment & Hospital Beds - Reed Sensor
There are a large number of applications requiring. the detection of end limit position, where electric shock can be a real concern. Hospital beds, for example, need end position limits when adjusting the bed position. Reed Sensors are ideal here because they reliably pass very low level voltages
-
Application: Hydraulic End Limit Position Sensor (.pdf)
Finally there is a reliable way to precisely detect the end limit positions of pistons and cylinders, particularly when that detection is critical to the operation and/or can result in a disaster if the detection fails. Mechanical limit switches have been used successfully in the past, but can fail
More Information Top
-
An Automatic Control System for a Manufacturing Process in an Explosive Environment
An air cylinder manufacturer offered air cylinders, depicted in Fig. 5, with built-in " reed " type limit switches which were operated by the magnetic pistons of the cylinders and were infinitely adjustable over the entire stroke of the air cylinder.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/20207/Stebbins_washington_0250O_10183.pdf?sequence=1&isAllowed=y
reed - type limit switches that are wired to the stepper motor driver.
-
CR4 - Thread: doubts
2. reed switch and door limit switch magnetic type ,roller type.
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1495_web.pdf
For control rods or valves, the most common types of position measurements are limit switches , reed switches, potentiometers, and linear variable differential transformers (LVDTs).
-
Practical Electronics for Inventors, Third Edition > Basic Electronic Circuit Components
Some limitations of both reed relays and solid-state relays include limited switching arrangements ( type of switch section) and a tendency to become damaged by surges in power.
Indicates content that may require registration and/or purchase.