-
Supplier: ASME
Description: Chairman, of the ASME B31.3, Process Piping Code committee. Dr. Becht explains the principal intentions of the Code, covering the content of each of the Code’s chapters. Book inserts cover special topics such as calculation of refractory lined pipe wall temperature, spring design,
-
Supplier: ASME
Description: content of each of the Code's chapters. Book inserts cover special topics such as calculation of refractory lined pipe wall temperature, spring design, design for vibration, welding processes, bonding processes and expansion joint pressure thrust. Appendices in the book
-
Supplier: ASME Standards and Certification
Description: content of each of the Code's chapters. Book inserts cover special topics such as calculation of refractory lined pipe wall temperature, spring design, design for vibration, welding processes, bonding processes and expansion joint pressure thrust. Appendices in the book
-
-
Supplier: ASME Standards and Certification
Description: Chairman, of the ASME B31.3, Process Piping Code committee. Dr. Becht explains the principal intentions of the Code, covering the content of each of the Code’s chapters. Book inserts cover special topics such as calculation of refractory lined pipe wall temperature, spring design,
Find Suppliers by Category Top
Featured Products Top
-
Flex-weld Inc, a Division of Kelco Industries manufacturers Single (SEP) and Dual (DEP) Multi-Ply Externally Pressurized Expansion Joints (EPEJ) and are ideally suited for long, straight pipe runs such as steam lines. The media enters the joint and surrounds the exterior of the bellows. The (read more)
Browse Flexible Expansion Joints Datasheets for Kelco Industries -
For over 100 years, Flex-Weld, a division of KELCO, has been a leader in the design and fabrication of flexible metal bellows, expansion joints, expansion compensators, metal hose assemblies, expansion loops, and other (read more)
Browse Metal Bellows Datasheets for Kelco Industries -
Kelco’s 30MC Series Expansion Joints from Flex-Weld feature multi-ply stainless steel construction and are available in a wide range of sizes or manufactured to order. The 30MC Series is well-suited for a variety of industries including wastewater treatment, construction, power (read more)
Browse Flexible Expansion Joints Datasheets for Kelco Industries -
• Expansion joints increase the life of your pumping equipment operating in your HVAC system • Protects and increases (read more)
Browse Flexible Expansion Joints Datasheets for Kelco Industries -
MADE IN THE USA KELCO Industries is a market leader in cost-effective, high-performance engineered components used across a broad range of industries. Many of our customers know us for a single product line such as our flexible metal hose and expansion joints or (read more)
Browse Linear Solenoids Datasheets for Kelco Industries -
remaining flexible & compensating for joint expansion and contraction • Withstand the extreme heat and cold, vibration, moisture and UV light You can view 3M's complete line of High Bond VHB Foam Tapes and additional info here (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
years, Kelco has manufactured Flex-Weld flexible metal hose, bellows, expansion joints, and other flexible engineered components at their facilities in North America. Their products include a wide variety of material types, sizes, and configurations, which are used in thousands of applications (read more)
Browse Motor Coils Datasheets for Kelco Industries -
voiding for large area solder attach applications. This leads to consistent void reduction and maximizes the mechanical integrity of the solder joint”. Available in tape and reel packaging for fast placement and seamless integration on existing SMT production lines (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
and weight savings without loss of joint strength – even in demanding applications. The use of Inserts not only allows the appropriate installation torque to be applied to the screw without damaging the threads, but Inserts also ensure that the threaded joint is preserved for the intended life (read more)
Browse Threaded Inserts Datasheets for SPIROL -
high reliability with large loads. Saint-Gobain Performance Ceramics & Refractories’ (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories
More Information Top
-
Vermont gasifier project. Final report, Phase I
RUPTURE DISKS 04/26/95 REFRACTORY LINED EXPANSION JOINTS 07111/95 DAMPERS FOR HIGH TEMPERATURE SERVICE .
-
Clean coal reference plants: Atmospheric CFB. Topical report, Task 1
This section is connected to the hot cyclone with a refractory lined expansion joint .
-
Customer Focused Solutions Through Global Alliances
The project consisted of several refractory lined expansion joints that ranged in size from 49" diameter to 101" diameter with the largest expansion joint weighing in at 158,000 pounds.
-
Hot Gas Cleanup Test Facility for gasification and pressurized combustion. Quarterly report, October--December 1994
(See FW letter no. 2.1-665, dated 12/14/94, “Topping Combustor/GasTurbine Piping System” in Appendix C) FW completed a review of refractory lined pipe expansion joint design with respect to possible corrosion attack.
-
R&D of a Cyclone Melting Technology for Converting SPL to Useful Glass Fiber Products
A refractory - lined expansion joint connects the ductwork with the evaporative cooler to allow for the differential thermal expansion between the ductwork and evaporative cooler.
-
Alternative high temperature gas piping systems for PFBC
Concentric carbon steel pipes with expansion joints ; refractory lined 4.
-
Wastewater Solids Incineration Systems MoP 30 > Combustion Technology
The expansion joints are refractory lined and of metallic bellows construction to allow for duct and equipment movement caused by temperature fluctuations.
-
WABASH RIVER COAL GASIFICATION REPOWERING PROJECT
The redesigned refractory lining also created one “hot spot” (i.e., overheating) on the vessel shell resulting from insufficient refractory lining at an expansion joint .
-
Process Equipment Procurement in the Chemical and Related Industries
• Ceramic papers when used as expansion joints in refractory brick lining can re- .
-
Bakal siderites — precious metallurgical raw material
Completion of all these projects, including construction of the expansion joints in the refractory lining , does not require long standstills of the furnace if change in construction of the lining in the annular air conduit for hot blast is not taken into…