-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 8PIN, 8A, 250V; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RJ2S Relays RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 8PIN, 8A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:300V; Product Range:RQ Series; Accessory Type:Relay Socket; For Use With:Idec RQ2V, RQ1V-CH Relays RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SOCKET, RELAY, 8PIN, 8A, 250V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:8A; Voltage Rating:250V; Product Range:-; Accessory Type:Relay Socket RoHS Compliant: Yes
-
-
Supplier: JC Cherry, Inc.
Description: Relay Sockets Solder Dip/8Pin 5.08mm/0.200"Spacing a : 2.56mm/0.101" 15.3/0.602"length
- Current: 1 amps
- Number of Pins/Blades: 8-Pin / Blade
- Terminal Type: Solder Terminals
-
Supplier: Newark, An Avnet Company
Description: RELAY SOCKET, 8PIN, 10A, 300V; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Idec RR2P Relays RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;PCB Mnt;Solder;8 Pin
-
Supplier: Allied Electronics, Inc.
Description: Hermetically Sealed Relay, 1250 V (RMS) Dielectric Rating Silver alloy contact material
-
Supplier: Allied Electronics, Inc.
Description: RQ Series Relay, 100 milliohms (Max.) Contact Resistance The low profile RQ PCB relay is a compact, quality, value relay for your printed circuit board relay applications. With industry standard 3.5 mm and 5 mm pin terminal separation, the relay is only 16
-
Supplier: Allied Electronics, Inc.
Description: RELAY;E-MECH;GEN PURP;SPDT;CUR-RTG 15A;CTRL-V 12DC;VOL-RTG 250/125AC/DC;8 PIN
-
Supplier: Aratas America LLC
Description: Low Profile Low Load Relay with H-Bridge Circuit Inside for Motor Control Applications Low profile and can switch 14 V 25 A motor load H-Bridge circuit inside Pin in paste reflow compliant relay Temperature range -40°C to +125°C
- Features: Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HA General Purpose Tube Base Relay, 10 Amp Contact, DPDT, 230V AC
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Safety Control Relay, 700-HP General Purpose PCB PIN Style Relay, 8 A, 2 Pole, DPDT, 12V DC, (Pkg. Qty. of 10)
- AC Coil Voltage: 12 volts
- DC Coil Voltage: 12 volts
-
Supplier: Aratas America LLC
Description: Standard Low Load Relay for Motor/Resistance Control Applications 30 A Switching Current Mid-sized 30 A Fuse Twin type (2 relays in 1 case) is available. Pin in paste reflow compliant relay Temperature range -40°C to +125°C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1187031-8L01-12-001 Category: Relays>Reed Relays Series: 8L Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 25 Coil Resistance: 500 Ohms Coil Current: 24 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil
- Coil Resistance: 500 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HA General Purpose Tube Base Relay, 10 Amp Contact, DPDT, 48V 50/60Hz, Pilot Light
-
Supplier: Coto Technology
Description: The Coto 8L Spartan Series relays combine Coto quality and economy in the industry standard 14 pin molded DIP package. This series will cross to all competitive DIP packages and is ideal for telecom, security, and other general purpose applications.
- Changeover (CO): 1
- Maximum Current: 0.25 amps
- Maximum DC Switching Voltage: 100 volts
- Maximum DC Switching Power: 3 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339695-DE2A-12V Category: Relays - Power Relays, Over 2 Amps Series: DE Termination Style: PC Pin Package: Tube Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 720 Ohms Coil
- Coil Resistance: 720 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1060398-G8N-1H-DC12-SK Category: Relays>Automotive Relays Series: G8N-1 Termination Style: PC Pin Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 1 Coil Resistance: 180 Ohms Coil Current: 66.7 mA
- Coil Resistance: 180 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Finder S.p.A. con unico socio
Description: The 40 Series comprises relays which include the following features (according to Type): PCB/plug-in versions DC coils (standard or sensitive) 500 or 650 mW & AC 5.3 mm pin length 8 mm 6 kV (1.2/50 μs) isolation, coil – contacts PCB version: DC coils, 500 or 650 mW 3.5 or 5.3 mm
-
Supplier: ASAP Semiconductor LLC
Description: RELAY REED SPST 500MA 12V Reed Non Latching 12mA 12VDC SPST-NO (1 Form A) 500mA 200VAC 200VDC - Max 8.4 VDC 1.8 VDC Diode Through Hole PC Pin Tube
- Mounting: PC Board
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: ASAP Semiconductor LLC
Description: RELAY REED SPDT 250MA 12V Reed Non Latching 24mA 12VDC SPDT (1 Form C) 250mA 175VDC - Max 8.4 VDC 1.8 VDC - Through Hole PC Pin Tube
- Throw: Double Throw
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 8 PIN DPDT 12VDC
- DC Coil Voltage: 12 volts
- Relay Type: General Application Relay
-
Supplier: ASAP Semiconductor LLC
Description: RELAY REED SPDT 250MA 12V Reed Non Latching 24mA 12VDC SPDT (1 Form C) 250mA 175VDC - Max 8.4 VDC 1.8 VDC Diode Through Hole PC Pin Tube
- Throw: Double Throw
- Mounting: PC Board
- Poles: Single Pole (SP)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electric Works Win Source Part Number: 1191749-JS1a-12V Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Contact Material: Silver Alloy Coil Resistance: 400 Ohms Coil Current: 30.0mA Operate Time: 10ms
- Coil Resistance: 400 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
-
Supplier: ASAP Semiconductor LLC
Description: RELAY GEN PURPOSE SPDT 8A 12V General Purpose Non Latching 44.4mA 12VDC SPDT (1 Form C) 8A 400VAC - Max 8.4 VDC 1.2 VDC Sealed - Flux Protection Through Hole PC Pin Tube
-
Supplier: Utmel Electronic Limited
Description: Solid State Relay 25mA 1.3V DC-IN 0.5A 48V AC/DC-OUT 8-Pin DIP SMD Tube
- Output Voltage Type: AC
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9
- Maximum DC Switching Voltage: 48 volts
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.8 watts
- Make Time (Operate Time): 10 milliseconds
-
Supplier: DigiKey
Description: INDUSTRIAL RELAYS 8 PIN DPDT 12V
- DC Coil Voltage: 12 volts
- Operating Temperature: -49 to 158 F
- Poles: Double Pole (DP)
- Throw: Double Throw
-
Supplier: TE Connectivity
Description: Resistance (OHM) : 162 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8
- Maximum AC Switching Voltage: 400 volts
- DC Coil Voltage: 6 volts
- Coil Resistance: 162 ohms
- Coil Nominal DC Power: 0.222 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Relay SSR 50mA 1.5V DC-IN 0.12A 400V AC/DC-OUT 8-Pin PDIP SMD Tube Product overview: AQW454AJ from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AHS12VDC.96, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
-
Supplier: Waytek, Inc.
Description: the A17 Series auto relay is 16.5 x 15.5 x 24.3mm in size. CIT Relay & Switch A171AS12VDC.96, ISO 280 Ultra Micro Relay Category: Mechanical Relays & Connectors Manufacturer: CIT Relay & Switch Component Type: Micro Relay Ultra ISO 280 Micro Relay
- DC Coil Voltage: 12 volts
- Coil Nominal DC Power: 0.96 watts
- Operating Temperature: -40 to 257 F
- Features: Sealed Relay
Find Suppliers by Category Top
Featured Products Top
-
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 m (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 mW) Variant with cadmium-free contacts 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with glow (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Technical Specifications: – Number of Pins: 8 – Voltage Rating: 10 kV – Current Rating: 30 A – Conductor Diameter Size: 0.094 inch , 2.3876 mm – Conductor Material: Copper or Molybdenum or Customization – Insulator: 95% Alumina (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
arrangement. The FBR59-WG type features roughly the same volume as previous FCL Components’ 24V types, such as the FBR57 relay series, but offers a higher current value and comes with a wide contact gap (8mm). This relay can also be reflowed, and the coil power consumption is also low. (read more)
Browse Solid State Relays Datasheets for FCL Components America -
CHSR2 Series 8A Forcibly Guided Relay Features: Outline dimension (28.8mm×12.4mm×25.4mm) 1 Form A&1 Form B or (read more)
Browse Safety Relays Datasheets for Churod Americas, Inc. -
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
). Compact 4-pin DIP size The device comes in a compact (W)6.4 · (L)4.78 · (H)3.2mm (W).252 · (L).188 · (H).126inch, 4-pin DIP size. Controls low-level analog signals PhotoMOS relays feature extremely low closed-circuit offset voltage to enable control of low (read more)
Browse Diode Arrays Datasheets for Unikey Electronics Pte. Ltd. -
: The 46 Series comprises industrial power relays with the following features (according to Type): DC coils, 500 mW or AC coils, 1.2 VA Socket mount or direct connection via Faston (read more)
Browse Protective Relays and Monitoring Relays Datasheets for Finder S.p.A. con unico socio -
higher current value and comes with a wide contact gap (8mm). This relay can also be reflowed, and the coil power consumption is also low. You can find out more here: ?? FTR-P3: https://lnkd.in/gr5_vYBR ?? FBR59-WG: https://lnkd.in/gpvr8Qs7 (read more)
Browse Electromechanical Relays Datasheets for FCL Components America
More Information Top
-
CR4 - Thread: Intercom Problems
…on net, via google, intercom; type in bell system 801 wiring diagram, card reader is an easiprox stand alone system,, the door magnet is just a positive and negative supply, the relay is a 12v dc 8 pin 2 pole, . I have…
-
Electronic fraction collector used for insect sampling in the photoperiod‐induced diel emergence of bark beetles
The same power connections are used as in Fig. 1; in addition IC 8 requires + 12V at pin 14 and ground at pin 7. .... DC), although any voltage between 5 and 15V can be used with an appropriate relay (Fig. 3).
-
The designs of management circuit in solar power system based on
LTC4012
The circuit can also provide non-inductive power supply for voltage requirements between 12V /4A. .... Such as small-scale wireless communications relay stations, satellite receiving equipment and LED lighting systems; 5, 8 , 6 pins of LTC4012 are connected to bird-scarcer corresponding control system MCU.
-
Switching Relays - Grainger Industrial Supply
Model # TDRSOXP- 12V . .... • Time Delay Relay , Operating Functions 1,4, Coil Volts 12VAC/DC, Contact Amp Rating (Resistive) 12A, Contact .... Time Setting 10 hr., Socket Code A, Number of Functions 2, Function On Delay, Interval Delay, 8 Pins , Electrical Connection Socket, Base Type Octal, Status Indicator LED, Coil Rating 5VA, Mounting Plug In, Socket 5X852, 1EGP3, 1EGP5, Contact Material Silver Alloy, Hz…
-
Multifunction Timers - Grainger Industrial Supply
Model # TDRSOXP- 12V . .... • Time Delay Relay , Operating Functions 1,4, Coil Volts 12VAC/DC, Contact Amp Rating (Resistive) 12A, Contact .... Time Setting 10 hr., Socket Code A, Number of Functions 2, Function On Delay, Interval Delay, 8 Pins , Electrical Connection Socket, Base Type Octal, Status Indicator LED, Coil Rating 5VA, Mounting Plug In, Socket 5X852, 1EGP3, 1EGP5, Contact Material Silver Alloy, Hz…
-
Electrical - Grainger Industrial Supply
Model # TDRSOXP- 12V . .... • Time Delay Relay , Operating Functions 1,4, Coil Volts 12VAC/DC, Contact Amp Rating (Resistive) 12A, Contact .... Time Setting 10 hr., Socket Code A, Number of Functions 2, Function On Delay, Interval Delay, 8 Pins , Electrical Connection Socket, Base Type Octal, Status Indicator LED, Coil Rating 5VA, Mounting Plug In, Socket 5X852, 1EGP3, 1EGP5, Contact Material Silver Alloy, Hz…
-
G8P-1A4P-V-DC12 Omron Electronics | Power Relays (20 Amps to 99.9 Amps)
Relay SSR 50mA 1.3V DC-IN 0.9A 600V AC-OUT 8 - Pin P... .... JQ1AP-B- 12V -Y3 .
-
Grayhill - 71BDF30-02-1-AJN - Switches - Rotary - Allied Electronics
Relay ;E-Mech;Comm/Signal;DPDT;Cur-Rtg 3A;Ctrl-V 12V ;PCB Mnt;16 Pin . .... E-Mech;Power;DPDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt; 8 Pin .
-
IDEC Corporation - GE1A-B10MA110 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Relay ;E-Mech;Timing;On Delay;SPDT;Cur-Rtg 5A;Ctrl-V 24V;PCB Mnt;Solder; 8 Pin . .... Transformer;Chassis;Pri:117V;Sec: 12V ;Sec:4A;Lead;50/60Hz;4In.In.W;2.63In.In.H…
-
Time Mark Corporation - C2644 - Sensors, Switches & Relays - Relays - Allied Electronics
Power Supply;AC-DC; 12V @83.3A,5V@0.5A;100-264V In;Enclosed;Pnl Mnt;PFC;RSP .... Relay Accessories > Sockets. .... Socket, Relay; 8 Pin ,Track Mounting/Front Connecting .
Indicates content that may require registration and/or purchase.