-
Supplier: Asahi/America, Inc.
Description: The Series 10 electric actuator is used to actuate Asahi's larger valves, including butterfly valves up to 24". No air supply – In many remote locations, it may be impractical to run an air supply line and maintain it. Colder climate – Compressed air systems are
- Media Temperature: 150 F
- Features: Butterfly Valves
- Actuation: Electric
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Standard Actuator Features Dome style visual position indicator 2 x End of travel confirmation switches for remote indication Emergency manual override CE Marked, IP67 ingress protection Thermally protected motor Standard on-off function with optional failsafe or high speed available Smart
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves
- Actuation: Electric
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
-
Supplier: Waterman Industries, Inc.
Description: throttling characteristics. Valve Body and Shaft Standard valve bodies are fabricated from A-36 mild steel with flanges one side or two, as required for installation, and have a stainless steel seat. The stainless steel valve shaft is keyed and bolted to the disc with stainless
- Features: Butterfly Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Media: Air, Gas, Water
- Features: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged),
- Valve Size: 2 to 12 inch
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
-
Supplier: Johnson Controls, Inc.
Description: Flanged Globe or Ball Valves and Actuators Butterfly Valves and Actuators Other Valves and Actuators
- Actuator Torque: 35 to 560 In-lbs
- Features: Electric, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Description: called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device, fire-safe ball valve with automatic thermal
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Description: off valve Fusible link valve also called fire fuse valve, high-Temperature fusible valve, emergency shut-off valve, safety shut-off valve, fusible link safety shutoff valves, fire safe ball valve with automatic thermal shut-off device,
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Safety Valves, Shut Off Valves
-
Supplier: Harold Beck and Sons, Inc.
Description: Precise, reliable, and consistent positioning of control valves is of critical importance in maintaining overall process control. Beck’s unique ability to quickly, accurately, and consistently track the control signal allows you to fully utilize your control
- Actuator Torque: 3,600 to 7,800 In-lbs
- AC Voltage: 120 to 575 volts
- Stem Diameter: 1.75 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 31 compact valve actuators are designed for coupling to small quarter-turn ball and butterfly valves. The compact, in-line design consists of an output section housing the drive train and motor, and a control module section containing the electronics. Together,
- Actuator Torque: 180 In-lbs
- AC Voltage: 120 volts
- Operating Temperature: -40 to 149 F
- Duty Cycle: 100 (%)
-
Supplier: Hayward Flow Control
Description: EPM Series Reversing Electric Actuators Innovative Quarter-Turn Actuators that Look the Same on the Outside—with the Hayward Difference on the INSIDE! Overview On/Off and Proportional Control Models Designed for use with all ball and butterfly valves up to 24" in size and torque
- Actuator Torque: 135 to 13,500 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 230 volts
- Actuation Time: 8 seconds
-
Supplier: KSB AG
Description: Design Electric actuator for mounting on butterfly valves or ball valves. Top flange ISO 5211. Power supply : single-phase ac, three-phase or d.c with torque limitation, travel stop and open closed signalling as standard. For on /off control and throttling duties. With
- Operating Temperature: -4 to 158 F
- Features: Electric
- Control Signal Input: Milliampere Control Signal
- Location: Non-hazardous
-
Supplier: KSB AG
Description: Design Electric actuator for mounting on butterfly valves or ball valves. Top flange ISO 5211. Power supply : single-phase ac, three-phase or d.c with torque limitation, travel stop and open closed signalling as standard. For on /off control and throttling duties. With
- Operating Temperature: -4 to 158 F
- Features: Electric
- Control Signal Input: Milliampere Control Signal
- Location: Non-hazardous
-
Supplier: Chicago Pneumatic and Pneumatech
Description: regenerating the desiccant. Pressure dew point down to -40°C/-40°F (-70°C/-94°F optional). Low purge rate: 7%. Low kW heating system. What makes PE heated desiccant dryers unique? Purelogic™ advanced control with remote start/stop and web monitoring, standard on all models. Galvanized
- Drying Capacity: 4,400 SCFM
- Maximum Pressure: 165 psi
- Power Source: AC Three Phase
- Dryer Technology: Desiccant
-
Supplier: Chicago Pneumatic and Pneumatech
Description: your energy bill. Pressure dew point down to -40°C/-40°F. Only slight dew point spikes at tower switch-over. Minimal air loss during polishing cycle. What makes PB blower purge desiccant dryers unique? Purelogic™ advanced control with remote start/stop and web monitoring, standard on
- Drying Capacity: 1,600 to 2,000 SCFM
- Maximum Pressure: 165 psi
- Power Source: AC Three Phase
- Dryer Technology: Desiccant
Find Suppliers by Category Top
Featured Products Top
-
The DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer-style butterfly valves ranging in size from 2" to 24", DynaQuip butterfly valves give you the opportunity to build a valve customized to your needs. (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
actuator controls, automated ball valves, automated butterfly valves, pneumatic actuators, manual ball valves and butterfly valves. With our vision and goals focused on the development of quality ideas and innovative control products, and backed by our caring and personalized DynaQuip service, we are (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
compared to same-size three-way ball valves. Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications such as the control of hot water, chilled (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 SAV electric actuation line to include a larger sized actuator, known as the S400, capable of operating on Asahi/America’s family of 8” and 10” Type-57 butterfly valves (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
the valve should be automated. Today, automated ball and butterfly valves can be operated hundreds and even thousands of miles away from the control room. Using telephone, radio frequency and other such hard wire and wireless control signals a plant can now get almost instant response from their (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
neutral media. The use of a sealing piston instead of a diaphragm means that even high pressures can be controlled with a large nominal diameter. The valve closes automatically if power is lost. The valve can be operated wherever there is a pressure difference between the valve input (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
2852-OWS Remote Mounted Oil Alarm The 2852-OWS Remote Mounted Oil Alarm provides reliable interface monitoring of oil/water separators, sump pits and containments for pump control and alarm. The (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
The Problem of Inert-Gas Venting on FPSOs and a Straightforward Solution
The venting system on each mast consists of a remote controlled butterfly valve and an HV valve set at a low opening pressure (500 mmWG) in series to allow controlled release.
-
Technical committee annual reports 1923 - 1924
The unit will operate at a speed of 514 rev. per min. and is complete with governor operated, automatic water economizing pressure relief valve; 72-in. water and electric motor- operated remote control butterfly valve ; Moody type spreading draft tube and special …
-
The Evolution of Inert-Gas Systems on SBM FPSOs: The Problem of Venting and a Straightforward Solution
The venting system on each mast consists of a remote - controlled butterfly valve and an HV valve set at a low opening pressure (500 mmWG) in series to allow controlled release.
-
The Effects of Varying EGR Test Conditions on a Direct Injection of Natural Gas Heavy-Duty Engine with High EGR Levels
The exhaust line pressure is maintained approximately 10 kPa above the intake pressure by a remote - control butterfly valve .
-
Source Apportionment of Particulate Matter from a Diesel Pilot-Ignited Natural Gas Fuelled Heavy Duty DI Engine
To maintain a positive pressure gradient in the EGR loop, as well as to reproduce the back-pressure normally exerted by a turbocharger, the exhaust line pressure is maintained approximately 10 kPa above the intake pressure by a remote - control butterfly valve .
-
PM and NOx Reduction by Injection Parameter Alterations in a Direct Injected, Pilot Ignited, Heavy Duty Natural Gas Engine With EGR at Various Operating Condit...
The exhaust line pressure is maintained approximately 10kPa above the intake pressure by a remote - control butterfly valve .
-
Environmental Engineering: Water Wastewater Soil and Groundwater Treatment and Remediation 6th Edition Complete Document
Riddick describes a remote float- controlled weighted butterfly valve , with spring-loaded packing glands and stainless steel shafts.51 A special rate control valve can also be used if it is accurate within the limits of flow desired.
-
Environmental Engineering 5th Edition Complete Document
A remote float- controlled weighted butterfly valve , with spring-loaded packing glands and stainless steel shafts is described by Riddick.193 A special rate control valve can also be used if it is accurate within the limits of flow desired.
-
Filtered Vented Containment Systems for Light Water Reactors
The filter, which operates at atmospheric pressure, is at- tached to an existing (leak testing) containment pene- tration downstream of a fixed orifice (or butterfly control valve ) in series with two remote control stop valves located just outside of containment.
-
Long-life 2kHz x-ray preioniser
A fine position control on the pump's butterfly valve allowed remote regulation of the chamber pressure.
Indicates content that may require registration and/or purchase.