Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Pt100 remote wall mounted housing
- Operating Temperature: -4 to 1,202 F
- Features: Other
- Reference Material: Platinum
-
Supplier: Radwell International
Description: DIAL THERMOMETER, REMOTE MOUNTED, 4/5 INCH DIAL, CAST ALUMINUM CASE, 1/2 INCH NPT, 5FT BRASS BRAIDED CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI provides temperature transmitters mounted in thermowells with integral or remote solid state electronics housed in protective hermetically or environmentally sealed enclosures for direct installation into piping and ducting on commercial and military aircraft,
- Sensed Temperature: -40 to 212 F
- Sensitive Length: 0.16 to 4 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
- Features: RTD, Thermistor
-
-
Supplier: OMEGA Engineering, Inc.
Description: The CYTX231 temperature transmitters send linearized data to a remote location for a data acquisition system or a recorder using a 4-20 or 0-20mA signal. Standard Curve #10 chart shown in the T section is in memory for the silicon diode sensor and excitation of 10A is provided.
- Sensed Temperature: -457.15 to 980.33 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: Board / Cabinet Mounting
-
Supplier: Stellar Technology
Description: to 4” • Requires no thermowell • Operates with fluids or gases • NIST traceable Optional Features • Probes from 4” to 24” • Alternative pressure ports • Remote electronics for higher temperature applications • Alternative electrical terminations • Alternative materials of construction
- Sensed Temperature: -320 to 400 F
- Operating Temperature: -65 to 300 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: Plug / Quick-Connect
-
Supplier: Vaisala
Description: ±2%RH transmitters with a certificate for demanding HVAC Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMDW110 is suitable for relative humidity, dew-point, enthalpy, wet-bulb temperature and temperature measurement in demanding HVAC applications.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
Supplier: Vaisala
Description: transmitters are available as wall mounted or with a remote probe. For high-temperature applications or where space is limited, the remote probe is ideal.
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: Pyromation
Description: Remote-mount RTD assemblies with the wireless cellular transmitters are designed for applications where space is limited, or where high ambient temperatures or excessive heat conduction exists. These assemblies are provided with a variety of design options listed below. The
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Local Interface: Computer Interface
- Reference Material: Platinum
-
Supplier: E+E Elektronik
Description: of EE33 type J with separate humidity and temperature probes and dual heating enables precise continuous measurement even at permanent high humidity. The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 100bar. The three-part design of rugged
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Dew Point Range: -40 to 212 F
- Operating Temperature: -40 to 140 F
-
Supplier: E+E Elektronik
Description: safe temperature transmitter feature two 4-20 mA output in 2-wire technology. Features/benefits For gas and dust applications Direct mounting in zones 0 / 20 Maximum precision up to 200°C (392 °F) Pressure-tight up to 20 bar (290 psi) Wall mount or with remote probe models
- Sensed Temperature: -40 to 356 F
- Operating Temperature: -40 to 140 F
- Reference Resistance: 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: E+E Elektronik
Description: of EE33 type J with separate humidity and temperature probes and dual heating enables precise continuous measurement even at permanent high humidity. The remote probe can be employed up to 180°C (356°F) and the pressure tight version up to 100bar. The three-part design of rugged
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current, Analog Voltage
- Features: Built in alarm indicator
- Weather Component Sensed: Measures Relative Humidity
-
Supplier: OMEGA Engineering, Inc.
Description: The HX15 series two wire remote transmitters measure relative humidity and temperature over a large temperature range (-40 to 180C). The HX15-W 64 mm (2.5") stainless steel probe is used for wall mounting. The HX15-D 216 mm (8.5") stainless steel duct probe has a
- Relative Humidity Range: 3 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 356 F
- RH/aw Range: 3 to 95 %
-
Supplier: Burkert Fluid Control Systems
Description: previously mounted on a wall, and it must be associated with a remote temperature sensor. The switching points can be programmed with keys directly in the display or optionally with a 4...20 mA standard signal input from an external PLC. As an option, the process value can
- Sensed Temperature: -40 to 257 F
- Reference Resistance: 100 Ohms
- Features: Digital or Analog Display
- Reference Material: Platinum
-
Supplier: E+E Elektronik
Description: EE31 is optimized for reliable humidity and temperature measurement in demanding industrial applications up to 180°C (356°F). In addition to precise measurement of relative humidity and temperature, the transmitter calculates additional parameters such as dew point, absolute
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Dew Point Range: -40 to 356 F
- Operating Temperature: -40 to 140 F
-
Description: Wireless handheld remote control pendant features 4 discrete function keys. When actuated, each sends a unique, coded telegram to one or more compatible, easily-programmed Receivers. Features Rugged ABS thermoplastic housing with surrounding shock protection Equipped with lanyard keychain
- Number of Transmitters: 4
- Operating Frequency: 915,000,000 Hz
- Operating Distance: 1,476.3787499999999 ft
- Operating Temperature: 149 F
-
Supplier: Shaw Moisture Meters
Description: SHAW Model AcuDew high performance dewpoint transmitter. A new, robust and reliable, 2 wire, 4-20 mA loop powered transmitter. Utilising the ultra high capacitance SHAW moisture sensing technology, the AcuDew offers superior sensitivity, accuracy, repeatability and speed of response.
- Dew Point Range: -184 to 68 F
- Operating Temperature: -4 to 140 F
- Electrical Outputs: Analog Current
- Variables Measured: Dew Point
-
Supplier: Pyromation
Description: and include a 3/4" Radius stainless steel mounting pad as listed below. These RTD assemblies are mounted to a wireless cellular transmitter, which is ideal for use in remote locations. The self-contained, battery-powered cellular transmitter utilizes LTE-M/NB-IoT
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Local Interface: Computer Interface
- Reference Material: Platinum
-
Supplier: OMEGA Engineering, Inc.
Description: The HX93AC and HX93DAC transmitter provides remote or on-site monitoring of relative humidity and temperature. Both series output a linearized current or voltage signal proportional to the measured humidity or temperature. The HX93DA Series features dual built-in displays
- Sensed Temperature: -4 to 167 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: Digital or Analog Display, Waterproof / Sealed
-
Supplier: OMEGA Engineering, Inc.
Description: temperature, ambient temperature wireless link signal strength and battery condition to a remote host and the data is displayed on the PC in real time using the free provided software.
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Local Interface: Computer Interface
-
Thermocouple Temperature Transmitters - Process Instrumentation, Temperature Measurement, SITRANS TFSupplier: Siemens Process Instrumentation
Description: remote mounted sensor prevents transmitter from heating up, immune against vibrations and oscillations thanks to long neck tubes and protection pipes
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Win Source Electronics
Description: Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 090981-NRF2402 Packaging: Reel - TR Applications: Home Automation, Remote Sensing, RKE Frequency: 2.4GHz Power - Output: 0dBm Data Interface: PCB, Surface Mount Data Rate (Max): 1Mbps Modulation or Protocol: GFSK Antenna
- Output Power: 0 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.9 to 3.6 volts
-
Supplier: Allied Electronics, Inc.
Description: The NEW Fluke 233 True-RMS Remote Display Digital Multimeter allows you to be in two places at once. Removable Display Gives the User Ultimate Flexibility in Unusual Measurement Scenarios Place the Display Where You Can See It and Then Put the Meter Where It Is Convenient for You — No More
-
Supplier: Keller America, Inc.
Description: means of a high-precision digital compensation circuit. This ensures the full dynamic range of the sensor and the accuracy of the measurement signal are maintained across the entire 0…50 kHz bandwidth. With a temperature range of -40…+125 °C, the remote signal converter satisfies the
- Working Pressure Range: 0 to 435.1131 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -58 to 356 F
- Pressure Measurement: Absolute
-
Supplier: Chromalox
Description: Wireless Temperature Sensing Solutions for Heat Trace applications in ordinary and hazardous areas. Whether you are designing a new heat trace system, expanding an existing one or need to optimize your process, and you are considering wireless temperature sensing, the Chromalox
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 199464-ATA8741-PXQW Packaging: Reel - TR Applications: Home Automation, Remote Sensing, RKE Frequency: 310MHz to 350MHz Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM Power - Output: 8dBm Data Interface: PCB, Surface Mount Data Rate
- Output Power: 8 dBm
- Operating Frequency: 310 to 350 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2 to 4 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Semtech Corporation Win Source Part Number: 212463-SX1242ISETRT Packaging: Reel - TR Applications: Home / Industrial Automation, Remote Access, Security Alarms Frequency: 345MHz Power - Output: 12dBm Data Rate (Max): 10kbps Modulation or Protocol: ISM Antenna Connector: PCB,
- Output Power: 12 dBm
- Operating Frequency: 345 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.7 volts
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Range -58 to 250°F Scalable Output Transmitter with Optional NPN or PNP Switch Large Easy-to-Read LED Display All Stainless Steel Construction Rugged and Reliable Remote Sensor Available The TDA series digital temperature sensor incorporates the latest
- Sensed Temperature Range: -58 to 250 F
- Fahrenheit Display Range: -58 to 250 F
- Fahrenheit Scale Divisions: 1 deg F
- Local Interface: Digital Front Panel
-
Supplier: Laurel Electronics LLC
Description: generated at rates up to 9600 baud by a weighing scale or other instrument. In particular, it can be generated by a Laureate digital panel meter, counter/timer or transmitter. A Remote Display can duplicate the reading of that instrument, or it can be used to display additional data
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Win Source Electronics
Description: Manufacturer: Nordic Semiconductor ASA Win Source Part Number: 083775-NRF2402G Packaging: Reel - TR Applications: Home Automation, Remote Sensing, RKE Frequency: 2.4GHz Power - Output: 0dBm Data Interface: PCB, Surface Mount Data Rate (Max): 1Mbps Modulation or Protocol: GFSK Antenna
- Output Power: 0 dBm
- Operating Frequency: 2,400 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.9 to 3.6 volts
-
Supplier: TECAT Performance Systems, LLC
Description: environment a compact form factor that allows mounting in a wheel hub low power consumption to maximize battery life the capability to withstand extremely high temperatures. The WISER TC2-K is comprised of three subsystems: a remote unit, base unit, and software interface. The
- Sensed Temperature: -40 to 1,832 F
- Operating Temperature: -40 to 1,832 F
- Thermocouple: K
-
Supplier: Chromalox
Description: Seamlessly Integrates with ITLS & ITAS Heat Trace Control Systems Line or Ambient Sensing /4” Conduit Hub Opening Ideal for New Installations, Expansions & System Upgrades Local or Remote Locations Added Redundancy & Improved Safety Process Temperature Control
- Secondary Applications: Industrial
- Features: Other
- Control Output: Transmitters
Find Suppliers by Category Top
Featured Products Top
-
Pyromation Introduces RTD Sensor Assemblies with Cellular Transmitters Pyromation is introducting a line of RTD sensor assemblies mounted with a SignalFire Ranger battery powered cellular transmitter (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
Engineers, Discover Pyromation's Refined Temperature Transmitters! Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Updated Model Highlights: (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
Mount and Din Rail transmitters and will customize a transmitter to meet your specific application requirements and configurations. Visit our website to see Conax Technologies full temperature transmitter options. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
Desktop and wall mount CO2 transmitters and controllers for offices, classrooms, restaurants, breweries, factories or anywhere indoor air quality or safety is important. Remote Safety Alarms - Protect customers and employees around stored carbon dioxide. aSense - CO2 (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
The SmartTrax Remote Telemetry Unit (RTU) provides battery operated wireless telemetry of flow and sensor data. It can be used with mechanical or digital registers and can be mounted remotely for best positioning to transmit the signal. The unit uses cellular radio communication and features (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Pyromation is introducting a line of RTD sensor assemblies mounted with a SignalFire Ranger battery powered cellular transmitter. These RTDs are ideal for use in remote locations where wiring is not practical. They can also be integrated into an existing network system. (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Pyromation -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Sample Specifications 2880-OWI Probe Mounted Transmitter The 2880-OWI Probe Mounted Transmitter provides reliable (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
https://www.knick-international.com/en/products/interface-technology/proline/resistance-transmitters/sensotrans-r-a-20230/ Facts and Features Universal usability: with potentiometers, resistive sensors, remote resistance transducers and similar sensors Intuitive (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
·Operating Temperature: -40°C to 85°C Product Advantages Summary The 5o04360 Surface Mount Isolator provides an ideal protection solution for modern communication systems with its outstanding isolation performance, low insertion loss, and compact surface mount (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
Conduct Research Top
-
Remote Power Supply Monitoring with iLog
charge by the use of a photovoltaic element or a windmill generator, mounted on top of the container, or a diesel engine generator stored inside the container, or even any combination of those. It is vital to monitor the inner temperature, as very low or very high temperatures may cause fatal
More Information Top
-
ISA CNTRL LOOP FONDTN - Control Loop Foundation: Batch and Continuous Processes
In most cases, a temperature transmitter will support any of these remote - mounted elements.
-
SITRANS TF - Sensor Systems - Siemens
The remote mounted sensor prevents the transmitter heating up at high temperature ; there are no vibrations and oscillations due to long neck tubes and protective pipes with SITRANS TF.
-
Flow Measurement
Measurement of liquids and gases Multiparameter transmitter for remote or compact mounting measuring mass flow, density, temperature and fraction e.g. °Brix and °Plato .
-
NERI Final Project Report: On-Line Intelligent Self-Diagnostic Monitoring System for Next Generation Nuclear Power Plants
Four (4) Smart Rosemount 644H Temperature transmitters ; transmitters should be supplied with connection head suitable for remote mounting of electronics from sensing location.
-
ISA ESSNTLS MDRN MEAS FINL ELEM - Essentials of Modern Measurements and Final Elements in the Process Industry: A Guide to Design, Configuration, Installation,...
Examples of sensing elements that are often separately mounted from the transmitter are thermocouples, resistance temperature detectors (RTD), remote seals for differential pressure transmitters, pH electrodes, and conductivity sensors.
-
CR4 - Thread: Mounting Styles for Temperature Transmitters
when i referred to catalogs and consulted vendors everyone saying to select based on ambient temperatures for temperature transmitters if less than 85 deg C to go for head mounted other wise to choose remote mounted .
-
Honeywell Launches Sensepoint XCD RFD For Flammable Gas Sensors
The remote mount aspect of Sensepoint XCD RFD makes the device ideal for challenging environments where detection … as locations that are hard to reach and require separate sensor mounting from the transmitter or hot environments where ambient temperatures reach up to 150°C/302°F.
-
ABB 264DC - Differential Pressure Transmitters (Pressure Measurement Products)
This direct mount transmitter with remote seal works within a broad selection of variants, options, fill fluids and wetted materials and so allows total flexibility maximizing cost-effective aspect, also providing applications with critical process media at extended temperature ranges.
-
Suppliers to the new VW Polo
…Crankshaft Position Sensor, Air Flow Sensor [Hot Film Mass], Body Control Module [BCM], Heating, Ventilation Sensor, Temperature Sensor and Air Control … Unit, Pedal Sensor, Radio Remote Keyless Entry Transmitters Huf Hlsbeck & Frst … Laird Technologies AM/FM Glass Mount , Roof Antenna System Lear…
-
Process Equipment Procurement in the Chemical and Related Industries
• Temperature , pressure and vacuum gauges (dial type, site mounted ) • RTD and thermocouples (for remote indication in control room) • Flow meters, flow totalisers for … analysers) • Detectors for toxic/inflammable gases • Level indicators and transmitters (process tanks, storage tanks…
Indicates content that may require registration and/or purchase.