-
Supplier: HardwareSource, Inc.
Description: product and must be obtained separately. The adjustable hinge leaf is 5/8" in thickness. The other leaf is 1/8" thick. This is the "NRP Model" of this hinge. NRP means Non-Removable Pin. This model is generally used for doors that open outward. The
-
Supplier: HardwareSource, Inc.
Description: Heavy duty blank weld-on hinges. Hinge pin is removable. Non-swagged heavy hinge is designed for surface application by welding on metal. Made from cold rolled steel, not plated. All sizes have 5 knuckles. Weight rating applies to the use of 1, 2 or 3
-
Supplier: HardwareSource, Inc.
Description: No-mortise (also known as a non-mortise hinge) hinge, great for use on interior shutters, bi-fold doors, cabinets or screens. Installs like a full mortise butt hinge however no mortising (cutting of door edge or frame edge) is required. Leaves only a 1/16" gap between
-
-
Supplier: HardwareSource, Inc.
Description: Narrow Steel Utility Hinges With Non-Removable Pins Narrow style steel hinge with non-removable pin. Made for general utility use on light weight doors. Hinge may be installed as a full mortise hinge or a surface mounted
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal for right or left hand doors.7/16" offset - strap 16" long. Mounting
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: steel. Embossed for greater strength. For use on trailers and truck bodies. Has wide bracket with three mounting holes. Three strap lengths available. Hinges supplied with non-removable pin for maximum security. Also available with removable pins. To order
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: Square corner rear door hinge. All steel, this hinge allows door to swing 270º for full opening. Supplied with non-removable pin. (Removable pin also available). Universal for right or left hand doors. Available Flush to 1/2" Offset. Bracket - 8 ga x
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Supplier: Hardware House, LLC
Description: 52-0544 3" PB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Bright
-
Supplier: Hardware House, LLC
Description: 52-1104 3" CB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic
-
Supplier: Hardware House, LLC
Description: 52-0551 3" CB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: Bulk Cut-CaseFinish:
-
Supplier: Hardware House, LLC
Description: 52-1625 4" CB DOOR HINGE5 knuckles - removable pin square corner hingesScrews includedFor residential and apartment house doors and-other medium weight doorsNon-commercialSold by the each in cut case display box or -1 hinge per card as notedPack Type: 1 per CardFinish: Classic
-
Supplier: Hager Companies
Description: ANSI A8133 - Non-rising removable pin with button tip and plug - With door closer use ball bearing hinge
- Hinge Type: Butt Hinge
-
Supplier: Hager Companies
Description: ANSI A2133 (Brass) - ANSI A5133 (Stainless Steel) - Non-rising removable pin with flush pin and plug - With door closer use ball bearing hinge - For use on heavy weight doors or doors requiring high frequency service
- Hinge Type: Butt Hinge
-
Supplier: Hager Companies
Description: ANSI A5112 - Non-rising removable pin with button tip and plug. Material: - Stainless Steel with Stainless Steel pin
- Hinge Type: Butt Hinge, Concealed Hinge
-
Supplier: Radwell International
Description: FULL MORTISE, FIVE KNUCKLE, BALL BEARING, STANDARD WEIGHT HINGE, NON-REMOVABLE PIN (NRP). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Appleton Electric
Description: NON-FUSIBLE, CLASS R FUSE PROVISION REMOVABLE HINGED, PAD LOCKABLE COVER 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND APPROVAL UL 98/50E/1682/1686, CSA C22.2 APPLICATION WELDER, GENERATOR, COMPRESSOR, INFRARED OVEN, BATCH FEEDER, CONVEYOR, TRUCK TERMINAL, MARINE DOCK WSRD
- Voltage Rating: 250 to 600 volts
- Current Rating: 60 amps
- Standards / Certifications: CSA Mark
- Type / Features: Corrosion Resistant, Watertight
-
Supplier: All-Spec Industries
Description: forced entry and corrosion to lock. Flush-mounted doors. Finger-groove door handles. Front door storage. Hemmed (reinforced) high-strength shelves. Large lower storage areas for bigger items. Continuous, non-removable hinge pins to prevent theft. Angled handle recess to
- Height: 30 inch
- Length: 24 inch
- Width / Diameter: 48 inch
- Application: General Use
-
Supplier: L-com, Inc.
Description: mounting flange & 316 Stainless steel hinge and removable pin Includes blank Non-Metallic Starboard mounting plate (uninstalled & kitted with the enclosure) Application Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment Indoor and
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Forbo Siegling, LLC.
Description: system making it easy to install and remove the belt for maintenance Closed, solid belt edge to prevent belt edge damages Components: Sprockets in different sizes with round or square sprocket bore Detail hinge pin Headless one-piece pin with unique retention system ensures
-
Supplier: Austin Company (The)
Description: ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 12 INCH 12 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 12 ENCLOSURE CONTINUOUS HINGE WITH REMOVABLE PIN, CLAMP, GASKETED,
- Height: 48 inch
- Width or Diameter: 36 inch
- Depth: 12 inch
- Material: Steel
-
Supplier: Wiegmann
Description: REMOVABLE PIN, DOOR CATCH, GASKET COVER TYPE 14 GAUGE BODY, 14 GAUGE DOOR MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3024 BACK PANEL WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS CORROSION, DRIPPING NON CORROSIVE LIQUID, FALLING DIRT, HOSE DIRECTED WATER, ICE FORMATION,
- Length / Height: 30 inch
- Width/Diameter: 25.38 inch
- Depth: 8.13 inch
- Height: 30 inch
-
Supplier: Waterman Industries, Inc.
Description: Cast Iron Construction Automatic Operation 55 Foot Seating Head Maximum Model F-55 Gates are furnished with a flangeback frame. Frame, cover (flap) and adjustable hinge blocks are cast iron. Standard hinge links are flame cut steel or dectile iron. Assembly bolts, hinge
- Valve Type: Gate / Knife Valves
-
Supplier: Ameripack Corporation
Description: ultra-high impact injection molded ABS plastic construction. Protects against salt air, water, sand and dust. Withstands 1 meter submersion test Removable full length stainless steel hinge pin, padlock loops and 6 latches secure contents Pressure equalization valve allows easy
- Height: 10.3 inch
- Length: 30 inch
- Width / Diameter: 20.3 inch
- Inside Height: 8.4 inch
-
Supplier: L-com, Inc.
Description: are used into secure studs. The enclosure can also be mounted to a wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Eaton Cooper Power Systems
Description: pressure relief device Hinged door with stainless steel hinge pins and barrels Floating lock pocket for easy alignment Captive corrosion-resistant penta-head door locking bolt Oil fill and drain provisions Removable sill Welded domed tank cover High voltage bushing wells –200 A
- Power Rating (VA): 10,000 to 167,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Single Phase Transformer
- Cooling Method: Oil Filled
-
Supplier: Charles Industries, LLC
Description: Convenient external ground Technician Friendly Features Snap pin hinges allow optional security door or fiber bulkhead to be easily removed without tools Excellent internal cable management and routing with multiple tie-down locations Backplane may be equipped with up to three small
- Length / Height: 15 inch
- Width/Diameter: 12 inch
- Depth: 5.5 inch
- Features: Knockouts, Locking
-
Supplier: L-com, Inc.
Description: wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless steel
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless steel
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
Find Suppliers by Category Top
Featured Products Top
-
Southco's 96 Removable Lift-Off Hinges are designed for applications requiring quick, convenient door access and simple installation. The lift-off design allows doors to be removed easily without tools, making maintenance and servicing faster. For applications where a fixed solution is required (read more)
Browse Hinges (industrial) Datasheets for Southco -
Southco’s F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access (read more)
Browse Hinges (industrial) Datasheets for Southco -
DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
COTTER PINS Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Custom turned quality fasteners meeting domestic melt & manufactured directives National Bolt & Nut Corp. an ISO 9001:2015 domestic manufacturer of custom non standard fasteners. Quick lead times , quality products (read more)
Browse Industrial Pins Datasheets for National Bolt & Nut Corporation -
stainless steel in your choice of 304 or 316 grade, these enclosures feature smooth, continuously welded seams. Door hinges, hinge pins, and quarter turn latches are also constructed of stainless steel. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
. Fabricated from Type 304 stainless steel with an 80-grit interior finish, the mixing trough includes a two-piece hinged cover with quick disconnect pin hinges, FDA-compliant silicone gasket, and NEMA 12 safety interlock switches for dust-tight operation and safe access during cleaning and maintenance (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
States > New Jersey > State > Regulations > Title 5 - Community Affairs > [N.J.A.C. 5:27] 27 - Regulations Governing Rooming and Boarding Houses
(g) Exposed hinges on exterior doors, and on entrance doors to rooming units where locks are required, shall have hinges with non - removable hinge pins .
-
Design Considerations in Automotive Manufacturing to Assist in End-Of-Life Treatment and Disposal
Rear door hinges that are welded to both body panels, with essentially non - removable hinge pins , are difficult to remove and/or replace.
-
Stanley Stanley Hardware - Grainger Industrial Supply
• Full Mortise Hinge - Non Removable Pin , Material Steel, Range of Motion 270 Degrees , Mounting Screw-On, Orientation Left or Right Hand, Height 4-1/2 In., Width 4 In., Door Thickness 1-3/8 In. to 2-1/4 In., Load Capacity 1000 lb …
-
Stanley Stanley Hardware - Grainger Industrial Supply
• Full Mortise Hinge - Non Removable Pin , Material Steel, Range of Motion 270 Degrees , Mounting Screw-On, Orientation Left or Right Hand, Height 4-1/2 In., Width 4 In., Door Thickness 1-3/8 In. to 2-1/4 In., Load Capacity 1000 lb …
Indicates content that may require registration and/or purchase.