-
Supplier: RS Components, Ltd.
Description: RS PRO 017235NXT
- Length: 12.992133 inch
- Width / Diameter: 30.314977 inch
- Type: Bin
- Features: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: RS PRO HB-4068 Storage Box
- Height: 13.5826845 inch
- Length: 25.0000135 inch
- Width / Diameter: 15.74804 inch
- Type: Bin
-
Supplier: R. S. Hughes Company, Inc.
Description: The Protektive Pak Plastek impregnated corrugated cardboard ESD / anti-static open bin box is sold 1 per pack and is another quality product from Protektive Pak. The overall length and width are 12 in x 8 in.
- Height: 4.5 inch
- Length: 12 inch
- Width / Diameter: 8 inch
- Type: Bin
-
-
Supplier: U.S. Plastic Corporation
Description: The 41-7/8"L x 23-7/8"W x 17-1/2"H Quantum Gray Mobile RackBin has inside dimensions of 40-1/8"L x 21-1/2"W x 16-1/2"H. The bottom inside length is 35". Casters add 3" to the overall height.
- Type: Bin
-
Supplier: Orbis
Description: With generous internal heights of 4.3” to 5.5”, these high-profile Bread Basket systems are designed for the efficient flow of bread and baked goods throughout the supply chain...from the bakery to grocery stores, mass merchandisers, restaurants and convenience stores. When full, these bakery trays
- Height: 6.1 inch
- Length: 28.8 inch
- Width / Diameter: 25.8 inch
- Type: Bin
-
Supplier: Akro-Mils, Inc.
Description: AkroBin Stack & Hang Bin,H 10, W 11,D 18k, heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 6 per carton.
- Height: 10 inch
- Length: 18 inch
- Width / Diameter: 11 inch
- Type: Bin
-
Supplier: TransPak
Description: Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND105. May be used with Bin Organizers Sold by the individual bin in
- Type: Bin
- Features: Packaging
-
Supplier: Quantum Storage Systems
Description: Protect your electronic components from typical electromagnetic interference (EMI), electrostatic or induced fields with these molded, carbon-filled, copolymer polypropylene dividable grid containers. Surface resistivity is less than 105 Ohms-per square. The conductive material provides a barrier
- Height: 8 inch
- Length: 22.5 inch
- Width / Diameter: 17.5 inch
- Type: Bin
-
Supplier: Custom Made Boxes, Inc.
Description: Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND106. May be used with Bin Organizers Sold by the individual bin in
- Height: 4 inch
- Length: 10.875 inch
- Width / Diameter: 4.25 inch
- Type: Bin
-
Supplier: Shelving Direct
Description: angles, to acomodate your storage and display needs. All welded shelf construction to support 110 lbs per Wire Bin. Easy to adjust shelves in 1" increments. No tools are required for installation. Compatible with most round post systems on the market. Chrome Wire Shelving Units with
- Height: 9 inch
- Length: 14 inch
- Width / Diameter: 48 inch
- Type: Bin
-
Supplier: C & C Lift Truck, Inc.
Description: Specially designed for healthcare facilities. Non-tipping bins lock when stacked. The InSight Bin is designed specifically for the healthcare industry and is made from durable, ultra clear polycarbonate for easy view of supplies. InSight provides a modern design, making it perfect for
- Height: 3.25 inch
- Length: 10.875 inch
- Width / Diameter: 4.125 inch
- Type: Bin
-
Supplier: Simplastics
Description: Quantum Stackable Bin 16x11x8 QUS 255
- Type: Bin
-
Supplier: Southland Equipment Service
Description: or Black -- please specify. 6" Shelf Bins are available in Blue, Yellow and Red -- please specify. FOB Shipping Point. Recycled Economic Shelf Bins 4" High Shelf Bins are available in Recycled Bins. Please select the product in the chart below. Black in color. FOB
- Height: 6 inch
- Length: 11.625 inch
- Width / Diameter: 6.625 inch
- Type: Bin
-
Supplier: Ameripack Corporation
Description: These tough as nails cases are designed for real abuse. LP Series Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. These low profile shipping cases are ATA rated with heavy duty built-in wheels with bumper protection
- Height: 13.13 inch
- Length: 66 inch
- Width / Diameter: 26 inch
- Inside Height: 10.5 inch
-
Supplier: DME Company
Description: Economical inplant bulk storage, surge bins are available in sizes ranging from 38 cu. ft. to 234 cu. ft. Large quantities of material can be stored using very little floor space. They can be filled or discharged using pneumatic or screw conveying equipment. There are many options
- Volume Capacity: 284.25976 to 1,750.44168 gallons
- Height: 18 to 60 inch
- Type: Bin
- Features: General Use
-
Supplier: Raymond Handling Consultants, L.C.
Description: MAGNUM SERIES GIANT HOPPER BINS
- Type: Bin
-
Supplier: Polymer Logistics
Description: Dynamic 1/2 Bin Bins
- Volume Capacity: 83.21418 gallons
- Height: 30.6 inch
- Length: 39.3 inch
- Width / Diameter: 23.6 inch
-
Supplier: Schoeller Arca Systems, Inc.
Description: Magnum SH 680 HD
- Volume Capacity: 50.721024 gallons
- Height: 26.771668 inch
- Length: 31.49608 inch
- Width / Diameter: 23.62206 inch
-
Supplier: Cole-Parmer
Description: • Sturdy, one-piece construction resists rust, water, and corrosion Large size AkroBins HDPE storage bins are unaffected by weak acids and alkalis, and can be autoclaved to 250ºF (121ºC). Reinforced side-rib design adds strength and prevents spreading when stacked or loaded. Hopper
- Height: 12 inch
- Width / Diameter: 18.38 inch
- Type: Bin
-
Supplier: Invotec Solutions Ltd.
Description: Material bins with a hinged lid specially adapted from polymer distribution . Injection moulded from high density polyethylene HDPE they are supplied with a hinged lid, a steel axle and strong rubber wheels especially for industrial applications. Each bin can be supplied with or
- Volume Capacity: 63.40128 gallons
- Type: Bin
- Features: General Use, Material Handling
-
Supplier: Rehrig Pacific Company
Description: 5 Gal. (20lt) Dairy Bag-In-Box Crate The Rehrig Pacific Bag-In-Box crate is a rugged and dependable reusable replacement for one-way corrugated liquid milk bag boxes. A better solution for handling milk bags, the plastic Rehrig B-I-B lidded crate is engineered to protect bags during storage
- Type: Bin
- Features: Shipping
-
Supplier: All-Spec Industries
Description: CCI 0950 is a conductive open bin box. CCI 0950 Features: Surface Resistance (per ESD S11.11.1993): 104-106 ohms Buried Layer (per ESD S11.11.1993): <103 ohms Static Decay (per ASTM 257): < 2 seconds Made of recyclable corrugated fiberboard Economical way to eliminate the need for bags
- Height: 4.5 inch
- Length: 12 inch
- Width / Diameter: 2 inch
- Type: Bin
-
Supplier: Superlift Material Handling Inc.
Description: orderly arrangement for your wine cellar • Product protection during transport and storage • Holds twelve standard 750 ml bottles • Properly stores wine bottles in a horizontal position • Easy to set up and take down (collapsed only 20% of the volume) • Bottles can be removed from both the
- Volume Capacity: 6.6043 gallons
- Height: 9.7244147 inch
- Length: 19.0944985 inch
- Width / Diameter: 10.4724466 inch
-
Supplier: Delamo Manufacturing, Inc.
Description: Add storage to Janitor Auto Cart. 32-quart capacity bin, slides conveniently from both sides.
- Type: Bin
-
Supplier: U.S. Plastic Corporation
Description: The 14-3/4"L x 5-1/2"W x 5"H OD Storage Bin has inside dimensions of 14-1/16"L x 4-3/8"W x 4-3/4"H. The inside bottom length is 12-13-16". Bin load capacity on rack is 50 lbs.
- Type: Bin
-
Supplier: Custom Made Boxes, Inc.
Description: Keep small parts organized. Durable plastic construction. Flat front panel is perfect for labeling. Bins stack to save space. Maximize the efficiency of bins by using Bin Divider stock number BIND105. May be used with Bin Organizers Sold by the individual bin in
- Height: 5 inch
- Length: 10.875 inch
- Width / Diameter: 5.5 inch
- Type: Bin
-
Supplier: Raymond Handling Consultants, L.C.
Description: ULTRA STACKING & HANG BINS
- Height: 10 inch
- Length: 18 inch
- Width / Diameter: 11 inch
- Type: Bin
-
Supplier: C & C Lift Truck, Inc.
Description: Compression Lid
- Type: Bin
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes Company offers a huge selection of MRO materials including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this product include: 16 in inside length, 17 7/8 in outside length, 2 1/2 in
- Height: 6 inch
- Length: 17.875 inch
- Width / Diameter: 2.5 inch
- Type: Bin
-
Supplier: Quantum Storage Systems
Description: Heavy-duty Dividable Grid Containers can be used for storage, kitting and distribution applications. These containers offer the safest and most efficient method for compartmentalizing and protecting small to medium sized items.
- Height: 3 inch
- Length: 22.5 inch
- Width / Diameter: 17.5 inch
- Type: Bin
-
Supplier: Akro-Mils, Inc.
Description: Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 200 lb. Weight Capacity. Made in the USA; Reinforced side ribs add strength and prevent spreading when stacked; Large label area on front of bin; 200 lb. Weight
- Height: 12 inch
- Length: 20 inch
- Width / Diameter: 12.375 inch
- Type: Bin
-
Supplier: TransPak
Description: Ideal for recycling, storing parts, tools and warehouse items. Stack up to 6 bins high to create a sturdy storage system. Constructed from injection molded HDPE. Large label holder for easy content identification.
- Type: Bin
- Features: Packaging
-
Supplier: Southland Equipment Service
Description: or Black -- please specify. 6" Shelf Bins are available in Blue, Yellow and Red -- please specify. FOB Shipping Point. Recycled Economic Shelf Bins 4" High Shelf Bins are available in Recycled Bins. Please select the product in the chart below. Black in color. FOB
- Height: 4 inch
- Length: 11.625 inch
- Width / Diameter: 6.625 inch
- Type: Bin
-
Supplier: Rehrig Pacific Company
Description: 18 Gallon Curbside Recycle Bin Many communities are looking for ways to encourage participation in curbside recycling programs. For over 25 years, HuskyLite® Recycle Bins have been used in successful commingle programs throughout North America and the UK where capacity, durability and
- Type: Bin
- Features: Shipping
-
Supplier: Cole-Parmer
Description: • Tote boxes contain leaks or spills; rounded interior edges allow easy cleaning • Maximize storage space — stack boxes when full and nest inside each other when empty Use these chemical resistant, high-density polyethylene (HDPE) tote boxes to carry or store chemicals or solvents.|To .
- Volume Capacity: 24 gallons
- Height: 14.88 inch
- Width / Diameter: 18.25 inch
- Type: Bin
Find Suppliers by Category Top
More Information Top
-
Development of a coal fired pulse combustor for residential space heating. Phase I, Final report
…that the properties of DUC appear at present to be more amenable to residential applications compared to .... B. Coal Feed and Injection System Reliable and economic means must be devised for metering and conveying coal fuels from the storage bin to the heater in preparation for injection into the furnace combustion chamber. metering DUC fuels including: 1) screw feeders…
-
Development of a coal fired pulse combustor for residential space heating. Technical progress report, July--September 1987
TABLE 3: RESIDENTIAL UNIT PROJECTED ECONOMICS. .... Storage Bin Coal Feed System Pulse Combustor Heat Exchanger Ash Rejection System Furnace Enclosure Fans, Valves, Ignitors and Controls TOTAL MATERIALS .
-
Federal Register > Tuesday, June 2, 2015 > [80 FR 31305] Approval and Promulgation of Air Quality Implementation Plans; Michigan; Part 3 Rules
…to the rule promulgated by the state on October 8, 2012, further prohibited residential burning of plastic .... The revisions also allowed for burning of fruit or vegetable untreated wooden storage bins for disease or pest control, only if the burning did not occur in a class I or II area, in a city or village, or within 1400 feet … parameters for ESPs on cement kilns, kraft recovery boilers, lime kilns, calciners, pulverized coal fired boilers, basic…
-
KEEPING WARM IN NEW ENGLAND:
A History of Residential Heating
from Colonial Times
Despite the development of such sophisticated hardware as that described above, coal gradually faded away as a significant fuel for residential heating. .... The coal bin took up a substantial amount of room in the house, and some amount of dust escaping was inevitable (by contrast, oil storage tanks were usually required to be buried outdoors).
-
Environmental Assessment for the Bison School District Heating Plant Project, Institutional Conservation Program (ICP)
…the location of the proposed action relative to the School property and the residential and non- residential .... Specific details of the action (e.g., size and exact placement of the coal and ash bins , exact routing and placement of supply and return lines, etc.) will not be known until completion of the project's design phase, which will not occur .... The coal would be stored in metal receiving bins located inside the boiler housing building for auger…
-
Handbook for Small-Scale Densified Biomass Fuel (Pellets) Manufacturing for Local Markets.
…from coal are a problem, burning sulfur-free wood pellets in combination with coal may be a .... Short duration, outdoor storage using covers, silos or bins reportedly will not adversely affect the moisture content. ing delivery and storage of wood pellets for a small-scale consumer showed that degradation during handling produced an unacceptable problem with fuel dust (Brandon .... Since no industrial grades are manufactured in the region, residential quality fuel is burned.
-
EconPapers: Energies
Jing Zhao, Bin Li and Zhongxin Gu. .... Double Distribution Activation Energy Model as Suitable Tool in Explaining Biomass and Coal Pyrolysis Behavior pp. 1730 .... Analysis on Storage Off-Gas Emissions from Woody, Herbaceous, and Torrefied Biomass pp. 1745-1759. .... MV and LV Residential Grid Impact of Combined Slow and Fast Charging of Electric Vehicles pp. 1760…
-
EconPapers: Applied Energy
Bin Nur Taufiq, Yasunori Kikuchi, Takayoshi Ishimoto, Kuniaki Honda and Michihisa Koyama. .... Effectiveness and life-cycle cost-benefit analysis of active cold storages for building demand management for smart .... Life cycle assessment of hydrogen production from underground coal gasification pp. 556-568. .... temperature proton exchange membrane fuel cell micro-combined-heat-and-power system for residential applications pp. 569…
Indicates content that may require registration and/or purchase.