Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR HUMIDITY 1V RESIST 5% MOD
- Relative Humidity Range: 30 to 90 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 30 to 90 %
- Form Factor: Sensor / Probe
-
Description: SENSOR HUMIDITY 1V RESIST 5% MOD
- Relative Humidity Range: 30 to 90 %
- RH/aw Range: 30 to 90 %
- Form Factor: Sensor / Probe
-
Supplier: DigiKey
Description: Humidity Temperature Sensor 30 ~ 90% RH Resistive ±5% RH 120s Through Hole
- Relative Humidity Range: 30 to 90 %
- Relative Humidity Accuracy: 5 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 30 to 90 %
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1188395-HS12SP Category: Sensors, Transducers>Humidity, Moisture Sensors Package: Bulk Response Time: 120 s Standard Package: 1,000 Output Type: Resistive Output: 60k @ 50%RH Sensor Type: Humidity Accuracy: ±5% RH Humidity
- Form Factor: Sensor / Probe
-
Supplier: SAE International
Description: humidity sensors have been widely used, their sensing range and responsiveness are observed as issues. Resistive sensors cannot function at a humidity range of around 100% RH as well as at a low temperature range, and have a low response rate to sudden changes in
-
Supplier: Honeywell Sensing & IoT
Description: HIH-4602-A/C Series Relative Humidity (RH) sensors combine both relative humidity and temperature sensing in a TO-5 housing with a hydrophobic sintered stainless steel filter. The laser-trimmed, thermoset polymer capacitive sensing elements have on-chip integrated signal
-
Supplier: CHINO Works America Inc.
Description: The HN-C series is reliable and accurate temperature/ humidity meter with the measuring humidity range of 0 to 100%RH by using a new developed humidity sensor. Models with temperature output of 3-wire type Pt100 is available.Wall-mounting type, separated type and
- Sensed Temperature Range: -40 to 356 F
- # of Inputs / Channels: 1 #
- Display: None - No Display
- Mounting Options: Other, Self-Contained / Stand Alone Instrument
-
Supplier: Lutron Electronics Co., Inc.
Description: TO 160 DEG F TEMPERATURE RATING (1) HVAC CONTROLLER, (1) WIRELESS TEMPERATURE SENSOR, (1) WIRED RETURN AIR DUCT SENSOR INCLUSIONS/FEATURES #6 M3 SCREW, WALL/CEILING/FLAT SURFACE MOUNTING TYPE 3 VDC OUTPUT SIGNAL RADIO POWR SAVR TEMPERATURE SENSOR, RADIORA 2 VISOR CONTROL
-
Supplier: Vaisala
Description: Vaisala's HUMICAP® HMP155 is a plug-and-play sensor that has excellent stability and withstands well even in harsh environments. The probe provides reliable humidity and temperature measurement and it is designed specifically for demanding outdoor applications. Features • Vaisala
- Height: 10.9842579 inch
- Weight: 0.189594356261023 lbs
- Operating Temperature: -112 to 140 F
- Output Options: Analog Voltage
-
Supplier: Haida International Equipment Co., Ltd.
Description: configured with only control systems. Accurate control of the temperature. humidity. light intensity and so on. and can set up 999 cycles of testing. Simple operation. temperature. humidity and light intensity change fast. Save time. Main Feature: 1. Ventilation system: Automatic
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity
- Features: Humidity Control
-
Supplier: Allied Electronics, Inc.
Description: requirements. These piezo resistive pressure sensors use micro-machined silicon chips mounted on a ceramic and protected with a plastic cap. Several tube arrangements with nylon housings are available for various pressure applications. On devices of 5 PSI and above, the top side of the
-
Supplier: Emerson Automation Solutions – Rosemount
Description: sensor-to-cable connector which eliminates re-wiring and cable twisting when replacing sensors. The Variopol VP multiple pin connector is an integral part of each sensor model and uses a mating VP cable. Once the cable is installed and wired to the analyzer, sensors are
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 185 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
- ORP Range: -1,500 to 1,500 millivolts
-
Supplier: Rotronic Instrument Corp.
Description: be configured perfectly for each application. The CRP5 is distinctive in the marketplace through its tough glass front plate and a removable humidity sensor. Applications The CRP5 clean-room panel is the obvious choice wherever a high degree of cleanliness is vital, in addition to
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: -1 to 1 %
- Operating Temperature: 23 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Delmhorst Instrument Co.
Description: No Description Provided
- Relative Humidity Range: 0 to 100 %
- RH/aw Range: 0 to 100 %
- Features: Battery Powered, Datalogger, Moisture in Bulk Solids / Powders, Moisture in Gases / Air, Other
- Display: Digital Readouts
-
Supplier: Delmhorst Instrument Co.
Description: No Description Provided
- Relative Humidity Range: 0 to 100 %
- RH/aw Range: 0 to 100 %
- Features: Battery Powered, Datalogger, Moisture in Bulk Solids / Powders, Moisture in Gases / Air, Other
- Display: Digital Readouts
-
Supplier: Delmhorst Instrument Co.
Description: No Description Provided
- Relative Humidity Range: 0 to 100 %
- RH/aw Range: 0 to 100 %
- Features: Battery Powered, Datalogger, Moisture in Bulk Solids / Powders, Moisture in Gases / Air, Other
- Display: Digital Readouts
-
Supplier: Delmhorst Instrument Co.
Description: No Description Provided
- Relative Humidity Range: 0 to 100 %
- RH/aw Range: 0 to 100 %
- Features: Battery Powered, Datalogger, Moisture in Bulk Solids / Powders, Moisture in Gases / Air, Other
- Display: Digital Readouts
-
Supplier: First Sensor AG
Description: temperature range -40 ... 150 °C additional protection against external influences (e.g.humidity) due to secondary passivation Applications Automotive Industrial White Goods Medical We provide custom sensor solutions based on your needs - we will be happy to advise you on suitability
- Working Pressure Range: 14.5036839357197 to 435.110518071591 psi
- Operating Temperature: -40 to 302 F
- Measurement Type: Absolute, Differential, Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: Traceable® Products
Description: Resistive polymer film sensor provides humidity readings with an accuracy of ±2% mid-range to ±4% elsewhere. Humidity resolution is 0.1% relative humidity. To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 2 %
- Dew Point Range: 32 to 122 F
- Dew Point Accuracy: 3.6 F
-
Supplier: Edgetech Instruments Inc.
Description: needs. A modular chilled mirror sensor configured to meet your dew point requirements and the chemical resistivity of background gases. Choose the customized sampling system designed to match your process requirements. Select the best user interface options to meet your needs. PDM75-X3 offers
- Dew Point Range: -94 to 167 F
- Dew Point Accuracy: 0.648 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content
-
Supplier: AMO Corporation
Description: +/- 5 μm arc length, but are nevertheless very well able to resist environmental influences such as dust, humidity and so forth, and also feature extremely high resistance to shock and vibration.The high precision is mainly due to the procedure used to manufacture the rigid steel measuring
- Maximum Angular Measurement: 360 degrees
- Mechanical Range: 360 degrees
- Operating Temperature: 14 to 212 F
- Output: Analog Voltage, Other Digital
-
Supplier: Transcat, Inc.
Description: resolution of 0.1° and an accuracy of ±2°C Resistive polymer film sensor provides humidity readings with an accuracy of ±2% mid-range, otherwise ±4% Humidity resolution is 0.1% RH Size is 7-1/8 x 2-3/4 x 1-1/4 Probe is 8-1/2 inches long with 0.7-inch diameter and a 3-foot
-
Supplier: AMO Corporation
Description: AMO's proven and original technology for length- and angle measurements uses techniques for scanning high precision graduations consists of structures photo-lithographically etched onto steel. Based on this, inductive sensors with integrated evaluation electronics (in ASIC) have been
- Operating Temperature: 32 to 158 F
- Features: DC Powered
- Sensor Technology: Inductive Linear Position Sensor/Switch
- Body Shape: Rectangular
-
Supplier: SST Sensing Ltd.
Description: operation, with two carbon dioxide measurements per second, and typically consume 50 times less power than any standard NDIR sensors. The combination of low power consumption and instantaneous start-up time meets the demand for a sensor that will allow for real time monitoring of CO₂
- Operating Humidity: 0 to 95 %
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Honeywell International, Inc.
Description: LINEVOLTPRO[R] BRAND STAGE 1-HEAT SENSOR ELEMENT THERMISTOR ELECTRICAL CONNECTION TYPE SCREW TERMINAL POWER METHOD 2 AA BATTERY TERMINAL DESIGNATIONS R, W (X, C, OPTIONAL REMOTE INPUT) SETTING TEMPERATURE RANGE 32 TO 122 DEG F OPERATING HUMIDITY RATING 0 TO 95 PERCENT R 8000 MODEL
- Temperature Set Point Range: 32 to 120 F
- Voltage: 24 to 240 volts
- Features: Programmable
-
Supplier: Advantech
Description: monitoring system/network/diagnostic/power status Enables cabinet-free front and side wall & machine mounting Compatible with M12 Screw lock and Push-pull fast-locking Rugged IP67 design resists EMC, vibration, dust, oil, and humidity from harsh/outdoor Built in Sensor/Actuator/Encoder
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
-
Supplier: STEGO
Description: switching capacity 10 A resistive / 2 A inductive @ AC 120 V 5 A resistive / 1.6 A inductive @ AC 250 V DC 30 W Max. inrush current AC 16 A for 10 sec. Connection 2-pole terminal, clamping torque 0.8 Nm max.: solid/stranded 1 wire - AWG 14 max. (2.5 mm²) Housing plastic, UL 94V-0,
- Maximum Current: 16 amps
- Maximum AC Voltage: 120 to 250 volts
- Life Cycles: 100,000 Number of Cycles
- Weight: 1.0584 oz
-
Supplier: STEGO
Description: > 100,000 cycles Max. switching capacity 10 A resistive / 2 A inductive @ AC 120V 5 A resistive / 1.6 A inductive @ AC 240V DC 30 W Max. inrush current AC 16 A for 10 sec. Connection 4-pole terminal, clamping torque 0.8 Nm max. solid wire - AWG 14 max. (2.5 mm²) stranded wire 1 - AWG
- Maximum Current: 16 amps
- Maximum AC Voltage: 120 to 250 volts
- Life Cycles: 100,000 Number of Cycles
- Weight: 1.4112 oz
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Enhances durability of ADAS modules, sensors, cameras, and control units by managing internal humidity in demanding automotive environments. Optical & Imaging Systems Prevents fogging, condensation, and performance degradation in camera modules, lenses, and optical sensor
- Configuration: Desiccator
-
Supplier: General Digital Corporation
Description: power supply Long lifecycle product OPTIONS: Integrated touch screen (resistive, surface capacitive, IR, projected capacitive) Optical Bonding (maintains contrast, provides ruggedness, eliminates humidity between overlay or touch screen) MIL-STD-3009 Class B Type II NVIS (NVG)
- Diagonal Screen Size: 15 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
- Vertical Viewing Angle: 60 to 80 Degrees
-
Supplier: InspectorTools
Description: develop a customized Kestrel instrument for construction professionals who place concrete. Features Calculates Evaporation Rate The new Kestrel 4300 Construction Weather Tracker measures and displays evaporationrate — a function of relative humidity, temperatureand wind speed. Evaporation
Find Suppliers by Category Top
Featured Products Top
-
environment. Thus, by monitoring the change in capacitance, relative humidity can be derived. IST thin film capacitive relative humidity sensors are capable of measuring 0 to 100% relative humidity and operating at temperature ranges of -80°C to +190°C. The humidity sensor (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
World’s Smallest Capacitive Humidity Sensor from IST Innovative Sensor Technology has added the World’s smallest capacitive humidity sensor to its line of thin-film sensors. Measuring just 1.85 mm x 1.85 mm, the P14 202 is capable of (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Mechanically robust, chemical resistant and dew formation resistant, the digital humidity sensor with only 10.2 x 5.1 x 1.8mm size offers the widest application window and an optimal price performance ratio. Precisely calibrated, the HYT 271 delivers an accuracy of ±1.8% rH and ±0.2°C - ideal (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
in Switzerland. We are a world-class manufacturer of thin-film platinum and nickel RTD temperature sensors, capacitive humidity sensors, mass flow sensors, conductivity sensors and bio sensors at the component level. With our state-of-the-art manufacturing technology, we offer both standard (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
is more than a standard component supplier offering technology and materials science resources to find outstanding and tailored sensors for the various building automation applications. IST AG is today a one-stop shop for temperature, humidity, flow and differential pressure sensors (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Temperature and environmental aspects of the individual application have significant impact on the long term stability requirements. Often, humidity sensors show their weaknesses when it comes to high or low humidity, temperature cycling or when exposed to aggressive chemicals. Within (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
polymer humidity sensor with the high integration density and functionality of an ASIC. The signal processing integrated in the sensor completely processes the measured data and directly delivers the physical parameters of relative humidity and temperature over the I2C compatible (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
Out now: White paper on moisture in oil sensor To operate a gearbox, a transformer or an industrial plant safely and stable over a long period of time, monitoring the condition of lubricants (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
IST Humidity Sensors – P14 Thermo P14 Thermo sensor products are designed to measure humidity, temperature and heating on one chip. They have excellent accuracy due to optimized thermal coupling, high chemical resistance and could measure comfortably at dew (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
CSS 014 The smart sensor measures temperature and air humidity and transmits signals digitally. The converted measured values are passed on as a standardized digital IO-Link signal. Control and monitoring units for industrial systems and machines receive the data from the smart (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO
Conduct Research Top
-
Humidity Sensors: Capacitive vs. Resistive
Servoflo distributes a variety of capacitive and resistive humidity sensors for medical, HVAC, instrumentation, critical containment and other applications. Some situations need precise and highly accuracy relative humidity (rH) measurement to maintain narrow, specific environmental conditions
More Information Top
-
MEMS/NEMS
Compared to capacitive or resistive humid- ity sensors , this optical arrangement has the advantages of an improved long-term stability and a reduced temperature dependency [85].
-
http://dspace.mit.edu/bitstream/handle/1721.1/41654/219729794-MIT.pdf?sequence=2
Response of a resistive humidity sensor . . . . . . . . . . .
-
Relaxation Oscillator-Based Active Bridge Circuit for Linearly Converting Resistance to Frequency of Resistive Sensor
Particularly resis- tive humidity sensors working on porous silicon and polymer materials suffer from working temperature error [7], [8].
-
A Resistance Humidity-Sensing Transducer
In this paper a new resistance humidity sensor is described which is an im- provement over other resistance-type elements from the standpoint of contamination resistance, stability, and durability.
-
Capacitive-resistive measurements of cobalt-phthalocyanine organic humidity sensors
The capacitive-type humidity sensors show good linearity and exhibit better stability at higher humidity levels as compared to resistive humidity sensors .
-
Handbook of Gas Sensor Materials
For application in resistive humidity sensors , things are not so clear regarding metal oxides (Traversa 1995).
-
Influence of Doping on Humidity Sensing Properties of Nanocrystalline BaTiO3
However, from the application point of view, one needs to further decrease the resistance of the resistive humidity sensor to 1±103 kÙ, and to minimize the humidity hysteresis.
-
Surface-type humidity sensor based on cellulose-PEPC for telemetry systems
A number of capacitive and resistive humidity sensors were fabricated and investigated on the base of porphyrin, ph- thalocyanine and poly-N-epoxypropylcarbazoleŒ20 22 .
-
Analog Circuits and Systems for Voltage-Mode and Current-Mode Sensor Interfacing Applications
Moreover, we want to mention resistive humidity sensors that measure the change in electrical impedance of a hygroscopic material such as a conductive polymer, salt or treated substrate.
Indicates content that may require registration and/or purchase.