Products/Services for Retractable Door Sweep Weather Stripping

  •  
    Weatherstripping - (94 companies)
    Weatherstripping is used to seal openings in doors, windows and other applications from water and other elements. This process can block elements completely, or block most while returning or rerouting the rest. Weatherstripping also keeps interior...
  • Doors-Image
    Doors - (1347 companies)
    ...in a house may be constructed of hollow core wood panels. A house 's exterior doors may be made of solid wood or steel. An exterior door must provide security and insulate the inside of a house or building from outside weather conditions. Doors fitted...
  • Weather Instruments-Image
    Weather Instruments - (328 companies)
    Weather instruments are designed to measure one or multiple components of weather including wind speed and direction, rain or snow fall, solar radiation, temperature, pressure and humidity. Weather instruments include sensors, gauges, and other...
  •  
    Overhead Doors - (177 companies)
    Aluminum overhead doors are lightweight, rust-resistant products that can be painted and sealed. Steel doors are long-lasting and durable. Fabric enclosures and fabric storm panels provide privacy and weather-resistance while allowing for light...
  • Power Strips-Image
    Power Strips - (240 companies)
    Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection. Power...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    ...cold flow, bi-axial strength, and yield elongation properties. It is similar to PVC but can be used in exposed applications because of its resistance to UV, weathering, and ozone. It resists temperatures up to 250 F. Vinyl exhibits good flexibility...
  •  
    Exterior Doors - (477 companies)
    ...the buildings. Exterior doors are made of materials that can withstand wind, rain, snow, sunlight, high humidity, and extreme temperatures. Typically, these doors have weather seals, thresholds, and locking features. Weather seals help close air gaps...
  •  
    Door Operators - (173 companies)
    Door operators are devices used to open and close all types of doors or gates. These operators can be powered by a variety of power sources such as electric, hydraulic or pneumatic devices. Door operators are used to open and close all types...
  •  
    Strip Heaters - (137 companies)
    Strip heaters are clamped onto objects and used to heat a variety of different materials. Strip heaters can also be used to heat air or objects radiantly. Strip heaters clamp or bolt onto objects into order to heat a variety of materials. When used...
  •  
    Door Closers - (83 companies)
    Door Closers close a door after it has been manually opened. Door closers close a door at a determined rate after it has been manually opened. They are usually mounted at the top of a door and frame and offer an increased level of safety, security...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Sikorsky S-76A/B
    …camber based on Sikorsky SC-1095; tapered blade tip has 30° leading-edge sweep ; fully articulated rotor … system for both cyclic and collective controls; full IFR instrument panel with optional EFIS and weather radar. .... spar with Nomex honeycomb aerofoil core, glass fibre composite outer skin and titanium/nickel leading-edge abrasion strips . .... Hydraulically retractable tricycle type, with single wheel on each unit. .... retracts rearward, main units inward into rear fuselage; all three wheels are enclosed by doors when retracted.
  • Journal of Aircraft > Automatic flight management of future high- performance aircraft.
    …the normal one used by at least one of the crew in normal weather and is the .... This display includes both the identifying number of the taxi strips and the takeoff runway the aircraft … is also displayed, and as it approaches the required climb rate for gear retraction , a blinking "gear … the gear has been raised, stowed, and locked and that the wheel well doors are closed and .... Certain configuration information is also displayed, such as wing sweep , flap settings, e.g. travel, and fuel…
  • Conceptual design of enclosure for Thirty Meter Telescope
    …by Teflon strips attached to the seal ring which are pressed tight against strips of UHMW on .... The conceptual design of the ventilation doors is utilizes a 2-stage system and commercially available products .... Exterior roll-up doors: these provide good weather sealing, and are capable of withstanding the specified survival .... The crane can be retracted by a hoist in order to clear the telescope sweep during other operations.
  • Weatherize Your Home--Caulk and Weather Strip: Energy Efficiency and Renewable Energy Clearinghouse (EREC) Brochure
    Automatically retracting door is unlatched before retracting . door . .... sweeps also available, which reduce drag on carpet and increase durability. .... required to cut metal; butting metal strip that resembles. .... The following are sources of additional information on caulking, weather stripping, and other related topics.
  • Mil Mi-26
    …GFRP aerofoil shape full-chord pockets, honeycomb filled, with ribs and stiffeners and non-removable titanium leading-edge abrasion strip ; blades have moderate twist … fuselage with clamshell rear doors ; flattened tailboom undersurface; engine … all-metal tail surfaces; swept vertical stabiliser/tail rotor support .... Non- retractable tricycle type; twin wheels on each unit; steerable nosewheels, tyre size 900×300; mainwheel tyres size .... All items necessary for day and night operations in all weathers are standard.
  • Project W-320, 241-C-106 sluicing: Construction specification W-320-C5
    Closure strips shall be formed to match corrugations or configurations of roofing or siding being used and .... Doors , Frames, and Hardware Doors: Minimum thickness; 1-3/4 inches thick, constructed of 0.0396-inch (20 .... Weatherstripping shall be a concealed door sweep of EPDM material. .... Lock set function shall be latch bolt retracted by key in the E M 6. .... Ventilator (Louver): provided complete with framing and weather flashing in preparation for the installation of the end…
  • BAE Systems Nimrod MRA. Mk 4 Upgrade
    …PA02 completed first overseas deployment with a ten-day visit to Sigonella, Sicily, for hot weather trials. .... In addition to the three prototypes, four airframes were, in 2006, stripped and ready for conversion at .... It can ' sweep ' an area the size of the UK every 10 seconds. .... Other new items include weapons bay doors (four), wingtip pods, fin fillet, rudder, fin-tip pod and .... Retractable tricycle type; all-new Messier-Dowty unit.
  • At Home in Space
    …Standard Time on 14 April, the crew closed and latched the payload bay doors for the ftnal … slowing Columbia sufficiently to begin her perilous, high-speed glide to a landing strip on the opposite .... Young then executed a sweeping , 225-degree tum to align his ship with the lakebed Runway 23 .... As Columbia drew closer, her speedbrake was gradually retracted and was fully closed by the time the .... Weather conditions in the California desert were near-perfect and surface winds were calm.
  • AgustaWestland (a Finmeccanica Company) A109A
    Main rotor blades are of aluminium alloy bonded construction, with a honeycomb core, have swept tips, stainless steel tip caps and leading-edge strips , and are protected against corrosion. .... Retractable tricycle type, with oleo-pneumatic shock-absorbers on each unit. .... Forward-opening crew door and passenger door on each side. .... co-pilot's flight navigation instruments, standby attitude indicator, two- or three-axis autopilot, weather radar and area…
  • Sikorsky S-76C
    …camber based on Sikorsky SC-1095; tapered blade tip has 30° leading-edge sweep ; fully articulated rotor … spar with Nomex honeycomb aerofoil core, glass fibre composites outer skin and titanium/nickel leading-edge abrasion strips . .... of Taiwan signed five-year contract in December 1998 for supply of composites crew and passenger doors . .... Hydraulically retractable tricycle type, with single wheel on each unit. .... Radar Honeywell Primus 440 (optionally Primus 880) colour weather radar.