-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9388 Retractable Shrouded Banana plug is constructed with a three-piece housing of molded nylon with a wire collet for strain relief, both a plated banana plug with a brass frame and beryllium copper contact spring, an insulated banana tip, and a wire exit hole diameter of
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
-
Supplier: Mueller Electric Company
Description: Retractable Banana Plug, Spring Loaded Shroud. 20 Amps. Connects to 18-22 AWG wire
- Contact Size (AWG): 18 to 22 AWG
- Voltage Rating: 1,000 volts
- Current Rating: 20 amps
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: RETRACTABLE BANANA PLUG, 20A, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Beryllium Copper
-
-
Supplier: Newark, An Avnet Company
Description: RETRACTABLE BANANA PLUG, 20A, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1.5kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass, Beryllium Copper
-
Supplier: Mueller Electric Company
Description: Retractable, Stackable Banana Plug, Spring Loaded Clear Shroud, Solder Connection for 10-12 AWG wire. The “@” in the model number indicates color. Available colors are: -0 Black, -2 Red, -4 Yellow, -5 Green, -6 Blue, -8 Gray, -9 White
- Contact Size (AWG): 10 to 12 AWG
- Voltage Rating: 1,000 volts
- Current Rating: 45 amps
- Gender: Male / Plug
-
Supplier: Mueller Electric Company
Description: Retractable, Stackable Banana Plug, Spring Loaded Clear Shroud, Solder Connection for 14-18 AWG wire. The “@” in the model number indicates color. Available colors are: -0 Black, -2 Red, -4 Yellow, -5 Green, -6 Blue, -8 Gray, -9 White
- Contact Size (AWG): 14 to 18 AWG
- Voltage Rating: 1,000 volts
- Current Rating: 20 amps
- Gender: Male / Plug
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our 9871 Test Lead is a Retractable Shrouded Banana Plug to Retractable Shrouded Banana Plug a on an 18 AWG PVC wire. The retractable shrouded banana plug is our 9388.
- Attenuation Factor: 1X
- Features: Other
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 9947 test lead features a Retractable Shrouded Stacking Banana Plug to Retractable Shrouded Stacking Banana Plug test connector jumper. The diameter of the Banana Plug is 0.193 in (4.902 mm). These test leads utilize 18 AWG PVC wire.
- Attenuation Factor: 1X
- Features: Other
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Our 9873 Test Lead is a Shrouded Right-Angle Banana Plug to a Retractable Shrouded Banana Plug on an 18 AWG PVC wire. Shrouded right-angle banana plug is our 9302. Retractable shrouded banana plug is our 9388.
- Attenuation Factor: 1X
- Features: Other
- Probe Type: Voltage
-
Supplier: Newark, An Avnet Company
Description: RETRACTABLE SHEATH BANANA PLUG, 20A, SOLDER, RED; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Termination Type:Solder RoHS Compliant: Yes
-
Electrical Connectors - Retractable Sheath Banana Plug, 20A, Solder, Black; Gender Pomona -- 99F7945Supplier: Newark, An Avnet Company
Description: RETRACTABLE SHEATH BANANA PLUG, 20A, SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:20A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Termination Type:Solder RoHS Compliant: Yes
-
Supplier: Dynisco
Description: Features and Benefits TC Junction can be centered in hot melt stream Retractable from flush to 2.5” Up to 900°F melt temperatures All stainless steel construction Exposed junction 1/2-20 UNF mounting configuration Description The Graduated Retractable Melt Thermocouple (GRMT) is used
- Sensed Temperature: 0 to 900 F
- Sensitive Length: 0 to 2.5 inch
- Process Connection: Bayonet
- Configuration: Exposed Thermocouple
-
Supplier: Allied Electronics, Inc.
Description: Ratings Voltage: 33 V RMS 70 VDC, 6 A Impedance : 50Ω Features Insulated BNC Connector and Sheathed, Stackable/Retractable Plugs for Added Safety
-
Supplier: Allied Electronics, Inc.
Description: Ratings Voltage: 33 V RMS 70 VDC, 6 A Impedance : 50Ω Features Insulated BNC Connector and Sheathed, Stackable/Retractable Plugs for Added Safety
-
Supplier: ABB Inc.
Description: the receptacle below the work surface. The black, non-metallic cover complements most home or office decor. Features: • Provides easy access to a power outlet — simply pull up the receptacle to plug in a device • 6-foot cord plugs into an existing floor or wall outlet • Receptacle
-
Supplier: TelephoneStuff.com
Description: Retractable earbud headset with hangeable faceplates for use with cordless, cellular and PCS telephones. Features: - Light-weight - Wear on either ear - Retractable earbud headset - Changeable faceplates in 3 colors: black, orange and blue - Mute button - In-line microphone - 2.5 mm
- Application: Telephone / Voice Communication
-
Supplier: Mueller Electric Company
Description: Banana plugs fit all standard 4mm banana jacks. Spring loaded, clear retractable banana sheath provides electrical protection when cable is not mounted and slides out of the way when pressed into a non-insulated Jack. Built in Jack will accept any non-shrouded or retractable 4mm
- Cable Length: 1 to 5 ft
- Gender: Male-Male
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: TelephoneStuff.com
Description: Works with most corded cordless and cellular telephones that provide a jack for a universal 2.5mm plug. Features: - Earbud design with retractable cord - Wear on either ear - Coiled cord, mute button, and belt clip - Gold plated 2.5mm plug
- Application: Telephone / Voice Communication
-
Supplier: OMEGA Engineering, Inc.
Description: two-prong connectors and with three-prong (OTP) connectors. For RTDs and Thermistors, the retractable cable can be fitted with a phone plug or series TA3 connectors for mating to many handheld thermometers.
-
Supplier: Emerson Automation Solutions – Rosemount
Description: used in especially harsh applications such as bleach lines in paper mills. The 385 Retractable pH/ORP Sensor is designed for use with a standard 1-1/2 inch ball valve. This makes it ideal for replacing or updating any manufacturer's existing retractable pH/ORP sensor without process
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
- ORP Range: -1,500 to 1,500 millivolts
-
Supplier: ABB Measurement & Analytics
Description: A well deserved reputation for ruggedness, longevity and accuracy hallmark the TBX564 series industrial hot-tap retractable pH / redox sensors. The sensors are easily applied to most industrial measurement needs. They are renowned for their ability to outperform conventional sensors in the
- pH Range: 0 to 14 pH
- ORP / Redox Range: 0 to 2,000 millivolts
- Operating Temperature: 32 to 284 F
- Form Factor: Hand Held
-
Supplier: Advanced Sensor Technologies, Inc.
Description: supplied or else ASTI supplied as a part of a turn-key ready system ready for plug and play field commissioning right out of the box. ASTI supplied HMI & PLC include options for advanced smart touchscreen controllers with full remote access suitable use in for Class I, Division II hazardous
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Emerson Automation Solutions – Rosemount
Description: QUICK CABLE-TO-SENSOR RELEASE, provided by the watertight VP 6.0 connector, eliminates cable twisting. MINIMUM SENSOR MAINTENANCE due to TUpH™ reference technology¹ which ensures steady pH signal when sensor is coated. MAXIMUM SENSOR LIFE because of secondary helical reference pathway² which
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 250 psi
- ORP Range: -1,500 to 1,500 millivolts
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Plugs & Test Jacks Retractable Banana Plug 4MM Blue
-
Supplier: Allied Electronics, Inc.
Description: Retractable Sheath Banana Plug, Lucel Acetal Polymer Insulation Ideal for creating a special patch cord length Retractable sheath banana plug use in sheathed and non-sheathed style of banana jacks.
-
Supplier: Allied Electronics, Inc.
Description: Retractable Sheath Banana Plug, Lucel Acetal Polymer Insulation Ideal for creating a special patch cord length Retractable sheath banana plug use in sheathed and non-sheathed style of banana jacks.
-
Supplier: Powell Electronics, Inc.
Description: RETRACTABLE BANANA PLUG BLUE
- Connector Type: Audio / Video Connector
-
Supplier: DigiKey
Description: "12.0"" (304.80mm) Banana Plug, Single, Stackable, Sheathed - Retractable To Banana Plug, Single, Stackable, Sheathed - Retractable Patch Cord"
- Features: Other
- Probe Configuration: Pin and Socket
-
Supplier: TE Connectivity
Description: Standards IEEE 1394 : No Pluggable I/O Cable Assembly Flammability Rating : CL2 Mechanical Attachment Jackscrew : Without Other CLOUDSPLITTER : No Cable Assembly Length : 5 M [16.4 FT ] Product Type Features Cable Assembly Category : High Speed Latching Style : Retractable Pin, Slide Latch
- Cable Length: 16.404208333333333 ft
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: RS Components, Ltd.
Description: 50cm Stacking Retractable Sleeve Plug Ou
-
Supplier: TelephoneStuff.com
Description: category A & B surge suppression specifications - Extra-small portable housing weighing less than 4 ounces neatly fits into laptop travel cases - retractable input plug prevents scratching of laptops and other devices - Fail-safe thermal fusing protects against fire and other damage in
- Standards: IEEE
- Features: Plug-in Style
-
Supplier: Silvertronic Limited
Description: Use with retractable shrouded or banana plugs, standard colors: black, red
- Attenuation Factor: 1X
- Probe Type: Current, Voltage
- Probe Configuration: Spade Lug
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: ZCC981 , 10 ft Long , 4 Pin Lemo Mating FGG.0B.304.CLAD35 (CC4) to Bendix Receptacle Plug PT06A-10-6P-SR (CC2) w/ Cable Assembly, Material - PVC , 28 AWG 6 Conductors , Spiral Shielded Retractable
- Cable Length: 10 ft
- North American (AWG): 28 AWG
- Number of Conductors: 6 #
- Application: Industrial / Instrumentation and Control
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's portable TRAVELER surge suppressor offers complete AC and phone line surge suppression for laptops, electronic notepads, personal organizers and other portable electronic devices. Compact portable housing weighing less than 4 ounces neatly fits into laptop travel cases.
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Retractable plug prevents scratching of expensive portable electronics. Set of RJ45 Ethernet or telephone line suppression jacks protect network lines or dialup and DSL modem lines. TRAVELER100BT offers 2 total outlets in a space saving direct plug-in format and diagnostic LEDs
- Clamping Voltage: 150 volts
- Standards: IEEE
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
product line includes: standard and miniature sizes, 4 or 9 leaf plug contact tip, shrouded, unshrouded, retractable shroud, single plug, double or stacking plug, straight and right-angle, adapter or wire exit hole for DIY test lead for crimp or solder connection (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
standard and miniature sizes, 4 or 9 leaf plug contact tip, shrouded, unshrouded, retractable shroud, single plug, double or stacking plug, straight and right-angle, adapter or wire exit hole for DIY test lead for crimp or solder connection. Banana plugs and sockets (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Other Wire Attack Test Leads: XB Wire Clamp to Stacking Retractable Shrouded Banana Plug Test Lead (613XB) XB-4 Wire Clamp to Stacking Shrouded Right Angle (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Key Features Reusable receptacle mates with disposable plug Secure Push-Pull latching High-density configuration up to 34 contacts Up to 5 kV pin-to-pin in small (read more)
Browse Datasheets for LEMO USA, Inc. -
capabilities. Key Features Reusable receptacle mates with disposable plug Secure Push-Pull latching High-density configuration up to 34 contacts Up to 5 kV pin (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
temperature anemometer mode), the FS7 can read from 0..100 m/s flow speeds. Benefits of this design are simple implementation for air duct flow transmitters. Handheld devices to control air conditioning systems are using FS7 at the tip of a retractable monopod. Due to its low cost implementation it is (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
Hot cell shield plug extraction apparatus
The hinge mounting transmits the load of the retracted plug to the concrete wall.
-
Pomona Electronics - 72909 - Between Series - Banana to BNC - Allied Electronics
Insulated BNC Connector and Sheathed, Stackable/ Retractable Plugs for Added Safety .
-
Pomona Electronics - 72908 - Between Series - Banana to BNC - Allied Electronics
Insulated BNC Connector and Sheathed, Stackable/ Retractable Plugs for Added Safety .
-
Retrieval system for emplaced spent unreprocessed fuel (SURF) in salt bed depository. Baseline concept criteria specifications and mechanical failure probabili...
- Retracted Plug .
-
The anatomy, physiology and comparative aspects of the repugnatorial glands of Orthocricus arboreus (Diplopoda:Spirobolida)
The polydesmid tongue is basically a separating mecha- nism between the gland and chamber, while in the spirobolid type the end of the tongue has become more complex as a retractable plug capable of independent function.
-
Tripp Lite Protect It! TRAVELER100BT - surge suppressor | Softchoice
Retractable plug prevents scratching of expensive portable electronics.
-
STOPPLE PROCEDURES
• If not, may be necessary to equalize pressure in line, retract plugging machine, and change sealing element.
-
Splices, connectors, and power couplers for field and office use
Each fiber is mechanically retained ina retractable plug .
-
Civil Engineering All-In-One PE Exam Guide: Breadth and Depth, Third Edition > Soil Sampling and Testing
• Retractable plug sampler: Sampling tubes have 1 in O.D. and 6 in length.
-
In vivo cross‐linking of EpsG to EpsL suggests a role for EpsL as an ATPase‐pseudopilin coupling protein in the Type II secretion system of Vibrio cholerae
Instead, the pseudopilus is hypothesized to span the periplasm and promote secre- tion by functioning as a piston that can push secreted proteins through the outer membrane pore, or alterna- tively, by acting as a retractable plug (Hobbs and Mattick, 1993; Sandkvist …
Indicates content that may require registration and/or purchase.