-
Supplier: Lingto Electronic Limited
Description: CAP FILM .47UF 630V COUPLING
- Capacitance Range: 0.47000000000000003 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Richardson RFPD
Description: capacitors and power supply decoupling capacitors) are integrated, which facilitates a small and compact printed circuit board (PCB) footprint. The ADL8106 provides a gain of 21.5 dB, an output power for 1 dB compression (OP1dB) of 14.5 dBm, and a typical output third-order intercept
- Frequency Range: 18,000 to 54,000 MHz
- Maximum Gain: 21.5 dB
- Output Power( P1dB): 14.5 dBm
- Noise Figure: 3.5 dB
-
Supplier: Richardson RFPD
Description: gain compression (OP1dB), and a 3.5 dB typical noise figure at 10 GHz to 26 GHz. The HMC1126ACEZ requires 85 mA from a 5 V supply. All of the typically required external passive components for operation (ac coupling capacitors and power supply decoupling capacitors) are
- Frequency Range: 400 to 52,000 MHz
- Maximum Gain: 12 dB
- Output Power( P1dB): 17.5 dBm
- Minimum Operating Voltage: 5 volts
-
-
Supplier: Richardson RFPD
Description: ATC, the industry leader, offers new improved ESR/ESL performance for the 100 A Series RF/Microwave Capacitors. This is ATC's most versatile high Q, high self resonant multilayer capacitor. High density porcelain construction provides a rugged, hermetic package. Typical
- Capacitance Range: 0.000022000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 150 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Richardson RFPD
Description: ATC 400 Z Series Precision Tolerance NPO RF Microwave Capacitors. The 400Z series Precision Tolerance, Thin Film, NPO RF Microwave capacitors is constructed with a low loss silicon dioxide and silicon oxynitride dielectric along with high quality sputtered electrode
- Capacitance Range: 0.0000047 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Knowles
Description: Class II dielectric material with X7R characteristics for DC blocking or RF bypass applications in a broad frequency range. These high frequency, wire bondable single layer capacitors are perfect for GaN and GaAs amplifier applications where small size and microwave performance are key
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: MACOM
Description: MACOM's MSPD Series Integrates an SRD reference frequency multiplier, coupling capacitors and a Schottky diode microwave sampler / phase detector in a 0.075” by 0.100” hybrid. They are used to phase lock microwave oscillators up to 22 GHz to a much lower reference frequency by deriving
- Input Frequency Range: 500 to 22,000 MHz
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for driver use ONLY in single ended tube output amplifiers. These units replace coupling capacitor circuits for improved sound. Closed style with minimum 8" long leads. All models use bifilar wound windings for exceptional coupling and bandwidth. Minimum
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Mini-Circuits
Description: Compression3,4 1000 +29 +31 – dBm 1. Lowest Freq. determined by value of coupling capacitors at RF ports. 2. Insertion loss values are de-embedded from test board Loss. 3. Device linearity degrades below 1 MHz. 4. Note absolute maximum ratings for input power. DC ELECTRICAL
- Frequency Range: 3,000 MHz
- Insertion Loss: 0.75 to 1.4 dB
- Isolation (Port to Port): 64 dB
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: of the output swing can be obtained by a variable resistor between the VBB pin and VCC with the wiper driving VCTRL.The EL16VS provides a VBB output for either single-ended use or as a DC bias for AC coupling to the device. The VBBpin should be used only as a bias for the EL16VS as its
- Supply Voltage: 3.3 to 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Microchip Technology, Inc.
Description: for AC coupling to the device. The VBBpin should be used only as a bias for the EL17V as its current sink/source capability is limited.Whenever used, the VBB pin should be bypassed to ground via a 0.01µf capacitor.Under open input conditions, the /D input will be biased at VCC/2 and
- Supply Voltage: 3.3 to 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Description: characterization for rf/microwave amplifier, oscillator, and filter circuit design and analysis. You will understand why capacitors act as inductors and vice versa and why amplifiers work like oscillators, while oscillators for local area networks work more like local area heaters.
-
Supplier: DigiKey
Description: HIGH-Q MLCC (CF): 0603, 0.9 PF (
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 3.5µF 500V
- Capacitance Range: 3.5 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks MIS Chip Capacitors are available in a wide range of sizes and capacitance values. They are frequently used in applications requiring DC blocking, and RF bypassing, or as a fixed capacitance tuning element in filters, oscillators, and matching networks. The devices have a
- Capacitance Range: 0.0000012 microF
- Applications: RF / Microwave Capacitors
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Knowles
Description: A range of ultra-stable Hi Q, low ESR porcelain capacitors with high self-resonance combined with established reliability. Description High Q Porcelain Capacitors SMD Compatibility Positive TC “P90” Low ESR, High Q Capacitance range 0.1 - 5100 pF Operating Range -55° to +125°C High
- Capacitance Range: 0.00000010000000000000001 to 0.0051 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 7,200 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Knowles
Description: High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Border-Cap is a conventional parallel plate capacitors with recessed metallization on one or both sides. Benefits: Recessed metallization reduces potential of
- Capacitance Range: 0.00000003 to 0.0024000000000000002 microF
- DC Rated Voltage Range (WVDC): 25 to 100 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Knowles
Description: special terminations are available for high power LC filter applications. Applications: Microwave Integrated Components GaAs Integrated Circuits DC Blocking RF Bypass Decoupling Temperature Compensation Circuits LC Filter Tuning
- Capacitance Range: 0.00000004 to 0.0033000000000000004 microF
- Applications: Bypass Capacitors, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies' D Cell® series ultracapacitor cells are ideal for automotive boardnet stabilization, medical devices, uninterruptible power supplies, backup power and pulse, wind turbine pitch control, and many other applications requiring a pulse of energy that cannot be efficiently provided
- Capacitance Range: 310,000,000 to 350,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 170 to 250 amps
- Leakage Current: 300 to 450 microamps
-
Supplier: KEMET Electronics Corporation
Description: KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer,
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: AVX Corporation
Description: Surface Mount AVX Surface Mount MLCCs are available in both Class 1 and Class 2 formulations. Temperature compensating formulation are Class 1, and temperature stable and general application formulations are classified as Class 2. AVX offers a wide range of surface mount MLCCs for commercial
- Applications: Aerospace, Automotive, High Voltage Capacitor, Power Supply, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic COG (NPO), Ceramic X7R
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: AVX Corporation
Description: Capacitors RF/Microwave SMD capacitors designed and manufactured for optimal performance in RF and microwave frequencies, high RF power, and optical applications. Technologies include: industry leading tight tolerance Accu-P® capacitors, ultra-broadband
- Applications: Aerospace, Automotive, RF / Microwave Capacitors
- Technology: Monolithic / Single Layer, Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell's HC series of ultracapacitor cells are ideal for consumer electronics, automotive control systems, wireless transmission, medical devices, automatic meter readers, and many other applications requiring a pulse of energy that cannot be efficiently provided by a battery or power supply
- Capacitance Range: 1,000,000 to 150,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 0.4 to 13 amps
- Leakage Current: 6 to 500.00000000000006 microamps
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 0603
- Capacitance Range: 0.000043 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.22UF 10% 630VDC RAD
- Capacitance Range: 0.22000000000000003 microF
- AC Rated Voltage (WVAC): 310 volts
- Operating Temperature: -40 to 110 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: RF/Microwave Capacitor; Capacitance:51pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes
-
Description: CAP FILM 0.1UF 20% 440VAC RADIAL
- Capacitance Range: 0.1 microF
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 85 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: Aerovox Corp.
Description: Aerovox Microwave capacitors are used in voltage doubler circuits in high voltage microwave oven transformers. The robust design makes these units ideal for withstanding an AC voltage equal to two times the peak voltage of the transformer output voltage in industrial or commercial microwave
- Capacitance Range: 1.1 microF
- Capacitance Tolerance: 3 (+/- %)
- AC Rated Voltage (WVAC): 2,100 volts
- Operating Temperature: 0 to 85 C
-
Supplier: Kyocera Corporation
Description: We supply small and high capacitance, high performance multilayer ceramic capacitors by utilizing superior dielectric ceramic technology and advanced manufacturing technology. Also, we offer tantalum and niobium oxide electrolytic capacitors, solid state double layer capacitors
- Capacitance Range: 0.00000020000000000000002 to 2,200.0000000000005 microF
- DC Rated Voltage Range (WVDC): 4 to 4,000 volts
- Applications: Aerospace, Automotive, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic X7R, Polyester, Polystyrene
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR RF/MICROWAVE 10PF, 50V, 0603 5%; Capacitance:10pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
-
Supplier: MACOM
Description: MACOMs Mounting Capacitors are designed for transient protection for MICs and FETs. Since the capacitor substrate is silicon, it provides an optimum match both thermally and mechanically with the device to be mounted. A wide range of sizes and capacitance values are available as
- Capacitance Range: 0.0000049999999999999996 to 0.0036000000000000003 microF
- Capacitance Type: Fixed
- Applications: High Frequency, RF / Microwave Capacitors
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: APITech
Description: Discoidal feedthrough ceramic capacitors are the building blocks of the EMI filter industry. These discoidal capacitors provide great versatility in meeting varied voltage, capacitance, and dimensional requirements. The non-polar, multi-layer capacitors are small, reliable and
-
Supplier: APITech
Description: Built using decades of expertise in multi-layer ceramic capacitor manufacturing, these planar capacitors offer many advantages over stand-alone chip, discoidal or tubular capacitors. This includes low profile and compact designs, and quick assembly time. With a combination of
-
Supplier: MACOM
Description: MACOM's chip capacitors are used extensively in commercial and aerospace and defense applications. Our capacitors are designed for long-term reliability and repeatable performance in a variety of hybrid microwave circuit applications operating up through the Ku-band frequency. MACOM’s
- Capacitance Range: 0.000009999999999999999 to 0.00015000000000000001 microF
- Applications: Aerospace, High Frequency, RF / Microwave Capacitors
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR RF/MICROWAVE 15PF, 200V, 0603 5%; Capacitance:15pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
. Additionally, should the device fail, there is no shock hazard. The MXT can also be used as a safe means of coupling a receiving circuit to an external antenna. In the event of a fault in an RF circuit, the MXT can block potential electrical shock hazards. THB 1,000 Hr @ 85?C (read more)
Browse Capacitors Datasheets for Cornell Dubilier
More Information Top
-
RF-Frontend Design for Process-Variation-Tolerant Receivers
The big devices which are partly seen on the right side are the RF coupling capacitors (C).
-
Linearised HBT MMIC power amplifier with partially RF coupled active bias circuit for W-CDMA portable terminals applications
Linearisation technique using RF coupling capacitor : Design of the base bias circuit of an HBT MMIC power amplifier is one of the key issues in obtaining a high linear output power for the handset application due to the significant change of the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/8117/51547155-MIT.pdf?sequence=2
With the RF coupling capacitor also providing a DC block, any low frequency distortion components in the base voltage will fall across the "deaf ears" of the current source instead of the resistor RBI, immunizing the bias current and LNA gain against …
-
Cryogenic opened cavity sapphire resonator for ultra-stable oscillator
Linearisation technique using RF coupling capacitor : Design of the base bias circuit of an HBT MMIC power amplifier is one of the key issues in obtaining a high linear output power for the handset application due to the significant change of the …
-
Characterization of an entangled system of two superconducting qubits
using a multiplexed capacitance readout
Finally, the tank circuits are coupled to the 50 Ω transmission line through RF coupling capaci- tors CC1 and CC2.
-
Low-noise 8 GHz PIN/FET optical receiver
Each of the first two stages provides about 10 dB gain from 50 kHz (the low-frequency cutoff due to the RF coupling capacitors ) to over 8 GHz, while the third stage provides output impedance matching to a 50 Q system.
-
Medium-Frequency Crossed-Loop Radio Direction Finder with Instantaneous Unidirectional Visual Presentation
… the one above except that small capacitors serve to ground the grid at radio frequency, and the input is to separate cathodes with the output from a common im- pedance coupled to the anode by means of small rf cou- pling capacitors .
-
Build Your Own Transistor Radios: A Hobbyist's Guide to High-Performance and Low-Powered Radio Circuits > Introduction
RF coupling capacitor C2 is small in capacitance to direct RF signals to the emitter of transistor Q1 without attenuating the low-level audio signal.
-
Bridged‐shunt‐series peaking technique for a 3.1 10.6 GHz ultra‐wideband CMOS low noise amplifier
In addition, C1, C2, and C3 are also served as RF coupling capacitors .
-
http://dspace.mit.edu/bitstream/handle/1721.1/51595/495362774-MIT.pdf?sequence=2
RF Coupling Capacitor .
Indicates content that may require registration and/or purchase.