-
Supplier: Infineon Technologies AG
Description: Silicon PIN Diode Summary of Features RF switch, RF attenuator for frequencies above 10 MHz Low distortion faktor Long-term stability of electrical characteristics Pb-free (RoHS compliant) package Potential Applications Wireless Communications High Speed Data Networks
- IF: 140 mA
- trr: 1,000 ns
- CT: 0.5 pF
- Features: PIN Diodes, RF Diodes, Single, Switching
-
Supplier: Infineon Technologies AG
Description: Home // Products // RF // RF Diode // RF Pin Diode // Antenna Switch // BAR65-03W
- IF: 100 mA
- VR: 30 volts
- trr: 80 ns
- Features: Other, PIN Diodes, RF Diodes, Single
-
Supplier: Richardson RFPD
Description: The UM9701 PIN diode was designed for low resistance at low forward bias current and low reverse bias capacitance. This unique Microsemi design results in both forward and reverse bias. These PIN diodes are characterized for low current drain RF and microwave
- Features: Other, PIN Diodes, RF Diodes, Single
-
-
Supplier: Infineon Technologies AG
Description: This Infineon RF PIN diode provides high-voltage handling capabilities, comes with low loss and offers low distortion levels. Its low forward resistance, low capacitance and low inductance simplify design-in and support designers in creating versatile endsolutions. Summary of
- IF: 100 mA
- VR: 150 volts
- trr: 1,550 ns
- Features: Other, PIN Diodes, RF Diodes, Single
-
Supplier: Broadcom Inc.
Description: The Avago HSMP-386J is a high power RF pin diode specifically design for high power handling and low distortion transmit/receive switching applications It is housed in a 2mm x 2mm QFN package..
- VF: 0.85 volts
- IF: 1,000 mA
- VR: 100 volts
- trr: 130 ns
-
Supplier: Broadcom Inc.
Description: The HSMP-3890 / HSMP-389x pin diode family has been optimized for switching applications where low resistance at low bias current, and low capacitance are required.
- IF: 5 mA
- VR: 5 volts
- IR: 0.01 mA
- Tj: 150 C
-
Supplier: Empower RF Systems
Description: No Description Provided
- PD: 1,000 milliwatts
- Operating Frequency: 2,000 to 18,000 MHz
- Pin Count: 4
- Life Cycle Stage: Maturity
-
Supplier: Broadcom Inc.
Description: The HMPP-3895 / HMPP-389x series is optimized for pin diode switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when compared to conventional leaded diodes, and lower thermal
- IF: 10 mA
- VR: 5 volts
- IR: 0.01 mA
- Tj: 150 C
-
Supplier: Infineon Technologies AG
Description: Silicon PIN Diode Summary of Features Optimized for low current antenna switches in hand held applications Very low forward resistance (typ. 1.5 Ω @ /F = 1 mA) Low capacitance at zero volt reverse bias at frequencies above 1 GHz (typ. 0.28 pF) Very low signal distortion Pb-free (RoHS
-
Supplier: RS Components, Ltd.
Description: PIN Diode Attenuator/Switch 30V SOD323
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: applications from 10 MHz to more than 10 GHz. These diodes have a reverse voltage rating of 200 V and are designed for use in low-distortion switches that are required to hold off large RF voltages. The nominal 50 μm I-region width, combined with the typical 1.5 μs carrier lifetime,
- Features: PIN Diodes
-
Supplier: VAST STOCK CO., LIMITED
Description: PIN Diodes 2-3NS switching spd -55C +125C 250mW
- Features: PIN Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's PIN diodes are available in lineup as switching type for mobile and wireles LAN, and as attenuator type for tuner.
- VR: 30 volts
- Tj: -55 to 150 C
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's PIN diodes are available in lineup as switching type for mobile and wireless LAN, and as attenuator type for tuner.
- VR: 50 volts
- Features: Other, PIN Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Skyworks Solutions, Inc.
Description: The SMP1325-085LF is a surface mountable, low capacitance silicon PIN diode designed as a shunt connected PIN diode for high power, high volume switch and attenuator applications from 10 MHz to beyond 6 GHz. Maximum resistance at 100 mA is 0.5 Ω and maximum capacitance at
- Features: PIN Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, RF, FAST SWITCHING, DUAL; Diode Configuration:Dual Series; Resistance @ If:0.6ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.8pF; Forward Current If(AV):1A; Operating RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: The SMP1324-087LF is a surface mountable PIN diode suitable for use in an RF switch or attenuator circuit. Maximum resistance at 50 mA is 0.75 Ω and maximum capacitance at 30 V is 1.5 pF. The combination of low capacitance, low parasitic inductance, low thermal resistance, and
- Features: PIN Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE PIN RF PWR LIMITER SOT-23
- Tj: 150 C
- PD: 250 milliwatts
- CT: 0.75 pF
- Features: Current Limiting Diodes, Other, RF Diodes
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 500 to 18,000 MHz
- Insertion Loss: 3 dB
- Isolation (Port to Port): 55 dB
- Switching Speed: 0.00025 ms
-
Supplier: DigiKey
Description: RF Diode PIN - 4, Diversity Switch 55V 1A SOT-143-4
- VR: 55 volts
- Tj: 150 C
- CT: 0.55 pF
- Features: Other, PIN Diodes, RF Diodes, Single
-
Supplier: Mini-Circuits
Description: Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω
- Operating Temperature: -55 to 100 C
- Impedance: 50 ohms
- Type: SPDT
-
Supplier: Mini-Circuits
Description: Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω
- Operating Temperature: -55 to 100 C
- Impedance: 50 ohms
-
Description: RF PIN DIODE > ANTENNA SWITCH
- Tj: 150 C
- Features: Other, RF Diodes
- Package: SOT323
-
Supplier: Utmel Electronic Limited
Description: DIODE PIN SWITCH 100V SOT-23
- Tj: 150 C
- Features: Other
- RoHS Compliant: RoHS Compliant
- Diode Applications: Switching
-
Supplier: RS Components, Ltd.
Description: Low rF Band Switching Diode AEC-Q101
- RoHS Compliant: RoHS Compliant
- Diode Applications: Switching
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH PIN DIODE 600V 2012
- Tj: 175 C
- Features: Other, RF Diodes
-
Supplier: Mini-Circuits
Description: Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω
- Operating Temperature: -55 to 100 C
- Impedance: 50 ohms
-
Supplier: Utmel Electronic Limited
Description: Diode PIN Switch 30V 2-Pin SC-79 T/R
- VF: 1 volts
- IF: 100 mA
- VR: 30 volts
- trr: 80 ns
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 500 MHz and a maximum power of 150 Watts. PIN diode single pole
- Frequency Range: 20 to 500 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 50 dB
- VSWR: 1.4 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 500 MHz and a maximum power of 250 Watts. PIN diode single pole
- Frequency Range: 100 to 500 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 55 dB
- VSWR: 1.25 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 530 MHz and a maximum power of 5 Watts. PIN diode single pole
- Frequency Range: 30 to 530 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Impedance: 50 ohms
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPDT design (single pole double throw) with SMA ports. Our coaxial SPDT PIN diode switch is rated for a maximum frequency of 1.5 GHz and a maximum power of 4 Watts. PIN diode single pole
- Frequency Range: 50 to 1,500 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Impedance: 50 ohms
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY12209-478LF is a high power handling, Single-Pole, Double-Throw (SPDT) silicon PIN diode switch with symmetrical switching paths from a single common port. The device operates over the 0.9 GHz to 4.0 GHz band. It features low insertion loss, excellent power handling, and
- Frequency Range: 900 to 4,000 MHz
- Isolation (Port to Port): 35 to 46 dB
- Features: Other
- Type: SPDT
-
Supplier: ODG (Origin Data Global)
Description: BAND SWITCHING DIODES : 1SS356VM
- Tj: 150 C
-
Supplier: DigiKey
Description: PIN DIODE SWITCH FIELD REPLACEAB
- Frequency Range: 500 to 43,500 MHz
- Insertion Loss: 4 dB
- Isolation (Port to Port): 60 dB
- Operating Temperature: -40 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
PIN Diode Switches for High Power Transceivers Skyworks’ silicon product offerings include high power PIN diode switches for use in a wide variety of microwave applications including WLAN, handset, Satcom (LNB/DBS-CATV), automotive, military, aerospace, defense (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
Skyworks' PIN Limiter Diode Designer Guide features our new SKY16603-632LF fully integrated module comprised of two PIN limiter diodes and two DC blocking caps designed for use as a passive receiver protector in wireless systems up to 6 GHz. Targeted for cellular infrastructure base station (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
In modern RF and microwave systems, engineers face challenges like signal integrity, fast switching speeds, and space-constrained designs. The MA4AGSW2 addresses these needs with exceptional performance in a bare-die format (read more)
Browse RF Switches Datasheets for Win Source Electronics -
The MSW2-1001ELGA is a Single Pole Double Throw switch manufactured using a silicon-on-insulator process. It enables operation from 100 MHz to 40 GHz and exhibits excellent RF performance by simultaneously providing wide bandwidth, low insertion loss, fast switching, high isolation, high IIP3 and hot switching capabilities. The switch is available in a compact 2.25 x 2.25 mm LGA package. (read more)
Browse RF Switches Datasheets for Marki Microwave LLC -
Our products are in-stock and ready to ship today! Connecting people and things has never been more important than right now. We are here to keep your RF designs moving forward with our portfolio of off-the-shelf SPDT and SP3T switches for handset, WLAN, base (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
The QPB1034 is a S-Band switched filter bank module that integrates two switches on both sides of 4 filters and a bypass. This module is housed in a 6x6 mm package for radar applications. Low insertion loss, coupled with BAW's high out-of-band rejection, make this switched filter bank (read more)
Browse Board Mount RF Filters Datasheets for Qorvo -
Qorvo’s QPC2320 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 15GHz, the QPC2320 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo -
Qorvo’s QPC2420 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 30GHz, the QPC2420 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo -
manufacture variations, make this switched filter bank an ideal choice for L-Band D&A applications. The QPB1029 is part of Qorvo’s extensive portfolio of RF BAW and SAW filters and modules. (read more)
Browse RF Filters and Microwave Filters Datasheets for Qorvo
More Information Top
-
Reconfigurable microstrip patch antenna for WLAN software defined radio applications
A reconfigurable microstrip patch antenna with RF pin diode switches are presented for dual band of 2.4 GHz and 5.6 GHz SDR applications.
-
Page 2. Semiconductor parts with 890 in root number
MiniPak Surface Mount RF PIN Switch Diodes .
-
Page 2. Semiconductor parts with 895 in root number
MiniPak Surface Mount RF PIN Switch Diodes .
-
Flexible RF/Microwave Switch-PIN Diodes Using Single-Crystal Si-Nanomembranes
We have demonstrated, for the first time, flexible single- crystal SiNM RF PIN switch diodes that can be monolithically integrated on low-cost plastic substrate with high-performance active components.
-
A Frequency Tuning Method for a Planar Inverted-F Antenna
The antenna is tuned with a RF PIN diode switch and covers the frequency ranges appropriate to the GSM850, GSM900, GSM1800, PCS1900, and UMTS telecommunication standards.
-
Page 1. Semiconductor parts with 892 in root number
MiniPak Surface Mount RF PIN Switch Diodes .
-
Page 1. Semiconductor parts with 894 in root number
Surface Mount RF PIN Switch Diodes .
-
Frequency agile microstrip patch to slot antenna
It has been demonstrated that seven different frequency bands can be reconfigured using seven RF PIN diode switches .
-
Reconfigurable dual band microstrip patch antenna for Software Defined Radio applications
2 Electrical Engineering, Polytechnic Institute of NYU Brooklyn, NY, USA E-mail: tekin@sabanciuniv.edu In this paper, a reconfigurable microstrip patch antenna with RF pin diode switches is implemented for dual band of 2.4 GHz and 5.6 GHz Software Defined…
-
High-speed high-voltage PIN diode driver
This paper will present the design of the RF PIN diode switching circuit and a novel PIN diode driver circuit that was developed.
Indicates content that may require registration and/or purchase.