-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 72-TFBGA, CSPBGA Product Status: Preliminary Connector Type: Header, Cuttable Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed
- Features: Other
-
Supplier: Artesyn Embedded Power
Description: The AGF800-48D series isolated DC-DC converter is intended principally for RF applications such as high power wireless base stations. It produces fully regulated low noise outputs of 30 Vdc (intended to supply the power amplifier) and 5 Vdc (for powering the
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 3 to 33 volts
- DC Output Current: 20 to 23.3 amps
- DC Output Power: 800.000000000003 watts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2MHz 650mA Step-Down Converter for RF Power Amplifiers with Built in Clock Dittering Circuit and Tin 8-DSBGA -40 to 85 Product overview: TPS62701YZFR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC
- Output Voltage (Volt): 3.09 volts
- Input Voltage (VIN): 6 volts
- Output Current (IOUT): 0.65 amps
- Quiescent Current (IQ): 0.001 amps
-
-
Supplier: Lineage Power
Description: FNW500/700 series is a new generation of isolated dc-dc power modules providing up to 700W of output power in an industry standard full-brick. FNW500/700 series power modules operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 28 volts
- DC Output Current: 25 amps
- DC Output Power: 700 watts
-
Supplier: Advanced Energy Industries, Inc.
Description: The MPM series offers a unique range of low-cost, general-purpose high voltage DC-to-DC converters. Maximum Output Voltage/Power: 3 kV DC/1.5 W Type: Single output Ripple: < 5000 ppm Control Interface: Proportional Temperature Coefficent: < 300 ppm/°C Advanced
- DC Input Voltage: 12 to 24 volts
- DC Input Current: 0.025 to 0.04 amps
- DC Output Voltage: 100 to 3,000 volts
- DC Output Power: 1.5 watts
-
Supplier: Skyworks Solutions, Inc.
Description: steps) data register. To cover peak load current demands and low input voltage dropout conditions, the DC-DC regulation control has an automatic linear regulator bypass switch to connect from the the source battery supply to the output. This minimizes voltage drop
- Regulated Output Voltage (Volt): 0.4 to 3.6 volts
- Quiescent Current (IQ): 0.000206 amps
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 2308 is a DC Power Supply from Keithley. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Specialized
- Type: DC Power Supply
-
Supplier: Advanced Energy Industries, Inc.
Description: regulated DC-to-DC supplies delivers high voltage power in four micro-size modules and is designed for applications with limiting portability, weight, and space requirements. The modules deliver maximum high voltage power of 200 to 500 VDC and 0.1 W (100 mW) of power from
- DC Input Voltage: 5 to 15 volts
- DC Input Current: 0.05 to 0.065 amps
- DC Output Voltage: 0 to 500 volts
- DC Output Current: 0.0002 to 0.0005 amps
-
Supplier: ams
Description: The AS3647 is an inductive high efficient DC-DC step up converter with two current sinks for high current single LED flash applications. The DCDC step up converter operates at a fixed frequency of 4MHz and includes soft startup to allow easy integration into noise
- Output Voltage: 5.5 volts
- Output Current: 1,600 milliamps
- Number of Channels: 2 #
- Form Factor: Integrated Circuit (IC)
-
Supplier: Custom MMIC
Description: circuit which reduces the number of required logic control lines from four to two. The CMD203C4 operates using complementary control voltage logic lines of 0/-5 V and consumes little DC current. The XM-A5A6-0409D can easily be integrated with other X-MWblock Components to
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
-
Supplier: Allied Electronics, Inc.
Description: The new IRFB4110 75V MOSFETs are designed to shrink circuit size and increase power density in high power server AC-DC switch-mode power supplies (SMPS) with 12V output or in 48V rail ORing circuits. The new 100V devices suit high power flyback secondary rectification or
-
Supplier: Allied Electronics, Inc.
Description: Overvoltage Protection: Built in on all models. When OVP fires, the output converter stops providing input power to output. Output voltage decay is dependent upon loading. Fan Output: An additional 12 VDC, 100 mA output suitable for powering a DC fan is included in all models.
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-18443VG(X)+ is a coaxial, wideband, variable gain, medium power amplifier with gain control, operating from 18 to 43.5 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal
- Frequency Range: 18,000 to 43,500 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 47 dB
- Output Power( P1dB): 25 to 30.5 dBm
-
Supplier: Nexperia B.V.
Description: PNP low VCEsat transistor in a SOT457 (SC-74) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Applications Supply line switching circuits Battery management applications
- Features: Other
-
Supplier: Richardson RFPD
Description: The CHR3693 is a multifunction chip, which integrates a balanced cold FET mixer, a time two multiplier, and a RF self biased LNA. It is designed for a wide range of applications, typically commercial communication systems. The backside of the chip is both RF and DC grounded.
- Input Frequency Range: 21,000 to 26,500 MHz
- Output Frequency Range: 0 to 3,500 MHz
- Conversion Gain: 15 dB
- Noise Figure: 3.2 dB
-
Supplier: Nexperia B.V.
Description: switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)
- Features: Other
- Package Type: SOT23
-
Supplier: Nexperia B.V.
Description: switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)
- Features: Other
- Package Type: SOT23
-
Supplier: Nexperia B.V.
Description: N-channel enhancement mode Field-Effect Transistor (FET) in an MLPAK33 (SOT8002) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Trench MOSFET technology MLPAK33 package (3.3 x 3.3 mm footprint) Applications
- V(BR)DSS: 30 volts
- IDSS: 17,300 milliamps
- VGS(off): 20 volts
- PD: 4.5 milliwatts
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Qorvo
Description: Further integration is also implemented where the pin diode driver and dc-dc converter circuits are implemented inside the module to enable only the need for an external 5 V power supply. The control voltage for the switch and gain control mode is with 3.3 V logic.
- Frequency Range: 1,850 to 2,020 MHz
- Minimum Gain: 32.5 dB
- Maximum Gain: 32.5 dB
- Output Power( P1dB): 21 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY87021-11 is a high-efficiency RF front-end power management IC for APT RF power amplifier (PA) applications in portable battery powered devices. This IC includes a high-efficiency DC-DC voltage converter capable of delivering 450 mA at 11 V with a 4.5 V
- Regulated Output Voltage (Volt): 2.5 volts
- Features: Other
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-20543VG+ is a coaxial, wideband, variable gain, medium power amplifier with gain control, operating from 20 to 54 GHz. The model operates over a single supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal
- Frequency Range: 20,000 to 54,000 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 50 dB
- Output Power( P1dB): 24 to 31 dBm
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZVA-18443TC+ is a coaxial, wideband, medium power amplifier, operating from 18 to 43.5 GHz which automatically adjusts Gain in real time to offset the effects of temperature change. The model operates over a single supply range of +10 to +15 V, allowing
- Frequency Range: 18,000 to 43,500 MHz
- Minimum Gain: 45 dB
- Maximum Gain: 45 dB
- Output Power( P1dB): 25 to 30.5 dBm
-
Supplier: Knowles
Description: these parts exhibit. As a consequence they are also ideal to replace Tantalum and Low ESR Electrolytic Capacitors without polarity concerns. They find application as power supply bypass capacitors, smoothing capacitors, input/output filters in DC-DC Converters and in
- Capacitance Range: 0.0068 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125 Product overview: LP5900TLX-1.575/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered
- Regulated Output Voltage (Volt): 1.575 volts
- Output Current (IOUT): 0.15 amps
- Quiescent Current (IQ): 0.00005 amps
- Operating Temperature: -40 C
-
Supplier: Microchip Technology, Inc.
Description: The MIC94310 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to
- Output Current (IOUT): 0.2 amps
- Dropout Voltage (VD): 0.04 volts
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The TCPA400 is a 50 MHz Probe Amplifier from Tektronix. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: AC / DC Measurement Capabilities
-
Supplier: Infineon Technologies AG
Description: Highest current capability Lowest switching and conduction power losses for highest thermal efficiency Robust packages with superior quality and reliability Standard packages TO-252, TO-263, TO-220, TO-262 Potential Applications High-Side MOSFETs for motor bridges
- VGS(off): -2.2 to -1.2 volts
- rDS(on): 0.0078 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC943x5 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 3.6 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC943x5 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to
- Output Voltage (Volt): 1.2 to 3.3 volts
- Input Voltage (VIN): 3.6 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC943x5 Ripple Blocker™ is a monolithic integrated circuit that provides low-frequency ripple attenuation (switching noise rejection) to a regulated output voltage. This is important for applications where a DC/DC switching converter is required to
- Input Voltage (VIN): 3.6 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL8014 is a high efficiency, monolithic, synchronous step-down DC/DC converter that can deliver up to 4A continuous output current from a 2.7V to 5.5V input supply. It uses a current control architecture to deliver very low duty cycle operation at high
- Regulated Output Voltage (Volt): 0.8 to 5.5 volts
- Output Current (IOUT): 4 amps
- Quiescent Current (IQ): 0.000035 amps
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Electronic Concepts, Inc.
Description: specialized AC and RF applications. Applications for these capacitors include tuned circuits, analog computer reference capacitors and precision timing and integrating circuits. KEY FEATURES High Volumetric Efficiency Self Healing Properties Low Loss Characteristics
- Capacitance Range: 0.001 to 100.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 400 volts
- Operating Temperature: -55 to 125 C
-
Supplier: PowerFilm, Inc.
Description: converter to support a wide range of operating voltages (1.7-3.8V) e-peas AEM10941 Energy Harvesting and Power Management IC The AEM10941 IC uses ultra-low-power boost converter technology to efficiently extract energy from the indoor solar. At the same time, the
- Category: Development Suite / Kit
-
IC Interfaces - Transceivers - Automotive Transceivers - CAN Transceivers - TLE9350VSJ -- TLE9350VSJSupplier: Infineon Technologies AG
Description: damage. Summary of Features Fully compliant to ISO 11898-2:2016 and SAE J2284-4/-5 Loop delay symmetry for CAN FD data frames up to 5 MBit/s Certified according to VeLIO (Vehicle LAN Interoperability and Optimization) test requirements Very low electromagnetic emission (EME)
- Data Rate: 5,000 kbps
- Supply Voltage: 3.3 V, 5 V
- Technology: CAN
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Modern power electronics systems using IGBT modules require extremely fast fault protection to limit energy let-through during short-circuit conditions. The VICFUSE VSP-0000IGBT (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The Vicfuse UL Class Fuse Series is a comprehensive industrial protection portfolio designed to support a wide range of AC and DC electrical systems. The series is organized into multiple UL fuse classes, each optimized for specific operating requirements (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output These state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters; Narrow Profile; REGULATED;wide input ranges; single output; to 288 watts; Shipped Within 3 Days; Five Year Warranty (fans-1 year) These state-of-the-art DC-DC converters combine excellent (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
DC-DC Converters (3-Day Power Supply) Regulated Power Supplies Mini Encapsulated - PC Board Mounting single output & dual tracking outputs (5Vdc in to 48Vdc in) Shipped Within 3 Days One Year Warranty These versatile (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
longevity. For every 10°C increase in temperature, the lifespan of the converter decreases by 50%. Additionally, a 4% efficiency gap can lead to a twofold increase in temperature rise. Protection Program The DC-DC converters are designed with safety in mind. Meaning, that (read more)
Browse DC-DC Converters Datasheets for Micropower LLC -
The LTH 65R-F3-HSA series of heavy-duty, railway quality DC-DC converters are designed to float charge hold-up batteries for onboard rolling stock electrical equipment. The units are also suitable for a broad range of other transportation and industrial applications (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Enhanced RF to DC converter with LC resonant circuit
Correspondingly, at no load condition, the maximum output power was calculated using the measured voltage & current of the three types of antenna that were designed for the conventional RF to DC converter circuit .
-
Virtualizing power cords by wireless power transmission and energy harvesting
The measured |S11| of the antenna shows a reflection loss of lower than -15 dB from 467 MHz to well beyond 580 MHz, ensuring that 97% of the transduced wireless TV signal power can reach the matched RF - to - DC converter circuit .
-
A self-sustaining, autonomous, wireless-sensor beacon powered from long-range, ambient, RF energy
The turn on power required to power up the output 100uF charge tank of the RF - DC converter circuit with respect to the ambient measured TV channel powers in midtown Atlanta is shown in Fig. 4.
-
Preview of 2000 MTT-S: CirQon Technologies displays circuit board materials
PBC has been proven for years in tough applications including: RFIC packages, RF power amplifier modules, DC to DC converters , Oscillator circuits , RF power hybrid couplers, combiners, splitters, inductors and filters.
-
Implementation of a low-cost and low-power batteryless transceiver SoC for UHF RFID and wireless power transfer system
Section III covers the circuit design of the RF to DC converter , backscattering modulator and demodulator, relaxation oscillator, linear voltage regulator, bias circuit, and digital control logic.
-
Evolution on SoC Integration: GSM Baseband-Radio in 0.13 μm CMOS Extended by Fully Integrated Power Management Unit
…to the following challenges [6], [7]:1) the realization of efficient voltage regulators in a dig- ital CMOS technology; 2) electrical and thermal cross coupling from the regulator and DC– DC converters to sensitive RF and audio circuits ; and 3) thermal stress…
-
RF energy scavenging system utilising switched capacitor DC-DC converter
Fig. 2 Circuit diagram of modified RF power scavenging circuit, and switched capacitor DC to DC converter a Circuit diagram of modified RF power scavenging circuit b Circuit diagram of switched capacitor DC to DC converter .
-
Exploring Energy Efficient Architectures in Passive Wireless Nodes for IoT Applications
A typical power harvester circuit is a RF - to - DC converter -capacitor network that acts as the power unit for a WPSN as opposed to a battery, which is the power unit in a WSN.
-
A new adaptive double envelope feedback (ADEF) linearizer for mobile radio power amplifiers
Their efficiency and physical size are degraded by DC to DC converters , DSP circuits or auxiliary RF amplifiers which do not contribute to the output power.
-
Adaptive RF power control for wireless implantable bio-sensing network to monitor untethered laboratory animal real-time biological signals
The simplified overall RF - to - DC converter with power sensing circuits consisting of voltage-doubler, 2 V linear regulator, digital processing circuits and FSK transmitter is presented in Figure 4.
Indicates content that may require registration and/or purchase.