-
Supplier: TelephoneStuff.com
Description: Non-plenum dual RG-6 tri shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare copper steel/6.4 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60%
- Product Category: Bulk Cable
-
Supplier: TelephoneStuff.com
Description: Non-plenum RG-6 tri-shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 18 AWG solid bare copper steel/6.4 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend
-
-
Supplier: Allied Electronics, Inc.
Description: These connectors are designed for applications using Series 59, Series 59 Quad Shield, Series 6 and Series 6 Quad Shield SCTE specification coaxial cables. In addition the 59 Series BNC connectors are designed for applications using specific Broadband Headend
-
Coaxial Cables and Triaxial Cables - CATV Video, RG6, 18 AWG BCCS, Tri Shield, CM PVC Jacket -- 9058Supplier: Belden Inc.
Description: CATV, Series 6, 18 AWG solid .040" bare copper-covered steel conductor(s), gas-injected foam polyethylene insulation, Duobond Plus®; aluminum braid shield (75% coverage), CM PVC jacket.
- North American (AWG): 18 AWG
- Operating Temperature: -40 to 80 C
- Cable Shielding: Braid, Foil / Copper Tape
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: Belden Inc.
Description: Broadband Coax, Series 6, 18 AWG Solid Bare Copper Conductor, PE Insulation, Foil + 77% Aluminum Braid + Foil Shield, PVC Jacket, CM
- North American (AWG): 18 AWG
- Operating Temperature: -40 to 80 C
- Rated Voltage: 0.35 kilovolts
- Number of Conductors: 1 #
-
Supplier: Belden Inc.
Description: Broadband Coax, Series 6, 18 AWG Solid Bare Copper Covered Steel Conductor, FEP Insulation, Foil + 77% Aluminum Braid + Foil Shield, Flamarrest® Jacket, CMP
- North American (AWG): 18 AWG
- Operating Temperature: -5 to 75 C
- Rated Voltage: 0.3 kilovolts
- Cable Shielding: Braid, Foil / Copper Tape
-
Supplier: Belden Inc.
Description: 75 Ohm SDI Coax, RG-11, 14 AWG Solid Silvered Copper Conductor, PE Insulation, Foil + 95% Tinned Copper Braid + Foil Shield, PVC Jacket, CMR
- North American (AWG): 14 AWG
- Operating Temperature: -20 to 75 C
- Cable Shielding: Braid, Foil / Copper Tape
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Fairview Microwave Inc.
Description: and a maximum frequency of 6 GHz. QMA male coaxial snap-on RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave QMA coaxial connector has a brass body with tri-metal plating. Our FMCN1148 QMA connector uses brass contact and a tri-metal
- Frequency Range: 6 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: QMA
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: The DB6RCAU is our Universal RCA type connector that fits standard, tri-shield, and quad-shield RG6U coaxial cable.
-
Supplier: Allied Electronics, Inc.
Description: The DB6U is our Universal “F” type connector that fits standard, tri-shield, and quad-shield RG6U coaxial cable.
-
Supplier: Fairview Microwave Inc.
Description: FMCN1203 BMA plug bulkhead coaxial slide-on connector from Fairview Microwave has an interface type of RG55, RG142, RG223, RG400 and a 50 Ohm impedance. This BMA plug bulkhead connector uses shield attachment of crimp/solder attachment for the contact. Our plug BMA coaxial
- Frequency Range: 12.4 GHz
- Connector Type: BMA / BMMA
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. The CV-DB6BNCHD is ICM's Universal High-Definition BNC Broadcast compression connector that fits standard, tri-shield, and quad-shield RG6U coaxial cable. Sold in bags of 25.
- Connector Type: Audio / Video Connector
- Features: BNC
-
Supplier: Fairview Microwave Inc.
Description: FMCN1217 RA BMA jack 2 hole flange coaxial slide-on connector from Fairview Microwave has an interface type of RG142, RG223, RG400, RG55 and a 50 Ohm impedance. This BMA jack 2 hole flange connector uses shield attachment of crimp/solder attachment for the contact. Our jack BMA right
- Frequency Range: 12.4 GHz
- Connector Type: BMA / BMMA
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: HAVE, Inc.
Description: PROFlex™ Triax Cables! Handcrafted with flexible 20 AWG solid copper conductor Belden 9267 cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. Belden9267 has a Flame Resistance Rating : VW-1, and is suitable for all direct burial
-
Supplier: HAVE, Inc.
Description: PROFlex™ Triax Cables! Handcrafted with flexible 20 AWG solid copper conductor Belden 9267 cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. Belden9267 has a Flame Resistance Rating : VW-1, and is suitable for all direct burial
-
Supplier: HAVE, Inc.
Description: PROFlex™ Triax Cables! Handcrafted with flexible 20 AWG solid copper conductor Belden 9267 cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. Belden9267 has a Flame Resistance Rating : VW-1, and is suitable for all direct burial
-
Supplier: HAVE, Inc.
Description: PROFlex™ Triax Cables! Handcrafted with flexible 20 AWG solid copper conductor Belden 9267 cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. Belden9267 has a Flame Resistance Rating : VW-1, and is suitable for all direct burial
-
Supplier: Fairview Microwave Inc.
Description: minimum frequency of DC and a maximum frequency of 18 GHz. This Fairview Microwave BMA coaxial connector has a brass body with tri-metal plating. Our FMCN1208 BMA connector uses beryllium copper contact and a tri-metal plating material. This BMA jack bulkhead coaxial
- Frequency Range: 18 GHz
- Connector Type: BMA / BMMA
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Waldom Electronics
Description: PLUG TYPE CRIMP ON INSTALLATION RG-6 TRI SHIELD CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND WITH 1/2 INCH CRIMP RING
- Features: Coaxial Connector
- Connector Type: Type F
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. The CV-DB59BNCHD is ICM's Universal High-Definition BNC Broadcast compression connector that fits standard, tri-shield, and quad-shield RG59U coaxial cable. Sold in bags of 25.
- Connector Type: Audio / Video Connector
- Features: BNC
-
Supplier: Gem Electronics
Description: Universal BNC Plug, RG6 Sing/Dual/Tri/Quad Shielded PVC Cables Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
- Voltage Rating: 500 volts
- Frequency Range: 0 to 4 GHz
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Gem Electronics
Description: Universal F Plug, RG6 Sing/Dual/Tri/Quad Shielded PVC Cables Note: 'TP' at the end of our part number indicates that there will be ten products in the bag -Ten Pack.
- Voltage Rating: 1,500 volts
- Frequency Range: 0 to 1 GHz
- Connector Type: BNC, Type F
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Quiktron, Inc.
Description: lines enable high speed analog transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Each coax line is individually wrapped in foam-polyolefin insulation and overwrapped with a braided tinned copper shield. 28 AWG copper conductors
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Product Type: DVI Cable, VGA Cable
- Connector Type: DVI-I, High Density 15
-
Supplier: Quiktron, Inc.
Description: coaxial lines enable high speed analog transmission. Tri-shielded undermold and braid shield protects against unwanted EMI/RFI interference. Each coax line is individually wrapped in foam-polyolefin insulation and overwrapped with a braided tinned copper shield. 28 AWG
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Product Type: DVI Cable
- Connector Type: DVI-I
Find Suppliers by Category Top
Featured Products Top
-
(single or double shielded) Cables RG223, RG214, RG174, 1.37 Cable, RG11 Cables RG402 semi-rigid Cable. HLF (low-loss) Coaxial Cables (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Cooner Wire's series of micro coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video Our extensive line of coaxial cables accommodates the (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
RFMATES® ULTRALITE family has been rapidly adopted by major aircraft and avionics OEMs in response to the rising industry demand for weight-saving cables. These lightweight, flexible cables offer significant weight savings over competitor and RG cables (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Performance PICMates Ethernet Cables are built to deliver top-notch performance, supporting high-speed data transmission up to 10Gb with our 100-ohm shielded cables. Our Cat5e/6/6a/7/8 cables are meticulously engineered to meet the stringent requirements of aerospace and defense applications, ensuring (read more)
Browse Ethernet Cables Datasheets for PIC Wire & Cable -
attenuation requirements of your specific application. Check out our FAQ guide to Low Noise cables below: 1. What applications require Low Noise cables? Low Noise coaxial and multi-conductor cables are recommended for small-signal application where shielded cable could (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
-flex cables Effective RFI & EMI shielding Ruggedized coax cables Composite & hybrid configurations RG & RF microwave designs Retractile cables for (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
attenuation requirements of your specific application. Check out our FAQ guide to Low Noise cables below: 1. What applications require Low Noise cables? Low Noise coaxial and multi-conductor cables are recommended for small-signal application where shielded cable could (read more)
Browse EMI and RFI Shielding Datasheets for New England Wire Technologies Corporation -
Twisted, 2 Pair Twisted Microphone, Double Shielded Video Our extensive line of coaxial cables accommodates the testing needs of our clients with the highest quality at affordable prices. Cable spools are available in various lengths as well as pre-assembled into and cable assemblies (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
up to about 7.5 GHz and 820 W. In addition to connectors, different types of coax options also exist. RG58 is used for low-power signals up to about 1 GHz, and it is often used with BNC and other connectors. RG142 is a double-shielded, 50-ohm impedance cable with an upper frequency range of (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for A.H. Systems Inc.
More Information Top
-
Ideal Industries - 30-603 - Connector and Crimp Tooling - Crimpers - Allied Electronics
SNAP-N-SEAL BNC CONNECTOR FOR RG6 STANDARD AND TRI - SHIELD COAXIAL CABLES .
-
Belden - SNS1P6BNC - Coaxial/RF Connectors - RF Connectors - Allied Electronics
Belden SNAP-N-SEAL BNC CONNECTOR FOR RG6 STANDARD AND TRI - SHIELD COAXIAL CABLES .
-
Aim Cambridge-Cinch Connectivity Solutions - 24-7734P - Tools - Strippers - Allied Electronics
SNAP-N-SEAL BNC CONNECTOR FOR RG6 STANDARD AND TRI - SHIELD COAXIAL CABLES .
-
Belden - SNS1P59BNC - Coaxial/RF Connectors - RF Connectors - Allied Electronics
SNAP-N-SEAL BNC CONNECTOR FOR RG6 STANDARD AND TRI - SHIELD COAXIAL CABLES .
-
Belden - SNS1P6 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
SNAP-N-SEAL BNC CONNECTOR FOR RG6 STANDARD AND TRI - SHIELD COAXIAL CABLES .
-
Thomas & Betts - SNS1P6QSBNC - Coaxial/RF Connectors - RF Connectors - Allied Electronics
Snap-N-Seal BNC connector for RG6 standard and tri - shield coaxial cables .
-
Belden - SNS1P6UBNC - Coaxial/RF Connectors - RF Connectors - Allied Electronics
SNAP-N-SEAL BNC CONNECTOR FOR RG6 STANDARD AND TRI - SHIELD COAXIAL CABLES .
-
Sell RG6,RG11,RG59,RG7 coaxial cable/coax cable ( Tri-shield drop cable)
RG6 ,RG11,RG59,RG7 coaxial cable Tri - shield .
-
Sell RG series
Shield: standard, tri - shield and quad-sheild 5).Jacket:flame retardant PVC jacket ... • Sell RG6 /U coaxial cable .
-
ICM Corp - DB6U - Coaxial/RF Connectors - RF Connectors - Allied Electronics
The DB6U is our Universal “F” type connector that fits standard, tri - shield , and quad-shield RG6U coaxial cable . RG6 PLENUM DOUBLE BUBBLE STYLE FOR F CONNECTOR - SIZE 2 .
Indicates content that may require registration and/or purchase.