-
Supplier: Broadcom Inc.
Description: The Avago APDS-9250 is a low-voltage digital RGB, IR and ambient light sensor device that converts light intensity to digital output signal. The device supports I2C-bus interface and has a programmable interrupt controller that takes minimal micro-controller (MCU)
- Input (Supply) Voltage: 3.8 volts
- Operating Temperature: -40 to 85 C
- Output Voltage: 0.4 millivolts
- Packing Method: Bulk Pack, Tape Reel
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9950 is a digital RGB, ambient light and proximity sensor device in a single 8-pin package. The device has an I2C compatible interface providing red, green, blue, clear (RGBC) and proximity sensing with IR LED. The RGB and ambient light sensing
- Operating Distance: 3.93701 inch
- Operating Temperature: -22 to 185 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Broadcom Inc.
Description: The Avago APDS-9960 is a digital RGB, ambient light, proximity and gesture sensor device in a single 8-pin package. The device has an I2C compatible interface providing red, green, blue, clear (RGBC), proximity and gesture sensing with IR LED. The RGB and ambient
- Operating Distance: 3.93701 inch
- Operating Temperature: -40 to 185 F
- Features: DC Powered, Photoelectric Sensors
- Fiber Optic: Plastic
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Ambient Light Sensors DIGITAL RGB LIGHT SENSOR
-
Supplier: Newark, An Avnet Company
Description: SENSOR, CONTRAST, RGB, MINI; Sensor Output:PNP; Sensing Range Max:9mm; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:S8 Series; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CE; Approval RoHS Compliant: NA
-
Supplier: Hamamatsu Photonics Europe
Description: RGB color sensor integrated in small and thin package The S10917-35GT is a compact color sensor with a 3-channel photodiode mounted in one package, and sensitive to red (λ=590 to 680 nm), green (λ=470 to 600 nm) and blue (λ=390 to 530 nm) light. An infrared-cut filter is
- Operating Temperature: -13 to 185 F
- Color Types Detected: RGB (Visible)
-
Supplier: RS Components, Ltd.
Description: Digital RGB, IR & ALS
- Features: Light Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: SENSOR, CONTRAST, RGB EMISSION, 10-20MM; Sensor Output:NPN / PNP; Sensing Range Max:20mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Photo Current:-; Product Range:TL50 Series RoHS Compliant: NA
-
Supplier: ams
Description: The TCS3103 is a RGB Light-to-Voltage Converter combining three photodiodes with optical filters, amplifiers, and gain-switching circuitry on a single chip. The output of each channel is a voltage that is linearly proportional to light intensity (irradiance) on the corresponding
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: ams
Description: The TCS3104 RGB Light-to-Voltage Converter combines three photodiodes with optical filters, amplifiers, and gain-switching circuitry on a single chip. The output of each channel is a voltage that is linearly proportional to light intensity (irradiance) on the corresponding
- Operating Temperature: 104 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: KEYENCE
Description: KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving
- Sensing Range: 95 mm
- Operating Temperature: 14 to 131 F
- Application Type: Color Mark Detection
- Output Options: Digital Output
-
Supplier: KEYENCE
Description: KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving
- Operating Distance: 0.5905515 inch
- Operating Temperature: 14 to 131 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Features: DC Powered, Photoelectric Sensors
-
Supplier: KEYENCE
Description: KEYENCE RGB Digital Sensor: CZ Series • Color differentiating sensors • Separate RGB light sources for high-precision differentiation • Utilizes the world's first hybrid structure to improve overall performance: A fiber optic transmitter and light receiving
- Operating Temperature: 14 to 131 F
- Input Voltage: DC input
- Output Options: Digital Output
- Features: More Than Four, Teach / Learning Method Programming, Timing Options
-
Supplier: EMX Industries, Inc.
Description: The LEX-1000 Color Light Measurement Sensor measures the relative color characteristics of a wide variety of light sources and illuminated objects. The Color Light Measurement Sensor is the perfect solution for: Evaluation of all visible light sources,
- Sensing Range: 600 mm
- Operating Temperature: 14 to 131 F
- Output Options: Analog Current
- Input Voltage: DC input
-
Supplier: Newark, An Avnet Company
Description: COLOUR SENSOR, PHOTODIODE, RGB, 2MM; Sensing Range Max:2mm; Supply Voltage Min:-; Supply Voltage Max:-; Colour Processing Mode:Full Colour; Colour Resolution:-; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
-
Description: Lanbao new color mark sensor; Built-in RGB three-color light source color mode and color mark mode; The detection distance is 3 times that of similar color mark sensors; The detection return difference is adjustable, which can eliminate the influence of jitter of the
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Description: Lanbao new color mark sensor; Built-in RGB three-color light source color mode and color mark mode; The detection distance is 3 times that of similar color mark sensors; The detection return difference is adjustable, which can eliminate the influence of jitter of the
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: Newark, An Avnet Company
Description: COLOR SENSOR, RGB, REFLECTIVE, 40MM, 5V; Sensing Range Max:40mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Colour Processing Mode:RGB; Colour Resolution:-; Product Range:B5WC Series
-
Supplier: Renesas Electronics Corporation
Description: The ISL29124 is a low power, high sensitivity, Red, Green, and Blue color light sensor (RGB) with an I2C (SMBus compatible) interface. Its state-of-the-art photodiode array provides an accurate RGB spectral response and excellent light source to light source
- Features: Light Sensor
-
Supplier: First Sensor AG
Description: They are insensitive to magnetic field and have a high integration level. The detectors are optimized for Near Ultraviolet (NUV) or red, green and blue (RGB) light detection with peak sensitivities at 420 nm or 550 nm. The Chip Scale Package (CSP) provides a cost-effective solution
- Operating Temperature: -25 to 40 C
- Applications: Industrial, Medical
- Features: Light Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: DIGITAL RGB IR & ALS
- Sensor Technology: Optical Linear Encoder
-
Supplier: ams
Description: The TCS3200 programmable color light-to-frequency converter combines configurable silicon photodiodes and a current-to-frequency converter on a single monolithic CMOS integrated circuit. The output is a square wave (50% duty cycle) with frequency directly proportional to light
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: ams
Description: The TCS3200 programmable color light-to-frequency converter combines configurable silicon photodiodes and a current-to-frequency converter on a single monolithic CMOS integrated circuit. The output is a square wave (50% duty cycle) with frequency directly proportional to light
- Operating Temperature: -40 to 158 F
- Color Types Detected: RGB (Visible)
-
Description: Lanbao new color mark sensor; Built-in RGB three-color light source color mode and color mark mode; The detection distance is 3 times that of similar color mark sensors; The detection return difference is adjustable, which can eliminate the influence of jitter of the
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: Capella Microsystems, Inc.
Description: Color Sensor Color Sensor Capella's Color Sensor (RGB sensor, RGBS) is an integrated RGB light sensing solution that can report both ambient Lux and Color Temperature. It incorporates photodiodes, amplifiers and analog/digital circuits into a
- Input Voltage: DC input
- Number Of Colors Detected: Four
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
-
Supplier: ECO Light LED
Description: This Pro RGB LED Controller with 21 button IR Remote has many functions for your RGB lighting control. On the top of the controller is a 16 button control pad and RGB indicator lights. A new feature is the optional IR Sensor Extension, which allows you to put the
- Voltage: 24 VDC
- Lamp Type: LED Lamps
-
Supplier: Pepperl+Fuchs SE
Description: Print mark contrast sensor, 9.5 mm detection range, RGB light, light/dark on, external Teach-in, NPN output, PNP output, M12 plug
-
Supplier: VAST STOCK CO., LIMITED
Description: Optical Sensor Development Tools RGB Light Sensor - ISL29125
-
Supplier: Acme Chip Technology Co., Limited
Description: RGB LIGHT SENSOR - ISL29125
- Category: Development Board
-
Supplier: Renesas Electronics Corporation
Description: conversion core implements a proprietary algorithm that allows seamless transitions and glitch-free operation between the buck and the boost modes as the battery voltage drops during operation. The ISL97901 provides I/O pins to interface with Intersil's optical sensor IC's for white balance
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 1,500 milliamps
- Efficiency: 91 %
-
Supplier: Banner Engineering Corp.
Description: IP67 High-quality acrylic lens suitable for food processing applications Bipolar NPN/PNP with selectable light/dark operate (LO/DO) Two lens locations on each sensor and vertical or horizontal light spot, depending on model
- Operating Temperature: 14 to 131 F
- Input Voltage: DC input
- Output Options: Digital Output
- Light Source: LEDs
-
Supplier: SICK
Description: Color sensors detect the color of a surface. The sensors cast light (red, green, and blue LEDs) on the objects to be tested, calculate the chromaticity coordinates from the reflected radiation and compare them with previously stored reference colors. If the color values are
- Sensing Range: 60 mm
- Light Source: LEDs
- Features: More Than Four
- Color Types Detected: RGB (Visible)
-
Supplier: Micro-Epsilon Group
Description: With the transmission sensor, the light emitted by the controller is sent from one side (backlight) at an angle of 180° (parallel) to the surface of the object to be tested. The transmitted light component (material color) of the sample is detected by the sensor from the
- Sensing Range: 15 mm
- Operating Temperature: 14 to 176 F
- Light Source: Fiber Optic, LEDs
- Color Types Detected: RGB (Visible)
-
Supplier: ifm efector inc.
Description: Reliable detection of print marks and particularly flat objects RGB light source, highest contrast color selected during teach-in Easy adjustment of the device function via teach Very high switching frequency of 10,000 Hz for fast processes Extensive range of mounting components From
- Operating Distance: 0.7086618 to 0.8661422 inch
- Operating Temperature: -13 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Radwell International
Description: AMPLIFIER UNIT, FIBEROPTIC SENSOR, DIGITAL, PNP OUTPUT, LIGHT SOURCE: RGB LED, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
multicolor palate to its existing bi-color options. The TTS series uses the highly precise Time-of-Flight (ToF) sensor technology, whereby light is emitted by a transmitter and reflected by one or more objects. The reflected light beams are then detected, and the distance is (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and (read more)
Browse Datasheets for Radiant Vision Systems -
integrated line scan imaging modules are now available in color. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications including battery and print inspection (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
available, ensuring flexible integration into existing systems. The compact, robust design (IP67 / IP69 / IP69K) and the rotatable, flexibly adjustable cable outlet facilitate installation in tight spaces. Parameterization and operation can be performed directly on the sensor using buttons and RGB LEDs or (read more)
Browse Time of Flight Optical Sensors Datasheets for Micro-Epsilon Group -
vertically into panels and armrests. Each of the six buttons has three RGB LEDs on the outer edge that can be set to nearly any color and light intensity. The center encoder has configurable starting and roll-over position values. The CAN Keypad can communicate with other CAN products (read more)
Browse Industrial Keypads Datasheets for Powell Electronics, Inc. -
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
More Information Top
-
Illumimote: Multimodal and High-Fidelity Light Sensor Module for Wireless Sensor Networks
Converting from RGB to XYZ is straightfor- ward, but the equations will refer to an RGB light source, not an RGB light sensor , converted to perceived XYZ color.
-
Crowdsourcing for climate and atmospheric sciences: current status and future potential
For example, the Galaxy S4 contains geomagnetic positioning, as well as a gyrometer, accelerometer, barometer, thermometer, hygrometer, RGB light sensor , gesture sensor, prox- imity sensor and microphone (Nickinson, 2013).
-
Active Media Technology
This application has been developed considering a Samsung Galaxy S4 and therefore the sensors this phone provides (gestural sensor, proximity sen- sor, gyroscope, accelerometer, geomagnetic sensor, temperature and humidity sensor, barometer, RGB light sensor , GPS and positioning).
-
PDF - Samsung Galaxy S4 (SGH-I337)
CAPELLA MICROSYSTEMS CM3320 RGB Light Sensor .
-
Lumental : web-based tunable lighting control
When you are able to buy the a RGB light sensor it does requires careful calibration and must be constructed from electronic boards.
-
The Impact of Virtual, Remote, and Real Logistics Labs
The interconnected sensors are: a temperature sensor integrated in the ADC LTC2487, a three axis accelerometer MMA7455L, and an ADJD-S311-CR999 RGB light sensor [8].
-
Adaptive TCP Flow Control for Improving Performance of
Mobile Cloud Clusters
RGB light sensor .
-
Human smartphone interaction: Exploring smartphone senses
RGB Light Sensor .
-
Context Aware Identity Management Using Smart Phones
RGB Light Sensor – Measures the red, green, blue, and white intensity of the light source. x .
-
Biometrie in Banking, A Pläydoyer, against prejudices
With Siri, Apple has the Spracher- kennunghoffähiggemacht.HinzukommenmeistensauchGesten- sensor, approach sensor, gyroscope, Accelerometer, compass, barometers, thermometers and hygrometers, magnetic sensor and RGB light sensor .
Indicates content that may require registration and/or purchase.