Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Malvern Instruments, Inc.
Description: DSR rheometers have all set new standards in instrument performance. Following in this tradition, the CVO Rheometer is one of Bohlin's most flexible and versatile rheometer systems to date. Encased within a spill resistant cover with an integral touchpad, the CVO
- Industry / Application: Adhesives, Chemical Processing, Cosmetics, Food and Beverage, Pharmaceutical, Plastics / Polymers
- Technology / Test Method: Controlled Strain, Controlled Strain (Shear) Rate, Rotational Viscometry (Spindle), Stress Rheometer
- Display & Special Features: Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Features: Specialty / Other
-
Supplier: Anton Paar
Description: HTR is the first fully automated rheometer available. Rheological measurements are carried out by Physica MCR rheometers in the high quality the instruments are known for, while a robot handles all additional tasks pertaining to the measurement: sample loading, sample trimming
- Industry / Application: Biotechnology, Chemical Processing, Cosmetics, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
- Display & Special Features: Laboratory / Benchtop (Batch)
- Features: Specialty / Other
-
Supplier: CSC Scientific Company, Inc.
Description: Widest speed range of 0.3 - 1500 rpm Generate and fit flow curves directly on the instrument Control externally with optional software Shear-rate imposed rheometer
- Display & Special Features: Computer Interface / Networkable
-
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: The CFT100D capillary rheometer is a stand-alone instrument with a wide range of extruding pressures and test temperatures. It offers consistency between "Stroke-time curve at constant temperature" and "Stroke-temperature curve at constant heating rate". DSophisticated, intuitive,
- Dynamic Viscosity Range: 160 to 200,000,000 cps
- Industry / Application: Adhesives, Chemical Processing, Cosmetics, Food and Beverage, Plastics / Polymers
- Technology / Test Method: Capillary, Controlled Strain (Shear) Rate, Stress Rheometer
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), SPC / Application Software
-
Supplier: Malvern Instruments, Inc.
Description: The Bohlin Gemini HR nano is the latest flagship rheometer from Malvern Instruments, offering advanced technology that is simple and straightforward in operation. The instrument enables the measurement and control of nano-torque levels enabling users to probe weak or sensitive
- Industry / Application: Adhesives, Chemical Processing, Cosmetics, Food and Beverage, Pharmaceutical, Plastics / Polymers
- Technology / Test Method: Controlled Strain, Stress Rheometer
- Display & Special Features: Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Features: Specialty / Other
-
Supplier: Anton Paar
Description: RheolabQC is a quality control rheometer based on state-of-the-art technologies also used in R&D rheometers. It combines unrivaled performance with easy operation and robust design. From quick single-point checks over flow curve and yield point determinations to complex rheological
- Dynamic Viscosity Range: 1 to 10,000,000,000 cps
- Shear Rate Range: 1,000 to 4,000 sec -1
- Industry / Application: Biotechnology, Chemical Processing, Cosmetics, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
-
Supplier: AMETEK Brookfield
Description: The PVS is a dynamic coaxial cylinder, controlled shear rate rheometer allowing quick and easy viscosity measurements under pressure at temperatures where sample boil-off is a problem. The PVS can be used to simulate process conditions for small fluid samples in a laboratory benchtop
- Dynamic Viscosity Range: 0.5 to 36,000,000 cps
- Shear Rate Range: 1,700 sec -1
- Industry / Application: Chemical Processing, Petroleum / Oil & Gas
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), SPC / Application Software
-
Supplier: CSC Scientific Company, Inc.
Description: connect the instrument to a computer and control the rheometer with the optional Rheotex software. This software will also let you save test data directly on your computer. Don't want the software? The DSR 500 Plus lets you save test results and multi-step test parameters directly on
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
-
Supplier: Anton Paar
Description: The new MCR rheometers are based on a concept at the cutting edge of technology. The EC motor technique, the low friction bearing and the patented normal force sensor have been optimized over years to satisfy the highest demands of rheologists. Any type or combination of rheological tests,
- Industry / Application: Biotechnology, Chemical Processing, Cosmetics, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Technology / Test Method: Controlled Strain
- Features: Specialty / Other
-
Supplier: Malvern Instruments, Inc.
Description: The RH7 and RH10 rheometry units retain much of the robust 'H' frame design principle, which lies at the heart of the instruments' ability to operate under high loading conditions. A new digital drive system, gives the RH7 and the RH10 unsurpassed rheometry performance in terms of speed
- Technology / Test Method: Capillary, Controlled Strain (Shear) Rate
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Industry / Application: Food and Beverage, Pharmaceutical, Plastics / Polymers
- Features: Specialty / Other
-
Supplier: Freeman Technology Ltd.
Description: The FT4 Powder Rheometer® was designed with one purpose in mind - to characterise the rheology, or flow properties, of powders. This remains a primary function today, but the instrument, accessories and methodologies have been continuously developed to the point where the FT4 is now
- Display & Special Features: Computer Interface / Networkable
- Properties Analyzed: Flowability / Workability, Pour Point, Processability / Plasticity
- Mounting / Loading Options: Laboratory / Batch
- Test Media: Powders / Granular Materials
-
Supplier: AMETEK Brookfield
Description: Silicone viscosity standards are commonly used to verify calibration of Brookfield Viscometers and Rheometers. These Oil Fluids are for use with the RST series Rheometers. Like all Brookfield Viscosity Standards, the RST Oil Fluids are accurate to ±1% of stated viscosity values. RST
-
Supplier: AMETEK Brookfield
Description: as Power Law, can provide rapid data analysis for flow index and other selectable variables. Quick, straight-forward, single point viscosity is also easily accomplished with the DV3T making it the ideal "all-in-one" instrument for busy QC labs as well as demanding R&D departments doing
- Dynamic Viscosity Range: 800 to 320,000,000 cps
- Accuracy: 1 ±% Full Scale
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), Measures Temperature, SPC / Application Software
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: Gilson Company, Inc.
Description: The Dynamic Shear Rheometer (DSR) determines linear viscoelastic properties of performance-graded asphalt binders at temperatures from 5°-85°C (41°-185°F). A disc of asphalt binder is confined between circular parallel plates at a specified temperature, and one of the plates is oscillated at
-
Supplier: Gilson Company, Inc.
Description: The Dynamic Shear Rheometer (DSR) determines linear viscoelastic properties of performance-graded asphalt binders at temperatures from 5°-85°C (41°-185°F). A disc of asphalt binder is confined between circular parallel plates at a specified temperature, and one of the plates is oscillated at
-
Supplier: CSA Group
Description: ISO 6721-10:2015 specifies the general principles of a method for determining the dynamic rheological properties of polymer melts at angular frequencies typically in the range of 0,01 rad·s-1 to 100 rad·s-1 by means of an oscillatory rheometer with a parallel-plate geometry. Angular
-
Supplier: ASTM International
Description: 1.1 This guide covers description of several methods to measure the rheological properties of fresh hydraulic cement paste. All methods are designed to determine the yield stress and plastic viscosity of the material using commercially available instruments and the Bingham model. Knowledge of
-
Supplier: ASTM International
Description: 1.1 This guide covers description of several methods to measure the rheological properties of fresh hydraulic cement paste. All methods are designed to determine the yield stress and plastic viscosity of the material using commercially available instruments and the Bingham model. Knowledge of
-
Supplier: Anton Paar
Description: Anton Paar introduces a groundbreaking high-end rheometer in a class of its own:MCR 702 TwinDrive™. For the first time ever in the history of rheometry, rheological tests can be performed with two torque transducers and drive units at once: Two powerful EC motor units in a combined modular
- Industry / Application: Chemical Processing, Cosmetics, Energy / Power Plants, Food and Beverage, Petroleum / Oil & Gas, Pharmaceutical
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, SPC / Application Software
- Features: Specialty / Other
-
Supplier: KPM Analytics
Description: Product Overview Automated & Fully Controlled Alveograph Test Conditions The Alveolab® is an easy to use, versatile analyzer that provides automated testing of flour and dough characteristics. The instrument is self-controlled with its own cooling system, automatic water injection, and
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Food and Beverage
-
Supplier: Digital Light Lab
Description: 12W 365-nm UV accessory for sample cell of RELOGICA Nova Series Rheometer with continuous or pulse mode of operation with built-in radiometer and control software (Digital Light Lab is not affiliated with REOLOGICA Instruments, Nova-Series Rheometers are trade marks of REOLOGICA
- Lamp / Output Power: 1 watts
- Lamp Intensity: 200 mW/cm²
- Type: Focused
- Features: LED Source, Pulsed
-
Supplier: AMETEK Brookfield
Description: Conveniently test the calibration of your viscometer or rheometer with this all-in-one viscosity calibration kit. An affordable "must have" for all Brookfield Viscometer/Rheometer owners with everything you need in order to verify the calibration of your instrument! FEATURES &
-
Description: • Mold Prototyping • Problem Solving • Processability Testing • Extrudability • Mooney Viscosity • Mooney Scorch • Rheometer • Vulcanization
- Capacity (Mass Basis): 0.11025 to 3.3075 lbs
- Capacity (Volume Basis): 0.001059440119136103 to 0.035314670637870096 cubic feet
- Materials Processed: Abrasives, Adhesives / Sealants, Carbon / Graphite, Coatings / Paint, Elastomers / Rubber, Plastics, Textiles
- Form: Bulk Solids / Granules, Liquids, Nanomaterials, Powders
-
Supplier: Haida International Equipment Co., Ltd.
Description: Usage & Function: This plastic calormeter has an intelligent, miniaturization, unit combination takes three major characteristics of the new type of thermal analysis instrument. It is widely used in material melting and solidification, decomposition, combination, reduction oxidation,
- Temperature Range: 500 C
- Remote Interface: Computer Interface
-
Supplier: Haida International Equipment Co., Ltd.
Description: institutes, and commodity inspection departments. It is based on designed and manufactured according to latest national and international standards. According to the standard This instrument reference standards: ISO 1133, ASTM D1238, JIS-K72A, GB/T3682, JB/T5456, JJG 878 Structure: The main
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
Find Suppliers by Category Top
Featured Products Top
-
There are several ways to monitor viscosity including Kinematic Viscometers (u-tubes) per ASTM D445, Ametek Spectro Scientific’s MiniVisc 3000 per ASTM D8092, Visgages, Rheometers and Rotational (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Building the Case for Reconditioned Rheometers
ATS RheoSystems offers reconditioned STRESSTECH and NOVA rheometers for 40-60% of the cost of new research grade rheometers. After extensive reconditioning and calibration, these top-of-the-line instruments once again perform with impressive accuracy, matching original specifications and allowing
-
Dynamic Shear Rheometers Pave the Way for Quality Asphalt Binders
Asphalt binders' behavior depends on temperature. and time of loading. Unlike steel, which is considered. a completely elastic material that can store. energy indefinitely, asphalt binders cannot sustain. a load without showing time-dependent deformation. known as creep. Additionally, some of the
-
Application Note: Mouthwash
We used a Brookfield LVDV-III Ultra Rheometer with Rheocalc v3.1 software for automated instrument control and data acquisition. (Note: any standard Brookfield Viscometer or Rheometer would apply.)
-
High Shear Rate Experiments
Many times experiments at high shear rates are required to characterize materials that undergo. processing such as spraying, milling, coating and lubrication. The ability of a research rheometer to. make measurements in the shear rate regime of 100,000 s-1 is predicated on two factors; 1
-
An Economical Alternative to Rheological Characterization
to conduct measurements and interpret complex rheological data. Due to financial constraints, organizations often limited their data to single-point viscosity measurements that could be collected using low-cost viscometers. This article evaluates the performance of the Black Pearl Rheometer (ATS RheoSystems
-
Squeeze Flow
The behavior of polymers in extension is useful to study for many different polymer. processes such as blown film extrusion and blow molding. The STRESSTECH and. DYNALYSER rheometers can both be used to measure the rheological behavior of. polymers in squeezing flow, or biaxial extension
-
Droplet Breakup in Sprays and Coatings
The Capillary Breakup Extensional Rheometer (CaBER (R)) was initially developed at Cambridge Polymer Group under a Small Business Innovation and Research (SBIR) grant. The instrument has since been commercialized in collaboration with Thermo Haake (Germany) and is now the only commercially
-
In Situ Rheological Monitoring of Viscous Nonnewtonian Fluids Using a Helical Ribbon Agitator
Mechanically degraded food fluids were modelled as Power law fluids in a pilot scale (42 l) helical ribbon agitation vessel. Effective rheological representative flow curves determined from speed/torque data proved comparable to off-line laboratory rheometer measured data. Modelling effective
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/70108/784114251-MIT.pdf?sequence=2
Two basic types of rheometer instruments are available for carrying out shear rheology tests: stress-controlled rheometers and strain-controlled rheometers.
-
Multiwall carbon nanotubes filled polypropylene nanocomposites: Rheological and electrical properties
Two different rheometer instruments (capillary and oscillatory) were used to investigate the rheological properties of the nanocompo- sites.
-
Atomic Force Microscopy, thermal, viscoelastic and mechanical properties of HDPE/CaCO3 nanocomposites
Melt rheological analysis was carried out under oscilla- tory mode using a Rheometer instrument AR G2 (TA Instruments—USA) equipped with parallel plate geometry with diameter equal to 25 mm and a typical 2 mm gap constant.
-
Engineering Plastics Handbook > Properties
The company's rheometer instrument controls using Ochestrator™ software include .
-
Ball case rheometer for test of Selbstverdichtendem concrete
For mortars and devices were developed concrete out of basic shape of the coaxial rotation rheometer [2], [3] in which the inner cylinder through paddles was exchanged different form.
-
Branched styrene–acrylic resin for coating via radical polymerization in the presence of chain transfer monomer
The viscosity was determined using Anton Paar Physica MCR-301 Rheometer instrument equipped with a DG- 26.7 measuring system.
-
Fabrication of high‐viscosity biodegradable poly(butylene succinate) (PBS)/solid epoxy (SE)/carboxyl‐ended polyester (CP) blends
The rheological measurement was car- ried out on a Gemini 200 Rheometer instrument (Malvern Instruments, Worcestershire, UK).
-
Melt rheological properties of PBT/SEBS and reactively compatibilized PBT/SEBS/SEBS‐ g ‐MA polymer blends
The apparent melt shear viscosity, ga, is calculated by the rheometer instrument software, Flow Master Analysis, using the relation in eq. (4):24,25 .
Indicates content that may require registration and/or purchase.