-
Supplier: Newark, An Avnet Company
Description: SPDIF, FIBER OPTIC, RIGHT ANGLE, DIP TYPE, TRAY PACKING / TRAY
-
Supplier: DigiKey
Description: Fiber Optic Plug Connector LC Simplex 126µm Blue
- Geometry: Right Angle
-
Supplier: Corning Optical Communications
Description: With proven field-installable connector technology, fiber terminations using the OptiSnap®connector system are fast, easy and reliable. Corning high-precision mechanical splice technology enables fiber optic networks to be installed quickly and cost effectively.
- Connector / Adapter: Connector
- Connector Type: LC
- Fiber Application: Multimode, Single Mode
-
-
Supplier: DigiKey
Description: Fiber Optic Connector Housing Receptacle For LIGHTRAY MPX Connectors
- Features: Board Mount Connector, Other, Right Angle
-
Supplier: Utmel Electronic Limited
Description: Fiber Optic Connectors LIGHTRAY MPX QUAD HO
- Number of Contacts: 4 #
- Contact Pitch: 9.524994856502778 to 9.525 mm
- Features: Board Mount Connector, Fibre Channel Connector, Other, Right Angle
-
Supplier: TOP-electronics USA
Description: cable into the automatically locking fiber optic cable terminal on the terminal device: Cut fiber optic cable at as close to a right angle as possible Separate the two leads of the duplex cable to approx. 2 cm from each other Insert fiber optic
-
Supplier: Newark, An Avnet Company
Description: FIBRE OPTIC ADAPTER, TOSLINK PLUG-JACK; Convert From Fibre Optic Connector:TosLink; Convert To Fibre Optic Connector:TosLink; Convert From Gender:Plug; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Product Range:-; RoHS Compliant:
-
Supplier: TOP-electronics USA
Description: of the cable into the automatically locking fiber optic cable terminal on the terminal device: Cut fiber optic cable at as close to a right angle as possible Separate the two leads of the duplex cable to approx. 2 cm from each other Insert fiber
-
Supplier: TOP-electronics USA
Description: connector with PC pin configuration 1 x direct connection to the fiber optic cable without a connector (Alternate names: POF (polymer optical fiber, plastic optical fiber)) Management and connectivity: The interface is very easy to install: Cut the
- Serial Protocol: RS232
-
Supplier: TE Connectivity
Description: Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Singlemode Fiber Type : SM
- Cable Length: 246.063125 ft
- Features: Other
-
Supplier: DigiKey
Description: 48 (42 + 6 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins Through Hole, Right Angle
- Number of Contacts: 48 #
- Contact Pitch: 2.539998628400741 mm
- Features: Board Mount Connector, DIN Connector, Other, Right Angle
-
Supplier: DigiKey
Description: Fiber Optic Connector To
- Voltage Rating: 750 volts
- Contact Pitch: 2.006598916436585 mm
- Number of Contacts: 60 #
- Features: Board Mount Connector, Other, Right Angle
-
Supplier: LEMO USA, Inc.
Description: Watertight self-latching multipole connectors with alignment key Description: • Multipole 2 to 64 contacts • Multi or mixed contacts with: Coaxial 1 to 14 contacts Fluidic 1 to 14 contacts High voltage 1 to 21 contacts Fiber optic 1 to 14 contacts • Fiber optic
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: Amphenol Communications Solutions
Description: METRAL®, Metral ® Accessories, Backplane Connectors, Right Angle Female HSG Coax/Fiber Optic/Pwr., Amphenol is one of the leading manufacturers of METRAL® ACCESSORIES. Contact us today for more details of METRAL® ACCESSORIES, part number 70292-101LF.
- Features: Coaxial Connector, PC Card Connector
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: Win Source Electronics
Description: Manufacturer: HARTING Win Source Part Number: 904762-09031246901 Series: DIN 41612 Features: 32 (24 + 8 Coax, Fiber Optic or Power) Position Din Connector Header, Male Pins - Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle
-
Supplier: LEMO USA, Inc.
Description: Remote handling self latching connectors suitable for operating in nuclear environments. Description: • Multipole 2 to 64 contacts • Coaxial 50 and 75 Ω • Triaxial 50 and 75 Ω • Thermocouple 2 to 6 contacts • Multi or mixed contacts with: Coaxial 1 to 14 contacts High voltage 1 to 21 contacts
- Features: Coaxial Connector
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: Amphenol Aerospace Corporation
Description: Styles Contact Options - size 8, 10, 12, 16, 20, 22M and 22D Crimp, Solder, PCB, Wire wrap, Coax, Twinax, Triax, Thermocouple, Fiber Optic and Filter Fixed Solder Contacts - per MIL-C-27599 Hermetic - air leakage limited to 1 x 10-7 cm³ Inventory Support Commonality - uses standard
- Contact Size (AWG): 8 to 22 AWG
- Voltage Rating: 300 to 900 volts
- Number of Contacts: 2 to 128 #
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: LEMO USA, Inc.
Description: Self-latching plastic connectors with alignment key for medical applications. Description: • Multipole 2 to 34 contacts • Voltage mains • Fluidic • Mixed contacts in 2P and 3P series with: Coaxial 1 contact High voltage 1 contact Fiber optic 1 contact Fluidic 1 or 3 contacts
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Hospital Grade / Medical
- Gender: Female / Jack, Male / Plug
- Geometry: Right Angle, Straight
-
Supplier: Radwell International
Description: SENSOR, PHOTOELECTRIC SENSOR, TUBULAR HOUSING, DIFFUSE REFLECTIVE, 10-30 VDC, 120 MA, 4 PIN MICRO CONNECTOR, 8 INCH PIGTAIL, DC RIGHT ANGLE, 8 INCH STANDARD, PROXIMITY WITH MICRO CONNECT. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Glenair, Inc.
Description: dry-mate fiber optic and high-speed electric solutions with 10KPSI pressure ratings. Glenair excels in the design and manufacture of high-pressure, underwater connectors and interconnect cable assemblies for electrical and fiber optic applications. Glenair
- Connector Type: Circular / Cylindrical Connector, D-Sub, Micro Connector and Nano Connector
- Gender: Female / Jack, Male / Plug
- Features: Other
- Geometry: Right Angle, Straight
-
Supplier: Allied Electronics, Inc.
Description: diffuse reflective, Perfect Prox®, fine spot Perfect Prox® and fiber optic sensing. Perfect Prox® is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while
-
Supplier: Allied Electronics, Inc.
Description: diffuse reflective, Perfect Prox®, fine spot Perfect Prox® and fiber optic sensing. Perfect Prox® is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while
-
Photoelectric Sensors - SENSOR; PHOT-ELEC; AC/DC 2 INCH PERFECTPROX WITH MICRO CONNECTOR -- 70056693Supplier: Allied Electronics, Inc.
Description: diffuse reflective, Perfect Prox®, fine spot Perfect Prox® and fiber optic sensing. Perfect Prox® is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while
-
Supplier: Allied Electronics, Inc.
Description: diffuse reflective, Perfect Prox®, fine spot Perfect Prox® and fiber optic sensing. Perfect Prox® is one of the most powerful problem-solving sensors available. These sensors can reliably detect targets of different color, reflectance, contrast or surface shape at the same range, while
-
Supplier: Tri-Tronics Company, Inc.
Description: advantages. Sensing Range: Opposed Mode with F5: 2in. Opposed Mode with F5 with lens: 2ft. Opposed Mode with F5 with right angle lens: 1ft. Proximity Mode with F5: 5in using a 0.040in diameter fiber bundle Proximity Mode with F5 with lens: 1ft using a 0.040in diameter
- Operating Distance: 2 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: for sorting colored objects. Sensing Range: Opposed Mode with F4: 9in. Opposed Mode with F4 and lens: 6ft. Opposed Mode with F4 and right angle lens: 3ft. Proximity Mode with F4: 7in. using a .040in diameter fiber bundle Proximity Mode with F4 and lens: 1ft. using a .040in
- Operating Distance: 9 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: advantages. Sensing Range: Opposed Mode with F4: 9in. Opposed Mode with F4 and lens: 6ft. Opposed Mode with F4 and right angle lens: 3ft. Proximity Mode with F4: 7in. using a .040in diameter fiber bundle Proximity Mode with F4 and lens: 1ft. using a .040in diameter fiber
- Operating Distance: 9 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: choice for sorting colored objects. Sensing Range: Opposed Mode with F5: 2in. Opposed Mode with F5 with Lens: 2ft. Opposed Mode with F5 with Right Angle Lens: 1ft. Proximity Mode with F5: 5in using a .040in diameter fiber bundle Proximity Mode with F5 with Lens: 1ft. Family
- Operating Distance: 2 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Titan Tool Supply, Inc.
Description: accomplishment with a 45 Degree Field of View within its arc. This rotating capability necessitates a slightly larger head diameter than the body of the Multiscope. The H Series Rigid Borescope uses a Fiber Optic Illumination, which necessitates the purchase of a fiber
- Tube or Sheath Diameter: 8 to 12 mm
- Working Length: 0.3401058163428592 to 1.2395193306595613 m
- Field of View: 110 to 140 degrees
- Operating Temperature: -4 to 302 F
-
Supplier: Eaton Corporation - Sensors
Description: sensors are available in thrubeam, reflex, polarized reflex, diffuse reflective, focused diffuse reflective, wide angle diffuse reflective, Perfect ProxR, fine spot Perfect ProxR and fiber optic sensing. Perfect ProxR is one of the most powerful problem-solving sensors
- Operating Distance: 1.2 to 0.1574804 inch
- Operating Temperature: -40 to 158 F
- Output Load: AC Load, DC Load
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: Flexbar Machine Corporation
Description: quartz optical fiber, this microborescope is able to handle a host of inspection requirements where limited access is a constraint. Unlike standard lens-type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction. Includes right
-
Supplier: Flexbar Machine Corporation
Description: quartz optical fiber, this microborescope is able to handle a host of inspection requirements where limited access is a constraint. Unlike standard lens-type borescopes, this borescope will tolerate moderate shaft deflection due to its fiberoptic construction. Includes right
-
Supplier: Fischer Connectors, Inc.
Description: solutions Heat shrinking for added protection and support to exposed wire Potting to allow submersion Fiber optic termination Low cost and disposable options Third-party connector integration Pigtails Right-angle overmolds We also provide a complete range of
- Cable Types / Application: Aerospace / Military, Industrial / Heavy Equipment, Medical, Molded Cable, Robotics
- Supplier Capability: Design Assistance, Production Quantities, Prototype Quantities, Testing and Evaluation
- Features: East Asia / Pacific Only, Europe Only, North America, South Asia Only, Southern US Only, United States Only
-
Supplier: Fischer Connectors, Inc.
Description: solutions Heat shrinking for added protection and support to exposed wire Potting to allow submersion Fiber optic termination Low cost and disposable options Third-party connector integration Pigtails Right-angle overmolds We also provide a complete range of
- Features: Cable Assembly
-
Supplier: Douglas Electrical Components
Description: thermocouples, push-pull connectors, high voltage connectors, and high current/amperage connectors. Additionally, Douglas Electrical can integrate a variety of optical fiber connectors including ST, LC, and MTP. Watch the video to learn more about how the PTR
- Temperature Range: -40 to 107.22222222222221 C
- Rated Voltage: 600 volts
- Features: Electrical
- Feedthrough Mount: Nut Mount
Find Suppliers by Category Top
Featured Products Top
-
withstand high shock and vibration Fiber optic, hermetic, filter, high power, and high voltage variants available Termination: crimped, wired pigtail, solder cup, right angle, and straight PC tail options Qualified to MIL-DTL-24308 and MIL-DTL-83513 Ultra (read more)
Browse DC Motors Datasheets for DigiKey -
Angle Female HSG Coax/Fiber Optic/Pwr. Active (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
(a Bel group), a worldwide manufacturer of electrical connectors and interconnect products suited for RF, Microwave, Fiber Optic, and multi-pin signal transmission. Cinch connectors and cable solutions are extremely rugged and designed for use in harsh environments, making them well (read more)
Browse Circular Connectors Datasheets for PEI-Genesis -
explore the FS12DBX optical digiBOX, which combines fiber optic FBG data acquisition with real-time control capabilities, enabling new approaches to machine monitoring and process control. Meet the HBK experts Throughout the event, HBK product managers (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S -
Datacom Market Segment Manager, Anderson Power With over 20 years in the electrical connector industry, David Beach has spent 8 years at Anderson Power. He studied chemical engineering at Syracuse University and specializes in data and power connections for military, aerospace, and datacom markets. Register today (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
Though electrification is now an everyday topic in the news, engineers have been discussing it for years. Anderson Power sat down with engineers and procurement leaders who have been working on electrification projects for the last several years to understand what advice they have for fellow engineers.
(read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
Over 100 years as a global leader in designing and manufacturing electrical power products. Anderson offers innovative, state of the art electrical power connector solutions, combined with a long-standing reputation for reliable and rugged connectors.
(read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
Saf-D-Grid delivers maximum power in minimal space. Power your data center’s busways, uninterruptible power supplies, power distribution units, and power supply units with a compact connector built to handle impressive voltage and current. Whether you're working with AC, DC, or high (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
, challenges and practical considerations of implementing high-voltage architectures. Information and Communication Technology Design Engineers will gain valuable insights into high-voltage three-phase connector solutions and options to optimize power flow within large data centers to meet (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products -
The versatile Powerpole connector series invented by Anderson Power meets a wide range of power connection needs. The four housing sizes in the Powerpole product family can carry a wide range of amperage and wire sizes in the most compact footprint. For currents up (read more)
Browse Electrical Connectors Datasheets for Anderson Power Products
More Information Top
-
Angularly-polished optical fiber tips
Considering the amount of optical power lost to refraction at the tip, this structure is probably not suited for a right — angle fiber optic connector /component design.
-
Nd-YAG laser welding of the fiber optic connector to the header shell on the 2SL actuator
was completed to determine the feasibility of laser welding a fiber optic connector at a right angle to the header .
-
Fiber Optic System Test Results In A Tactical Military Aircraft
We strongly encourage the development of military qualified fiber optic components with particular emphasis on technology for implementing single fiber cable, on development of improved connectors, especially right angle connectors , on specialized components for fiber optic data buses, and on development of…
-
Prototype of a fiber optic sensor for quick measurement of fiber optic eccentricity
Uncertainty evaluation as been carried out taking in mind the control procedure of connectors , whose requirement is individuating which right angle sector the position of fiber optic tip is moved into, with respect to a reference one.
-
Miniature fiber optic loop for compact optical sensors
D.W. Stowe, J. Curley, F. Gillham, and D. Maack, " Right - angle connectors for high-density patch panels and interconnects", Conference on Fiber Optic Components and Reliability, SPIE Proceedings vol.
-
Miniature fiber optic loop subcomponent for compact sensors and dense routing
D.W. Stowe, J. Curley, F. Giltham, and D. Maack, " Right - angle connectors for high-density patch panels and interconnects", Conference on Fiber Optic Components and Reliability, SPIE Proceedings Vol. 1580, Boston MA, 1991.
-
ADC Telecommunications and Telect Settle Patent Suit
The connectors in the right field are angled toward the right side of the module and the connectors mounted in the left field are angled toward the left side of the module, which provides improved fiber - optic cable management.
-
New components for fiber-optic thin-layer chromatography including fluorescence
Fig. 3: Realized 3-row fiber- optic array: frontface of the detection-head … the detection head and the assembly ( right ) Fig. 4: Set-up for testing the squint- angle and defects of one fiber within the connector (top) and sketches for…
Indicates content that may require registration and/or purchase.