-
Supplier: Groschopp, Inc.
Description: Groschopp The right angle planetary gearbox couples the high torque of a standard planetary to the small envelope of the right angle to create a powerful combination of size and torque. It is the ideal solution for applications that require lifting heavy loads in a tight
- Gear Ratio: 15 to 61 (X : 1)
- Output Torque: 285 to 470 In-lbs
- Maximum Input Power: 1.26 HP
- Mounting Style: Flange(s), NEMA Mount
-
Supplier: Renold Plc.
Description: designed and built to a modular form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges. Please click on the icons below to download our WM Series catalogue or
- Gear Ratio: 4,900 (X : 1)
- Maximum Input Power: 154.125344263824 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Moog Animatics
Description: Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of
- Gear Ratio: 3 to 100 (X : 1)
- Maximum Input Speed: 5,000 rpm
- Backlash: 7.00000000000002 to 10.00000000000002 arcmin
- Reducer Output: Coupling or Bushing
-
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Hansen P4 vertical gearbox is available in 16 different sizes, with up to 819,000 Nm output torque. It is available with two and three stages and reduction ratios between 6.3:1 and 500:1. Housings are avialable with a parallel or right-angle shaft configuration, either with a solid
- Gear Ratio: 6.3 to 500 (X : 1)
- Output Torque: 105,000 to 7,250,000 In-lbs
- Maximum Input Power: 166 to 5,500 HP
- Maximum Input Speed: 1,750 rpm
-
Description: Our NEMA gearboxes are built in compact frames and provide at output that is 90° from the input. Along with reduction ratios from 5:1 to 120:1 and optional single- and double-output shafts, PF-NM and PFA-NM model worm gear designs are versatile enough for a wide array of applications.
- Gear Ratio: 5 to 120 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Reducer Output: Hollow Shaft, Multiple Outputs
- Mounting Style: NEMA Mount
-
Supplier: Renold Plc.
Description: backstop option to prevent drive reversal. Speed reducer and motorised versions available suitable for use with standard IEC and NEMA motors. Heavy duty taper roller bearings fitted for maximum load capacity and long life. Two piece close grained cast iron gear case for strength and
- Gear Ratio: 70 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Renold Plc.
Description: and absorption of vibration for quiet running. Accepts standard IEC and NEMA motors, B5 and B14 flanges. Hardened and profile ground helical gears-gearboxes for quiet running and high efficiency. Hollow output sleeve with electron beam welded bronze wormwheel rim for high security
- Gear Ratio: 300 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Gearing: Helical, Worm
- Reducer Output: Hollow Shaft
-
Supplier: Sumitomo Machinery Corp. of America
Description: Hansen Industrial Transmissions' P4 UniMiner gear units are compact and optimized for mining and other applications involving bulk material handling. The UniMiner allows for a variety of different mounting arrangements to fit the needs of the many unique and often inconvenient configurations
- Gear Ratio: 8 to 71 (X : 1)
- Output Torque: 889,000 In-lbs
- Maximum Input Power: 2,330 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Renold Plc.
Description: range PM series - PB type - Product Features Heavy duty taper roller bearings fitted for maximum load capacity and long life. Hardened and profile ground helical and spiral bevel gears-gearboxes for quiet running and high efficiency. Speed reducer and motorised unit types. Accepts standard
- Gear Ratio: 160 (X : 1)
- Maximum Input Power: 40.2066115470846 HP
- Gearing: Helical
- Reducer Style: Integral Base, Motor Mount / Gearhead
-
Supplier: CGI, Inc.
Description: All gears are heat treated NEMA mounting standards 2 year warranty RTX=ip65 High Performance Low Backlash
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 20 to 500 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 15 to 25.00000000000002 arcmin
-
Supplier: Grove Gear
Description: The Grove Gear IronMan E Series is a high efficiency, right angle gear reducer designed for increased torque density, reduced inventory and improved efficiency. By utilizing modified helical-bevel technology, the E Series is able to operate at 90% efficiency and can provide up to 60%
- Gear Ratio: 7.8 to 59 (X : 1)
- Maximum Input Power: 27 HP
- Mounting Style: Flange(s), NEMA Mount
- Gearing: Helical
-
Supplier: Sumitomo Machinery Corp. of America
Description: Available: 46 standard and 87 optional ratios added Unified Lubrication System: Single oil-bath lubrication system for easy maintenance and higher performance. Compact Design: The most torque-dense right angle gearbox design available in the industry. The new ductile iron housing
- Gear Ratio: 11 to 26,000 (X : 1)
- Output Torque: 159,983 In-lbs
- Maximum Input Power: 0.125 to 75 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Cone Drive Gearing Solutions
Description: Series B Right Angle Worm Gear The Series B Conex right angle worm geared motors and reducers provide a highly flexible and compact solution to meet the low to medium power range. With power capabilities up to 20HP and maximum output torque capacity of 5,000 lb in., the
-
Description: Stealth® RX incorporates Parkers helical planetary technology in a lower cost package. Available in NEMA and Metric frame sizes, Stealth RX delivers high torque and quiet, smooth operation for less demanding servo applications. 3 Frame Sizes RX60 / RX23 (RX60 with Nema flange) RX90 /
- Gear Ratio: 5 to 100 (X : 1)
- Output Torque: 389.380530973451 to 584.070796460177 In-lbs
- Maximum Input Speed: 5,300 rpm
- Backlash: 18 arcmin
-
Supplier: Kollmorgen Corporation
Description: NemaTRUE™ gearheads are available in four standard NEMA sizes, three metric sizes, and both in-line and right-angle versions. All models feature our RediMount™ system for quick, error-free mounting to almost any motor. These precision gearheads provide a versatile and economical
- Gear Ratio: 1 to 500 (X : 1)
- Output Torque: 2,256.63716814159 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 15 arcmin
-
Supplier: jbj Techniques Limited
Description: and combined Gleason-planetary right-angle units available. · 1 to 4 reduction stages, on request 5 stages. · Optional spring applied-hydraulically released multi-disc brake. · Flange, foot and shaft mounting versions, bare shaft output available. · Output shafts include solid keyed,
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: CGI, Inc.
Description: High efficiency design All gears are heat treated NEMA mounting standards 2 year warranty
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 52 to 36,975 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 10.999999999999979 to 18 arcmin
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Gearing: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Reaction-Arm, Solid Shaft
- Mounting Style: Flange(s), NEMA Mount
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
-
Supplier: CGI, Inc.
Description: bevel gears Sealed ball bearings High efficiency design All gears are heat treated NEMA mounting standards 5 year warranty
- Gear Ratio: 3 to 700 (X : 1)
- Output Torque: 52 to 25,155 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 7.99999999999998 to 19.000000000000018 arcmin
-
Supplier: Radicon
Description: Helical parallel shaft and bevel helical right angle Industrial Gearboxes from Radicon come in 8 sizes. The Series G has a maximum Output Torque up to 162,000 Nm and an Input Power up to 1,500 kW (2,000 HP) (1433821 lb.in) and Gear Ratios up to 315:1 The Series G helical
- Gear Ratio: 315 (X : 1)
- Output Torque: 1,433,628.31858407 In-lbs
- Maximum Input Power: 2,010.33057735423 HP
- Gearing: Helical
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14
- Gear Ratio: 35 (X : 1)
- Output Torque: 168.141592920354 In-lbs
- Maximum Input Speed: 10,000 rpm
- Backlash: 13.99999999999998 arcmin
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage : 3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only AER050 2-stage offers 15,20 option. Low backlash 1-stage : ≤10 arcmin 2-stage : ≤14
- Gear Ratio: 8 (X : 1)
- Output Torque: 150.442477876106 In-lbs
- Maximum Input Speed: 10,000 rpm
- Backlash: 10.00000000000002 arcmin
-
Supplier: Renold Canada
Description: form to allow the combination of other Renold products to extend the torque, ratio and speed range. Each unit is designed for use with IEC and NEMA electric motors, with B5 and B14 flanges
- Gear Ratio: 5 to 4,900 (X : 1)
- Maximum Input Power: 154 HP
- Maximum Input Speed: 250 to 1,800 rpm
- Mounting Style: Flange(s)
-
Supplier: Nabtesco Motion Control, Inc.
Description: The RS Indexer utilizes a cast iron base for a sturdy floor mounting and a right angle motor mounting which provides easy access and a low profile. RS-320A: 345mm, RS-900A: 400mm. An integrated main bearing that allows thrust load capacities with only the gearbox RS-320A: 500kg(max)
- Gear Ratio: 170 (X : 1)
- Output Torque: 27,752.2123893805 In-lbs
- Backlash: 1.000000000000002 arcmin
- Gearing: Cycloidal
-
Supplier: Radwell International
Description: WORM GEAR REDUCER, 30:1, 58.3 RPM, 1.54"CD, (R) RIGHT HAND OUTPUT, RIGHT ANGLE, 56C NEMA C FLANGE,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Boston Gear
Description: Benefits New design reduces overall length of unit by over 18% on average Motor assembly time has improved by up to 50% of the time it takes to assemble traditional flanged units Patent pending design allows for easy assembly of NEMA motors There's no coupling hole - so debris and bacteria
- Reducer Style: Integral Base
- Mounting Style: NEMA Mount
- Shaft Alignment: Right Angle
- Gearing: Worm
-
Supplier: Radicon
Description: Series C Helical Worm geared motors come in 8 sizes with an Input Power up to 45Kw (60Hp) and an Output Torque up to 10,000 Nm (88,500 lb.in). Gear Ratios are available 250:1 for a double reduction and 60,000:1 in combined units. Series C Right angle helical worm geared motors and
- Continuous Torque: 88,495.5752212389 In-lbs
- Gearbox Ratio: 8 to 16,000 : 1
- NEMA Frame Size: 56 to 326 #
- Motor Type: AC Motor
-
Supplier: Radicon
Description: Series K Helical Bevel geared motor comes in 9 sizes with an Input Power up to 90Kw (121 Hp) and an Output Torque up to 12,300 Nm (109,000 lb.in). Gear Ratios 160:1 in three stages, 10,000:1 in five stages and 36,000:1 in six stages. Series K - Right angle helical bevel geared motors
- Continuous Torque: 108,849.557522124 In-lbs
- Gearbox Ratio: 160 to 36,000 : 1
- NEMA Frame Size: 56 to 405 #
- Motor Type: AC Motor
Find Suppliers by Category Top
Featured Products Top
-
Performance: Delivers up to 3,500Nm of torque Versatility: Available in Helical Bevel (right-angle), Helical Inline (axial), and Parallel Shaft configurations (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Factory-Finished, Custom Solution: Choosing a custom-assembled gearbox isn’t just about getting the right parts; it’s about ensuring those parts work flawlessly together. Our custom solutions include (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
planetary gearheads include the high performing, extremely efficient PAC series (S91..(A,T)MPAC) and PAN series (S91..(A,T)MPAN) equipped with a NEMA output flange. The PAC planetary gearhead series is offered as an inline (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Tandler right angle shaft phasing gearboxes are especially designed for applications requiring timing, positioning, registration or narrow-range speed control. Incremental output shaft angular phase changes and continuous 360 degree correction are possible. Low backlash models in right angle or (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Branham stainless steel helical gearboxes are corrosion resistant and designed to be rugged and used in wet, hostile, as well as sterile operating environments.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Smallest Right Angle Helical Gearbox Series. 2 Micro-sized 1:1 Models: MG5 on 0.5" (12.7mm) bore/shaft centerline dimension. 1.436 sq. in. and MG7 0.75" (19.05mm) bore/shaft centerline dimension. 1.826 x 1.448 inch profile.
(read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
Introducing the new Mid Size Insert-A-Shaft® Series 15 Right Angle Gearboxes. They are available in 1:1 ratio. Choose from bore diameters of 5/8", 3/4" and 1" or combination thereof. How is the Series 15 different than our other gearboxes? The Series 15 is 4.0 inches tall and has a 1.5 inch (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased (read more)
Browse Gearmotors Datasheets for ElectroCraft -
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications
Hicksville, NY -- Designed for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. They are available with single or double output shafts, ratios of 1:1 or 2:1 and a maximum of 1800 rpms. Their maximum (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
A right-angled geared motor that allows a seamless integration into your new or existing door automation system. Parvalux’s right-angle gearbox is designed with multiple mounting options and low maintenance in mind. The GB80 boasts a number of customization options and can be combined with Parvalux (read more)
Browse Gearboxes and Gearheads Datasheets for parvalux by maxon
More Information Top
-
Features :: NASA Tech Briefs
Ondrives.US Corp. (Freeport, NY) has announced a right - angle NEMA gearbox designed to IP65 specifications for use in washdown applications in filling, capping, packaging, and similar machinery.
-
Features :: NASA Tech Briefs
Ondrives.US Corp. (Freeport, NY) has announced a right - angle NEMA gearbox designed to IP65 specifications for use in washdown applications in filling, capping, packaging, and similar machinery.
-
Features :: NASA Tech Briefs
Ondrives.US Corp. (Freeport, NY) has announced a right - angle NEMA gearbox designed to IP65 specifications for use in washdown applications in filling, capping, packaging, and similar machinery.
-
Features :: NASA Tech Briefs
Ondrives.US Corp. (Freeport, NY) has announced a right - angle NEMA gearbox designed to IP65 specifications for use in washdown applications in filling, capping, packaging, and similar machinery.
-
Motion Control :: NASA Tech Briefs
Ondrives.US Corp. (Freeport, NY) has announced a right - angle NEMA gearbox designed to IP65 specifications for use in washdown applications in filling, capping, packaging, and similar machinery.
-
Gearbox - Nasa Tech Briefs :: NASA Tech Briefs
Ondrives.US Corp. (Freeport, NY) has announced a right - angle NEMA gearbox designed to IP65 specifications for use in washdown applications in filling, capping, packaging, and similar machinery.
-
Innovative Manufacturing Engineering
[5] ***, DBY Gear speed reducer, 2013, available at: http://www.superior- gearbox .com /DBY_Gear_speed _reducer.htm, accessed … [6] ***, Right Angle Wormgearboxes, 2013, available at: http://www.transtecno.com /ru/products/stock/ CM_ NEMA /, accessed: 12.02.2013.
-
Equipment Round Up | Motors and Drives | Food Processing
The Dodge Quantis Gold, a C-face energy efficient gearmotor, combines Dodge Quantis ILH (in-line helical) and RHB ( right angle helical bevel) C-face gearmotors with Baldor-Reliance Super-E Premium Efficient Motors to create the most energy efficient gearmotor package … Motor and gearbox combinations up to 10hp are pre-selected and are available with an easy-to … They feature NEMA clamp-collar design, foot mounted housing configurations, standard inch output shafts, nitrile input and …
-
High on Hypoids
A high-efficiency NEMA premium motor helps only marginally if it is paired with an inefficient gearbox , such as a worm-gear drive. They are key components in right - angle gearboxes with high reduction ratios, high efficiency, and compact size.
-
High on Hypoids
A high-efficiency NEMA premium motor helps only marginally if it is paired with an inefficient gearbox , such as a worm-gear drive. They are key components in right - angle gearboxes with high reduction ratios, high efficiency, and compact size.
Indicates content that may require registration and/or purchase.