Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Climax Metal Products Company
Description: Climax Metal Products Company stocks a complete line of shaft-to-shaft Keyless Rigid Couplings for shaft diameters ranging from 5/8" through 4-¼" and from 6 mm through 150 mm. CLIMAX Keyless Rigid Couplings provide high torque and bending moment
- Bore Diameter 1: 0.625 to 5.906 inch
- Units: English, Metric
- Design: One Piece Clamp
- Material: Steel
-
Supplier: Oren Elliott Products, Inc.
Description: Torque limited only by clamping force between coupling and shaft Simple, economical Low moment of inertia Driving and driven shafts maintain relative angular position
- Bore Diameter 1: 0.125 to 0.2362206 inch
- Bore Diameter 2: 0.1875 to 0.0787402 inch
- Length: 0.375 to 4 inch
- Material: Aluminum
-
Supplier: jbj Techniques Limited
Description: This bolt coupling is a rigid shaft coupling. It is made of two halves, which are cast iron grade GG25 connected by means of bolts. It is maintenance and lubrication free. Additionally, its construction prevents fretting corrosion and allows for easy mounting and
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Features: Opposing Screws
- Design: Two Piece Clamp
-
-
Supplier: jbj Techniques Limited
Description: Flange Coupling Two separate flange hubs with a keyed fit to the individual shaft. These two flanges will be joined together via a set of bolts. One flange with a projected pilot or spigot and the other flange will have a corresponding recess to facilitate good alignment of the
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Features: Keyway
- Design: Two Piece Clamp
-
Supplier: Oren Elliott Products, Inc.
Description: Torque limited only by clamping force between coupling and shaft Simple, economical Low moment of inertia Driving and driven shafts maintain relative angular position
- Bore Diameter 1: 0.125 to 0.2362206 inch
- Bore Diameter 2: 0.1875 to 0.0787402 inch
- Length: 0.375 to 4 inch
- Units: English, Metric
-
Supplier: Oren Elliott Products, Inc.
Description: Torque limited only by clamping force between coupling and shaft Simple, economical Low moment of inertia Driving and driven shafts maintain relative angular position
- Bore Diameter 1: 0.125 to 0.2362206 inch
- Bore Diameter 2: 0.1875 to 0.0787402 inch
- Length: 0.375 to 4 inch
- Units: English, Metric
-
Supplier: KTR Corporation
Description: CLAMPEX® clamping elements are shaft-hub-connections allowing for a backlash-free and non-positive connection between cylindric smooth shafts and hubs without keyway. The clamping elements are clamped via integrated screws which are used for non-destructive untightening of the clamping
- Maximum Torque: 6,157.81710914454 Ft-lbs
- Application: Internal (Thru Bore)
- Design Units: Metric
-
Supplier: Accuris
Description: Rigid flanged shaft couplings
-
Supplier: Tri-Tronics Company, Inc.
Description: Rigid aluminum couplings are available for shaft-to-shaft connection of the encoder. These are appropriate where axial and angular misalignment is not an issue. The MB-085 couples a 3/8" diameter encoder shaft to a 1" diameter shaft. Compatible with:
- Bore Diameter 1: 0.375 to 1 inch
- Material: Aluminum
-
Supplier: Tri-Tronics Company, Inc.
Description: Rigid aluminum couplings are available for shaft-to-shaft connection of the encoder. These are appropriate where axial and angular misalignment is not an issue. The MB-085-M30 couples a 3/8" diameter encoder shaft to a 30mm diameter shaft. Compatible with:
- Bore Diameter 1: 0.375 to 1.181103 inch
- Material: Aluminum
-
Supplier: Tri-Tronics Company, Inc.
Description: Rigid aluminum couplings are available for shaft-to-shaft connection of the encoder. These are appropriate where axial and angular misalignment is not an issue. The MB-085-.375 couples a 3/8" diameter encoder shaft to a 3/8" diameter shaft. Compatible with:
- Bore Diameter 1: 0.375 inch
- Material: Aluminum
-
Supplier: Tri-Tronics Company, Inc.
Description: Rigid aluminum couplings are available for shaft-to-shaft connection of the encoder. These are appropriate where axial and angular misalignment is not an issue. The MB-085-.75 couples a 3/8" diameter encoder shaft to a 3/4" diameter shaft. Compatible with:
- Bore Diameter 1: 0.375 to 0.75 inch
- Material: Aluminum
-
Supplier: jbj Techniques Limited
Description: The sleeve coupling is the most straight forward type of rigid coupling, also know as a ‘muff’ coupling. It is a machined cylinder that joins two shafts, usually a drive shaft and a driven shaft, used when two shafts are well aligned with
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Design: One Piece Clamp, One Piece Set Screw
- Features: Opposing Screws
-
Supplier: jbj Techniques Limited
Description: Splined Sleeve Coupling The spline coupling distributes the torque around the circumference of the coupling by way of the multiple spline grooves in conjunction with the splines on the shaft making these type of sleeve couplings better suited to higher speeds and
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Design: One Piece Clamp
-
Supplier: Radwell International
Description: REMACHINEABLE RIGID SHAFT COUPLINGS ONE-PIECE SPLIT CLAMP-TYPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new line of Dual-Keyed Rigid Shaft Couplings securely join shafts used in a wide range of unsupported drive system applications. Axial and annular keyways transmit torque while restraining lateral motion for securely mounting unsupported and suspended
- Bore Diameter 1: 1 to 5 inch
- Material: Aluminum, Stainless Steel, Steel
- Units: English
- Features: Keyway
-
Supplier: Climax Metal Products Company
Description: Set Screw Couplings are the most cost effective rigid coupling design. If additional torque capacity is required, Climax provides Set Screw Couplings with a second set of screws at 90°. Set Screw Couplings are the most cost effective rigid coupling
- Bore Diameter 1: 0.25 to 2 inch
- Units: English, Metric
- Design: One Piece Set Screw
- Material: Stainless Steel, Steel
-
Supplier: Accuris
Description: COUPLING, SHAFT, RIGID
-
Supplier: Climax Metal Products Company
Description: require greater torque capacity than Set Screw Couplings and One-Piece Clamping Couplings without marring the shaft. Recessed screw styles provide safety with an outside surface free of major projections. Pilot Bore Sizes: 1/4" through 1" Max Bore Sizes: 3/4" through 2"
- Bore Diameter 1: 0.25 to 2 inch
- Units: English, Metric
- Design: One Piece Clamp
- Material: Stainless Steel, Steel
-
Description: Shaft Couplings WK 5071 Standard series – this range is the most popular, being used in most applications.
- Bore Diameter 1: 0.5905515 to 16.535442 inch
- Length: 0.8267721 to 9.055123 inch
- Units: Metric
- Design: Shrink Disc
-
Supplier: Boston Gear
Description: Overview Boston Gear's 1-piece rigid couplings are for use when the mating shafts are positioned in lateral and angular alignment. This style of coupling precludes any misalignment and will create high stress on the shafts and support bearings. Because of this
- Bore Diameter 1: 0.25 to 1.25 inch
- Length: 0.75 to 4 inch
- Units: English
-
Supplier: Renold Canada
Description: An all steel flanged rigid coupling suitable for all rigid shaft connections Coupling Capacity Maximum bore: 11 inches Features & Benefits All steel construction for use in heavy duty applications Flanged half bodies for a positive shaft connection
- Bore Diameter 1: 0.5511814 to 11.417329 inch
- Bore Diameter 2: 0.5511814 to 4.9212625 inch
- Units: Metric
- Material: Steel
-
Supplier: IBT Industrial Solutions
Description: application requirements. Your IBT technical service representative can also arrange for specialized applications training, as well as preventive and predictive maintenance seminars, for your employees. SHAFT COUPLING AND COLLARS Chain Gear Rigid Spacer Coupling
- Coupling Type: Wafer / Flexible Disc
-
Supplier: Climax Metal Products Company
Description: One-Piece Clamping Couplings are designed to handle applications that require a greater torque capacity than Set Screw Couplings without marring the shaft. Recessed screw styles of One-Piece Clamping Couplings are available to provide safety with an outside surface free
- Bore Diameter 1: 0.25 inch
- Bore Diameter 2: 2 inch
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
-
Supplier: Stafford Manufacturing Corp.
Description: Protects couplings from dirt and other debris Available in machined, injection molded or 3-D printed versions For ID sizes 3/4" to 2" Stafford Coupling Covers are designed to protect a rigid coupling from dirt, dust, and water and screw together tightly with an O-ring
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1453 "ID": .253 [6.4] Finish/Plating: Nickel Plate Material: Brass OD: .500 [12.7] Supplied Unassembled 2 Set Screws hold shafts securely
- Design: One Piece Clamp
- Features: Other
-
Supplier: Lika Electronic
Description: Long type rigid coupling Can be used as a joint to connect shafts Available in aluminium alloy and stainless steel Clamp type and semi-split type also available
- Bore Diameter 1: 0.1968505 to 0.5905515 inch
- Bore Diameter 2: 0.1968505 to 0.5905515 inch
- Length: 0.8661422 to 1.574804 inch
- Material: Aluminum, Stainless Steel
-
Supplier: KTR Corporation
Description: The RADEX®-N is a backlash-free, torsionally-stiff and maintenance-free all-steel coupling. The lamina that are extremely rigid in sense of rotation are made from high-strength, stainless spring steel and enable a compensation for high displacements with low restoring forces. By reason
- Bore Diameter: 2.755907 to 4.5275615 inch
- Coupling Diameter: 5.8661449 to 9.9606353 inch
- Angular Misalignment: 0.5 to 1 degrees
- Rated Torque: 19,469.0265486726 to 159,292.03539823 In-lbs
-
Supplier: Stafford Manufacturing Corp.
Description: PowerRing™ Couplings integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the torque load of conventional clamp-type couplings, without the need for keyways. They are balanced for high speed operation with minimum vibration. Features: Transmit 3X
- Bore Diameter 1: 2 inch
- Bore Diameter 2: 2 inch
- Length: 3.875 inch
- Units: English
-
Supplier: Sumitomo Machinery Corp. of America
Description: Sumitomo offers a complete line of Couplings for a wide range of applications. All couplings are manufactured to the highest specifications, and meet the most rigorous material specifications for long life and optimum performance. Flexible Standard bore sizes up to 35 inches maximum
- Bore Diameter: 11.375 to 11.75 inch
- Coupling Type: Flexible Link, Wafer / Flexible Disc
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance:
- Bore Diameter 1: 0.125 to 2 inch
- Bore Diameter 2: 0.125 to 2 inch
- Length: 0.8125 to 4.875 inch
- Units: English
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance:
- Bore Diameter 1: 0.1181103 to 1.968505 inch
- Bore Diameter 2: 0.1181103 to 1.968505 inch
- Length: 0.8661422 to 4.8818924 inch
- Units: Metric
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features 3-piece styles available Precision honed bore on straight bore couplings Does not mar the shaft Nypatch® anti-vibration hardware Additional step bores available Opposing hardware on 2-piece styles RoHS2 and REACH Compliant Maximum speed: 4,000 RPM Bore tolerance:
- Bore Diameter 1: 0.3149608 to 1.968505 inch
- Bore Diameter 2: 0.3149608 to 1.968505 inch
- Length: 1.3779535 to 4.8818924 inch
- Features: Keyway, Opposing Screws
-
Supplier: John Crane, Inc.
Description: C series rigid couplings incorporate a segmented, piloted locating design. This eliminates the shaft distortion associated with conventional ‘clam shell’ coupling designs where the motor shaft supports the pump shaft, and there are no bearings in the pump.
- Bore Diameter 1: 10.5 inch
- Features: Opposing Screws
- Design: Shrink Disc
- Material: Steel
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already
- Bore Diameter 1: 0.2362206 inch
- Length: 0.9055123 inch
- Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
Designed for applications requiring compensation for parallel shaft misalignment Rigid Couplings High torsional rigidity and torque capacity Precision shaft alignment for applications requiring zero backlash and maximum stability (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
systems. Featuring torsionally rigid stainless-steel bellows construction, the couplings deliver vibration-damping performance, high positioning accuracy, and maintenance-free torque transmission while compensating axial, radial, and angular shaft (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
required. In the papermaking machine industry, the ARW coupling has already proved itself as a maintenance-free alternative to the cardan shaft. Torques of between 92 and 80,000 Nm can be transmitted at a permitted angular misalignment of 3.0°. The intermediate spacer can be (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited -
-
Stock Drive Products & Sterling Instrument - SDP/SI
Miniature Couplings for High-Performance Systems
zero backlash and misalignment compensation. The couplings accommodate angular and parallel shaft misalignment while damping vibration and noise, making them well suited for medical devices and other compact, high-performance systems. Available in the S50FP9-FB inch series and S50FP9MFB (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
transmission shaft misalignment. Rigid shaft couplings are able to transmit higher torque than flexible shaft couplings due to the cushioning effect of flexible coupling elements adsorbing some of the torque when using flexible shaft couplings (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Hardy Spicer joint, or Hooke's joint) is a joint or coupling connecting rigid rods whose axes are inclined to each other, and is commonly used in shafts that transmit (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
shafts to an ISO 9409-1 robotic output flange transmits torque across a significantly larger pitch circle diameter. Minimizing output shaft length eliminates torsional shaft deflection and creates a direct, highly rigid mechanical coupling (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
+120°C. Provide a rigid, vibration-resistant connection via bolted flanges. Key AdvantagesSuperior Load-Bearing Design The joint incorporates (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Rigid Couplings for Precision Motion Control Applications
Rigid couplings, which are sometimes called sleeve or muff couplings, have been historically imprecise, inexpensive, and often home made components for simple shaft to shaft connections.
-
GENERAL CLASSIFICATION OF COUPLINGS AND THEIR PERFORMANCE CHARACTERISTICS
Typical rigid couplings shown usuallycomprises a sleeve fitting snugly on the con- nected shafts and positively connected with each shaft by pins...
-
Design & Application of Small Standardized Components:
Couplings are divided into categories: Rigid and Flexible. As compared with flexible couplings, rigid couplings have limited application. Rigid couplings do not have the ability to compensate for shaft misalignments and are therefore used where shafts are already positioned in precise lateral
-
What Options are There for Integrated Motor and Screw Designs?
Ball and lead screw assemblies are often driven by a motor connected in-line with the screw shaft via a coupling. While this mounting arrangement is simple and easy to service, the addition of a non-rigid mechanical component (the coupling) can introduce windup, backlash, and hysteresis - all
-
Pump Basics
). The impeller is in turn secured to the shaft-pump, directly fit onto the motor transmission shaft or coupled to it using rigid coupling.
More Information Top
-
Federal Register > Monday, July 2, 2012 > [77 FR 39157] Airworthiness Directives; Rolls-Royce plc Turbofan Engines
After any shop inspection, where the rigid shaft coupling is exposed, perform a borescope inspection per paragraph (g)(1) of this AD within 400 cycles after the in-shop visual inspection and MPI.
-
Rigid Type Couplings - Grainger Industrial Supply
• Rigid Shaft Coupling , One Piece Set Screw Type, Bore Dia.
-
Grainger.com
• Rigid Shaft Coupling , One Piece Set Screw Type, Bore Dia.
-
Power Transmission - Grainger Industrial Supply
• Rigid Shaft Coupling , Set Screw Type, with Keyway, Bore Dia.
-
Grainger.com
• Rigid Shaft Coupling , Two Piece Clamp Recessed Screw, Bore Dia.
-
Power Transmission - Grainger Industrial Supply
• Rigid Shaft Coupling , One Piece Industry Standard Clamp, with Keyway, Bore Dia.
-
System design of mechatronischer systems
The comments in section 2.3.4 in the paragraph Domänenspezifische flow and difference sizes) and them must be identical as potential sizes or as physical quantities in the event of the rigid shaft coupling .
-
Engineers' Illustrated Thesaurus
Rigid shaft couplings , 252 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/89260/45593998-MIT.pdf?sequence=2
The coupling configuration is intended to be used as a replacement for a rigid shaft coupling .
-
http://dspace.mit.edu/bitstream/handle/1721.1/81719/861005942-MIT.pdf?sequence=2
Three rigid shaft couplings are used to connect between the motor shaft and the spring, the spring and the encoder shaft, and the encoder shaft and the syringe barrel.
Indicates content that may require registration and/or purchase.