Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Utmel Electronic Limited
Description: IC RING GENERATOR CNTRLR 16-DIP
- TJ: -40 to 125 C
- Pin Count: 16 #
- Package Type: DIP
- Features: Other, RoHS Compliant
-
Supplier: TelephoneStuff.com
Description: 48V Power Supply/Ring Generator is used with 1 - HOXB on Se system and up to 3 - HOXB on VI systems.
-
Supplier: Accuris
Description: The 100 kHz ring wave generator
-
-
Supplier: Accuris
Description: ALLOY STEEL FORGINGS FOR NONMAGNETIC RETAINING RINGS FOR GENERATORS
-
Supplier: Accuris
Description: GENERATOR RINGING HAND GN-38-3
-
Supplier: Accuris
Description: GENERATOR, RINGING, HAND G-42 ( ) /PT
-
Supplier: ValueTronics International, Inc.
Description: The 9734 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ASTM International
Description: This specification covers nonmagnetic alloy steel retaining ring forgings for generators. The steel shall be made by the electro-slag-remelt (ESR) process. The electrodes shall be made by either the basic electric furnace or ladle refining processes. Sufficient discard shall be taken
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 45 ps Risetime 10V Positive Pulse 10 ns Pulse Duration 1 Hz to 1 MHz Rep Rate Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: This generator delivers 45 ps risetime pulses with excellent transient response having
- Pulse Duration: 0.01 µs
- Amplitude: 10 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Carbon brush slip rings are key components in rotating equipment used for continuously transmitting energy and signals, primarily composed of carbon brushes and slip rings (collecting rings), and widely applied in devices such as motors and generators. Structure and
-
Supplier: ASTM International
Description: This specification covers nonmagnetic alloy steel retaining ring forgings for generators. The steel shall be made by the electro-slag-remelt (ESR) process. The electrodes shall be made by either the basic electric furnace or ladle refining processes. Sufficient discard shall be taken
-
Supplier: ValueTronics International, Inc.
Description: The TG19CC is a generator from Shibasoku. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: The wave ring is a spiral-retaining ring with an axial waveform. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components while still acting as a retaining
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Rectangular Waveform IEEE-488 Programmable User-Friendly Controls 10V, 45 ps Risetime Pulse 100 ps to 10 ns Pulse Duration Low Jitter, 1.5 ps RMS Applications EMI, EMC and EMP Testing TDR and TDT Testing UWB Testing The Picosecond Advantage: High-speed (45 ps risetime) pulse
- Pulse Duration: 0.00009999999999604 to 0.01 µs
- Amplitude: 10 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Adams Magnetic Products Co.
Description: Neodymium Rings Features Neodymium ring magnets are being designed into a new generation of motors, generators, hydraulic cylinders, pumps & sensors. They also remain popular in high-end loud speakers & high-intensity separators. Features include: • Neodymium magnets are the
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
- Intrinsic Coercive Force, Hci: 12 to 34 Oersted
-
Supplier: ASTM International
Description: This test method covers the procedures for the standard practice of performing ultrasonic shear and longitudinal wave examinations on turbine-generator steel retaining rings. A pulsed reflection-type ultrasonic instrument shall be used for the tests. Scanning of steel specimens may be
-
Description: Engineered Liquid Ring vacuum systems are ideal for pumping wet gas mixtures at low pressures. Flows to 6000 CFM (10200 m³/h).
- Pumping Speed: 6,000 CFM
- Application: General Purpose / Industrial
- Mechanical: Liquid Ring
- Configuration: Vacuum Pump System / Station
-
Supplier: ASTM International
Description: 1.1 This specification covers quenched and tempered carbon and alloy steel forgings for magnetic retaining rings for turbine generators. 1.2 Supplementary requirements of an optional nature are provided. These shall apply only when specified by the purchaser. 1.3 The values stated in
-
Supplier: Adams Magnetic Products Co.
Description: Neodymium Rings Features Neodymium ring magnets are being designed into a new generation of motors, generators, hydraulic cylinders, pumps & sensors. They also remain popular in high-end loud speakers & high-intensity separators. Features include: • Neodymium magnets are the
- Holding Force: 3 to 7.2 lbs
- Maximum Energy Product, BHmax: 10 to 53 MGOe
- Residual Induction, Br: 10.2 to 14.7 kilogauss
- Coercive Force, Hc: 9.6 to 12.5 Oersted
-
Description: Booster-Liquid Ring Vacuum Systems extend the capabilities of the liquid ring vacuum pump by adding a vacuum booster at the inlet of the liquid ring vacuum pump. The booster supercharges the vacuum pump and reduces the pressure on the inlet side of the booster. Flow ranges
- Ultimate Operating Vacuum: 1 to 10 torr
- Pumping Speed: 2,000 CFM
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: GE Power Conversion
Description: A standard for today's onshore wind turbines GE’s Power Conversion business range of Wind Generators is suitable for high-power solutions for both onshore and offshore wind turbines. GE’s Doubly Fed Induction Generators’ excitation is controlled independently of the grid to compensate
- Output Power: 2,500 to 10,000 kwatts
- Output Voltage: 690 to 15,000 volts
- Drive Type: Direct Driven
-
Supplier: Electro-Sensors, Inc.
Description: DRK Features • High speed digital pulse train • Easy to retrofit • Impervious to dust, oil, and water • 60 or 120 pulses per revolution • NPN open collector output • Line driver option available 5 -15 VDC • ETL approved to UL 913-1997 Digital Ring Kits include a mounting ring,
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -4 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Description: adjusting the cut-in pressures for both booster stages, the system can be tuned for maximum efficiency and energy savings with a wide range of process stream gases. Principle of Operation: Booster-Booster-Liquid Ring Vacuum Systems take the concept of supercharging a liquid ring vacuum
- Ultimate Operating Vacuum: 2 torr
- Pumping Speed: 6,000 to 8,000 CFM
- Configuration: Combination / Multi-Technology Pump
- Application: General Purpose / Industrial
-
Supplier: Electro-Sensors, Inc.
Description: QDRK Features • High speed digital pulse train • Easy to retrofit • Impervious to dust, oil, and water • 60 or 120 pulses per revolution • NPN open collector output • Line driver option available 5 -15 VDC • ETL approved to UL 913-1997 Digital Ring Kits include a mounting ring,
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -4 to 140 F
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Liquid ring vacuum pumps are a single stage block model, suitable to compress gas and vapours in the industrial processes. The main features are: - able to pump gases and vapours; - nearly isothermal compression of gases; - no lubricant in contact with pumped gas; - the pumps must be
- Ultimate Operating Vacuum: 24.7593662076114 torr
- Features: Compressed Air / Fluid, OEM Controller / Control Panel
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Description: Volume flow 10 to 11 m³/h 5.9 to 6.5 cfm These liquid ring vacuum pumps are convincing – whether they are used for sterilizers or for medical/laboratory equipment, they excel where extremely small suction capacities are required within a minimum of space. With a suction volume of up to 11
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RINGING GENERATOR, 24-48 VDC, 1.5 AMPS, 100 VAC, 20 HZ, APPARATUS-CASE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Edwards Vacuum
Description: Within Edwards’ full range of liquid ring vacuum pumps, the SHR series offers a two-stage construction for peak performance at low suction pressures. Liquid ring pumps are ideal for pumping either dry or wet gases, with a high tolerance to liquid carry over. Pumps can be supplied as
- Pumping Speed: 1,152.48 to 1,317.12 CFM
- Motor Power: 120.6198346412538 HP
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Pharmaceutical / Sanitary
- Mounting: Floor / Skid
-
Supplier: DEKKER Vacuum Technologies
Description: DV0201B-D Titan 2-stage liquid ring vacuum pumps are designed spedifically for operating in the higher vacuum range from 25 - 29" Hg. This 200 CFM pump can be utilized for a majority of applications in the higher vacuum range.
- Ultimate Operating Vacuum: 23.4 torr
- Pumping Speed: 200 CFM
- Motor Power: 10 HP
- Mechanical: Liquid Ring
-
Supplier: Rogers Machinery Company, Inc.
Description: When it comes to reliable and efficient vacuum processes, MD-Kinney offers 2 rugged and dependable liquid ring vacuum pump options, the A Series and KLRC Series. The KLRC liquid ring vacuum pump is ideally suited for pumping wet mixtures, even slugs of liquid with the potential to pull
- Mechanical: Liquid Ring
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant slip ring for camera technology, slip、Slip Ring、Slip Ring Assembly、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot, Specification Outline Drawing of The Item Application Filed Our products are widely used in high-end automation equipment
- Number of Circuits: 13
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Busch Vacuum Solutions
Description: DOLPHIN LG/LR is a series of high-capacity liquid ring vacuum pumps. They can be used in many industrial sectors, even for demanding applications. For example, the discharge of particle-laden gases or highly saturated vapors. Their modular base plate design allows these vacuum pumps to be
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: Busch Vacuum Solutions
Description: DOLPHIN LG/LR is a series of high-capacity liquid ring vacuum pumps. They can be used in many industrial sectors, even for demanding applications. For example, the discharge of particle-laden gases or highly saturated vapors. Their modular base plate design allows these vacuum pumps to be
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through bore slip ring for cable drums, Slip Ring,Slipring For Robot,Through Hole Slip Ring,Slip Ring For Crane,Electrical Slip Ring,Slip Ring Connector, Specification Standard Product Outline Drawing Application Filed Our slip rings are
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: transmission under EMI sensitive environments, we develop a special line of slip rings. There are over 11,000 standard slip rings for you to choose from. If you can’t find a match, you can always contact us for help. Ingiant could not only provide standard industrial slip rings,
- Features: Military Grade
Find Suppliers by Category Top
Featured Products Top
-
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
DOLPHIN are the robust liquid ring vacuum pumps and compressors from Busch. This series encompasses decades of experience in the use and further development of liquid ring technology. Their proven operating principle provides (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Liquid Ring Vacuum Pumps Vooner’s cone port liquid ring vacuum pumps are the standard of quality in the world market for vacuum solutions involving carry-over of liquids or solids and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
THE VOONER LIQUID RING VACUUM PUMP COMPETITIVE EDGE In the manufacturing industry, margins keep getting thinner. You need equipment that is efficient, affordable, and durable. Our pump systems are designed to help you meet production efficiency targets while reducing costs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
# V4XVE6-L, FLOGARD (V4) SERIES, LOW (L) CONE OPENING LEVEL, AND 4 TO 16 INCH OF MERCURY (INHG) PRESSURE VOONER CONICAL PORT LIQUID RING VACUUM PUMP Vooner VG and V4 Series Vacuum (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
The Innovation in Vacuum Busch Award 2022 goes to the German enterprise KIEFEL GmbH. The company manufactures thermoforming machines for the production of polymer and natural-fiber packaging. KIEFEL’s fiber thermoforming machines use DOLPHIN liquid ring vacuum pumps from Busch to pull the packaging into shape.
(read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
DOLPHIN VL 0100–0270 A TOTAL RECIRCULATION
Robust
Proven technology, reliable operation, corrosion-free stainless steel impeller, extremely high vapor and particle tolerance, choice of cast iron (EN-GJL-200) or 316 grade stainless steel material housings, ATEX-certified version available (Cat. 1 (i/o) IIB, T4)
All-in-One
Unit with base frame, operating f...
(read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Vooner Liquid Ring Conical Port Vacuum Pumps How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
LIQUID RING CONE PORTED VACUUM PUMPS Food Processing Vooner FloGard®’s 304 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
CENO New Carbon Brush Slip Ring Apply to the Hydroelectric Generator
The slip ring in the generator is a very important component, and its function is to supply electric energy between the rotating rotor and the stationary stator. In a generator, the rotor is driven by an electric motor, while the stator is fixed and fixed. In order to transfer electrical energy
-
Aerospace Industry Turns to Innovative Fastener Thread to Keep the Mission from Falling Apart
aircraft avionics, clamping onboard generator cables for continuous power, or securing interplanetary satellite instrumentation, inadequate performance from conventional fasteners can diminish or even prevent mission success. While the internal and external threads are often taken for granted
-
Code Design for Dependable Systems - Preface
expressed and studied using generator polynomials. In this book,. the former codes are called matrix codes and the latter polynomial codes. So far,. traditional coding theory has been studied mainly using code generator polynomials. We. emphasize that the linear codes expressed in polynomials can always
More Information Top
-
The W_3 algebra: modules, semi-infinite cohomology and BV-algebras
The ground ring generators . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
The W 3 Algebra
The Ground Ring Generators .........................
-
Aharony dualities for 3d theories with adjoint matter
Thus the chiral ring generators are operators Tr Xj, Mj and vj,± where j = 0, . . . , n − 1.
-
Special Polynomial Rings, Quasi Modular Forms and Duality of Topological
Strings
Special polynomial ring generators : .
-
Some formulas for the smallest number of generators for finite direct
sums of matrix algebras
y1, . . . , yk taken modulo p form part of a set of n ring generators for R/pR.
-
Propagation of orifice- and nozzle-generated vortex rings in air
Abstract : The effect of the exit geometry of a vortex ring generator was studied experimentally.
-
A highly efficient and compact inverter using a PWM switching amplifier for telecommunications signals
Abstract - A highly efficient and compact inverter has been developed for use as a ring generator in an optical subscriber network.
-
Infinite Chiral Symmetry in Four Dimensions
The results of Sect.3.2 suggest a very general ansatz for a possible W-algebra structure: the generators should be the operators associated to HL chiral ring generators in four dimensions, and possibly in addition the stress tensor.
-
Mod-two cohomology of symmetric groups as a Hopf ring
We revisit some of Feshbach’s calculations [7] and reproduce his cup-product generators in terms of our Hopf ring generators .
-
Infinite Chiral Symmetry in Four Dimensions
The results of §3.2 suggest a very general ansatz for a possible W-algebra structure: the generators should be the operators associated to HL chiral ring generators in four dimensions, and possibly in addition the stress tensor.
Indicates content that may require registration and/or purchase.