-
Supplier: KC Seals, Inc.
Description: Our ring joint gaskets fully comply with the API spec 6A requirements and have proved to have a far superior life expectancy when compared to your standard metallic ring joint gaskets. Our gaskets are available in all R, RX, BX styles and are
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9230 are BX-Type ring-joint gaskets are manufactured in accordance with API 6A, and are only suited and designed for API 6BX flanges. Phelps BX-Type gaskets are can be used at pressures up to 15,000 psi, and therefore make them suitable for high pressure Oil
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9220 are RX-type ring-joint gaskets that are used for high pressure applicationsin the Oil & Gas, oil field drilling, and petrochemicals industry. RX-Type gaskets have slightly increased height and the leverage the internal system pressure to energize and
-
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9210 are R-Type ring-joint gaskets in oval shape. These gaskets are applied at wide range of industry today. These gaskets fit ASME16.50, API 6B, and ASME B16.5 flanges. roughness. R-Type ring-joint gaskets maintain their integrity
-
Supplier: Phelps Industrial Products
Description: Phelps Style 9211 are R-Type ring-joint gaskets in octogonal shape. These gaskets fit ASME16.50, API 6B, and ASME B16.5 flanges. roughness. The octagonal cross section has a higher sealing efficiency than the oval and is a preferred gasket. R-Type
-
Supplier: Accuris
Description: RING-JOINT GASKETS AND GROOVES FOR STEEL PIPE FLANGES
-
Supplier: Accuris
Description: Flanges and Their Joints - Gaskets for Class-Designated Flanges - Part 5: Metallic Ring Joint Gaskets for Use with Steel Flanges
-
Supplier: Accuris
Description: Flanges and their joints - Gaskets for Class-designated flanges - Part 5: Metallic ring joint gaskets for use with steel flanges
-
Supplier: Accuris
Description: Flanges and their joints - Gaskets for Class-designated flanes - Part 5: Metallic ring joint gaskets for use with steel flanges
-
Supplier: RS Components, Ltd.
Description: Hutchinson Le Joint Français 104408
- Thickness: 0.070078778 inch
- Operating Temperature: -58 F
- Features: Other
-
Supplier: American Cast Iron Pipe Company
Description: The lok-ring is thus securely positioned behind the welded-on retainer ring and in the socket locking groove on the ID of the Lok-Ring bell. This locks the joint. The lok-ring, welded retainer ring and all parts of the closure-spreader mechanism are all
- Material: Iron (Ductile)
-
Supplier: Radwell International
Description: GASKET JOINT RING FOR 3IN PIPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DeZURIK, Inc.
Description: Red Valve offers a complete line of Rectangular, Circular and Custom Redflex Ducting Expansion Joints. Our ducting joints are available in a variety of different elastomers to match your chemical and temperature requirements. Custom back-up rings in galvanized or stainless steel
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: in use as metal flat gaskets, ring-joint gaskets, lens gaskets, double-cone gaskets, convex grooved profile gaskets with layers made of aluminum or silver, convex shaped gaskets and special profile gaskets with or without galvanic
-
Supplier: ASTM International
Description: which shall be natural rubber, synthetic rubber, or a blend of both. Gaskets shall be manufactured in the specified design sizes and dimensions, conforming to both circular cross-section or "O-ring" gaskets, and non-circular cross-sections or "profile" gaskets. The
-
Supplier: Red Valve Company, Inc.
Description: resistance. The middle layer of the joint contains the bias-ply synthetic fabric reinforcement that gives the joint its form and pressure rating, and a layer(s) of wire reinforcement for added strength. The outer layer of the joint is chosen to be compatible with the environment
- Maximum Temperature: 400 F
- Mounting Size: 1 to 108 inch
- Type: Rubber / Elastomer Bellows
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: frame. Depending on operating conditions, CONVEX gaskets with layers, grooved profile gaskets with layers, spiral wound gaskets, corrugated gaskets, rubber-steel gaskets, WEKAS gaskets, jacketed or enveloped gaskets with inner eyelet are used -
-
Supplier: Triangle Fluid Controls Ltd.
Description: trapped pressure to balance itself in the joint. Style BX ring joint gaskets can only be used with API BX flanges and are not interchangeable with style RX. Durlon® RTJ Characteristics All gaskets are completely identified with low-stress permanent markings
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Concentric and Eccentric Reducers and Reducing Expansion Joints are designed to allows simple connection of different sized pipes. Reducing Expansion Joints also provide all of the benefits of a Redflex Expansion Joint. Reducers can be used as pipe reducers or
- Type: Rubber / Elastomer Bellows
-
Supplier: American Cast Iron Pipe Company
Description: underground service with Fastite joint pipe as well as mechanical joint pipe. While mechanical joint fittings have provided excellent service for decades, their use is currently being supplanted in many cases by Fastite, Flex-Ring and Lok-Ring fittings. These
- Material: Iron (Cast/Ductile)
-
Supplier: ASME Standards and Certification
Description: The bolted flange joint assembly (BFJA) guidelines described in this document apply to pressure-boundary flanged joints with ring-type gaskets that are entirely within the circle enclosed by the bolt holes and with no contact outside the circle. By selection of those
-
Supplier: ASME
Description: The bolted flange joint assembly (BFJA) guidelines described in this document apply to pressure-boundary flanged joints with ring-type gaskets that are entirely within the circle enclosed by the bolt holes and with no contact outside the circle. By selection of those
-
Supplier: Hammond Manufacturing Company Inc.
Description: compatibility. Gaskets NOTE: Gaskets are included with watertight 1590 enclosures. They can also be purchased as a kit if you'd like to upgrade an IP54 enclosure to IP65. Each kit includes two pre-formed silicone gaskets. Gaskets include adhesive backing for easy
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
- Features: Other
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Description: Specifies dimensions for the following types of gaskets: non-metallic flat; spiral wound; metallic ring-joint; non-metallic envelope; corrugated, flat or grooved metallic and filled metallic. Annexes A and B are for information only.
-
Supplier: CSA Group
Description: Specifies dimensions for the following types of gaskets: non-metallic flat; spiral wound; metallic ring-joint; non-metallic envelope; corrugated, flat or grooved metallic and filled metallic. Annexes A and B are for information only.
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: Application “FK6 ASD” Outside clamping double sealing ring (2 rings = 1 set) In contrast to the single wound laminar seal ring “FK 3”, “FK6” laminar sealing rings are double wound. They are used as grease seals for roller and plain bearings. They are also
- Material: Alloy Steel (Music Wire), Composite, Stainless Steel
- Features: Other / Specialty
-
Supplier: American Cast Iron Pipe Company
Description: located above and below the stem collar to reduce operating input torque and assist in trouble-free operation of the valve. No Flat Gaskets The stuffing box gasket and throat flange gasket are pressure-energized rubber O-Rings. This provides a seal without the need for
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: that are UL Listed and FM Approved. Triple O-ring Stem Seals Sealing the lubrication chamber is a series of three O-ring stem seals. The O-rings help to isolate the lubrication chamber. Thrust Washers Two thrust washers are used. One is located above, and one is located below
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified
- Primary Material: Ductile Iron
-
Supplier: ASME Standards and Certification
Description: Upon request from industry and government, ASME has been defining piping safety since 1922. ASME B16.20 covers metal ring-joint gaskets, spiral-wound metal gaskets, and grooved metal gaskets with covering layers and offers comprehensive solutions applying to
-
Supplier: AENOR
Description: Flanges and their joints - Gaskets for Class-designated flanes - Part 5: Metallic ring joint gaskets for use with steel flanges
-
Supplier: AENOR
Description: Flanges and their joints. Dimensions of gaskets for PN- designated flanges. Part 8: Polymeric O-ring gaskets for grooved flanges
-
Supplier: Allied Electronics, Inc.
Description: Electronic Instrument Enclosure, Rugged Diecast Aluminum Alloy, Vibra Finish, Machine Screw Silicone rubber gasket remains flexible from -62 to +232°C (-80 to +450 °F) Screws use neoprene O. rings Low side wall draft angle (2 ° or less) for easy P.C. board Mounting Lap joint
-
Supplier: Allied Electronics, Inc.
Description: Electronic Instrument Enclosure, Rugged Diecast Aluminum Alloy, Vibra Finish, Machine Screw Silicone rubber gasket remains flexible from -62 to +232°C (-80 to +450 °F) Screws use neoprene O. rings Low side wall draft angle (2 ° or less) for easy P.C. board Mounting Lap joint
-
Supplier: Allied Electronics, Inc.
Description: Electronic Instrument Enclosure, Rugged Diecast Aluminum Alloy, Vibra Finish, Machine Screw Silicone rubber gasket remains flexible from -62 to +232°C (-80 to +450 °F) Screws use neoprene O. rings Low side wall draft angle (2 ° or less) for easy P.C. board Mounting Lap joint
-
Supplier: Allied Electronics, Inc.
Description: Electronic Instrument Enclosure, Rugged Diecast Aluminum Alloy, Vibra Finish, Machine Screw Silicone rubber gasket remains flexible from -62 to +232°C (-80 to +450 °F) Screws use neoprene O. rings Low side wall draft angle (2 ° or less) for easy P.C. board Mounting Lap joint
Find Suppliers by Category Top
Featured Products Top
-
applications, including gasketing, weather stripping, dust sealing, sound deadening, tubing and O-Ring cord. Rubber-to-Metal Bonding: Atlantic Rubber expertly bonds all elastomers to metals for your applications requiring high-strength elastomeric bonds (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
This DFT® Model WLC® Wafer Style Silent Check Valve is a lightweight, spring-assisted, center guided, non-slam check valve that provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring (read more)
Browse Check Valves Datasheets for DFT Inc. -
Features: This lightweight, spring-assisted, center guided, non-slam check valve provides reliable, low-maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon (read more)
Browse Check Valves Datasheets for DFT Inc. -
gaskets) plus ceramic-to-metal or glass-to-metal internal seals give you a fully hermetic sealing stack from inside to outside. KF Flanges: Elastomer Seals with Limits KF (also QF or NW) flanges use an elastomer O-ring compressed by a (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
rubber is crafted into a variety of dimensions, densities and hues to create components for: Automotive Seals for transmission and pinion shafts Fuel lines Seals and O-rings for fuel injectors Cylinder head gaskets Pump (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling. JETSEAL employs a patented (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
. Because the V-Seal may be designed to generate high contact stress, it is a good solution for very demanding, low leakage rate applications where the joint will remain undisturbed for long periods (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
ring joint gasket,China ring joint gasket Manufacturers, Suppliers - ECOL
Home > Product > By r > ring joint gasket .
Indicates content that may require registration and/or purchase.