-
Supplier: Laurel Electronics LLC
Description: DIN rail mountable breakout board. Provides a parallel connection between two RJ11 jacks and a terminal block with 6 screw-clamp connectors. Allows a multi-point RS485 connection to Laureate meters with dual RJ11jacks and Laureate LT series transmitters with screw-clamp
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminal Block Interface Modules RJ11 Breakout Board
- Features: Other
- Termination Options: Screw Clamp
- Approvals: VDE Component Mark
-
Supplier: Powell Electronics, Inc.
Description: PCB Term,11 pole, Plug-in,Card
- Mounting Options: PCB Terminal Block
-
-
Supplier: LMI Components, Inc.
Description: PLUGGABLE TERMINAL BLOCKS
- Number of Contacts: 24
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 14 to 22 AWG
- Voltage Rating: 300 volts
-
Supplier: Heilind Electronics, Inc.
Description: Terminal Blocks Unreviewed
-
Supplier: Sealevel Systems, Inc.
Description: The TBRJ45 terminal block can be used to easily convert field wiring to an RJ45 connection. There are eight screw terminals that correspond to the eight RJ45 wires plus a ninth screw terminal for connecting a shield. Simply connect the individual conductors to the
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks 11 TERMINALS .375
- Number of Contacts: 11
- Contacts Pitch: 9.53 mm
- Conductor Size (North American): 16 AWG
- Voltage Rating: 250 volts
-
Supplier: Ningbo Best Group Co., Ltd.
Description: terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production
- Contacts Pitch: 11 mm
- Conductor Size (North American): 10 to 18 AWG
- Voltage Rating: 24 volts
- Current Rating: 30 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks Terminal block, screwless, 10.0, Horizontal, 11, Blue
- Number of Contacts: 11
- Contacts Pitch: 10 mm
- Conductor Size (North American): 18 to 4 AWG
- Voltage Rating: 600 volts
-
Supplier: Visual Sound, Inc.
Description: certain control modules, pan/tilt heads, and SmarTouch wired touchpanels that utilize an RJ11 NET connector. 4-wire to RJ11 one-to-one converter 4-pin network connector is located on one side of the unit 6-position, RJ11 modular telephone jack is located on the opposite side At
- Connector Type: Audio / Video Connector
-
Supplier: JITE Connectors Inc.
Description: Barrier Terminal Blocks
- Contacts Pitch: 8.255 mm
- Conductor Size (North American): 12 to 22 AWG
- Voltage Rating: 300 volts
- Current Rating: 20 amps
-
Supplier: ODG (Origin Data Global)
Description: 1x6P Corner Tri-face 6 1 11.11mm -40℃~+105℃ 41A 750V Black Straight Needle Plugin,P=11.11mm Barrier Terminal Blocks ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks 20020517-M071A11LF-762 TB PLG PLUG 180 W/F
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 24 A, nom. voltage: 400 V, pitch: 5 mm, number of positions: 11, connection method: Screw connection with tension sleeve, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: green. The article can be aligned to create different
- Contacts Pitch: 5 mm
- Conductor Size (North American): 12 to 24 AWG
- Current Rating: 24 amps
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: TERMINAL BLOCK
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 24 A, nom. voltage: 400 V, pitch: 5 mm, number of positions: 11, connection method: Screw connection with tension sleeve, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: green. The article can be aligned to create different
- Contacts Pitch: 5 mm
- Conductor Size (North American): 12 to 24 AWG
- Current Rating: 24 amps
- Features: Other
-
Supplier: JITE Connectors Inc.
Description: Pluggable Terminal Blocks
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 16 to 30 AWG
- Voltage Rating: 300 volts
- Current Rating: 8 amps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1x5P Corner pin Three sides 5 1 11.11mm -40°C~+105°C 41A 750V Black Straight pin Plugin,P=11.11mm Barrier Terminal Blocks ROHS
- Contacts Pitch: 11.11 mm
- Voltage Rating: 750 volts
- Current Rating: 41 amps
- Operating Temperature: -40 to 105 C
-
Supplier: RS Components, Ltd.
Description: RS PRO CTB5202/11 PCB Terminal Block
- Number of Contacts: 11
- Contacts Pitch: 5 mm
- Orientation: 180 Degrees (Vertical)
- Features: Other, Pluggable
-
Supplier: TelephoneStuff.com
Description: 11-Point Terminal Block is designed for use with Weatherproof Speaker Amplifier Enclosure (Model #: 758-001).
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 8 A, nom. voltage: 200 V, pitch: 3.81 mm, number of positions: 11, connection method: Screw connection with tension sleeve, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: green
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 16 to 26 AWG
- Current Rating: 8 amps
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: PCB terminal block, nominal current: 76 A, nom. voltage: 400 V, pitch: 10 mm, number of positions: 1, connection method: Spring-cage connection, mounting: Wave soldering, conductor/PCB connection direction: 45 °, color: green. The article can be aligned to create different nos. of
- Contacts Pitch: 10 mm
- Conductor Size (North American): 6 to 24 AWG
- Current Rating: 76 amps
- Features: Other
-
Supplier: Automation24, Inc.
Description: The beige distribution terminal block AAP11 6 FE-1988140000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 1 connection on one level. The compact design of the distribution terminal block and the push-in connection enable easy wiring of the
- Number of Contacts: 1
- Conductor Size (North American): 8 to 22 AWG
- Voltage Rating: 500 volts
- Operating Temperature: -60 to 130 C
-
Supplier: Allied Electronics, Inc.
Description: Universal terminal block, width: 11 mm,color: Gray
-
Supplier: DigiKey
Description: CONN BARRIER STRP 11CIRC 0.375"
- Contacts Pitch: 9.525 mm
- Conductor Size (North American): 12 to 22 AWG
- Voltage Rating: 300 volts
- Current Rating: 20 amps
-
Supplier: TE Connectivity
Description: Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Shrouded Terminal Block Connector Type : Header Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
- Number of Contacts: 4
- Contacts Pitch: 3.81 mm
- Voltage Rating: 300 volts
- Current Rating: 11 amps
-
Supplier: Automation24, Inc.
Description: The beige distribution terminal block AA11 6 LO RD-1989780000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 1 connection on one level with a nominal current of 41 A. The compact design of the distribution terminal block and the push-in
- Number of Contacts: 1
- Conductor Size (North American): 8 to 22 AWG
- Voltage Rating: 500 volts
- Current Rating: 41 amps
-
Supplier: Automation24, Inc.
Description: The beige distribution terminal block AAAP11 6 LO BL-1988130000 from Weidmüller with wire cross section AWG 22 - 8 and width of 8.1 mm has 1 connection on one level with a nominal current of 41 A. The compact design of the distribution terminal block and the push-in
- Number of Contacts: 1
- Conductor Size (North American): 8 to 22 AWG
- Voltage Rating: 500 volts
- Current Rating: 41 amps
-
Supplier: Altech Corp.
Description: For use when standard size printed circuit terminal blocks are too large for available space or where a very small circuit board is utilized. Our new subminiature design offers a low profile, an extremely small "footprint" and the highest circuit density available. Features: Multipole,
- Number of Contacts: 10
- Orientation: 180 Degrees (Vertical)
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: Sealevel Systems, Inc.
Description: The TBRJ45-KT terminal block kit can be used to easily convert field wiring to an RJ45 connection. The terminal block has eight screw terminals that correspond to the eight RJ45 wires plus a ninth screw terminal for connecting a shield. Simply connect the
-
Supplier: DigiKey
Description: 11 Position Barrier Block Jumper Around Barrier, Spade
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK, SOCKET, 11POS, TH; Gender:Socket; Pitch Spacing:5.08mm; No. of Positions:11Positions; Rated Current:-; Rated Voltage:-; Block Orientation:Through Hole Vertical; Product Range:CamBlock Plus Series RoHS Compliant: Yes
-
Supplier: Altech Corp.
Description: For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard
- Number of Contacts: 10
- Orientation: 180 Degrees (Vertical)
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK, PLUGGABLE, 11WAY ROHS COMPLIANT: YES
-
Supplier: RS Components, Ltd.
Description: RS PRO Z35T-11 Terminal Block
- Conductor Size (North American): 2 AWG
- Operating Temperature: 85 C
- Features: Other
- Termination Options: Screw Clamp
Find Suppliers by Category Top
Featured Products Top
-
BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187″ or 0.250″ QCTerminals and jumpers. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil, Germany (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
an extension. The EtherCAT Coupler is the head station with which the terminal segment starts. The junction can be placed anywhere in the EtherCAT segment and thus allows the setup of a star topology. The extension is plugged into the end of the EtherCAT terminal block and allows a setup with a line (read more)
Browse Communications Software Datasheets for Beckhoff Automation LLC -
reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Features Resistant to Industrial Environments This device is tested and certified for safe use in demanding conditions, engineered (read more)
Browse Network Switches Datasheets for Volktek Corporation -
one quarter the size of a traditional RJ45 plug, the mini I/O connector offers PCB space savings. Intended industries and applications include industrial, manufacturing, datacom, robotics, machinery, and more. Visit Heilind’s website for more information about (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
to default factory settings if an issue arises after configuration. To ensure reliability the redundant power supply and alarm relay contact on the terminal block ensures non-stop operations and issues alerts if power fails. Features Robust Electrical and Electromagnetic Safeguard (read more)
Browse Network Switches Datasheets for Volktek Corporation -
terminal block for 10BASE-T1L and LED indicators. The inclusion of a DIP switch facilitates effortless configuration, supporting Auto, Master/Slave modes. Installation is made versatile with support for both Din-Rail and Wall Mount options, providing adaptability to various setups. Aligned (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
, hinges and brackets on the outside along with rails, terminal bars and terminal blocks on the inside. Smart and modern aluDISPLAY (IP 54) is designed for flat screen displays and electronic control units. Enclosures can be mounted on walls or consoles, attached to suspension arms or held (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap07.pdf
RJ11 serial to terminal block RS 232 .
-
Phoenix Contact Terminal Block Interface Modules | Mouser
Terminal Block Interface Modules UMK- RJ11 /6 .
-
Sell DIP Switch(IC)
Cixi Wangtong Electronic Co.,Ltd. produce such as dip switch,thumbwheel switch,rotary switch,smt switch,circular connector,pressure welding bar connector, terminal block and cabling system (include patch panel,wiring blcok,RJ45 jack, RJ11 socket,communication module,faceplate,punch down tool …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95C-00000s/800-02607V3.pdf
K9530 Modem cable, RJ11 CB00173 Terminal block plug for FAULT RELAY, 4 positions, 3.5 mm .
-
SITRANS P200 M12 pin configuration - Entries - Siemens Industry Online Support – Siemens AG
… provide cordsets with an M12 connector on one end and flying leads on the other end and that you can run the flying leads to terminal blocks to produce and configuration of wiring needed, but it's terminal block and maybe a junction … I use breakout connectors for DB9 and RJ11 connectors that allow for custom wiring but when I …
-
RN-240F Microchip Technology | Mouser
RJ11 -TERM Terminal Block Interface Modules .
-
Smart metering for the future energy systems in the Netherlands
Port P1, a read-only port, should be implemented with an RJ11 connector and NEN-EN 62055 … Whereas port P2, can be implemented using either a wired M-bus using screw terminal blocks in accordance with NEN-EN 13757-2; or wireless M-bus in accordance with NEN-EN 13757-4 [13].
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0401.pdf
Method 2: Terminal Block Method … modular jacks for the RS-485 daisy chain, you can use Port 1, between the RJ11 jacks.
-
Phoenix Contact - 5543630 - Terminal Blocks and Strips - Interface Modules - Allied Electronics
Terminal Blocks and Strips > Interface Modules Interface Module; Feed Thru; Din Rail RJ Int. 6 pin RJ11 Jack Conn to Screw Term .
-
ICC / Intervox - BPS9234S-24-C - Sounders - Electronic Sounders - Allied Electronics
Terminal Blocks and Strips > Interface Modules Interface Module; Feed Thru; Din Rail RJ Int. 6 pin RJ11 Jack Conn to Screw Term .
Indicates content that may require registration and/or purchase.