-
Supplier: Newark, An Avnet Company
Description: Patch Panel, Cat 5e, RJ21 to RJ45, Angle / PC
-
Supplier: Newark, An Avnet Company
Description: Voice Patch Panel (RJ45 to RJ21), 1 Pair
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 IDC connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 6-Fold Surface-Mounted Distributor Or Wall Outlet For structured cabling in the Building Certified To GHMT Cat.6 12C-De-Embedded Compliance With Class EA To ISO/IEC 11801 Ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: Link To 500 Mhz For 10 GBit Ethernet Suitable For
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 screw connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 spring-cage connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Gem Electronics
Description: The CCTV Patch Panel allows the transmission of video signals, remote power and Data (control) via a single UTP (unshielded twisted pair) cable for more versatile cabling. It allows you to eliminate more expensive coaxial cable, including coupling signals from remote video
- Number of Ports: 16
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: 24 RJ45 port patch panel with pins 4 and 5 active in each port and one female RJ21 connector on back of panel. Features: - Consists of single female telco 50 pin/25 pair connector with VELCRO brand touch fasteners wired for common active voice equipment - 24
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: Electro Standards Laboratories
Description: 309214) RJ45/RJ45 Feedthrough Patch Panel is designed to mount in the Model 9025, Cat. No. 305972 Rackmount Chassis. It occupies 4.0 inches of panel width and provides four feedthrough RJ45 ports.
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" RU module frame with 24 individual "E-Dat modul" modules Certified to GHMT cat.6 de-embedded PVP Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: link up to 500 mhz For 10 GBit ethernet Suitable for power over ethernet
-
Supplier: Electro Standards Laboratories
Description: INTRODUCTION: The Model 9510 32-Port RJ45/SCSI-5 Patch Panel System is a 32-port patch panel with 32 RJ45 ports wired to four 68- pin SCSI-5 connectors kitted with four SCSI-5 cables, a strain relief bar, and fastener hardware. The panel is
- Number of Ports: 32
- Height: 2
- Features: Other Cable Type
- Permanent Contacts: Other Connections
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" 1RU; compact patch panel with 48 feed-through couplers Cat.6 12 C tested up to 250 MHz; EN 55022-b Compliance with class E to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Suitable for power over ethernet Suitable for gigabit ethernet Zinc die-cast
-
Supplier: PHOENIX CONTACT USA
Description: Cable sharing module, two RJ45 sockets with Ethernet assignment (cable outlet on the top) to 8 spring-cage connection terminal blocks, CAT5e, 10/100 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Weidmuller
Description: throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
- Number of Ports: 2
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Weidmuller
Description: throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
- Number of Ports: 2
- Cable Specifications: Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Fiber optic patch panel - 24 duplex MT/RJ, 1 RMS. Features: - MT-RJ fiber optic patch panel holds 24 duplex MT-RJ fiber adapters - Provides fiber connections for up to 48 fibers in 1 RMS - Designed to fit all standard 19” racks - Includes mounting screws
- Port Type: RJ (Modular)
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, RJ21 TO RJ45; Inter Series Connector A:-; Convert From Positions:-; Convert From Gender:Jack; Inter Series Connector B:RJ11; Convert To Positions:-; Convert To Gender:Jack; Product Range:-; Connector Type:Modular Patch PanelRoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: to create a plug and go interface that supports fast installation, ease of use and flexibility. The rear side of each panel contains the eight MRJ21 ports and the front contains the forty-eight RJ45 ports. The panels are fully shielded and the shields are connected
- Number of Ports: 48
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: Newark, An Avnet Company
Description: APC CAT 6 Patch Panel, 24 port RJ45 to 110 568 A/B color coded
-
Supplier: L-com, Inc.
Description: why pay for the other pairs to be terminated. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: why pay for the other pairs to be terminated. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch
- Cable Length: 1 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
- Product Type: Patch Cable / Cord
-
Supplier: L-com, Inc.
Description: why pay for the other pairs to be terminated. Affordability and peace of mind are assured when choosing L-com's patch cables. Large volume OEM requests are welcomed with this series. Call us today for all your patch cord needs. Features Category 5E RJ45 Patch
- Cable Length: 7 ft
- Features: Cable Assembly, Cat 5/Cat 5E
- Application: LAN / Ethernet, Telecommunications
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: and wall connections. Meets or exceeds Cat6 specifications. Fully molded ends for a lifetime of use. Features 3ft Blue Cat6, Left Angle to Straight RJ45 - RJ45 Patch cable PVC 4 Pair Stranded Conductors, 24AWG Fully Molded Ends ETL Verified to TIA/EIA -568-B 550Mhz
- Cable Length: 3 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: and wall connections. Meets or exceeds Cat6 specifications. Fully molded ends for a lifetime of use. Features 10ft Blue Cat6, Right Angle to Straight RJ45 - RJ45 Patch cable PVC 4 Pair Stranded Conductors, 24AWG Fully Molded Ends ETL Verified to TIA/EIA -568-B
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: and wall connections. Meets or exceeds Cat6 specifications. Fully molded ends for a lifetime of use. Features 5ft Blue Cat6, Right Angle to Straight RJ45 - RJ45 Patch cable PVC 4 Pair Stranded Conductors, 24AWG Fully Molded Ends ETL Verified to TIA/EIA -568-B
- Cable Length: 5 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: and wall connections. Meets or exceeds Cat6 specifications. Fully molded ends for a lifetime of use. Features 5ft Blue Cat6, Left Angle to Straight RJ45 - RJ45 Patch cable PVC 4 Pair Stranded Conductors, 24AWG Fully Molded Ends ETL Verified to TIA/EIA -568-B 550Mhz
- Cable Length: 5 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6
- Application: LAN / Ethernet, Networking
- Product Type: Patch Cable / Cord
-
Supplier: MilesTek Corporation
Description: Features: Category 5E RJ45 Patch Cables for Ethernet Applications 4-Pair Stranded Category 5E cable for compatibility with today's networks Non-booted RJ45 plug for simple connection to patch panels EIA568A/B Compatible for installation in all Ethernet
- Cable Length: 1 ft
- Features: Cable Assembly
- Application: Networking
- Product Type: Patch Cable / Cord
-
Supplier: Westek Electronics, Inc.
Description: Save valuable seconds and get accurate results fast! Wetek's XL 6000 test cord plugs directly into OPS, ISDN, and Central Office test sets. With the XL 6000, technicians can easily access cable pairs through modular wall jacks, panel jacks, or linesmen clips. Call 1-800-526-2673 for
- Product Type: Patch Cable / Cord
- Connector Type: RJ-11, RJ-45
-
Supplier: Black Box
Description: Break out telco ports into 2-, 4-, 6-, or 8-wire jacks using these bars. Connect to RJ45 or RJ11 jacks.
- Cable Specifications: Category 3/Voice Grade
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Fiber patch cords provide connections from the work area to the wall outlet, or from active equipment to the patch panel. Cords are available as duplex or simplex 62.5/125, 50/125 MM or SM fibers. We offer ST-style, SC, MT-RJ or LC connectors. Features: - All
-
Supplier: TelephoneStuff.com
Description: 12 Port 110 IDC to RJ45 panel with built-in data line surge protection. The built-in, all-wire protection makes this patch panel cost effective and a real time saver. Features: - Response time is less than five nanoseconds - Helps guard sensitive, high speed
- Number of Ports: 12
- Port Type: RJ (Modular)
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features either two or four
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: MilesTek Corporation
Description: Design and build your own custom rack panel using simple pre-fabricated sub-panels. MilesTek's Universal Sub-Panel system offers you an easy way to configure a customized rack panel with various connectors. This steel sub-panel features either two or four
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Westek Electronics, Inc.
Description: Save valuable seconds and get accurate results fast! Wetek's XL 6000 test cord plugs directly into OPS, ISDN, and Central Office test sets. With the XL 6000, technicians can easily access cable pairs through modular wall jacks, panel jacks, or linesmen clips. Call 1-800-526-2673 for
- Product Type: Patch Cable / Cord
- Connector Type: RJ-11
-
Supplier: Belden Inc.
Description: 1U/19’’ unscreened patch panel with 24 ports that can accommodate Belden KeyConnect unshielded RJ45 module or Belden KeyConnect LC Duplex Fiber Adapter Module, which makes it possible to combine the fiber and copper category cables into one patch panel.
- Port Type: RJ (Modular)
Find Suppliers by Category Top
Featured Products Top
-
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
dependable connectivity even in the most demanding settings. The series is available in Cat5e, Cat6, and Cat6a specifications and PoE+ (Power over Ethernet Plus) support can be specified. SealJack™ is compliant with IEC 60529 and RoHS specifications. Panel mount RJ45 to IDC punch (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
Cat 6a shielded network patch cable series support 10 Gigabit Ethernet speeds at frequencies up to 500MHz. L-Com’s premium Cat6a cable assemblies are also offered in low smoke zero halogen (LSZH) and plenum-rated (CMP) cable jacket types. Each of the Cat6a cables features an RJ45 connector (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
The Amphenol Communications Solutions RJE17 panel-mount RJ45 coupler series combines innovative design with cost-effective performance. Featuring a durable die-cast metal mounting frame, these RJ45 coupler kits support panel mounting across a wide range of panel thicknesses. Designed to work (read more)
Browse Optocouplers Datasheets for DigiKey -
Compact and low power, easily embedded in small-body cameras, flat panel X-ray detectors, and imaging systems Available with a horizontally or vertically mounted RJ45 to the main board (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
. The Ethernet RJ45 connection is on the front panel, along with a button to reset to default settings and status LEDs which can be made to flash to identify the LAN location. Network speed can be set manually or automatically to detect the fastest 10Base-T or 100Base-T network. IP address (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
automatically calibrates using the TEDS data available on the sensors. The meter is also compatible with non-TEDS load cells and torque sensors as the user can manually setup the meter using the front panel controls. The meter is scalable to five digits and it has optional engineering (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4.5 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
conversion tool. Published environmental ratings also include vibration resistance up to 25 gn from 10 to 500 Hz and shock resistance up to 45 gn for 11 ms under the referenced IEC test procedures. Typical Applications (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
BWI Product Information for Enterasys 8950083
PATCH PANEL 19IN RM 48PT RJ45 TO 4PT RJ21 .
-
CMS DAQ event builder based on Gigabit Ethernet
The connector density is achieved using mini- RJ21 con- nectors (one every six ports) which are then connected to the PCs using patch panels to standard RJ45 connectors located in the racks.
-
CMS DAQ Event Builder Based on Gigabit Ethernet
The connector density is achieved using mini- RJ21 connectors (one every six ports) which are then connected to the PCs using patch panels to standard RJ45 connectors located in the racks.
-
Understanding Quality of Service on the Catalyst 6500 Switch - Cisco
The WS-X6148X2- RJ45 linecard is unique in the Catalyst 6500 family line-up due to it having 48 physical ports on the linecard, but with the addition of a separate patch panel can be set-up to provide 96 ports of … The WS-X6196- RJ21 provides the full 96 ports via a set of front panel RJ-21 …
-
Bel Stewart Connector Announce New Space-Saving MRJ21 1U Patch Panels
Multiple versions of MRJ21 end configurations, including hybrid MRJ21 to RJ45 and RJ21 , are provided. Patch panels feature a straight panel design with push-on keyed connection, jackscrews for positive latching and secure cable retention, and on-site configuration label.
-
Cisco Catalyst 4000 Series [Cisco Catalyst 4000 Series Switches] - Cisco Systems
•48-port 10/100/1000-Mbps Gigabit Ethernet (RJ-45)—WS-X4548-GB-RJ45 (power-efficient) and WS-X4448-GB- RJ45 —This module, with multispeed autosensing, autonegotiating technology, provides wiring … … investment protection by allowing Fast Ethernet desktops to migrate to Gigabit Ethernet in the … The Cisco Catalyst 4003 uses the Cisco Catalyst Inline Power Patch Panel to provide inline power. •48-port 100-Mbps Ethernet (RJ-21 telco)—WS-X4148- RJ21 —This module provides 48 ports of …
-
Catalyst Switch Cable, Connector, and AC Power Cord Guide - Cisco
This is used in order to connect to StackWise ports on the rear panel of Catalyst 3750 switches. WS-X6148-RJ45V WS-X6248- RJ45 WS-X6348-RJ45 WS-X6348-RJ45V WS-X6548-RJ45� 48 10/100 … … X6148-RJ21V WS-X6248-TEL WS-X6248A-TEL WS-X6348-RJ21V WS-X6548- RJ21 48 Port 10/100 … 1 LX/LH GBICs require a mode-conditioning patch cord between the GBIC and MMF.
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_03_01_07.pdf
DFC Octal Cable Patch Panel Shelf 1 RU HDMI to HDMI Cable, 6 Feet -$ MGX- RJ45 -4E/B 3,056.60$ WS-X4148- RJ21 .
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_01_09_06.pdf
CAB-U- RJ45 = NEMA 5-15 to IEC-C19 6ft US DFC Octal Cable Patch Panel Shelf 1 RU Catalyst 4000 8-Port and 16-Port RJ21 FXS Module ICN .
-
Release Notes for Catalyst 4000 Family Software Release 8.x [Cisco Catalyst 4000 Series Switches] - Cisco Systems
WS-X4148- RJ21 WS-X4424-GB- RJ45 No new software features have been added to software release 8.2GLX. •If the RIT patch cable connecting a workstation to the Type1A Balun is pulled out fast enough … 1) Select Start > Settings > Control Panel > Java Plug-in 1.3.1.
Indicates content that may require registration and/or purchase.