-
Supplier: Rego Electronics Inc.
Description: 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors Features & Benefits - A full range of products, high quality, high reliability, customization available, long term supply Target Market - Network Appliance, Industrial Ethernet, Industrial
- Features: Board Mount Connector
- Gender: Female / Jack
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Newark, An Avnet Company
Description: RJ45. RA. SHIELDED. WITH LEDS
-
Supplier: L-com, Inc.
Description: and are available with no minimum order quantity. Order online today. Features Shielded RJ45 (8x8) Surface Mount Jack with LED's PCB solder post style 90° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
-
Supplier: Newark, An Avnet Company
Description: RJ45, RA, Shielded, With LEDs
-
Supplier: L-com, Inc.
Description: and are available with no minimum order quantity. Order online today. Features RJ45 (8x8) Surface Mount Jack with LED's PCB solder post style 90° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data networking
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Newark, An Avnet Company
Description: RJ45, RA, Shielded, With LEDs / Tray
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: RJ45 RJReceptacle 有屏蔽 1 Right-Angle 260°C Gold Phosphor bronze WithLED -40°C~+85°C Plugin Ethernet Connectors/Modular Connectors (RJ45 RJ11) ROHS
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
- Geometry: Right Angle
-
Supplier: DigiKey
Description: RJ45 W/MAGNET 2X4 1G LED PLATING
- Features: Board Mount Connector
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an
-
Supplier: ODG (Origin Data Global)
Description: RJ45Receptacle Shielded 1 WithLED Plugin Ethernet Connectors / Modular Connectors (RJ45 RJ11) ROHS
-
Supplier: Premier Magnetics, Inc.
Description: FEATURES 1X1 Tab-UP, 1"Long RJ45 with internal magnetics 8 or 6-pin signal pin versions available Available with and without LEDs Suitable for CAT 5 & 6 Fast Ethernet Cable or better UTP Internal magnetics are 100% electrically tested for HI-POT and functionality 350μH
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Amphenol Communications Solutions
Description: Harsh RJ45 Connector, Harsh RJ45, Input Output Connector, Cat6A, IP67, Vertical, with LEDs, Unified Thread, Amphenol is one of the leading manufacturers of Automotive Connectors. Contact us today for more details of HARSH MRD SERIES CIRCULAR HARSH
- Number of Contacts: 8 #
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Pulse Electronics Corporation
Description: RJ45 Connectors w/o Magnetics Multiple Platforms Available, 1x1, 1xN, 2xN, Vertical Mount, Offset, Low profile CAT3 to CAT5e Connectors Available With & Without LEDs With & Without Shields Extended Temperature -40°C to +85°C THT, Pin-In-Paste & SMT Options
- Number of Contacts: 8 #
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: to identify which cable pairs have a wiring fault. Best of all, this multipurpose tool comes with a remote unit that detaches from the handle so you can check installed cables almost anywhere.Perfect for Creating Custom-Designed CablesThe RJ11/RJ12/RJ45 Wire Crimper with Tester
- Tool Type: Crimper
- Application / Connector Type: RJ-11, RJ-45
-
Supplier: Allied Electronics, Inc.
Description: RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Standard LED Color (Bottom Left) : Green LED Color (Bottom Right) : Green LED Color (Top Left) : Green LED Color (Top Right) : Green Modular Jack Latch Orientation : Inverted (Top) / Standard (Bottom) Shield Material : Copper Alloy
- Number of Contacts: 8 #
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Allied Electronics, Inc.
Description: RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors RJ45 MOD FILT JACK WITH LED
- Current Rating: 0.05 amps
- Number of Contacts: 8 #
- Connector Type: Modular Connector and RJ Connector
- Geometry: Right Angle
-
Supplier: Electro Standards Laboratories
Description: The PathWay® Model 7343 is a CAT5e, RJ45 Interface A/B switch. It provides Category 5e performance. Each of the A, B, and COMMON ports are RJ45. The M7343 data network switch connects a workstation or device between two other devices or networks. The internal circuitry insures
- Number of Ports: 4
- Network / Bus: 10/100Base-T
- Features: Other
- Connector: RJ-45
-
Supplier: Electro Standards Laboratories
Description: The PathWay® Model 7345 Cat5 RJ45 Interface A/B Switch allows users to connect a workstation or device between two other devices or networks. The switch employs an RJ45 Cat5 connector interface on ports A, B, and Common. A front panel pushbutton allows the user to select the
- Number of Ports: 4
- Network / Bus: 100Base-T
- Connector: DB9, RJ-45
- Features: Other
-
Supplier: Trigon Components, Inc.
Description: SERIES TQRG-8606-N1GBB DESCRIPTION Shielded RJ45 Jack with Integrated Transformer and LED RATING 1.5A WITHSTAND VOLTAGE 125VAC WORKING TEMPERATURE 0 deg C to +70 deg C PACKAGE TH
- Voltage Rating: 125 volts
- Current Rating: 1.5 amps
- Number of Contacts: 8 #
- Features: Board Mount Connector
-
Supplier: METZ CONNECT USA Inc.
Description: Features: PC board jack RJ45, shielded Single port, side entry, with 8 contacts Solderable, color metal L x W x H: 21.20 x 15.90 x 13.60 mm LED, red/green, bottom latch Variants: LED yellow/green, red/green
-
Supplier: METZ CONNECT USA Inc.
Description: Features: PCboard jack RJ45, unshielded Single port, side entry, with 8 contacts Solderable, color black L x W x H: 15.00 x 15.80 x 13.21 mm LED, green/green, top latch
-
Supplier: L-com, Inc.
Description: and are available with no minimum order quantity. Order online today. Features Shielded RJ45 (8x8) Surface Mount Jack with 30um contact plating PCB solder post style 90° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: L-com, Inc.
Description: and are available with no minimum order quantity. Order online today. Features RJ45 (8x8) Surface Mount Jack with 30um contact plating PCB solder post style 90° Orientation UL 94V-0 flame rating Individually packaged with no purchase minimum Application Voice or data
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with green LEDs, universal 85-264 Vac power, no relays, no analog output, RS485 with dual RJ45 connectors, -200.00 to +200.00V DC input RoHS Compliant: Yes
-
Supplier: Electro Standards Laboratories
Description: Specifications: PORT CONNECTORS: (24) RJ45(F) connectors total. (8) A ports (8) B ports (8) COM ports REMOTE CONTROL: (1) RJ45 female connector on rear panel accepts Ethernet 10/100Base-T connection and either TELNET commands or Graphical User Interface for remote
- Number of Ports: 24 #
- Features: Layer 3 Capable
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (9) RJ45 female shielded connectors labeled A, B, C, D, E, F, G, H and COMMON. COMPLIANCE: Interface meets or exceeds Cat 6 performance. LOCAL CONTROL: (8) Manual pushbuttons allow local switching. DISPLAY: (8) LED's display switch
- Form Factor: Board
- Connector: DB-9, RJ-45
- Features: LED Indicator
- Network: RS232/422/485
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" 1RU Cat.3 patch panel with 25 RJ45 jacks 19" module frame made of silver anodized aluminum One to four-pair connection lines connected to LSA-PLUS® insulation displacement connectors (AWG 22-26) Suitable cable types for 25 x 8(8): 10 x 10 dc, 4 x 50 dc, 2 x 50 dc
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Standard Panel Mount Indicators, 2 Leaded, 3mm Blue LED with Diffused Lens, 4.5 in. Wire, .100 Connector.
- Lamp Type: LED Lamps
-
Supplier: Tri-Tronics Company, Inc.
Description: LED flashes when AUTOSET routine is activated and stays illuminated when AUTOSET is completed. Red LED illuminates when sensor's output transistors are "ON". NOTE: The status of the output transistors can be inverted by pushing both buttons simultaneously. If Output LED flashes,
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Other
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210 Series is the latest generation of D-Link® Gigabit Web Smart Switches featuring D-Link Green 3.0 technology. The switches comply with the IEEE 802.3az Energy Efficient Ethernet standard. Support for IPv6 management and configuration features ensures your network remains
- Number of Ports: 24 #
- Data Rate: 56 Gbps
- Network Equipment: Switch
-
Supplier: Sealevel Systems, Inc.
Description: Accessories tab. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily connect to serial ports on virtually any computer, PLC, or peripheral
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: Accessories tab. To further simplify connecting to VersaCom RJ45 connectors, Sealevel offers a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily connect to serial ports on virtually any computer, PLC, or peripheral
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Connector: RJ-45
-
Supplier: ECO Light LED
Description: Includes one 6' Cat5 cable with RJ45 jack connectors. See more Click For Product Data Sheet This unique DMX Driver can be used with DMX 512 systems or it can be used as a RGB LED Controller with IR Remote Control. Thru the use of PWM dimming the built in RGB
- Lamp Power (Watts): 180.0000000000003 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
Find Suppliers by Category Top
Featured Products Top
-
Product Series - 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors Features & Benefits - A full range of products, high quality, high reliability, customization available, long term supply Target Market - Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Deutsch DT compatible connector line 24VDC LED included, shows when connector is on Field serviceable Cost effective Quick diagnosis reduces troubleshooting time Environmentally (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
The AT Series™ connectors are designed with performance in mind, featuring superior environmental sealing retention rated up to IP68/69K. Developed for the harshest conditions in marine, agricultural and heavy-duty equipment, they can be used interchangeably as a replacement for other (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
The safe and approved power outlet Type 7U.00 Series is the perfect device for use within electrical enclosures. Compatible with Schuko and Italian Bipasso and available in light grey (7U.00.8.230.00×0) or yellow (7U.00.8.230.00×2). Led version available. Other features: – 230 V AC (50/60 Hz) – Nominal current: 16A – Width 45 mm – Assembly on 35 mm DIN rail (EN 60715) (read more)
Browse AC Power Connectors Datasheets for Finder S.p.A. con unico socio -
These products are a series of 20 position connectors. Cage combinations are available in single ports and stacked versions rated up to 10 Gbps. Cages are a one-piece construction with enhanced transceiver mating tabs available in press-fit, solder tails and custom options. They are Ro (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Description M16 Metal Industrial Connector?Solder Type?, is built with high?precision circular contact structure. It realizes stable power and signal transmission under shock and frequent movement. Adopting anti?abrasion plating on contacts, it sustains good (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Our Blog PEI-Genesis PEI-Genesis is a world leader in the distribution, manufacture and integration of electronic connectors and cable assemblies with a highly evolved system for (read more)
Browse Modular Connectors and RJ Connectors Datasheets for PEI-Genesis -
The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures. Suitable for French systems and available in light grey (7U.01.8.230.00×0) or yellow (7U.01.8.230.00×2). Led version available. Other features (read more)
Browse Power Connectors Datasheets for Finder S.p.A. con unico socio -
, Secur-Seal connectors are ideal for use in outdoor and industrial applications. Whether used in factory automation, transportation systems, or LED lighting setups, these connectors offer a balance of flexibility, security, and environmental protection. Their rugged housing materials and dependable (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Box Jack Rj45 - Box Jack Rj45 Manufacturers, Suppliers
10/100BASE 1x1 Tab Down 8P8C RJ45 Single Port Connectors With Led , RJ45 Jack .
-
http://focus.ti.com/lit/ds/symlink/lm3s9d92.pdf
■ Isolation transformers with integrated RJ45 connector , LEDs and termination resistors – Pulse J0011D21B/E – Pulse J3011G21DNL .
-
http://focus.ti.com/lit/ds/symlink/lm3s9b92.pdf
■ Isolation transformers with integrated RJ45 connector , LEDs and termination resistors – Pulse J0011D21B/E – Pulse J3011G21DNL .
-
Kycon Adds LED Series to Modular Jack
The single and multiport RJ45 right angle connectors with LEDs are offered as nonshielded or fully shielded, with various optional grounding tabs for superior panel grounding and EMI/RFI protection.
-
Mini Usb Connector Exporters, Mini Usb Connector Selling Leads (Page 3)
[ Related Keywords : Shielded Magnetic Transformer RJ45, Miulti-Port RJ45 Connector, RJ45 Mini USB Connector , RJ45 Jack With LED ] .
-
Rj45 - Rj45 Manufacturers, Suppliers
1.3inch PoE Giga RJ45 Jack( Connector ) with LEDs .
-
Toggle Switches Manufacturers, Toggle Switches Product Catalogs Directory
8 Pins Communication RJ45 Connector Jack With Transformer / LED And EMI Fingers Tab Down .
-
Poe - Poe Manufacturers, Suppliers
1.3inch PoE Giga RJ45 Jack( Connector ) with LEDs .
-
rj45 connector - offers from rj45 connector manufacturers, suppliers, exporters & wholesalers
1.3inch PoE Giga RJ45 Jack( Connector ) with LEDs .
-
rj45 jack - offers from rj45 jack manufacturers, suppliers, exporters & wholesalers
1.3inch PoE Giga RJ45 Jack( Connector ) with LEDs .
Indicates content that may require registration and/or purchase.