-
Supplier: Newark, An Avnet Company
Description: Han PushPull RJ45 Cat6 Panel Feed Through, Plastic, (included RJ45 gender changer)
-
Supplier: Newark, An Avnet Company
Description: Han PushPull RJ45 Cat6 Panel Feed Through for circular cutout, metal, (included RJ45 gender changer)
-
Supplier: Newark, An Avnet Company
Description: Han PushPull RJ45 Cat6 Panel Feed Through for rectangular cutout, metal, (included RJ45 gender changer)
-
-
Supplier: Newark, An Avnet Company
Description: Han 3A RJ45 Hybrid Adapter piece w/o clip (for 3A gender changer or angled housing)
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Modular - Adaptors, Gender Chgrs, Interfaces
- Features: Gender Changer, Modular Connector and RJ Connector
-
Supplier: Radwell International
Description: CONTACT INSERT MODULE, NUMBER OF POSITIONS: RJ45, TYPE: RJ45, SOCKET, 48 V, 1 A, APPLICATION: DATA, GENDER CHANGER, (1419886). FREE 2 YEAR RADWELL WARRANTY
- Features: Gender Changer
-
Supplier: Patton Electronics Co.
Description: Features & Benefits Model 11—DB-25 to RJ-11/RJ-12 Model 12—DB-25 to RJ-45 Model 13—DB-25 to Dual RJ-11 Model 15—DB-15 to RJ-11/RJ-45 Model 16—DB-9 to RJ-11/RJ-45 Extremely thin, Only .75 inch Available in kits or custom wired to your specifications Ribbed Plastic for a Better Grip Complete with
- Features: Gender Changer
-
Supplier: Allied Electronics, Inc.
Description: connector,adapter,9 socket cont d-sub to 8 cont rj45 mod jack,1-piece gray hood
-
Supplier: Allied Electronics, Inc.
Description: connector,adapter,9 pin cont d-sub to 8cont rj45 mod jack,1-piece gray hood
-
Supplier: Spinner Atlanta
Description: Gas-filled protector, compact design, wide-band use
- Features: Gender Changer
- Gender Change: Male / Female
-
Supplier: Cable Depot Inc.
Description: RJ1106 Female to Female Straight Gender changer This adapter is wired straight through as follows; 1 1 2 2 3 3 4 4 5 5 6 6 Since phone cords are made crossed, a crossed splicer would be needed to join wires made specifically for phone use. Please see our RJ1106XF-F for a crossed
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Powell Electronics, Inc.
Description: Han RJ45 module, female gender changer
- Connector Type: Modular Connector and RJ Connector
-
Supplier: RS Components, Ltd.
Description: 25 WAY FEMALE TO RJ45 ADAPTOR-YELLOW
- Features: Coupling / Adapter, D-Sub, Female / Jack, Gender Changer, Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors Gender Changer RJ45, f-f
- Number of Contacts: 16 #
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: RS Components, Ltd.
Description: MODLINK MSDD GENDER CHANGER: RJ45 Cat 5e
-
Supplier: Westek Electronics, Inc.
Description: PA 054345 000 400B2 "piggyback" adapter contains one 8 position 6 conductor plug; one 8 position 8 conductor jack; and one 6 position 2 conductor jack. It is used to provide auxiliary power to telephones.
- Features: Coupling / Adapter, Female / Jack, Gender Changer, Male / Plug, Modular Connector and RJ Connector, Phone Jack / Plug
- Gender Change: Male / Female
-
Supplier: New Yorker Electronics Co., Inc.
Description: CONNECTOR, MODULAR JACK, GANGED
- Connector Type: Modular Connector and RJ Connector
-
Supplier: DigiKey
Description: Adapter Connector D-Sub, 9 Pin Female To Modular, Female Jack, 8p8c (RJ45) Gray
- Connector Type: D-Sub
- Gender: Female / Jack
-
Supplier: Visual Sound, Inc.
Description: Vaddio The RJ-45 to DB9M adapter for TANDBERG codecs eliminates the need for a null-modem adapter and gender changer when converting Cat. 5 control cabling to the Vaddio EZCamera control standard.
- Connector Type: Audio / Video Connector
-
Supplier: HAVE, Inc.
Description: GEFADAHDMIFF - GEFEN HDMI MATE ADAPTER EXTENDER. CREATE LONGER RUNS OF HDMI CABLE Gefen offers the highest quality in connectivity products. The Gefen HDMI mate changes the gender of your HDMI cable from male to female, allowing you to connect multiple male-to-male cables. Simply attach a
- Connector Type: Audio / Video Connector
- Features: HDMI
-
Supplier: RS Components, Ltd.
Description: discharge (by thermostatic air vent) Trap Type = Float & Thermostatic Connection = 1/2 in BSP Female Orientation = Horizontal, Vertical Maximum Working Pressure = 4.5 bar Maximum Temperature = +198°C Body Material = SG Iron Connection Gender = Female Connection Size = 1/2in Thread Standard or
- Maximum Operating Pressure: 65.266965 psi
- Operating Temperature: 388.4 F
- Size of Connection: 0.5 inch
- Steam Trap Type: F&T Trap
-
Supplier: SAE International
Description: a function of five age groups with the youngest group defined as 16-29 years old and the oldest group as 75 and up. An additional analysis stratified on gender was carried out. Overall, visceral fat increased with age. Compared to the 16-29 group, the visceral fat measured at the L1 level was
-
Supplier: CSA Group
Description: dependents); and b) long-term child care recipients (e.g., due to chronic illness). Note: The intent of this Standard is to align with government sponsored programs. This Standard also addresses gender specificity of the caregiving role for gender-specific accommodations. This Standard
-
Supplier: Douglas Electrical Components
Description: PSI, and cryogenic temperatures up to +350°F. Leak rates <1×10-9 cc-Helium/sec Configuration versatility- back-to-back bulkhead connector style with customizable gender options, hybrid solutions having “pigtail” wire leads on one side and a rigid connector on the other Hermetic/Waterproof
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
Find Suppliers by Category Top
Featured Products Top
-
testing equipment, the coax and connectors in a test setup are often a secondary consideration. Adapters such as gender changes and coax cables that are longer than required are often used. It is important to understand how these equipment choices will influence a test and if those influences are (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for A.H. Systems Inc.
More Information Top
-
RJ45 Ethernet module added to industrial connector family
The female module is designed as a gender - changer with two RJ45 jacks, while the male module is .
-
Speed of light measurement using ping
This cable’s RJ45 ends were then plugged into the crossover gender changer and the BNC females were mated with BNC males on the RG-58/U cables of various lengths.
-
HARTING M8 / M12 Circular Connectors
Han® M12 female-RJ45 panel feed-through 4 poles, D-coded, angled Han® M12 female- RJ45 panel feed-through 4 poles, D-coded, straight Han® M12 Gender Changer 4 poles, D-coded Han® M12 panel feed-through Female, D-coded, 50 cm…
-
CR4 - Thread: RJ45?
Ethernet LAN cables, which use RJ45 connectors, can often be used as microphone or headset extensions or replacements, provided the correct gender changer is used if two cables are connected together.
-
Aim Cambridge-Cinch Connectivity Solutions - 40-9588M - D-Sub/D-Shaped Connectors - Adapters - Allied Electronics
connector,d-subminiature,mini gender changer ,25 pin(male)cont to 25 pin(male). .... connector,adapter,9 pin cont d-sub to 8cont rj45 mod jack,1-piece gray hood .
-
Aim Cambridge-Cinch Connectivity Solutions - 40-9538M - D-Sub/D-Shaped Connectors - Adapters - Allied Electronics
connector,d-subminiature,mini gender changer ,9 socket cont to 9 socket cont. .... connector,adapter,9 socket cont d-sub to 8 cont rj45 mod jack,1-piece gray hood .
-
Bomar Interconnect Products - 300268 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Adapter; gender changer ;9 pin;male to male. .... connector,adapter,9 pin cont d-sub to 8cont rj45 mod jack,1-piece gray hood .
-
Belden - 1624P 0081000 - Cable - Multiconductor - Allied Electronics
Adapter; gender changer ;9 pin;male to male. .... connector,adapter,9 socket cont d-sub to 8 cont rj45 mod jack,1-piece gray hood .
-
Olympic Wire and Cable Corp. - 6246R (RG6/U) - Cable - Coaxial - Allied Electronics
Adapter; gender changer ;9 pin;male to male. .... connector,adapter,9 socket cont d-sub to 8 cont rj45 mod jack,1-piece gray hood .
-
Hammond Manufacturing - 1590DF - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
connector,d-subminiature,mini gender changer ,9 socket cont to 9 socket cont. .... Coupler Shielded (8x8) Panel Mount Style Cat5e RJ45 .
Indicates content that may require registration and/or purchase.