-
Cable Assemblies - Patch Cord, Rj45 Plug-Junction Box, 18; Lan Category Eaton Tripp Lite -- 65AH0606Supplier: Newark, An Avnet Company
Description: PATCH CORD, RJ45 PLUG-JUNCTION BOX, 18"; LAN Category:Cat6; Cable Length - Metric:458mm; Cable Length - Imperial:18"; Connector to Connector:RJ45 Plug to Junction Box; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
-
Supplier: R. STAHL, Inc.
Description: Junction box, EExe for use in hazardous areas. Max 16mm2 750V. Features Junction box can be equipped with components according to component list May only be equipped with approved terminals according to component list Only appropriate ATEX certified glands, blanks and
- Length / Height: 11.2204785 inch
- Width/Diameter: 12.5196918 inch
- Depth: 3.93701 inch
- Height: 11.2204785 inch
-
Supplier: Wiegmann
Description: KNOCKOUT SIZE 8 KNOCKOUT(S) (4) SIDES, (4) ENDS KNOCKOUT LOCATION APPLICATION SURFACE MOUNTED JUNCTION BOX, SERVICE BOX, SWITCH BOX AND CUTOUT BOX "
- Length / Height: 5 inch
- Width/Diameter: 4.5 inch
- Depth: 3 inch
- Height: 5 inch
-
-
Supplier: Accuris
Description: ELBOW - ELECTRICAL CONDUIT, 45 DEG. JUNCTION BOX
-
Supplier: Hubbell Electrical Products
Description: 45 3/8 INCH L X 17 1/2 INCH W X 9 1/2 INCH D OVERALL SIZE 41 INCH L X 13 INCH W X 6 5/8 INCH D INNER SIZE 1 1/2 INCH, 3 INCH HUB SIZE UL 1203, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Integrated junction box consisting of cable glands and a terminal block. Suitable for industrial facilities, power cable joints, relay between motors and/or sensors. IP65 protection class with high oil resistant PBT material. 3, 4, and 6 pole types are available. Φ5.0 and Φ7.4 rubber
- Length / Height: 0.9448824 inch
- Width/Diameter: 1.2992133 to 1.968505 inch
- Depth: 2.362206 to 2.755907 inch
- Height: 0.9448824 inch
-
Supplier: Pentair, Inc.
Description: " FLANGED TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 2.88 INCH 4.5 INCH 2.62 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/6/12/13, IP67 ENCLOSURE GASKETED, SCREW-ON COVER TYPE 16 GAUGE MATERIAL SPECIFICATION ROHS COMPLIANT APPLICABLE STANDARD IEC 60529
- Length / Height: 4.5 inch
- Width/Diameter: 2.88 inch
- Depth: 2.62 inch
- Height: 4.5 inch
-
Supplier: Appleton Electric
Description: STEEL MATERIAL ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED FINISH 2 5/8 INCH 2.625 WIDTH IN INCH 5 11/16 INCH 5.687 HEIGHT IN INCH 2 1/4 INCH 2.25 DEPTH IN INCH 144.45 HEIGHT IN MM 66.675 WIDTH IN MM UL 514-A APPROVAL 57.15 DEPTH IN MM SURFACE MOUNTING JIC-C/JIC-C1 COVER TYPE APPLETON[R]
- Length / Height: 5.687 inch
- Width/Diameter: 2.625 inch
- Depth: 2.25 inch
- Material: Steel
-
Supplier: Accuris
Description: Elbow - Electrical Conduit, 45 Degrees Junction Box
-
Supplier: Embedded Data Systems
Description: -67°F to +257°F (-55°C to +125°C). The JB6 junction box is designed to simplify the installation of 1-Wire networks configured in a star / distributed star topology. By providing six convenient RJ11 jacks for the connection of sensors / actuators, the JB6 can reduce your on-site
-
Supplier: Allied Electronics, Inc.
Description: ENCLOSURE, NEMA 12, 13, JUNCTION BOX, LIFT OFF, SCREW COVER4.5 X 3.56
-
Supplier: Weidmuller
Description: throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
- Length / Height: 5.8267748 inch
- Width/Diameter: 4.4488213 inch
- Depth: 2.2440957 inch
- Height: 5.8267748 inch
-
Supplier: Weidmuller
Description: throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
- Length / Height: 5.511814 inch
- Width/Diameter: 2.9527575 inch
- Depth: 2.2440957 inch
- Height: 5.511814 inch
-
Supplier: Weidmuller
Description: throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
- Length / Height: 4.9212625 inch
- Width/Diameter: 5.3543336 inch
- Depth: 2.2440957 inch
- Height: 4.9212625 inch
-
Supplier: Weidmuller
Description: throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
- Length / Height: 4.9212625 inch
- Width/Diameter: 5.3543336 inch
- Depth: 2.2440957 inch
- Height: 4.9212625 inch
-
Supplier: Newark, An Avnet Company
Description: JUNCTION BOX, IP55, 65X65X45MM; Enclosure Type:Junction Box; Enclosure Material:Polypropylene (PP); External Height - Metric:65mm; External Width - Metric:65mm; External Depth - Metric:45mm; IP Rating:IP55; Body Colour:Grey; NEMA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: JUNCTION BOX, IP55, 80X80X45MM; Enclosure Type:Junction Box; Enclosure Material:Polypropylene (PP); External Height - Metric:80mm; External Width - Metric:80mm; External Depth - Metric:45mm; IP Rating:IP55; Body Colour:Grey; NEMA RoHS Compliant: Yes
-
Supplier: Stahlin Enclosures
Description: Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Link lock latch mechanism for easy entry Full 180°+ door opening Extended depth cover
- Length / Height: 11.62 inch
- Width/Diameter: 9.41 inch
- Depth: 4.25 inch
- Height: 11.62 inch
-
Supplier: Newark, An Avnet Company
Description: Enclosure, IP66, Euromas, Junction Box, 30 mm, 45 mm, 50 mm, Aluminium, Grey RoHS Compliant: Yes
-
Supplier: DigiKey
Description: RSDNTL RMTRNS PC
- Material: Steel
- Type: Terminal and Junction Boxes
-
Supplier: Powell Electronics, Inc.
Description: Mounting Unit 45mm
- Type: Terminal and Junction Boxes
-
Supplier: DigiKey
Description: WALL OUTLET, JUNCTION BOX, ZINC
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11, RJ-45
-
Supplier: Beckhoff Automation LLC
Description: Line, tree or star – EtherCAT supports almost any topology. The 3-port CU1123 EtherCAT junction provides a compact solutions to cascade an EtherCAT network. Where junctions with several ports need to be implemented outside of the EtherCAT Terminal system, the DIN rail-mountable
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: Line, tree or star – EtherCAT supports almost any topology. The 4-port CU1124 EtherCAT junction provides a compact solutions to cascade an EtherCAT network. Where junctions with several ports need to be implemented outside of the EtherCAT Terminal system, the DIN rail-mountable
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: Line, tree or star: EtherCAT supports almost any topology. If a star topology requires several branches at a particular point, the 8-way CU1128 EtherCAT junction can be used instead of several EK1122 devices. Port 1 is the input port for the network. Further EK1100 or EtherCAT Box
- Data Acquisition: I/O Module
-
Supplier: Hubbell Electrical Products
Description: END, (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 9 KNOCKOUT(S) NON-METALLIC SHEATHED CABLE CLAMP CABLE ENTRY THREADED DEVICE MOUNTING HOLE COVER SIZE 4-1/2 INCH L X 2-3/4 INCH W X 0.058 INCH THK FINISH BRASS INCLUDES 15 AMPERE, 125 V TAMPER RESISTANT RECEPTACLE, COVER PLATE, 3-1/2 INCH DEEP BOX
- Length / Height: 2.75 inch
- Width/Diameter: 4.5 inch
- Features: Knockouts
- Shape: Rectangular
-
Supplier: RS Components, Ltd.
Description: Resi9 BLOC CMD 13M - 45MM
- Width/Diameter: 9.842525 inch
- Depth: 1.7716545 inch
- Width or Diameter: 9.842525 inch
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Radwell International
Description: JUNCTION BOX, RUGGEDIZED, MODBUS, PLUS TAP, IP20, STANDARD CABLE W/ 1X RJ45 CONNECTOR IN FRONT. FREE 2 YEAR RADWELL WARRANTY
- Device Type: Receptacle / Outlet
-
Supplier: Transtector Systems, Inc.
Description: Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-3MM100-XX-RJ is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD provides
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Win Source Electronics
Description: Design: Hand Held, Split Sides and End Panel(s) Weight: 0.09 lb (40.82 g) Container Type: Box Area (L x W): 9.48in² (61.2cm²) Dimension: 3.622" L x 2.618" W (92.00mm x 66.50mm) Alternative Parts (Cross-Reference): HP3661B; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not
-
Supplier: Legrand
Description: assemblies which protect both power and communication devices, and the 861 floor box is compatible with 896 single service brass and nonmetallic covers. The 861 Raised Floor Box is an ideal solution for bringing power or communication needs in any raised floor application including
- Features: Hinged Cover, Other
- Shape: Round
- Type: Terminal and Junction Boxes
-
Supplier: Transtector Systems, Inc.
Description: Transtector electric cabinet with surge protection (Also known as surge protection device or SPD as well as transient voltage surge suppressor or TVSS) SC-3MM100-XX-GF2RJ is in-stock and will ship same business day as purchased. This electrical cabinet enclosure with AC surge protector / SPD
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Hubbell Electrical Products
Description: DEEP TYPE COPPER FREE ALUMINUM MATERIAL ELECTROSTATICALLY APPLIED POWDER COATED FINISH 3-5/8 INCH ROUND SHAPE 3/4 INCH HUB SIZE 4 HUB(S) UL, CSA APPROVAL (2) LUG MOUNTING HARDWARE 3 PLUG(S) (4) SIDE HUB LOCATION APPLICATION WET AND DAMP LOCATION VOLUME RATING 45 CU INCH VLJDX MODEL
- Depth: 3.625 inch
- Material: Aluminum
- Shape: Round
- Type: Terminal and Junction Boxes
-
Supplier: Legrand
Description: Wiremold CRFB Series Floor Box is a round recessed floor box designed to accommodate power, communications, and audio/video services for raised and wood floor applications. The CRFB Series floor box can accept the CRFB Series round cover assemblies as well as the Evolution
- Features: Hinged Cover, Other
- Shape: Round
- Type: Terminal and Junction Boxes
-
Supplier: DigiKey
Description: Cable Assembly 110 Junction Box to RJ45, 8p8c 1.50' (457.2mm)
- Cable Length: 1.5 ft
- Cable Shielding: No Shielding
- Connector Type: RJ-45
Find Suppliers by Category Top
More Information Top
-
Connector on coax cable.
3> Is your house wired for RJ45 , RJ11, and RJ12 if so you have a central junction box in your basement, and this could make it more interesting .
-
USB ISDN TA problem
Apparently the type of ISDN junction - box that BT fitted is an 'older' model (ie. has two RJ45 sockets, no USB ports), and they suggested that I swop the TA for a similar model which is "more software-controlled than hardware-controlled" …
-
GSM-Forum - View Single Post - >>>How To Make China Phone Flash Cable See here<<<
for expert user : now you can collect a RJ45 connector. than join tx rx gnd in in RJ45 Socket. now you use any rj45 cable with it. and place it on any box , as like in any reject device, open box and …
-
>>>How To Make China Phone Flash Cable See here<<< - GSM-Forum
for expert user : now you can collect a RJ45 connector. than join tx rx gnd in in RJ45 Socket. now you use any rj45 cable with it. and place it on any box , as like in any reject device, open box and …
-
Problem with ethernet adapter | Techie7 - Free Technical Help
It was a new line that was ran from the main junction box to a new jack installed to the wall with a new RJ11 cable to the Comtrends DSL modem and a new RJ45 cable between the computer and modem.
-
Box Jack Rj45 - Box Jack Rj45 Manufacturers, Suppliers
Global box jack rj45 buyers find suppliers here every day. If you are a manufacturer or supplier who want more international buyers, join EC21 for free now …
-
The Electromagnetic Calorimeter for the T2K Near Detector ND280
… fanned out to each CC, then collated with the CC outputs onto a RJ45 /Cat 5e signal … 6.2 Junction boxes .
-
TeraScale SneakerNet: Using Inexpensive Disks for Backup, Archiving, and
Data Exchange
These boxes have a power plug that works on 110 and 220 volts, an RJ45 network plug that works on 10-100-1000 Ethernet, and a huge stack of software standards that gives plug-and-play (dhcp, http, NFS, CIFS, ODBC,…). 3) Subscriber plugs the brick in and it joins his network, (4) The subscriber then reads the …
-
http://www.sartorius.com/fileadmin/fm-dam/sartorius_media/Industrial_Weighing/Brochures/English/CATA-Weigh_Detect_Control-e.pdf
… stainless steel housing are available – Standard integration, e.g., by IP address RJ45 connector – Three … …and cable junction boxes for industrial, EX and legal metrological applications; installation cables for load cells, printers and interface cards.
-
crossover cable to network 2 computers - Techist - All Things Tech
Join Date: May 2005 I have two new Compaq Presarios using XP Home & have tried a Cat 5e Crossover Patch Cable RJ45 (that is exactly what is says on the Belkin box ) to network them.
Indicates content that may require registration and/or purchase.