-
Supplier: HAVE, Inc.
Description: NEUTRIK NE8FBV - ETHERCON RECEPTACLE Vertical PCB mount RJ45 receptacle. XLR B Series cutout with the secure latching system. Max. panel thickness 3 mm. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both male cable carriers and assembled female
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data
-
Supplier: Allied Electronics, Inc.
Description: IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data
-
-
Supplier: TE Connectivity
Description: Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC
- Current Rating: 1 amps
- Number of Contacts: 8 #
- Connector Type: Modular Connector and RJ Connector
-
Supplier: HAVE, Inc.
Description: Horizonal PCB mount RJ45 receptacle. XLR A Series cutout with the secure latching system. Max. panel thickness 3 mm. RJ45 Data Connector / EtherCon« Series The EtherCon« Series offer both male cable carriers and assembled female receptacles. The cable end offers a robust
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: The TBRJ45 terminal block can be used to easily convert field wiring to an RJ45 connection. There are eight screw terminals that correspond to the eight RJ45 wires plus a ninth screw terminal for connecting a shield. Simply connect the individual conductors to the appropriate screw
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
Supplier: Newark, An Avnet Company
Description: Header Connector,PCB Mount,PLUG,45 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No
-
Supplier: DigiKey
Description: HT-X 1X1 VERTICAL PLUG, PCB
- Features: Board Mount Connector, Other
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: SFCable.com
Description: CAT 6 rated connector provide excellent performance for data networks requiring maximum speed and bandwidth. PCB technology provides maximum performance and superior signal quality. Includes an integrated TIA-568A/B color wiring diagram. Backwards compatible to all lower rated category
-
Supplier: Heilind Electronics, Inc.
Description: CONN RUGGED RJ45 RCPT PCB VERT
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Newark, An Avnet Company
Description: Header Connector,PCB Mount,PLUG,156 Contacts,SKT,0.1 Pitch,WRAP POST Terminal,GUIDE SLOT
-
Supplier: HAVE, Inc.
Description: robust diecast shell as a carrier for pre-assembled RJ45 plugs. Female chassis connectors are based on the current NEUTRIK« ôA & B™ Series as well the ôD™ Series of XLR receptacles with secure latching system - a feature not found on other RJ45 receptacles. Terminations are
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Newark, An Avnet Company
Description: Header Connector,PCB Mount,PLUG,24 Contacts,SKT,0.165 Pitch,PC TAIL Terminal,POLARIZED LCK RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Phone Connector,PCB Mount,8 Contacts,PIN,SURFACE MOUNT Terminal,LOCKING MECH
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with
- Number of Contacts: 8
- Voltage Rating: 300 to 450 volts
- Current Rating: 12 to 16 amps
- Orientation: 45 Degrees
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment combined with
- Number of Contacts: 8
- Voltage Rating: 600 to 750 volts
- Current Rating: 12 to 16 amps
- Orientation: 45 Degrees
-
Supplier: Harwin Plc
Description: Male plug Double Row right-angle (horizontal) connector, throughboard 4.5mm PCB terminations - 24 contacts (12+12). Fitted with internally threaded jackscrews and board mount threads. Supplied with 5mm slotted bolts M80-2270000B for board mount retention. Gold finish on
- Contact Pitch: 2 mm
- Number of Contacts: 24 #
- Features: Board Mount Connector, Other
- Gender: Male / Plug
-
Supplier: Heilind Electronics, Inc.
Description: RJIND 4-PORTS RJ45 PCB JACK T HT
- Gender: Female / Jack
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Harwin Plc
Description: Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 12 contacts (6+6). Connector housings are not fitted with latches. Packaged in tape strips with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 12 #
- Features: Board Mount Connector, Other, Straight
-
Supplier: Harwin Plc
Description: Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 16 contacts (8+8). Connector housings are not fitted with latches. Packaged in tape strips with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or pin
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 20 #
- Features: Board Mount Connector, Other, Straight
-
Supplier: Harwin Plc
Description: Male plug Double Row straight (vertical) connector, throughboard 4.5mm PCB terminations - 50 contacts (25+25). Connector housings are not fitted with latches. Packaged in Tape and Reel with pick and place cap. Gold finish on contact areas and terminations. For complete pin numbering or
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 50 #
- Features: Board Mount Connector, Other, Straight
-
Supplier: TE Connectivity
Description: Industry Standards Compatible With Agency/Standards Products : DIN, UL, IEC UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment :
- Current Rating: 15 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 22
- Contacts Pitch: 2.45 mm
-
Supplier: Allied Electronics, Inc.
Description: USB Field Panel Mount Square Flange Receptacles, Nickel & Olive Drab Cadmium Shell Plating The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling mechanism (MIL-DTL-38999, Series III). Finish : Olive drab cadmium or nickel. The metallic plug is
-
Supplier: Radwell International
Description: (1300550002) BRAD RJ-LNXX INDUSTRIAL ETHERNET RECEPTACLE, FEMALE (STRAIGHT) TO MALE (STRAIGHT) FRONT PANEL MOUNT, 10BASE T, SOLDER PCB AND CABLE TERMINATION, 0.305M (1.0. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
- Geometry: Straight
-
Supplier: PowerVolt, Inc.
Description: Small size printed circuit plug-in power transformer
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 10 volts
- Maximum Secondary Current Rating: 0.045 amps
- Power Rating (VA): 1 VA
-
Supplier: Weidmuller
Description: "board-to-wire" (connection from PCB to conductor) w2w - "wire-to-wire" (connection from conductor to conductor) b2b - "board-to-board" (connection from PCB to PCB) The 4x4 all-inclusive system The result: choose future compatibility and quality to the benefit of your customers,
- Voltage Rating: 1,000 volts
- Current Rating: 76 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Lingto Electronic Limited
Description: CONN IND MINI II RCPT 8P SLD PCB
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact
-
Supplier: L-com, Inc.
Description: cost-effective PVC and industrial, outdoor, high flex jacket options. Finished cable connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix A key is designed
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: series with LSZH, cost-effective PVC and industrial, outdoor, high flex jacket options. Finished cable connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix A
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: cost-effective PVC and industrial, outdoor, high flex jacket options. Finished cable connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix A key is designed
- Gender: Female / Jack
-
Supplier: L-com, Inc.
Description: cost-effective PVC and industrial, outdoor, high flex jacket options. Finished cable connector combinations for all jacket types in both ix A and B keys include: ix plug to ix plug, ix plug to RJ45 plug and ix plug to RJ45 jack. ix A key is designed
- Gender: Male / Plug
-
Supplier: New Yorker Electronics Co., Inc.
Description: HT-X 1x1 Vertical Plug, PCB
- Features: Board Mount Connector
- Category: Modular Connector and RJ Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors PANEL MT USB B TYPE PCB DIRECT MOUNT
- Voltage Rating: 30 volts
- Current Rating: 1 amps
- Number of Contacts: 4 #
- Gender: Male / Plug
Find Suppliers by Category Top
Featured Products Top
-
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
-down jacks, cable assemblies, and field termination plug kits in both shielded and unshielded configurations are also offered. Panel mount RJ45 to RJ45 couplers are available in unshielded configurations. Latched and secure coupler jacks round out available features. The SealJack™ (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
Rego provides a new series of Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks. They are high-performance 10Gbps ethernet capacity. They have a strong, stable and long-distance connection, flexible, reliable. Also, these products can solve the network distance (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 mW) Variant with cadmium-free contacts 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with glow (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
are all made from .015"(.38) dia. Phosphor Bronze with Silver Plating. Miniature type mount in a single, .040"(1.0) dia. PCB hole, Compact and Multi-Purpose types mount in a .063" (1.6) dia. PCB hole. RoHS Complaint. Application engineering services for custom designed and special purpose PCB (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
Plug & Play Digital Panel Mount Meter Model DPM-3 and the SmartPlug & Play Portable Hand Held Indicator Model SSI. These smart plug and play meters offer a variety of current and planned benefits including (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
Cut PCB Layers with RF Crossovers µCeramIQ RF CrossoverSimplify Complex RF Layouts without Adding Extra Layers Mini-Circuits COHKI-3002+ µCeramIQ RF crossover is an innovative surface-mount component that allows two (read more)
Browse RF and Microwave Connectors Datasheets for Mini-Circuits -
holders with a PCB connector plug pre-installed to the end of 6” wires for simplified installations. These durable battery holders are molded from (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
. The Ethernet RJ45 connection is on the front panel, along with a button to reset to default settings and status LEDs which can be made to flash to identify the LAN location. Network speed can be set manually or automatically to detect the fastest 10Base-T or 100Base-T network. IP address (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Location Based Sleep Scheduling for Target Tracking Applications in Smart Space Environments
… suppliers in mass volume [5]); alternatively connecting a device via cable costs $3 per meter (RJ45 Cat 6 shielded cable) plus the cost of a set of connectors (2 x RJ45 PCB mounted sockets, 2 x RJ45 plugs ) at approx $0.80 …
-
http://www.mouser.com/catalog/catalogusd/645/1435.pdf
5e plug kit • Solder assembly of the cable inside the device on a special PCB IDC Jack version: • Receptacle housing for front or rear panel mounting , panel thickness up to 3.2mm … … protected connection after coupling with the RJ45 Cat.
-
pcb mount current transformer exporter - pcb mount current transformer manufacturers, exporters, factories, suppliers, China pcb mount current transformer
[ Related Keywords : cat6 rj45 modular plug , rj45 jacks ] 15 pcb mount current transformer Products Page 1 of 2 .
-
Bill Of Materials - ABB ACS550-U1-012A-4 5HP
RJ45 Plug Mounting Bracket, Injection Molded Plastic Main PCB .
-
Bill of Materials - Ruckus ZoneFlex 7762
Antenna PCB Mounting Plate - Stamped Aluminum, w/ FIP Gaskets … Cable - Coaxial Wire, w/ 1 Female N-Type Connector, 1 Gold Plated IPX Plug , Ferrite Core, Heat … Wire Harness - 9 18AWG Discrete Insulated Wires, w/ 1 Amplenol LTW RJ45 Jack, 1 Threaded Plastic Circular …
-
PDF - ABB ACS550-U1-012A-4 5HP
RJ45 Plug Mounting Bracket, Injection Molded Plastic $0.1100 Main PCB .
-
http://www.mouser.com/catalog/specsheets/RJFRB%20Series.pdf
- Plug : RJF RB 6 - Receptacle, female RJ45 Back termination: RJF RB 71 - Receptacle, right angle female RJ45 Back termination: RJF RB 71RA - Receptacle, 1,5m [59.05”] RJ45 cordset termination: RJF RB 72 15 100BTX rear mounting For PCB drilling, please consult us : contact@rjfield.com .
-
Amphenol Industrial - 97-3106A-28-3S - Circular Connectors - Circular Connectors - Allied Electronics
Connector; Panel Mount ; HD-PE; 85 to 90mm; 38.1 mm; IP68; Shielded RJ45 plug Rectangular/ PCB Connectors > Connectors .
-
Souriau - UTS6JC14E19S - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Based on multiple power & signal connectors and offers everything from box mounted receptacles and cable mounted plugs to cable mounted in-line and PCB mounted receptacles. We recently added the RJ45 version (Cat5e) to meet the increasing demand of networking.
-
Souriau - UTS6JC14E19P - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
Based on multiple power & signal connectors and offers everything from box mounted receptacles and cable mounted plugs to cable mounted in-line and PCB mounted receptacles. We recently added the RJ45 version (Cat5e) to meet the increasing demand of networking.
Indicates content that may require registration and/or purchase.