-
Supplier: RS Components, Ltd.
Description: Patch Panel; 1 RJ45 Socket 8 Screw Conn
- Port Type: RJ (Modular)
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, RJ45, 1U, 48 PORT, CAT6; Connector Type:RJ45 Patch Panel; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:1U; Product Range:
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, RJ45, 48PORT, CAT6; Connector Type:RJ45; Product Range:KeyConnect Series; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:2U RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, RJ45, 1U, 48 PORT, CAT5E; Connector Type:RJ45 Patch Panel; No. of Ports:48Ports; LAN Category:Cat5e; Rack U Height:1U; Product Range:
-
Supplier: Newark, An Avnet Company
Description: PATCH PANEL, RJ45, 48PORT, CAT6A; Connector Type:RJ45; Product Range:KeyConnect Series; No. of Ports:48Ports; LAN Category:Cat6a; Rack U Height:2U RoHS Compliant: Yes
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, two RJ45 sockets (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, narrow design width, extended temperature range, two RJ45 sockets, 1:1 assignment, consistent shield, CAT5e, 10/100 Mbps, DIN rail mounting, IP20
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Fiber optic patch panel - 24 duplex MT/RJ, 1 RMS. Features: - MT-RJ fiber optic patch panel holds 24 duplex MT-RJ fiber adapters - Provides fiber connections for up to 48 fibers in 1 RMS - Designed to fit all standard 19” racks - Includes mounting screws
- Port Type: RJ (Modular)
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" 1RU cat.3 patch panel with 25 RJ45 jacks 19" module frame made of silver anodized aluminum One to four-pair connection lines connected to LSA-plus® insulation displacement connectors (AWG 22-26) Pin assignment to ISO/IEC 11801/en 50173-1
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 screw connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 IDC connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Belden Inc.
Description: REVConnect Empty Patch Panel, Flat, 48 Port, 1U, Black
- Height: 1
-
Supplier: Belden Inc.
Description: REVConnect Empty Patch Panel, Angled, 48 Port, 1U, Black
- Height: 1
-
Supplier: Belden Inc.
Description: Angled Patch Panel, 48-port, 1U with 10GX RJ45 Modular Jack
- Number of Ports: 48
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: Belden Inc.
Description: Angled Patch Panel, 48-port, 1U with CAT6+ RJ45 Modular Jack
- Number of Ports: 48
- Height: 1
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Hubbell Incorporated
Description: UNLOADED TYPE 19 INCH W X 1.21 INCH D X 3.47 INCH H SIZE UL, UL (CANADA AND US) APPROVAL 48 PORT(S) APPLICATION RESIDENTIAL
- Number of Ports: 48
- Features: UL Certified
-
Supplier: TelephoneStuff.com
Description: Category 6 patch panel, 48-port, universal T568A/B wiring, six-port modular, 2 rack units.
- Number of Ports: 48
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" 1.5RU stainless steel module frame with 48 individual "E-dat modul" modules Certified to GHMT cat.6 de-embedded PVP Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: link to 500 MHz For 10 GBit ethernet Suitable for power over ethernet
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" 1RU; compact patch panel with 48 feed-through couplers Cat.6 12 C tested up to 250 MHz; EN 55022-b Compliance with class E to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Suitable for power over ethernet Suitable for gigabit ethernet Zinc die-cast housing; 4
-
Supplier: Computer Network Accessories, Inc.
Description: Certified Cat6 48 port patch panel. 110 style wiring, standard 19" width, UL listed, 568 A/B color coded punch down blocks, 2U and 3 1/2" high.
-
Supplier: Hubbell Incorporated
Description: UNLOADED, FLAT TYPE 19 INCH W X 1.75 INCH H SIZE SILVER COLOR UL APPROVAL RACK MOUNTING 48 PORT(S) 2U RACK UNIT NEXTSPEED[R] BRAND
- Number of Ports: 48
- Height: 2
- Features: UL Certified
-
Supplier: TelephoneStuff.com
Description: Hubbell's Gigabit Ethernet series patch panels provide the ultimate in performance and technology incorporated into a simple design. The Gigabit panel has been third-party verified toIEEE 802.3ab for Gigabit Ethernet transmission, ensuring a zero BER Bit Error Rate. The Gigabit
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: 48 port patch panel. Data-Patch 10/100 Base-T Patch Panels. Features: - Category 5e rated in the channel when used with Category 5e 25-pair cable assemblies - Consists of female telco 50 pin/25 pair connectors with VELCRO brand touch fasteners wired per RJ21
- Number of Ports: 48
-
Supplier: Computer Network Accessories, Inc.
Description: Certified Cat5e 48 port patch panel. 110 style wiring, standard 19" width, UL listed, 568 A/B color coded punch down blocks, 2U and 3 1/2" high.
-
Supplier: Electro Standards Laboratories
Description: INTRODUCTION: The Model 9510 32-Port RJ45/SCSI-5 Patch Panel System is a 32-port patch panel with 32 RJ45 ports wired to four 68- pin SCSI-5 connectors kitted with four SCSI-5 cables, a strain relief bar, and fastener hardware. The panel is designed to facilitate
- Number of Ports: 32
- Height: 2
- Features: Other Cable Type
- Permanent Contacts: Other Connections
-
Supplier: L-com, Inc.
Description: to create a plug and go interface that supports fast installation, ease of use and flexibility. The rear side of each panel contains the eight MRJ21 ports and the front contains the forty-eight RJ45 ports. The panels are fully shielded and the shields are connected to a common ground.
- Number of Ports: 48
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Features 48 CAT6 RJ-45 to RJ-45 feed-through ports. Meets Category 6 performance requirements. Cable management bar helps support cables attached to the rear of the panel.
- Number of Ports: 48
- Height: 1
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 48 PORTS CAT.5E PATCH PANEL Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Number of Ports: 48
- Cable Specifications: Category 5/5E
-
Supplier: HUBER+SUHNER AG
Description: The fiberframe is a 19" patch panel made from aluminium which allows the user to splice or patch various cables and cable systems in a standard 1U height 19" frame. It can accommodate up to 24 adapters such as LC, LX.5, SC and E-2000™. In addition, maximum flexibility is ensured
- Number of Ports: 48
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 6 Ports CAT.5E Patch Panel Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Number of Ports: 6
- Cable Specifications: Category 5/5E
-
Supplier: Black Box
Description: Feed-through connectors provide super-easy patching. Just plug in cables. Unique design features RJ45 plugs on both sides of the patch panel. Compliant with CAT6 specs. Works with either T568A or T658B wiring. Use in relay racks or comm cabinets.
- Number of Ports: 48
- Height: 2
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Feed-through connectors provide super-easy patching. Just plug in cables. Unique design features RJ-45 plugs on both sides of the patch panel. Compliant with CAT6 specs. Works with either T568A or T658B wiring. Use in relay racks or comm cabinets.
- Number of Ports: 48
- Height: 2
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about these rackmount fiber optic patch panels? Affordable, high fiber count patch panels preloaded with either SC- or LC-style adapters to offer installers a greater range of flexibility when designing or upgrading network infrastructures Utilizes only
-
Supplier: Tripp Lite by Eaton
Description: The N254-048-SH-6A 48-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile patch
- Number of Ports: 48
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: L-com, Inc.
Description: High quality and an affordable price makes L-com's line of Rack Mountable High Performance Category 6 Patch Panels the right choice for any IT installation. With industry standard 110 IDC blocks and write-on surfaces, you can easily setup and identify all your network ports quickly.
- Number of Ports: 48
- Cable Specifications: Category 6
Find Suppliers by Category Top
Featured Products Top
-
A new series of advanced 8P8C modular jacks suitable for 100Base-T (Fast Ethernet) applications to support the high (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
networking applications. Offered in high-speed, RJ45, LSZH, premium, economy, and molded flat Cat6 cable assemblies, they are available in standard and custom lengths ranging from 1 to 100 feet. These cables have black, blue, green, red, yellow, white, gray and violet color jackets. L-Com’s (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Eteily Technologies announces its 4G LTE 14 dBi MIMO outside Patch Panel Antenna, which is designed to provide reliable cellular connectivity for outside deployments. This antenna, with its high gain, dual-element MIMO design, and durable weather-resistant construction (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
displays, panel PCs and HMI enclosures weighing up to 100 lbs (45 kg). The range offers advanced technical features but at an attractive price point. Applications include smart factory automation, modern machine control systems, robotics, process automation, medical/laboratory technology and information (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
. The IT Closet Has Changed Twenty years ago, an IT closet held a switch, a patch panel, and maybe a phone system. Continue reading on the Hammond website. Join the (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 (read more)
Browse Datasheets for MP Metal Products -
. Analog and Timer Functions The STM32F103C8T6 contains two 12-bit successive-approximation ADCs with a conversion time as short as 1 μs under the specified clock configuration. In the 48-pin device, up to 10 analog input channels are (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
NYS Price List July 17, 2006
…8x5xNBD Svc, P2MP CPE Wireless Network Module 360.00 $ 0% 360.00 $ CON-SNT-NRBC-RJ48 8x5xNBD Svc, NR,Bck Crd,16 T1/E1 100ohm intf,16 RJ48 310.00 $ 0% … NR Bck Crd,16 T1 /E1 100ohm intrfc,50Pin … 00 $ CON-SNTP-15216BF1 SMARTNET 24X7X4 15454 Bay TPA/GMT combo LVD fuse panel f 398.00 … 00 $ 0% 465.00 $ CON-SNTP-15305PP SMARTNET 24X7X4 32 E1 Patch Panel 120 ohm…
-
NYS Price List April 6, 2007
NYS Price List in US Dollars - Effective: April 6, 2007
There is a 10% discount for 1 year pre-payment on all SMARTnet parts (CON-...
…800.00 $ 0% 800.00 $ CON-OSP-POMSRLC 24x7x4 Onsite Svc, 1prt OC-48,STM-16 Op Mod 800.00 $ 0% 800.00 $ CON-OSP-PP264 ONSITE 24X7X4 15454 - 2RU 64Ports LC Patch Panel $ 0% 920.00 … $ 0% 4,960.00 $ CON-OSP-PXM1E16 ONSITE 24X7X4 PXM1E, 16 T1 /E1 Port 4 … Module 1,344.00 $ 0% 1,344.00 $ CON-OSP-T1E1- RJ48 24x7x4 OS Svc…
-
NYS Price List in US Dollars - Effective: January 9, 2006
Part Number Product Description NYS Price NYS Discount List Price
AIC-SGL-PNL= Patch Panel for 1 AIC and 8 Power monitoring termminals $676.60 32% $995.00. .... 360.00 32% $2,000.00 AIM-ATM-1T1 High Performance ATM AIM/ T1 Bundle, AIM-ATM .... AX- RJ48 -8E1= Eight Port E1 Back Card with RJ48 Connectors $680.00 32% $1,000.00…
-
NYS Price List January 29, 2007
…4,500.00 $ 32% 3,060.00 $ 15600-CAP= Customer Access Panel , EOS Nov 28 … Cable 15.00 $ 32% 10.20 $ 8830-16-T1E1 PXM1E - 16 T1 /E1 Ports 7 … $ 32% 108.12 $ AIR-ANT2460P-R 2.4 GHz, 6 dBi Patch Antenna w/RP-TNC … B),2T3E3,2CT3 8,000.00 $ 32% 5,440.00 $ AX- RJ48 -8E1 Eight Port…
-
Ez^ WƌŝĐĞ >ŝƐƚ ͲEŽǀĞŵďĞƌ Ϯϱ͕ ϮϬϬϴ
…ŽĨ ϯϰϭ CAB-5607-10 DB15/Y Cable /M15-F15 10ft 125.00 $ 32% 85.00 $ CAB-5607-10= DB15/Y Cable /M15-F15 10ft 125.00 $ 32% 85.00 $ CAB-5680-25= T1 /M15 - RJ48 25 Feet 100.00 .... $ 32% 102.00 $ CAB-MCP50-SC= Mode Conditioning Patch cable; SC connector 50 micron fiber … $ 32% 170.00 $ CIVS-CVG16-1BLANK= Cisco VS 1 slot blank panel for CVG16-spare…
-
BWI Product Information for Cables to go 53241
○ Panel PC. .... CABLES TO GO 3FT T1 PATCH RJ48 /RJ48 PVC .
Indicates content that may require registration and/or purchase.