-
Supplier: Newark, An Avnet Company
Description: Patch Panel, Cat 5e, RJ21 to RJ45, Angle / PC
-
Supplier: Newark, An Avnet Company
Description: Voice Patch Panel (RJ45 to RJ21), 1 Pair
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 IDC connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 screw connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Patch panel, one RJ45 socket to 8 spring-cage connection terminal blocks (1:1 assignment), CAT5e, 10/100/1000 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" 1RU cat.3 patch panel with 25 RJ45 jacks 19" module frame made of silver anodized aluminum One to four-pair connection lines connected to LSA-plus® insulation displacement connectors (AWG 22-26) Pin assignment to ISO/IEC 11801/en 50173-1
-
Supplier: TelephoneStuff.com
Description: 48 Port Flush Mount Patch Panel supplied with rear mounted faceplates. Modular Patch Panel Features: - RoHS compliant - Rear mounted faceplates allow modules to be flush with front of patch panel - Accept Mini-Com Modules for UTP, fiber optic, and
- Number of Ports: 48
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: 48 port flush mount patch panel supplied with rear mounted faceplates. Features: - Rear mounted faceplates allow modules to be flush with front of patch panel - Accept Mini-Com Modules for UTP, fiber optic and audio/video, which snap in and out for easy moves, adds
- Number of Ports: 48
- Port Type: RJ (Modular)
-
Supplier: Newark, An Avnet Company
Description: APC CAT 6 Patch Panel, 48 port RJ45 to 110 568 A/B color coded
-
Supplier: Gem Electronics
Description: The CCTV Patch Panel allows the transmission of video signals, remote power and Data (control) via a single UTP (unshielded twisted pair) cable for more versatile cabling. It allows you to eliminate more expensive coaxial cable, including coupling signals from remote video
- Number of Ports: 16
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: Fiber optic patch panel - 24 duplex MT/RJ, 1 RMS. Features: - MT-RJ fiber optic patch panel holds 24 duplex MT-RJ fiber adapters - Provides fiber connections for up to 48 fibers in 1 RMS - Designed to fit all standard 19” racks - Includes mounting screws
- Port Type: RJ (Modular)
-
Supplier: TelephoneStuff.com
Description: 48 port angled patch panel with labels, supplied with 12 CFFPL4 type front removable snap-in faceplates. Features: - Angled design allows cable to flow to each side of the rack and eliminates the need for horizontal cable managers by enabling patch cords to
- Number of Ports: 48
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" 1.5RU stainless steel module frame with 48 individual "E-dat modul" modules Certified to GHMT cat.6 de-embedded PVP Compliance with class eA To ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Tested: link to 500 MHz For 10 GBit ethernet Suitable for power over
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" 1RU; compact patch panel with 48 feed-through couplers Cat.6 12 C tested up to 250 MHz; EN 55022-b Compliance with class E to ISO/IEC 11801 ed.2.2:2011-06, DIN EN 50173-1:2011-09 Suitable for power over ethernet Suitable for gigabit ethernet Zinc die-cast
-
Supplier: L-com, Inc.
Description: to create a plug and go interface that supports fast installation, ease of use and flexibility. The rear side of each panel contains the eight MRJ21 ports and the front contains the forty-eight RJ45 ports. The panels are fully shielded and the shields are connected to a
- Number of Ports: 48
- Height: 1
- Port Type: RJ (Modular)
-
Supplier: Electro Standards Laboratories
Description: INTRODUCTION: The Model 9510 32-Port RJ45/SCSI-5 Patch Panel System is a 32-port patch panel with 32 RJ45 ports wired to four 68- pin SCSI-5 connectors kitted with four SCSI-5 cables, a strain relief bar, and fastener hardware. The panel is designed
- Number of Ports: 32
- Height: 2
- Features: Other Cable Type
- Permanent Contacts: Other Connections
-
Supplier: MilesTek Corporation
Description: LEVITON CAT5E 48 PORT PATCH PANEL - PART# LE-5G596-U48 Catagory 5E 19" Rackmount patch panel. Rack space occupancy (ports/space): 48/2 Pre-configured RJ45Cat5E patch panels are suitable for level connecting or terminal connecting. WARNING: This product can
- Cable Specifications: Category 5/5E
-
Supplier: Electro Standards Laboratories
Description: 309214) RJ45/RJ45 Feedthrough Patch Panel is designed to mount in the Model 9025, Cat. No. 305972 Rackmount Chassis. It occupies 4.0 inches of panel width and provides four feedthrough RJ45 ports.
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: PHOENIX CONTACT USA
Description: Cable sharing module, two RJ45 sockets with Ethernet assignment (cable outlet on the top) to 8 spring-cage connection terminal blocks, CAT5e, 10/100 Mbps, DIN rail mounting, IP20, option of shield contacting on DIN rail via jumpers
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Enhanced Category 5 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Cat5e connecting hardware specifications. Color coded for both EIA/TIA 568A &
- Number of Ports: 48
- Height: 2
- Cable Specifications: Category 5/5E
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Number of Ports: 2
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: The N254-048-SH-6A 48-Port 1U Rack-Mount STP Shielded Cat6a Feedthrough Patch Panel meets or exceeds Cat6a specifications and works with USOC, T568A and T568B wiring to comply with industry standards. Fully rated for 10 Gbps Ethernet data transfer speeds, this low-profile
- Number of Ports: 48
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: RJ (Modular)
-
Patch Panels - 48-Port 2U Rack-Mount Cat6/Cat5 110 Patch Panel, 568B, RJ45 Ethernet, TAA -- N252-048Supplier: Tripp Lite by Eaton
Description: Tripp Lite's Category 6 Patch Panels offer you all the functionality and compatibility as any name brand. Each panel comes with 110-type termination, while meeting and exceeding EIA/TIA TSB-40 Category 6 connecting hardware specifications. Color coded for both EIA/TIA 568A &
- Number of Ports: 48
- Height: 2
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Black Box
Description: Features 48 CAT6 RJ-45 to RJ-45 feed-through ports. Meets Category 6 performance requirements. Cable management bar helps support cables attached to the rear of the panel.
- Number of Ports: 48
- Height: 1
- Cable Specifications: Category 6
- Port Type: RJ (Modular)
-
Supplier: Weidmuller
Description: Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat.
- Number of Ports: 2
- Cable Specifications: Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: Black Box
Description: Features 48 CAT5e RJ-45 to RJ-45 feed-through ports. Meets Category 5e performance requirements. Cable management bar helps support cables attached to the rear of the panel.
- Number of Ports: 48
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Black Box
Description: Features 48 CAT5e RJ-45 to RJ-45 feed-through ports. Meets Category 5e performance requirements. Cable management bar helps support cables attached to the rear of the panel.
- Number of Ports: 48
- Height: 1
- Cable Specifications: Category 5/5E
- Port Type: RJ (Modular)
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 1U, 48port, Cat6 High Density Patch panel frees up valuable rack real estate by condensing a typical 2U 48 port patch panel into 1U of space. The unique design allows for easy punch down termination. Simply unscrew 4 slotted thumbscrews to remove the
- Number of Ports: 48
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
- Port Type: Insulation Displacement Contact (IDC), RJ (Modular)
-
Supplier: L-com, Inc.
Description: High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 6 Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible
- Number of Ports: 48
- Cable Specifications: Category 6
-
Supplier: L-com, Inc.
Description: Protect your network lines from EMI/RFI interference with L-com's shielded Category 6 patch panel. Fully shielded jacks and enclosed IDC terminals gives maximum protection for connected cables. With industry standard 110 IDC blocks, the installation is fast and easy. Port numbers
- Number of Ports: 48
- Cable Specifications: Category 6
- Features: Shielded Ports
-
Supplier: Allied Electronics, Inc.
Description: The KeyConnect Patch Panel Series is a comprehensive line of robust all-metal, preloaded and modular patch panels. The series provides a flexible, versatile and high density termination solution for Data Center and Telecommunications Room installations. Dimensions (HxWxD)
-
Supplier: L-com, Inc.
Description: High quality at an affordable price makes L-Com's line of High Density, Rack Mountable Category 5E Patch Panels, the right choice for any IT installation. With industry standard 110 IDC blocks, ease of installation is a snap. Each port is color coded for EIA568A/B making it compatible
- Number of Ports: 48
- Cable Specifications: Category 5/5E
-
Supplier: Black Box
Description: Break out telco ports into 2-, 4-, 6-, or 8-wire jacks using these bars. Connect to RJ45 or RJ11 jacks.
- Cable Specifications: Category 3/Voice Grade
- Port Type: RJ (Modular)
-
Supplier: SFCable.com
Description: 48 Port CAT6 110 Patch Panel Rackmount w/LED Indicator. Identify network ports instantly patch panel is equipped with LED indicator on each port. With LED patch panel and Signal Generator, you can instantly identify ports without removing panel wiring
- Number of Ports: 48
- Permanent Contacts: 110 IDC Contacts
- Cable Specifications: Category 6
-
Supplier: Mini-Circuits
Description: within the test system. Custom configurations are available upon request. ZT-183 integrates 48 precision SMA female to N-type female connectors adapters on a 4U panel.
Find Suppliers by Category Top
Featured Products Top
-
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
dependable connectivity even in the most demanding settings. The series is available in Cat5e, Cat6, and Cat6a specifications and PoE+ (Power over Ethernet Plus) support can be specified. SealJack™ is compliant with IEC 60529 and RoHS specifications. Panel mount RJ45 to IDC punch (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Cat 6a shielded network patch cable series support 10 Gigabit Ethernet speeds at frequencies up to 500MHz. L-Com’s premium Cat6a cable assemblies are also offered in low smoke zero halogen (LSZH) and plenum-rated (CMP) cable jacket types. Each of the Cat6a cables features an RJ45 connector (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
displays, panel PCs and HMI enclosures weighing up to 100 lbs (45 kg). The range offers advanced technical features but at an attractive price point. Applications include smart factory automation, modern machine control systems, robotics, process automation, medical/laboratory technology and information (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
functional and easily positioned anywhere within the electrical panel thanks to the direct magnetic mounting or through screw supports. Features include: Mounting “Two in one” : Direct magnetic mounting or through a screw-fixed metallic support Versions for (read more)
Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio -
The 7L Series comprises a LED lights for electrical panels with magnetic mounting. They are the perfect solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct (read more)
Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio -
relays and interfaces has enabled Elettroquadri to contain space and provide more compact switchboards from time to time. Products: 48 Series relay interfaces modules, 86 Series timer modules, 40 Series miniature PCB relays and some 55 Series industrial relays. Learn More (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
P-106 0.875" x 38", P-106 26 to 28-gauge roll formed pre-painted agricultural 38-inch-wide panel. The most common gauge steel panels used are 29 gauge. The thicker 26-gauge upgrade) is typically used on commercial structures and places with unusual (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products
More Information Top
-
NYS Price List July 17, 2006
…SNT-NRBC-RJ48 8x5xNBD Svc, NR,Bck Crd,16 T1/E1 100ohm intf,16 RJ48 310.00 $ … 00 $ CON-SNT-OSM4OC12T 8x5xNBD Svc, 4-port CHOC-12/CHSTM-4 OSM, to T3/E3, SM 22 … 00 $ CON-SNTP-15216BF1 SMARTNET 24X7X4 15454 Bay TPA/GMT combo LVD fuse panel f 398.00 … 00 $ 0% 465.00 $ CON-SNTP-15305PP SMARTNET 24X7X4 32 E1 Patch Panel 120 ohm…
-
NYS Price List April 6, 2007
NYS Price List in US Dollars - Effective: April 6, 2007
There is a 10% discount for 1 year pre-payment on all SMARTnet parts (CON-...
…800.00 $ 0% 800.00 $ CON-OSP-POMSRLC 24x7x4 Onsite Svc, 1prt OC-48,STM-16 Op Mod 800.00 $ 0% 800.00 $ CON-OSP-PP264 ONSITE 24X7X4 15454 - 2RU 64Ports LC Patch Panel $ 0% 920.00 … Systems Page 223 of 757 CON-OSP-SCFCRC06 ONSITE 24X7X4 SFS 3000 IB- to -Fibre Channel Gateway … Module 1,344.00 $ 0% 1,344.00 $ CON-OSP-T1E1- RJ48 24x7x4 OS Svc…
-
Ez^ WƌŝĐĞ >ŝƐƚ ͲEŽǀĞŵďĞƌ Ϯϱ͕ ϮϬϬϴ
…CBL RJ48(M) TO DB9(F) 75.00 $ 32% 51.00 $ CAB-5689-18 ASSY CBL RJ48(M) TO DB9(F) 75.00 $ 32% 51.00 $ CAB-5689-18= ASSY CBL RJ48 (M) TO DB9(F) 75.00 .... $ 32% 102.00 $ CAB-MCP50-SC= Mode Conditioning Patch cable; SC connector 50 micron fiber … $ 32% 170.00 $ CIVS-CVG16-1BLANK= Cisco VS 1 slot blank panel for CVG16-spare…
-
NYS Price List January 29, 2007
…4,500.00 $ 32% 3,060.00 $ 15600-CAP= Customer Access Panel , EOS Nov 28 .... 8.0.0 Feature Pkg., CD, Right To Use License 5,000.00 $ 32% 3,400 … $ 32% 108.12 $ AIR-ANT2460P-R 2.4 GHz, 6 dBi Patch Antenna w/RP-TNC … B),2T3E3,2CT3 8,000.00 $ 32% 5,440.00 $ AX- RJ48 -8E1 Eight Port…
-
NYS Price List in US Dollars - Effective: January 9, 2006
Part Number Product Description NYS Price NYS Discount List Price
AIC-SGL-PNL= Patch Panel for 1 AIC and 8 Power monitoring termminals $676.60 32% $995.00. .... AIR-420-1625-0500 5 in. (12.7 cm) MMCX to RP-TNC Antenna Converter Cable $26 .... AX- RJ48 -8E1= Eight Port E1 Back Card with RJ48 Connectors $680.00 32% $1,000.00…
-
Release Notes for
Cisco Media Gateway Manager Release 5.0
AX-R- RJ48 -8E1. .... The following limitations apply to Cisco MGM 5.0:. .... Within the Control Panel , the following property sheets are linked to the wrong help file:. .... Workaround Install Oracle patch 4147836 as follows: .
-
BWI Product Information for Cables to go 53241
○ Panel PC. .... ▪ DC to DC Power Supplies / Converter Boards. .... CABLES TO GO 3FT T1 PATCH RJ48 /RJ48 PVC .
Indicates content that may require registration and/or purchase.